- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Pitch | Orientation | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Housing Color | Voltage | ELV | Number of Circuits | Max Supply Voltage | Max Current Rating | Connector Support Type | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Assembly Item Name | Used With | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3273348 Phoenix Contact | 47 | - | Datasheet | 4 Weeks | - | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 7 | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Orange | - | - | - | - | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | - | - | - | Block of 3 | - | 1.110 28.19mm | - | 0.835 21.20mm | 25.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3058130 Phoenix Contact | 91 |
| Datasheet | 16 Weeks | - | DIN Rail | DIN Rail | - | Polyamide | - | Polyamide (PA), Nylon | - | - | - | 800V | - | - | 2011 | CLIPLINE RBO | - | Active | 1 (Unlimited) | - | EAR99 | - | NEMA Open Construction | 2 | 130°C | Grey | - | - | 8536.69.40.40 | - | - | - | 9mm | - | 9mm | 32A | Screw | - | CB, UL | Gray | 600V | - | - | 800V | 32A | - | 1 | 30A | 26 AWG | 10 AWG | 10 AWG | - | 10-26 AWG | - | - | 0.1-6mm2 | - | - | - | - | - | - | 37mm | 2.098 53.30mm | 9mm | - | 9.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3273434 Phoenix Contact | 31 |
| Datasheet | 6 Weeks | - | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Orange | - | - | - | - | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | - | - | Block of 6 | - | 1.110 28.19mm | - | 0.835 21.20mm | 31.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273444 Phoenix Contact | 13 |
| Datasheet | 6 Weeks | - | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Yellow | - | - | - | - | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | - | - | Block of 3 | - | 1.110 28.19mm | - | 0.835 21.20mm | 46.5mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1833946 Phoenix Contact | 4057640 |
| Datasheet | 5 Weeks | - | DIN Rail | DIN Rail | - | - | 44.870009g | Polyamide (PA), Nylon | - | - | - | - | - | - | 2010 | COMBICON UMSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection - Ganged | 15 | - | - | 1 | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | Plug Receptacles, Screw | - | - | Green | 300V | - | - | - | - | - | 1 | 10A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | 15 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | - | - | Retention Latches | 43.5102mm | 3.060 77.72mm | - | - | 42.5mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1859247 Phoenix Contact | 25 |
| Datasheet | 5 Weeks | - | DIN Rail | DIN Rail | - | Polyamide | 213.000003g | Polyamide (PA), Nylon | Tin | - | - | 320V | - | - | 2011 | COMBICON UMSTBVK | yes | Active | 1 (Unlimited) | Screw | - | Plug, Screw | Plug Connection - Ganged | 9 | - | - | 2 | - | - | - | - | - | 5.08mm | - | - | 12A | Plug Receptacles, Screw | - | - | Green | 250V | - | - | - | - | - | 1 | 12A | 30 AWG | 24 AWG | - | 2 | 12-30 AWG | 11 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | - | - | - | 43.5102mm | 2.198 55.84mm | 55.84mm | - | 42.5mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1859205 Phoenix Contact | 7241627 |
| Datasheet | 4 Weeks | - | DIN Rail | DIN Rail | - | Polyamide | 213.000003g | Polyamide (PA), Nylon | Tin | - | - | 320V | - | - | 2011 | COMBICON UMSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug Connection - Ganged | 5 | - | - | 1 | PA, UL 94V-0 | - | - | - | - | 5.08mm | - | - | 12A | Plug Receptacles, Screw | - | - | Green | 250V | - | - | - | - | - | 1 | 12A | 30 AWG | 24 AWG | - | 1 | 12-30 AWG | 5 | UL | 0.2-2.5mm2 | 7mm | - | - | - | - | - | 43.5102mm | 1.398 35.52mm | 43.5mm | - | 42.5mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3002878 Phoenix Contact | 48 |
| Datasheet | 6 Weeks | - | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Red | - | - | - | - | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | - | - | - | Block of 6 | - | 0.850 21.60mm | - | 0.736 18.70mm | 24.9mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1832769 Phoenix Contact | 2140 |
| - | 7 Weeks | - | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | 2011 | COMBICON MCVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection - Ganged | 5 | - | - | 1 | PA, 94V-0 | - | - | - | - | - | - | - | - | Plug Receptacles, Screw | - | - | Green | 300V | - | - | - | - | - | 1 | 8A | 30 AWG | 14 AWG | - | 1 | 14-30 AWG | 5 | UL | 0.14-0.5mm2 | 7mm | - | - | - | - | - | 26.6954mm | 0.805 20.45mm | - | - | 27.8mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3270316 Phoenix Contact | 16 |
| Datasheet | 4 Weeks | - | - | Panel Mount | - | - | - | Polyamide (PA), Nylon | - | 17.5A | - | - | 500V | - | 2016 | CLIPLINE PT | - | Active | 1 (Unlimited) | - | - | - | Marshalling Connector | 128 | - | Grey | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Gray | - | - | - | - | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-2.5mm2 | 10mm | - | - | - | - | - | - | 4.370 111.00mm | - | 1.181 30.00mm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3274166 Phoenix Contact | 13 |
| Datasheet | 4 Weeks | - | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | - | - | 500V | - | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 7 | - | Grey | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Gray | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 12mm | - | - | - | - | Block of 3 | - | 1.110 28.19mm | - | 1.299 33.00mm | 25.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1859250 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | DIN Rail | DIN Rail | - | Polyamide | 213.000003g | Polyamide (PA), Nylon | - | - | - | 320V | - | - | 2014 | COMBICON UMSTBVK | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug Connection - Ganged | 10 | - | - | 1 | PA, 94V-0 | 8536.69.40.40 | - | - | - | 5.08mm | - | - | 12A | Plug Receptacles, Screw | - | - | Green | 250V | - | - | - | - | - | 1 | 12A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | 10 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | - | - | - | 43.5102mm | 2.398 60.92mm | - | - | 42.5mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3273004 Phoenix Contact | 120420261 |
| Datasheet | 4 Weeks | - | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Red | - | - | - | - | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | - | - | Block of 3 | - | 2.287 58.10mm | - | 1.559 39.60mm | 28.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3212361 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | - | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 17.5A | - | 500V | 500V | - | 2013 | CLIPLINE PT | - | Active | 1 (Unlimited) | Plug | EAR99 | - | Plug Connection | 3 | - | - | - | - | - | - | - | - | - | - | - | 13.5A | Plug Receptacles, Push In, Spring | - | - | Blue | 600V | - | - | - | - | - | 1 | 5A | 26 AWG | 26 AWG | 14 AWG | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 8mm | - | - | - | - | - | 39.497mm | 2.165 55.00mm | 3.5mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1788868 Phoenix Contact | 45 |
| - | 4 Weeks | - | DIN Rail | DIN Rail | - | - | 210g | Polyamide (PA), Nylon | Tin | - | - | 320V | - | - | 2010 | COMBICON MSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug | Plug Connection - Ganged | 16 | - | - | 1 | PA, 94V-2 | 8536.69.40.40 | - | - | - | 5.08mm | - | - | 12A | Plug Receptacles, Screw | - | - | Green | 300V | - | - | - | - | - | 1 | 10A | 30 AWG | 24 AWG | - | 1 | 12-30 AWG | 16 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | - | - | - | 29.9974mm | 3.260 82.80mm | 82.8mm | - | 27.2mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1267910000 Weidmüller | 22 |
| Datasheet | 8 Weeks | - | DIN Rail | DIN Rail | Polycarbonate | - | - | Polycarbonate (PC) | - | 17.5A | - | 4kV | 250V | -25°C~70°C | 2012 | P | - | Active | 1 (Unlimited) | Snap in | - | - | Signal Distribution | 16 | - | - | - | - | - | - | - | - | - | - | - | 17.5A | Push In, Spring | - | CSA, IEC, cURus | Blue | 300V | - | - | - | - | - | 4 | 10A | - | - | 16 AWG | - | 16 AWG | - | - | 1.5mm2 | 10mm | - | - | - | - | - | 54.5mm | 2.756 70.00mm | 9.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1173800000 Weidmüller | 51 |
| Datasheet | 8 Weeks | - | DIN Rail | DIN Rail | Polycarbonate | - | - | Polycarbonate (PC) | - | 8A | - | 4kV | 250V | -25°C~70°C | 2012 | P | yes | Active | 1 (Unlimited) | Snap in | - | - | Signal Distribution | 32 | - | - | - | - | - | - | - | - | - | - | - | 8A | Push In, Spring | - | CE, CSA, IEC, cURus | Black | 300V | - | - | - | - | - | 8 | 10A | - | - | 16 AWG | - | 16 AWG | - | - | 1.5mm2 | 10mm | - | - | - | - | - | 65.5mm | 4.724 120.00mm | 9.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1267920000 Weidmüller | 51 |
| Datasheet | 8 Weeks | - | DIN Rail | DIN Rail | Polycarbonate | - | - | Polycarbonate (PC) | - | 17.5A | - | 4kV | 250V | -25°C~70°C | 2012 | P | yes | Active | 1 (Unlimited) | Snap in | - | - | Signal Distribution | 16 | - | - | - | - | - | - | - | - | - | - | - | 17.5A | Push In, Spring | - | CSA, IEC, cURus | Blue | 300V | - | - | - | - | - | 4 | 10A | - | - | 16 AWG | - | 16 AWG | - | - | 1.5mm2 | 10mm | - | - | - | - | - | 54.5mm | 2.756 70.00mm | 9.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1815100000 Weidmüller | 126 |
| Datasheet | 8 Weeks | - | Cable, DIN Rail | DIN Rail | - | - | - | Thermoplastic, Wemid | - | - | - | 500V | - | -50°C~120°C | 2008 | Z | - | Active | 1 (Unlimited) | Plug | EAR99 | - | Plug Connection | - | - | Yellow | 3 | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | Plug Receptacles, Push In, Spring | - | CE, IEC, cURus | Green, Yellow | - | - | 1 | - | - | - | 1; Grounded | - | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | 1 | UL; CSA; CE | 0.5-4mm2 | 10mm | 2.5 mm2 | SPRING LOADED | - | - | - | 34.5mm | 2.815 71.50mm | 5.1mm | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1437394-9 TE Connectivity | In Stock | - | Datasheet | 21 Weeks | Zinc | Base | - | - | Polyester | - | - | - | - | - | - | - | - | 2007 | - | - | Discontinued | - | Screw | - | - | - | 2 | - | - | - | - | - | NO | NO | NO | 9.53mm | Straight | - | - | - | 600V | - | Grey | 600V | Compliant | - | - | - | CONNECTOR ACCESSORY | 1 | 35A | 18 AWG | 8 AWG | - | - | - | - | - | - | - | - | - | END SECTION | 700 SERIES TERMINAL BLOCK (NYLON, CHANNEL MOUNT) | - | 37.846mm | 31.2674mm | - | - | 10.85mm | - | No | RoHS Compliant | UL94 V-0 | Not Applicable |