- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1788897 Phoenix Contact | 749 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | 210g | Polyamide (PA), Nylon | Tin | - | - | 300V | - | - | 2011 | COMBICON MSTBVK | yes | Active | - | Screw | EAR99 | Plug, Screw | Plug Connection - Ganged | 19 | - | 1 | PA, 94V-2 | 8536.69.40.40 | 5.08mm | - | 12A | Plug Receptacles, Screw | - | - | Green | 300V | 1 | 12A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | 19 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | - | 29.9974mm | 3.860 98.04mm | 98.04mm | - | 27.2mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 0638120000 Weidmüller | 22 |
| Datasheet | 6 Weeks | Cable, DIN Rail | DIN Rail | - | Plastic | - | Gemin (Thermosetting Plastic) | - | 415A | - | 8kV | 1kV | -60°C~130°C | - | SAK | - | Active | - | Screw | - | - | Bus Bar - Terminals | - | - | 2 | - | - | - | Straight | 415A | Bolt and Nut | CE, CSA, IEC, UR | - | Beige | 600V | 1 | 380A | - | - | - | - | 500kcmil-300kcmil | - | - | 10-240mm2 | - | - | - | - | 60.5mm | 4.803 122.00mm | 54mm | - | 54.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1832785 Phoenix Contact | 24 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | 2011 | COMBICON MCVK | yes | Active | 1 (Unlimited) | Plug | EAR99 | - | Plug Connection - Ganged | 7 | - | 1 | PA, 94V-0 | 8536.69.40.40 | - | - | - | Plug Receptacles | - | - | Green | 300V | 1 | 8A | 30 AWG | 14 AWG | - | 1 | 14-30 AWG | 7 | UL | 0.14-0.5mm2 | 7mm | - | - | - | 26.6954mm | 1.105 28.07mm | - | - | 27.8mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3058240 Phoenix Contact | In Stock | - | - | 16 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 57A | - | - | 800V | - | - | CLIPLINE RBO | - | Active | 1 (Unlimited) | - | EAR99 | - | NEMA Open Construction | 6 | Grey | - | - | - | - | - | - | Bolt and Nut | - | - | Gray | 600V | 1 | 45A | 26 AWG | 8 AWG | - | - | 8-26 AWG | - | - | 0.1-10mm2 | - | - | - | - | 37.0078mm | 2.098 53.30mm | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1332100000 Weidmüller | In Stock | - | - | 8 Weeks | DIN Rail | DIN Rail | - | Plastic | - | Gemin (Thermosetting Plastic) | - | 232A | - | - | 1kV | - | - | SS | - | Active | - | - | EAR99 | - | Post - Single | 1 | - | 2 | - | 8536.69.40.40 | - | Straight | - | Stud | - | - | Black | - | - | - | - | - | - | - | - | - | VDE | 95mm2 | - | - | SCREW | - | 72.009mm | 2.362 60.00mm | 36.5mm | - | - | - | No | RoHS Compliant | - | Lead Free | ||
![]() 3213947 Phoenix Contact | 34 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | - | - | - | - | 2013 | CLIPLINE PTI | yes | Active | - | Push-In | EAR99 | - | Bus Bar - Side | 4 | Grey | - | - | - | - | - | 24A | Special Clamp, Push-In Spring | - | - | Gray | 300V | 2 | 20A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | - | 57.9882mm | 3.976 100.99mm | 5.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3210033 Phoenix Contact | 1500 |
| - | 7 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | - | 500V | 500V | - | 2015 | CLIPLINE PT | - | Active | 1 (Unlimited) | Plug | EAR99 | - | Plug Connection | 2 | Grey | 1 | STANDARD: UL 94V-0, PA, SAFETY APPROVAL: LR; NK; RS; UL | 8536.69.40.40 | - | - | 24A | Plug Receptacles, Push In, Spring | CSA, UL | - | Gray | 300V | 1 | 20A | 26 AWG | 12 AWG | 12 AWG | 1 | 12-26 AWG | 2 | ABS; BV; CSA; CUL; GOST; GL | 0.14-4mm2 | 10mm | - | - | - | 43.9928mm | 1.909 48.50mm | 5.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3273292 Phoenix Contact | 46 |
| Datasheet | 4 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | - | - | Push In, Spring | - | - | Yellow | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | Block of 6 | - | 1.110 28.19mm | - | 0.835 21.20mm | 31.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1173850000 Weidmüller | 38 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | Polycarbonate | - | - | Polycarbonate (PC) | - | 17.5A | - | 4kV | 250V | -25°C~70°C | 2012 | P | yes | Active | 1 (Unlimited) | - | - | - | Signal Distribution | 32 | Grey | 1 | - | - | - | - | 17.5A | Push In, Spring | CSA, IEC, cURus | - | Gray | 300V | 4 | 10A | - | - | - | 8 | 16 AWG | 32 | CE; CSA; CUL; EAC; IEC; UL | 1.5mm2 | 10mm | 1.5 mm2 | - | - | 73mm | 4.724 120.00mm | 9.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1859218 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | Polyamide | 213.000003g | Polyamide (PA), Nylon | Tin | - | - | 320V | - | - | 2014 | COMBICON UMSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug Connection - Ganged | 6 | - | 1 | PA, 94V-0 | - | 5.08mm | - | 12A | Plug Receptacles, Screw | - | - | Green | 250V | 1 | 12A | 30 AWG | 24 AWG | - | 1 | 12-30 AWG | 6 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | - | 43.5102mm | 1.598 40.60mm | 43.5mm | - | 42.5mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() P25G-GY-01 Eaton - Bussmann Electrical Division | In Stock | - | - | 11 Weeks | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0637120000 Weidmüller | 25 |
| Datasheet | 11 Weeks | DIN Rail | DIN Rail | - | Plastic | - | Gemin (Thermosetting Plastic) | - | 150A | - | 8kV | 1kV | -60°C~130°C | - | SAK | - | Active | - | Screw | EAR99 | - | Bus Bar - Terminals | 2 | - | - | - | 8536.69.40.40 | - | - | 150A | Bolt and Nut, Tubular Clamp | CE, CSA, IEC, UR | 1 | Beige | 600V | - | 165A | 6 AWG | 0 AWG | - | 1 | 3/0-6 AWG | - | UL; CSA; CE | 10-70mm2 | 26mm | - | - | - | 84.5mm | 3.425 87.00mm | 32mm | - | 32.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1028680000 Weidmüller | 20 |
| Datasheet | 11 Weeks | DIN Rail | DIN Rail | - | - | 406.41g | Thermoplastic, Wemid | - | - | 380A | 8kV | 1kV | -50°C~120°C | 2012 | WFF | yes | Active | 1 (Unlimited) | - | EAR99 | - | Post - Dual | 2 | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 353A | Stud | CE, CSA, NEMKO, UR | - | Blue | 1kV | 1 | 307A | - | - | - | 1 | 500kcmil-8AWG | - | UL; CSA; CE | 10-240mm2 | - | - | - | - | 77.5mm | 6.417 163.00mm | 55mm | - | 55.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1713000000 Weidmüller | 126 |
| Datasheet | 8 Weeks | - | Direct Mount | - | - | - | Thermoplastic, Wemid | - | - | 20A | 8kV | 800V | -50°C~120°C | 2009 | Z | yes | Active | - | - | EAR99 | - | Middle | 4 | Beige | 1 | - | - | - | - | 24A | Spring Cage | CE, CSA, IEC, UR | - | Yellow | 600V | 1 | 21A | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | - | UL; CSA; CE | 0.5-4mm2 | 10mm | 2.5 mm2 | SPRING LOADED | Engagement Pin | 29mm | 1.319 33.50mm | 10.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1305300000 Weidmüller | 94 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | Thermoplastic, Wemid | - | 24A | - | 6kV | 400V | -50°C~120°C | 2013 | W | - | Active | 1 (Unlimited) | Screw | - | - | Plug Connection | 4 | - | - | - | - | - | - | 24A | Plug Receptacles, Screw | IEC | - | Beige | 300V | 2; Connected | 20A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | 0.5-4mm2 | 7mm | - | - | - | - | 2.402 61.00mm | - | - | 5.1mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1162980000 Weidmüller | In Stock | - | Datasheet | 16 Weeks | DIN Rail | DIN Rail | - | - | - | Thermoplastic, Wemid | - | 6.3A | - | 8kV | 250V | -50°C~120°C | 2012 | W | - | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection | 3 | - | - | - | - | - | - | 6.3A | Plug Receptacles, Screw | CE, CSA, cURus | - | Black | 300V | 1 | 17A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | UL; CSA; IEC | 0.5-4mm2 | 10mm | 4 mm2 | - | Disconnect, Fuse 5x20mm | 74mm | 3.543 90.00mm | 5.08mm | - | 5.1mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0170020000 Weidmüller | 33 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | Plastic | 104.9g | Gemin (Thermosetting Plastic) | - | 125A | - | 8kV | 1kV | -60°C~130°C | - | SAK | - | Active | - | - | EAR99 | - | Bus Bar - Terminals | - | - | 1 | - | 8536.69.40.40 | - | Straight | 125A | Bolt and Nut, Tubular Clamp | CE, CSA, IEC, UR | 2 | Beige | 600V | 1 | 95A | 8 AWG | 2 AWG | - | 1 | 2-8 AWG | - | UL; VDE; CSA | 6-50mm2 | 15mm | - | SCREW | - | 63.5mm | 2.756 70.00mm | 28mm | - | 28.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0637320000 Weidmüller | 32 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | Plastic | - | Gemin (Thermosetting Plastic) | - | 150A | - | 8kV | 1kV | -60°C~130°C | - | SAK | - | Active | - | Screw | EAR99 | - | Bus Bar - Terminals | 2 | - | - | - | 8536.69.40.40 | - | - | 150A | Bolt and Nut | CE, CSA, IEC, UR | 1 | Beige | 600V | - | 200A | 6 AWG | 0 AWG | - | 1 | 3/0-6 AWG | - | UL; CSA; CE | 10-70mm2 | - | - | - | - | 53mm | 3.150 80.00mm | 32mm | - | 32.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1173910000 Weidmüller | 28 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | Polycarbonate | - | - | Polycarbonate (PC) | - | 8A | - | 4kV | 250V | -25°C~70°C | 2012 | P | yes | Active | 1 (Unlimited) | Snap in | - | - | Signal Distribution | 32 | - | - | - | - | - | - | 8A | Push In, Spring | CSA, IEC, cURus | - | Blue | 300V | 8 | 10A | - | - | 16 AWG | - | 16 AWG | - | - | 1.5mm2 | 10mm | - | - | - | 65.5mm | 4.724 120.00mm | 9.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1267870000 Weidmüller | 69 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | Polycarbonate | - | - | Polycarbonate (PC) | - | 17.5A | - | 4kV | 250V | -25°C~70°C | 2012 | P | yes | Active | 1 (Unlimited) | - | - | - | Signal Distribution | 32 | - | 1 | - | - | - | - | 17.5A | Push In, Spring | CSA, cURus | - | Blue | 300V | 4 | 10A | - | - | - | 8 | 16 AWG | 32 | CE; CSA; CUL; EAC; IEC; UL | 1.5mm2 | 10mm | 1.5 mm2 | - | - | 73mm | 4.724 120.00mm | 9.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - |