- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1832866 Phoenix Contact | 33 |
| - | 7 Weeks | Tin | DIN Rail | DIN Rail | - | Polyamide | 19.400004g | Polyamide (PA), Nylon | - | - | - | 160V | - | - | 2011 | COMBICON MCVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection - Ganged | 15 | - | 1 | PA, 94V-0 | 8536.69.40.40 | 3.81mm | - | - | 8A | Plug Receptacles, Screw | CSA, cULus | - | Green | 300V | 160V | 8A | 1 | 8A | 30 AWG | 14 AWG | - | 1 | - | 14-30 AWG | 15 | UL | 0.14-0.5mm2 | 7mm | - | - | - | 26.6954mm | 2.305 58.54mm | - | - | 27.8mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0170720000 Weidmüller | 28 |
| Datasheet | 12 Weeks | - | Cable, DIN Rail | DIN Rail | - | Plastic | 591g | Gemin (Thermosetting Plastic) | - | 415A | - | 8kV | 1kV | -60°C~130°C | - | SAK | - | Active | - | Screw | EAR99 | - | Bus Bar - Terminals | - | - | 2 | - | 8536.69.40.40 | - | Straight | - | 415A | Bolt and Nut | CE, CSA, IEC, UR | - | Beige | 600V | - | - | 1 | 380A | - | - | - | - | - | 500kcmil-300kcmil | 2 | UL; VDE; CSA | 10-240mm2 | - | - | - | - | 60.5mm | 4.803 122.00mm | 54mm | - | 54.0mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1162860000 Weidmüller | 66 |
| Datasheet | 8 Weeks | - | DIN Rail | DIN Rail | - | - | - | Thermoplastic, Wemid | - | 6.3A | - | 8kV | 250V | -50°C~120°C | 2012 | W | - | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection | 4 | - | - | - | - | - | - | - | 6.3A | Plug Receptacles, Screw | CE, CSA, cURus | - | Black | 300V | - | - | 2; 1 Grounded | 17A | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | UL; CSA; IEC | 0.5-4mm2 | 10mm | - | - | Disconnect, Fuse 5x20mm, LED | 74mm | 3.543 90.00mm | 5.08mm | - | 5.1mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1751044 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | 2.820012g | - | Tin | - | - | 300V | - | - | 2010 | - | yes | Last Time Buy | 1 (Unlimited) | - | EAR99 | - | - | 4 | - | 1 | - | - | 5.08mm | - | unknown | 10A | - | - | - | Green | 300V | - | - | - | 10A | - | - | - | 1 | STRIP TERMINAL BLOCK | - | 4 | CSA; GOST; UL | - | 8mm | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1173790000 Weidmüller | 23 |
| Datasheet | 12 Weeks | - | DIN Rail | DIN Rail | Polycarbonate | - | - | Polycarbonate (PC) | - | 8A | - | 250V | 250V | -25°C~70°C | 2012 | P | yes | Active | 1 (Unlimited) | - | - | - | Signal Distribution | 32 | - | - | - | - | - | - | - | 8A | Push In, Spring | CE, CSA, IEC, cURus | - | Black | 300V | - | - | 8 | 10A | - | - | - | - | - | 16 AWG | - | - | 1.5mm2 | 10mm | - | - | - | 65.5mm | 4.724 120.00mm | 9.2mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3270140 Phoenix Contact | 68 |
| Datasheet | 4 Weeks | - | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 8A | 10A | - | 250V | - | - | CLIPLINE PT | - | Active | - | - | - | - | Marshalling Connector | 32 | Grey | - | - | - | - | - | - | - | Push In, Spring | - | - | Gray | - | - | - | 8 | - | - | - | - | - | - | 14-26 AWG | - | - | 0.14-2.5mm2 | 8mm ~ 10mm | - | - | - | - | 3.937 100.00mm | - | 3.740 95.00mm | 8.3mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1815090000 Weidmüller | 71 |
| Datasheet | 6 Weeks | - | Cable, DIN Rail | DIN Rail | - | - | - | Thermoplastic, Wemid | - | 24A | - | 6kV | 500V | -50°C~120°C | 2008 | Z | - | Active | 1 (Unlimited) | Plug | EAR99 | - | Plug Connection | - | - | 3 | STANDARD: UL 94V-0 | - | - | Straight | - | 24A | Plug Receptacles, Push In, Spring | CE, IEC, cURus | - | Beige | 600V | - | - | 1 | 20A | 26 AWG | 12 AWG | - | 1 | - | 12-26 AWG | 1 | UL; CSA | 0.5-4mm2 | 10mm | 2.5 mm2 | SPRING LOADED | - | 34.5mm | 2.815 71.50mm | 5.1mm | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1831456 Phoenix Contact | In Stock |
| - | 4 Weeks | - | DIN Rail | DIN Rail | - | - | 212.000002g | Polyamide (PA), Nylon | Tin | 12A | - | - | 320V | - | 2011 | COMBICON MSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug | Plug Connection - Ganged | 16 | - | 1 | PA, 94V-0 | 8536.69.40.40 | - | - | not_compliant | 12A | Plug Receptacles, Screw | - | - | Green | 300V | - | - | 1 | 10A | 30 AWG | 12 AWG | - | 1 | - | 12-30 AWG | 16 | UL | 0.2-25mm2 | 7mm | 2.5 mm2 | - | - | 32.004mm | 3.287 83.50mm | 83.5mm | - | 28.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1803099 Phoenix Contact | 955 |
| Datasheet | 4 Weeks | - | DIN Rail | DIN Rail | - | - | 211.000001g | Polyamide (PA), Nylon | - | - | - | - | - | - | 2010 | COMBICON MSTBVK | yes | Active | - | Screw | EAR99 | - | Plug Connection - Ganged | 16 | - | 1 | PA, 94V-2 | 8536.69.40.40 | 5.08mm | - | - | - | Plug Receptacles, Screw | - | - | Green | 300V | - | - | 1 | 12A | 30 AWG | 12 AWG | - | 1 | - | 12-30 AWG | 16 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | Mating Flange | 29.9974mm | 3.646 92.60mm | - | - | 27.2mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3270231 Phoenix Contact | 25 |
| Datasheet | 4 Weeks | - | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 8A | 10A | - | 250V | - | - | CLIPLINE PT | - | Active | - | - | - | - | Marshalling Connector | 32 | Grey | - | - | - | - | - | - | - | Push In, Spring | - | - | Gray | - | - | - | 8 | - | - | - | - | - | - | 14-26 AWG | - | - | 0.14-2.5mm2 | 8mm ~ 10mm | - | - | - | - | 3.937 100.00mm | - | 3.740 95.00mm | 8.3mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3060364 Phoenix Contact | 2332 |
| - | 7 Weeks | - | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | - | 500V | 500V | - | 2015 | CLIPLINE UTTB | - | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug Connection | 4 | - | - | - | - | - | - | not_compliant | 24A | Plug Receptacles, Screw | - | - | Blue | 300V | - | - | 2 | 20A | 26 AWG | 16 AWG | - | - | - | 16-26 AWG | - | - | 0.14-4mm2 | 9mm | - | - | - | 72.4916mm | 2.925 74.30mm | 5.2mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1173620000 Weidmüller | 60 |
| Datasheet | 8 Weeks | - | DIN Rail | DIN Rail | Polycarbonate | - | - | Polycarbonate (PC) | - | 6A | - | 4kV | 250V | -25°C~70°C | 2012 | P | yes | Active | 1 (Unlimited) | - | - | - | Signal Distribution | 64 | - | 1 | - | - | - | - | - | 6A | Push In, Spring | CE, CSA, IEC, cURus | - | Black | 300V | - | - | 16 | 1A | - | - | - | 16 | - | 16 AWG | 64 | CE; CSA; CUL; EAC; IEC; UL | 1.5mm2 | 10mm | 1.5 mm2 | - | - | 113.5mm | 8.858 225.00mm | 9.2mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3270435 Phoenix Contact | 34 |
| Datasheet | 6 Weeks | - | - | Panel Mount | - | - | - | Polyamide (PA), Nylon | - | 17.5A | - | - | 500V | - | 2016 | CLIPLINE PT | - | Active | 1 (Unlimited) | - | - | - | Marshalling Connector | 4 | Grey | - | - | - | - | - | - | - | Push In, Spring | - | - | Gray | - | - | - | 1 | - | - | - | - | - | - | 12-26 AWG | - | - | 0.14-2.5mm2 | 10mm | - | - | - | - | 0.338 8.59mm | - | 1.181 30.00mm | 11.0mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() C9000676 Weidmüller | 289 |
| Datasheet | 18 Weeks | - | - | Direct Mount | - | Nylon | - | Polyamide (PA), Nylon | - | - | - | 600V | - | -50°C~100°C | 2002 | - | - | Active | Not Applicable | - | EAR99 | Terminal Block | NEMA Open Construction | - | - | 2 | - | 8536.69.40.40 | - | - | - | 35A | Screw | - | - | Beige | 600V | - | 35A | 1 | 35A | 20 AWG | 10 AWG | 20 AWG | 1 | - | 10-20 AWG | 1 | UL; IEC; VDE; CSA | - | - | - | - | - | 42.0116mm | 1.673 42.49mm | 9.5mm | - | - | UL94 V-2 | No | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3247990 Phoenix Contact | 25 |
| - | 17 Weeks | - | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 520A | - | 1.5kV | - | - | 2015 | CLIPLINE RBO | - | Active | 1 (Unlimited) | - | - | - | NEMA Open Construction | 2 | - | - | - | - | - | - | - | 520A | Bolt and Nut | - | - | Blue | 1kV | - | - | 1 | 540A | - | - | - | - | - | 1000MCM (kcmil)-4 AWG | - | - | 25-300mm2 | - | - | - | - | 99.2886mm | 6.457 164.00mm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1859315 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | DIN Rail | DIN Rail | - | Polyamide | 213.000003g | Polyamide (PA), Nylon | Tin | - | - | 320V | - | - | 2011 | COMBICON UMSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug Connection - Ganged | - | - | 1 | PA, 94V-0 | 8536.69.40.40 | 5.08mm | - | - | 12A | Plug Receptacles, Screw | - | 16 | Green | 250V | - | 12A | 1 | 12A | 30 AWG | 12 AWG | - | 1 | - | 12-30 AWG | 16 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | - | 43.5102mm | 3.598 91.40mm | 91.4mm | - | 42.5mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3273792 Phoenix Contact | 46 |
| Datasheet | 4 Weeks | - | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 32A | - | - | 630V | -60°C~130°C | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Blue | - | - | - | 1 | - | - | - | - | - | - | 10-24 AWG | - | - | 0.2-6mm2 | 10mm ~ 12mm | - | - | Block of 3 | - | 1.126 28.60mm | - | 0.854 21.70mm | 18.5mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1SNK806010R0000 TE Connectivity ENTRELEC | 66 |
| Datasheet | 5 Weeks | - | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 30A | - | - | 1000V | -55°C~110°C | - | SNK, ZDK | - | Active | 1 (Unlimited) | - | - | - | Plug Connection | 4 | Grey | - | - | - | - | - | - | - | Plug Receptacles, Push In, Spring | - | - | Gray | - | - | - | 1 | - | - | - | - | - | - | 10-26 AWG | - | - | 0.5-6mm2 | 12.5mm | - | - | - | - | 3.690 93.73mm | - | 1.990 50.55mm | 6.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1SNK806013R0000 TE Connectivity ENTRELEC | 60 | - | Datasheet | 5 Weeks | - | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 29A | 28A | - | 800V | -55°C~110°C | - | SNK, ZDS | - | Active | 1 (Unlimited) | - | - | - | Plug Connection | 4 | Grey | - | - | - | - | - | - | - | Plug Receptacles, Screw | - | - | Gray | - | - | - | 1 | - | - | - | - | - | - | 10-24 AWG | - | - | 0.2-4mm2 | 10.5mm | - | - | - | - | 3.160 80.26mm | - | 2.220 56.39mm | 6.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1788224 Phoenix Contact | 25255855 |
| Datasheet | 4 Weeks | - | Cable, DIN Rail | DIN Rail | - | Polyamide | 211.000001g | Polyamide (PA), Nylon | Tin | - | - | 320V | - | - | 2011 | COMBICON UMSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug Connection - Ganged | - | - | 1 | PA, 94V-2 | 8536.69.40.40 | 5.08mm | - | - | 12A | Plug Receptacles, Screw | - | 13 | Green | 300V | - | 12A | 1 | 12A | 30 AWG | 12 AWG | - | 1 | - | 12-30 AWG | 13 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | - | 50.3936mm | 2.660 67.56mm | 67.56mm | - | 42.5mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - |