- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Number of Contacts | Housing Color | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3273510 Phoenix Contact | 36 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 19 | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | Yellow | - | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | Block of 9 | - | 1.110 28.19mm | - | 0.835 21.20mm | 56.0mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3002900 Phoenix Contact | 10 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | - | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | Pink | - | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | Block of 3 | - | 0.850 21.60mm | - | 0.736 18.70mm | 12.5mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3002906 Phoenix Contact | 246 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | - | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | Black, Yellow | - | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | Block of 3 | - | 0.850 21.60mm | - | 0.736 18.70mm | 12.5mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3273126 Phoenix Contact | 31 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 19 | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | Violet | - | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | Block of 9 | - | 2.390 60.71mm | - | 1.559 39.60mm | 28.6mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3002903 Phoenix Contact | 26 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | - | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | Orange | - | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | Block of 3 | - | 0.850 21.60mm | - | 0.736 18.70mm | 12.5mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3273094 Phoenix Contact | 40 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 13 | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | Yellow | - | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | Block of 6 | - | 2.287 58.10mm | - | 1.559 39.60mm | 28.6mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3273006 Phoenix Contact | 43 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | Yellow | - | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | Block of 3 | - | 2.287 58.10mm | - | 1.559 39.60mm | 28.6mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3273086 Phoenix Contact | 10 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 7 | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | Black, Yellow | - | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | Block of 3 | - | 2.287 58.10mm | - | 1.559 39.60mm | 28.6mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3273414 Phoenix Contact | 23 |
| Datasheet | 4 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | Black, Yellow | - | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | Block of 3 | - | 1.110 28.19mm | - | 0.835 21.20mm | 15.6mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3273314 Phoenix Contact | 45 | - | Datasheet | 4 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | Yellow | - | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | Block of 3 | - | 1.110 28.19mm | - | 0.835 21.20mm | 46.5mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3273522 Phoenix Contact | 25 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 19 | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | Orange | - | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | Block of 9 | - | 1.110 28.19mm | - | 0.835 21.20mm | 56.0mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3273524 Phoenix Contact | 42 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 19 | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | Black, Yellow | - | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | Block of 9 | - | 1.110 28.19mm | - | 0.835 21.20mm | 56.0mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3212079 Phoenix Contact | 23 |
| Datasheet | 7 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | - | 125A | - | - | 1kV | - | 2016 | CLIPLINE PTPOWER | yes | Active | 1 (Unlimited) | - | - | - | Middle | 2 | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | Blue | 600V | - | - | 1 | 115A | 14 AWG | 2 AWG | - | - | 2-14 AWG | - | - | 2.5-35mm2 | 25mm | - | - | 62.3062mm | 3.606 91.59mm | - | - | 16.0mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 3212082 Phoenix Contact | 22 |
| Datasheet | 7 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | - | 125A | - | - | 1kV | - | 2016 | CLIPLINE PTPOWER | yes | Active | 1 (Unlimited) | - | - | - | Middle | 2 | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | Black, Yellow | 600V | - | - | 1 | 115A | 14 AWG | 2 AWG | - | - | 2-14 AWG | - | - | 2.5-35mm2 | 25mm | - | - | 62.3062mm | 3.606 91.59mm | - | - | 16.0mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 3273132 Phoenix Contact | 20 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | Grey | - | - | - | - | - | - | - | - | Push In, Spring | - | Gray | - | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | Block of 3 | - | 1.799 45.70mm | - | 1.508 38.30mm | 15.6mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3244630 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | Polyamide (PA), Nylon | - | 520A | - | 1kV | - | - | 2015 | CLIPLINE RBO | - | Active | 1 (Unlimited) | - | - | - | NEMA Open Construction | 2 | 130°C | -60°C | Grey | - | - | - | - | - | - | - | 520A | Bolt and Nut | - | Gray | 1kV | - | - | 1 | 540A | - | - | - | - | 1000MCM (kcmil)-4 AWG | - | - | 25-300mm2 | - | - | - | 99.2886mm | 6.457 164.00mm | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 3002917 Phoenix Contact | 32 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | Grey | - | - | - | - | - | - | - | - | Push In, Spring | - | Gray | - | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | Block of 3 | - | 0.850 21.60mm | - | 1.079 27.40mm | 37.4mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3002958 Phoenix Contact | 39 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | Grey | - | - | - | - | - | - | - | - | Push In, Spring | - | Yellow | - | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | Block of 6 | - | 0.850 21.60mm | - | 1.079 27.40mm | 24.9mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 1787940 Phoenix Contact | 65 |
| Datasheet | 4 Weeks | DIN Rail, Panel | DIN Rail | Polyamide | 211.000001g | Polyamide (PA), Nylon | Tin | - | - | 320V | - | - | 2011 | COMBICON UMSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug Connection - Ganged | - | - | - | - | 1 | - | - | 5.08mm | Straight | 42.5mm | unknown | 12A | Plug Receptacles, Screw | 4 | Green | 300V | 320V | 12A | 1 | 12A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | 4 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | Mating Flange | 50.3936mm | 1.246 31.64mm | 43.5mm | - | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1788295 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Cable, DIN Rail | DIN Rail | Polyamide | 211.000001g | Polyamide (PA), Nylon | Tin | - | - | 320V | - | - | 2011 | COMBICON UMSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug Connection - Ganged | - | - | - | - | 1 | PA, 94V-2 | 8536.69.40.40 | 5.08mm | - | - | not_compliant | 12A | Plug Receptacles, Screw | 20 | Green | 300V | - | 12A | 1 | 12A | 30 AWG | 24 AWG | 12 AWG | 1 | 12-30 AWG | 20 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | 50.3936mm | 4.060 103.12mm | 103.12mm | - | 42.5mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | - |