- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage-IEC | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | Termination Style | Housing Color | Voltage | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Features | Height | Length | Height (Max) | Terminal Width | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3273851 Phoenix Contact | 29 |
| Datasheet | 6 Weeks | - | Direct Mount | - | Polyamide (PA), Nylon | 32A | - | 630V | - | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 18 | - | - | - | Push In, Spring | Pink | - | 1 | - | - | - | - | 10-24 AWG | - | - | 0.2-6mm2 | 10mm ~ 12mm | - | Block of 9 | - | 1.126 28.60mm | 0.854 21.70mm | 55.4mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273572 Phoenix Contact | 28 |
| Datasheet | 6 Weeks | - | DIN Rail | - | Polyamide (PA), Nylon | 32A | - | 800V | -60°C~130°C | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 18 | - | - | - | Push In, Spring | Blue | - | 1 | - | - | - | - | 10-24 AWG | - | - | 0.2-6mm2 | 10mm ~ 12mm | - | Block of 9 | - | 2.287 58.10mm | 1.276 32.40mm | 28.6mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273552 Phoenix Contact | 34 |
| Datasheet | 6 Weeks | - | DIN Rail | - | Polyamide (PA), Nylon | 32A | - | 800V | -60°C~130°C | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 12 | - | - | - | Push In, Spring | Red | - | 1 | - | - | - | - | 10-24 AWG | - | - | 0.2-6mm2 | 10mm ~ 12mm | - | Block of 6 | - | 2.287 58.10mm | 1.276 32.40mm | 28.6mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273574 Phoenix Contact | 32 |
| Datasheet | 4 Weeks | - | DIN Rail | - | Polyamide (PA), Nylon | 32A | - | 800V | -60°C~130°C | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 18 | - | - | - | Push In, Spring | Red | - | 1 | - | - | - | - | 10-24 AWG | - | - | 0.2-6mm2 | 10mm ~ 12mm | - | Block of 9 | - | 2.287 58.10mm | 1.276 32.40mm | 28.6mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273842 Phoenix Contact | 25 |
| Datasheet | 6 Weeks | - | Direct Mount | - | Polyamide (PA), Nylon | 32A | - | 630V | - | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 18 | - | - | - | Push In, Spring | Green | - | 1 | - | - | - | - | 10-24 AWG | - | - | 0.2-6mm2 | 10mm ~ 12mm | - | Block of 9 | - | 1.126 28.60mm | 0.854 21.70mm | 55.4mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273852 Phoenix Contact | 21 |
| Datasheet | 6 Weeks | - | Direct Mount | - | Polyamide (PA), Nylon | 32A | - | 630V | - | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 18 | - | - | - | Push In, Spring | Orange | - | 1 | - | - | - | - | 10-24 AWG | - | - | 0.2-6mm2 | 10mm ~ 12mm | - | Block of 9 | - | 1.126 28.60mm | 0.854 21.70mm | 55.4mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273578 Phoenix Contact | 45 |
| Datasheet | 6 Weeks | - | DIN Rail | - | Polyamide (PA), Nylon | 32A | - | 800V | -60°C~130°C | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 18 | - | - | - | Push In, Spring | Green | - | 1 | - | - | - | - | 10-24 AWG | - | - | 0.2-6mm2 | 10mm ~ 12mm | - | Block of 9 | - | 2.287 58.10mm | 1.276 32.40mm | 28.6mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273970 Phoenix Contact | 35 |
| Datasheet | 6 Weeks | - | Direct Mount | - | Polyamide (PA), Nylon | 32A | - | 450V | -60°C~130°C | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 18 | - | - | - | Push In, Spring | Red | - | 1 | - | - | - | - | 10-24 AWG | - | - | 0.2-6mm2 | 10mm ~ 12mm | - | Block of 9 | - | 1.126 28.60mm | 0.894 22.70mm | 55.4mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273584 Phoenix Contact | 32 |
| Datasheet | 6 Weeks | - | DIN Rail | - | Polyamide (PA), Nylon | 32A | - | 800V | -60°C~130°C | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 18 | - | - | - | Push In, Spring | Black | - | 1 | - | - | - | - | 10-24 AWG | - | - | 0.2-6mm2 | 10mm ~ 12mm | - | Block of 9 | - | 2.287 58.10mm | 1.276 32.40mm | 28.6mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273986 Phoenix Contact | 21 |
| Datasheet | 6 Weeks | - | Direct Mount | - | Polyamide (PA), Nylon | 32A | - | 450V | -60°C~130°C | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 18 | - | - | - | Push In, Spring | Black, Yellow | - | 1 | - | - | - | - | 10-24 AWG | - | - | 0.2-6mm2 | 10mm ~ 12mm | - | Block of 9 | - | 1.126 28.60mm | 0.894 22.70mm | 55.4mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273706 Phoenix Contact | 27 |
| Datasheet | 6 Weeks | - | DIN Rail | - | Polyamide (PA), Nylon | 32A | - | 800V | -60°C~130°C | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 18 | - | - | - | Push In, Spring | Red | - | 1 | - | - | - | - | 10-24 AWG | - | - | 0.2-6mm2 | 10mm ~ 12mm | - | Block of 9 | - | 1.799 45.70mm | 1.217 30.90mm | 55.4mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273720 Phoenix Contact | 17 |
| Datasheet | 6 Weeks | - | DIN Rail | - | Polyamide (PA), Nylon | 32A | - | 800V | -60°C~130°C | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 18 | - | - | - | Push In, Spring | Orange | - | 1 | - | - | - | - | 10-24 AWG | - | - | 0.2-6mm2 | 10mm ~ 12mm | - | Block of 9 | - | 1.799 45.70mm | 1.217 30.90mm | 55.4mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273719 Phoenix Contact | 29 |
| Datasheet | 6 Weeks | - | DIN Rail | - | Polyamide (PA), Nylon | 32A | - | 800V | -60°C~130°C | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 18 | - | - | - | Push In, Spring | Pink | - | 1 | - | - | - | - | 10-24 AWG | - | - | 0.2-6mm2 | 10mm ~ 12mm | - | Block of 9 | - | 1.799 45.70mm | 1.217 30.90mm | 55.4mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273976 Phoenix Contact | 31 |
| Datasheet | 6 Weeks | - | Direct Mount | - | Polyamide (PA), Nylon | 32A | - | 450V | -60°C~130°C | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 18 | - | - | - | Push In, Spring | Brown | - | 1 | - | - | - | - | 10-24 AWG | - | - | 0.2-6mm2 | 10mm ~ 12mm | - | Block of 9 | - | 1.126 28.60mm | 0.894 22.70mm | 55.4mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 1831443 Phoenix Contact | 23 |
| Datasheet | 5 Weeks | DIN Rail | DIN Rail | 212.000002g | Polyamide (PA), Nylon | - | - | 320V | - | 2011 | COMBICON MSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug Connection - Ganged | 15 | 1 | PA, 94V-0 | 8536.69.40.40 | Plug Receptacles, Screw | Green | 300V | 1 | 12A | 30 AWG | 12 AWG | 1 | 12-30 AWG | 15 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | 32.004mm | 3.087 78.42mm | - | 28.0mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 1028077 Phoenix Contact | 172 |
| Datasheet | 4 Weeks | - | Direct Mount | - | Polyamide (PA), Nylon | 24A | 5A | 450V | - | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 2 | - | - | - | Push In, Spring | Orange | - | 1 | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 8mm ~ 10mm | - | - | - | 1.126 28.60mm | 0.854 21.70mm | 5.2mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 1028075 Phoenix Contact | 95 |
| Datasheet | 4 Weeks | - | Direct Mount | - | Polyamide (PA), Nylon | 24A | 5A | 450V | - | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 2 | - | - | - | Push In, Spring | Violet | - | 1 | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 8mm ~ 10mm | - | - | - | 1.126 28.60mm | 0.854 21.70mm | 5.2mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 1028076 Phoenix Contact | 54 |
| Datasheet | 6 Weeks | - | Direct Mount | - | Polyamide (PA), Nylon | 24A | 5A | 450V | - | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 2 | - | - | - | Push In, Spring | Pink | - | 1 | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 8mm ~ 10mm | - | - | - | 1.126 28.60mm | 0.854 21.70mm | 5.2mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 1028078 Phoenix Contact | 54 |
| Datasheet | 4 Weeks | - | Direct Mount | - | Polyamide (PA), Nylon | 24A | 5A | 450V | - | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 2 | - | - | - | Push In, Spring | Black, Yellow | - | 1 | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 8mm ~ 10mm | - | - | - | 1.126 28.60mm | 0.854 21.70mm | 5.2mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 1028072 Phoenix Contact | 47 |
| Datasheet | 4 Weeks | - | Direct Mount | - | Polyamide (PA), Nylon | 24A | 5A | 450V | - | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 2 | - | - | - | Push In, Spring | Brown | - | 1 | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 8mm ~ 10mm | - | - | - | 1.126 28.60mm | 0.854 21.70mm | 5.2mm | UL94 V-0 | RoHS Compliant | - |