- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material - Insulation | Current-IEC | Voltage-IEC | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Termination Style | Housing Color | Number of Levels | Wire Gauge or Range - AWG | Wire Gauge or Range - mm² | Stripping Length | Features | Length | Height (Max) | Terminal Width | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3273807 Phoenix Contact | 36624314 |
| Datasheet | 6 Weeks | Direct Mount | Polyamide (PA), Nylon | 32A | 630V | -60°C~130°C | CLIPLINE PTFIX | Active | Not Applicable | Middle | 6 | Push In, Spring | Pink | 1 | 10-24 AWG | 0.2-6mm2 | 10mm ~ 12mm | Block of 3 | 1.126 28.60mm | 0.854 21.70mm | 18.5mm | UL94 V-0 | RoHS Compliant | ||
![]() 3273940 Phoenix Contact | 26 |
| Datasheet | 6 Weeks | Direct Mount | Polyamide (PA), Nylon | 32A | 450V | -60°C~130°C | CLIPLINE PTFIX | Active | Not Applicable | Middle | 6 | Push In, Spring | Orange | 1 | 10-24 AWG | 0.2-6mm2 | 10mm ~ 12mm | Block of 3 | 1.126 28.60mm | 0.894 22.70mm | 18.5mm | UL94 V-0 | RoHS Compliant | ||
![]() 3273794 Phoenix Contact | 173 |
| Datasheet | 4 Weeks | Direct Mount | Polyamide (PA), Nylon | 32A | 630V | -60°C~130°C | CLIPLINE PTFIX | Active | Not Applicable | Middle | 6 | Push In, Spring | Red | 1 | 10-24 AWG | 0.2-6mm2 | 10mm ~ 12mm | Block of 3 | 1.126 28.60mm | 0.854 21.70mm | 18.5mm | UL94 V-0 | RoHS Compliant | ||
![]() 3273936 Phoenix Contact | 42 |
| Datasheet | 6 Weeks | Direct Mount | Polyamide (PA), Nylon | 32A | 450V | -60°C~130°C | CLIPLINE PTFIX | Active | Not Applicable | Middle | 6 | Push In, Spring | Black | 1 | 10-24 AWG | 0.2-6mm2 | 10mm ~ 12mm | Block of 3 | 1.126 28.60mm | 0.894 22.70mm | 18.5mm | UL94 V-0 | RoHS Compliant | ||
![]() 3273924 Phoenix Contact | 18 |
| Datasheet | 6 Weeks | Direct Mount | Polyamide (PA), Nylon | 32A | 450V | - | CLIPLINE PTFIX | Active | Not Applicable | Middle | 6 | Push In, Spring | Blue | 1 | 10-24 AWG | 0.2-6mm2 | 10mm ~ 12mm | Block of 3 | 1.126 28.60mm | 0.894 22.70mm | 18.5mm | UL94 V-0 | RoHS Compliant | ||
![]() 3273544 Phoenix Contact | 36624314 |
| Datasheet | 6 Weeks | DIN Rail | Polyamide (PA), Nylon | 32A | 800V | -60°C~130°C | CLIPLINE PTFIX | Active | Not Applicable | Middle | 6 | Push In, Spring | Orange | 1 | 10-24 AWG | 0.2-6mm2 | 10mm ~ 12mm | Block of 3 | 2.287 58.10mm | 1.276 32.40mm | 28.6mm | UL94 V-0 | RoHS Compliant | ||
![]() 3273926 Phoenix Contact | 34 |
| Datasheet | 6 Weeks | Direct Mount | Polyamide (PA), Nylon | 32A | 450V | -60°C~130°C | CLIPLINE PTFIX | Active | Not Applicable | Middle | 6 | Push In, Spring | Red | 1 | 10-24 AWG | 0.2-6mm2 | 10mm ~ 12mm | Block of 3 | 1.126 28.60mm | 0.894 22.70mm | 18.5mm | UL94 V-0 | RoHS Compliant | ||
![]() 3273796 Phoenix Contact | 33 |
| Datasheet | 6 Weeks | Direct Mount | Polyamide (PA), Nylon | 32A | 630V | -60°C~130°C | CLIPLINE PTFIX | Active | Not Applicable | Middle | 6 | Push In, Spring | Yellow | 1 | 10-24 AWG | 0.2-6mm2 | 10mm ~ 12mm | Block of 3 | 1.126 28.60mm | 0.854 21.70mm | 18.5mm | UL94 V-0 | RoHS Compliant | ||
![]() 3273538 Phoenix Contact | 32 |
| Datasheet | 6 Weeks | DIN Rail | Polyamide (PA), Nylon | 32A | 800V | -60°C~130°C | CLIPLINE PTFIX | Active | Not Applicable | Middle | 6 | Push In, Spring | White | 1 | 10-24 AWG | 0.2-6mm2 | 10mm ~ 12mm | Block of 3 | 2.287 58.10mm | 1.276 32.40mm | 28.6mm | UL94 V-0 | RoHS Compliant | ||
![]() 3273942 Phoenix Contact | 41 |
| Datasheet | 6 Weeks | Direct Mount | Polyamide (PA), Nylon | 32A | 450V | -60°C~130°C | CLIPLINE PTFIX | Active | Not Applicable | Middle | 6 | Push In, Spring | Black, Yellow | 1 | 10-24 AWG | 0.2-6mm2 | 10mm ~ 12mm | Block of 3 | 1.126 28.60mm | 0.894 22.70mm | 18.5mm | UL94 V-0 | RoHS Compliant | ||
![]() 3273534 Phoenix Contact | 20 |
| Datasheet | 6 Weeks | DIN Rail | Polyamide (PA), Nylon | 32A | 800V | -60°C~130°C | CLIPLINE PTFIX | Active | Not Applicable | Middle | 6 | Push In, Spring | Green | 1 | 10-24 AWG | 0.2-6mm2 | 10mm ~ 12mm | Block of 3 | 2.287 58.10mm | 1.276 32.40mm | 28.6mm | UL94 V-0 | RoHS Compliant | ||
![]() 3273938 Phoenix Contact | 33 |
| Datasheet | 6 Weeks | Direct Mount | Polyamide (PA), Nylon | 32A | 450V | -60°C~130°C | CLIPLINE PTFIX | Active | Not Applicable | Middle | 6 | Push In, Spring | Violet | 1 | 10-24 AWG | 0.2-6mm2 | 10mm ~ 12mm | Block of 3 | 1.126 28.60mm | 0.894 22.70mm | 18.5mm | UL94 V-0 | RoHS Compliant | ||
![]() 3273818 Phoenix Contact | 10 |
| Datasheet | 6 Weeks | Direct Mount | Polyamide (PA), Nylon | 32A | 630V | -60°C~130°C | CLIPLINE PTFIX | Active | Not Applicable | Middle | 12 | Push In, Spring | Yellow | 1 | 10-24 AWG | 0.2-6mm2 | 10mm ~ 12mm | Block of 6 | 1.126 28.60mm | 0.854 21.70mm | 36.9mm | UL94 V-0 | RoHS Compliant | ||
![]() 3273814 Phoenix Contact | 30 |
| Datasheet | 4 Weeks | Direct Mount | Polyamide (PA), Nylon | 32A | 630V | -60°C~130°C | CLIPLINE PTFIX | Active | Not Applicable | Middle | 12 | Push In, Spring | Blue | 1 | 10-24 AWG | 0.2-6mm2 | 10mm ~ 12mm | Block of 6 | 1.126 28.60mm | 0.854 21.70mm | 36.9mm | UL94 V-0 | RoHS Compliant | ||
![]() 3273956 Phoenix Contact | 41 |
| Datasheet | 6 Weeks | Direct Mount | Polyamide (PA), Nylon | 32A | 450V | -60°C~130°C | CLIPLINE PTFIX | Active | Not Applicable | Middle | 12 | Push In, Spring | White | 1 | 10-24 AWG | 0.2-6mm2 | 10mm ~ 12mm | Block of 6 | 1.126 28.60mm | 0.894 22.70mm | 36.9mm | UL94 V-0 | RoHS Compliant | ||
![]() 3273961 Phoenix Contact | 37 |
| Datasheet | 6 Weeks | Direct Mount | Polyamide (PA), Nylon | 32A | 450V | -60°C~130°C | CLIPLINE PTFIX | Active | Not Applicable | Middle | 12 | Push In, Spring | Pink | 1 | 10-24 AWG | 0.2-6mm2 | 10mm ~ 12mm | Block of 6 | 1.126 28.60mm | 0.894 22.70mm | 36.9mm | UL94 V-0 | RoHS Compliant | ||
![]() 3273558 Phoenix Contact | 41 |
| Datasheet | 6 Weeks | DIN Rail | Polyamide (PA), Nylon | 32A | 800V | -60°C~130°C | CLIPLINE PTFIX | Active | Not Applicable | Middle | 12 | Push In, Spring | Brown | 1 | 10-24 AWG | 0.2-6mm2 | 10mm ~ 12mm | Block of 6 | 2.287 58.10mm | 1.276 32.40mm | 28.6mm | UL94 V-0 | RoHS Compliant | ||
![]() 3273964 Phoenix Contact | 20 |
| Datasheet | 6 Weeks | Direct Mount | Polyamide (PA), Nylon | 32A | 450V | -60°C~130°C | CLIPLINE PTFIX | Active | Not Applicable | Middle | 12 | Push In, Spring | Black, Yellow | 1 | 10-24 AWG | 0.2-6mm2 | 10mm ~ 12mm | Block of 6 | 1.126 28.60mm | 0.894 22.70mm | 36.9mm | UL94 V-0 | RoHS Compliant | ||
![]() 3273565 Phoenix Contact | 43 |
| Datasheet | 6 Weeks | DIN Rail | Polyamide (PA), Nylon | 32A | 800V | -60°C~130°C | CLIPLINE PTFIX | Active | Not Applicable | Middle | 12 | Push In, Spring | Pink | 1 | 10-24 AWG | 0.2-6mm2 | 10mm ~ 12mm | Block of 6 | 2.287 58.10mm | 1.276 32.40mm | 28.6mm | UL94 V-0 | RoHS Compliant | ||
![]() 3273954 Phoenix Contact | 15 |
| Datasheet | 6 Weeks | Direct Mount | Polyamide (PA), Nylon | 32A | 450V | -60°C~130°C | CLIPLINE PTFIX | Active | Not Applicable | Middle | 12 | Push In, Spring | Brown | 1 | 10-24 AWG | 0.2-6mm2 | 10mm ~ 12mm | Block of 6 | 1.126 28.60mm | 0.894 22.70mm | 36.9mm | UL94 V-0 | RoHS Compliant |