- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Current Rating | Termination Style | Housing Color | Voltage | Connector Support Type | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Features | Height | Length | Height (Max) | Terminal Width | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3273704 Phoenix Contact | 26 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | 32A | - | - | 800V | -60°C~130°C | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 18 | - | - | - | - | - | - | Push In, Spring | Blue | - | - | 1 | - | - | - | - | - | 10-24 AWG | - | - | 0.2-6mm2 | 10mm ~ 12mm | - | Block of 9 | - | 1.799 45.70mm | 1.217 30.90mm | 55.4mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3273580 Phoenix Contact | 20 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | 32A | - | - | 800V | -60°C~130°C | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 18 | - | - | - | - | - | - | Push In, Spring | Brown | - | - | 1 | - | - | - | - | - | 10-24 AWG | - | - | 0.2-6mm2 | 10mm ~ 12mm | - | Block of 9 | - | 2.287 58.10mm | 1.276 32.40mm | 28.6mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3273708 Phoenix Contact | 17 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | 32A | - | - | 800V | -60°C~130°C | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 18 | - | - | - | - | - | - | Push In, Spring | Yellow | - | - | 1 | - | - | - | - | - | 10-24 AWG | - | - | 0.2-6mm2 | 10mm ~ 12mm | - | Block of 9 | - | 1.799 45.70mm | 1.217 30.90mm | 55.4mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3273980 Phoenix Contact | 33 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | 32A | - | - | 450V | -60°C~130°C | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 18 | - | - | - | - | - | - | Push In, Spring | Black | - | - | 1 | - | - | - | - | - | 10-24 AWG | - | - | 0.2-6mm2 | 10mm ~ 12mm | - | Block of 9 | - | 1.126 28.60mm | 0.894 22.70mm | 55.4mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3273974 Phoenix Contact | 31 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | 32A | - | - | 450V | -60°C~130°C | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 18 | - | - | - | - | - | - | Push In, Spring | Green | - | - | 1 | - | - | - | - | - | 10-24 AWG | - | - | 0.2-6mm2 | 10mm ~ 12mm | - | Block of 9 | - | 1.126 28.60mm | 0.894 22.70mm | 55.4mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 3273966 Phoenix Contact | 21 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | 32A | - | - | 450V | -60°C~130°C | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 18 | - | - | - | - | - | - | Push In, Spring | Gray | - | - | 1 | - | - | - | - | - | 10-24 AWG | - | - | 0.2-6mm2 | 10mm ~ 12mm | - | Block of 9 | - | 1.126 28.60mm | 0.894 22.70mm | 55.4mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() CBB35/50LS Altech Corporation | In Stock | - | - | 7 Weeks | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | 150A | - | - | 1kV | -50°C~105°C | - | CBB | - | Active | 1 (Unlimited) | - | - | Bus Bar - Terminals | 2 | - | - | - | - | - | - | Bolt and Nut | Gray | - | - | 1 | - | - | - | - | - | 1/0-10 AWG | - | - | 6-50mm2 | - | - | - | - | 2.953 75.00mm | 2.146 54.50mm | 32.0mm | UL94 V-0, UL94 V-2 | ROHS3 Compliant | - | - | ||
![]() CBS4U Altech Corporation | In Stock | - | - | 7 Weeks | - | Channel, DIN Rail Mount | - | - | Polyamide (PA66), Nylon 6/6 | 57A | 65A | - | 1000V | - | - | CBS | - | Active | 1 (Unlimited) | - | - | NEMA Open Construction | 2 | - | - | - | - | - | - | Screw | - | - | - | 1 | - | - | - | - | - | 6-16 AWG | - | - | 1.5-10mm2 | - | - | - | - | 1.929 49.00mm | 1.791 45.50mm | 13.0mm | - | ROHS3 Compliant | - | - | ||
![]() 912636 Weidmüller | In Stock | - | - | 8 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | - | - | - | - | -50°C~100°C | - | - | - | Obsolete | Not Applicable | EAR99 | - | End Terminal | 3 | - | 1 | - | - | - | - | Screw | Beige | 600V | - | 1 | 70A | 22 AWG | 6 AWG | 1 | - | 6-22 AWG | 3 | CSA; UL | - | 12mm | - | - | 34.6964mm | 1.969 50.01mm | - | 45.4mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() CSTSN6U Altech Corporation | 49 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3270232 Phoenix Contact | 38 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | 8A | 10A | - | 250V | - | - | CLIPLINE PT | - | Active | - | - | - | Marshalling Connector | 32 | Grey | - | - | - | - | - | Push In, Spring | Gray | - | - | 8 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-2.5mm2 | 8mm ~ 10mm | - | - | - | 3.937 100.00mm | 3.740 95.00mm | 8.3mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 1537890000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1861640000 Weidmüller | 43 |
| - | 16 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Grey | - | - | - | - | - | Stud | - | - | - | 1 | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() CBB35/50/BU Altech Corporation | 49 |
| - | 7 Weeks | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | 150A | - | - | 1kV | -50°C~105°C | - | CBB | - | Active | 1 (Unlimited) | - | - | Bus Bar - Terminals | 2 | - | - | - | - | - | - | Bolt and Nut | Blue | - | - | 1 | - | - | - | - | - | 1/0-10 AWG | - | - | 6-50mm2 | - | - | - | - | 2.953 75.00mm | 2.146 54.50mm | 32.0mm | UL94 V-0, UL94 V-2 | ROHS3 Compliant | - | - | ||
![]() CSTSN5U Altech Corporation | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 6720000406 Weidmüller | 2152 |
| - | 3 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1788318 Phoenix Contact | 23 |
| Datasheet | 5 Weeks | DIN Rail | DIN Rail | Polyamide | 211.000001g | Polyamide (PA), Nylon | - | - | 320V | - | - | 2011 | COMBICON UMSTBVK | yes | Active | 1 (Unlimited) | EAR99 | Screw | Plug Connection - Ganged | 22 | - | 1 | PA, 94V-2 | 8536.69.40.40 | 5.08mm | 12A | Plug Receptacles, Screw | Green | 300V | - | 1 | 12A | 30 AWG | 12 AWG | 1 | - | 12-30 AWG | 22 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | 50.3936mm | 4.460 113.28mm | - | 42.5mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() CBB95 Altech Corporation | 10 |
| - | 7 Weeks | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | 232A | 230A | - | 1kV | -50°C~105°C | - | CBB | - | Active | 1 (Unlimited) | - | - | Bus Bar - Terminals | 2 | - | - | - | - | - | - | Bolt and Nut | Gray | - | - | 1 | - | - | - | - | - | 4/0-8 AWG | - | - | 16-95mm2 | - | - | - | - | 3.622 92.00mm | 2.146 54.50mm | 38.0mm | UL94 V-0, UL94 V-2 | ROHS3 Compliant | - | - | ||
![]() PTB35/50 Altech Corporation | 10 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() STH6 Altech Corporation | 10 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | TERMINAL BLOCK ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |