- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Material - Insulation | Current-IEC | Voltage-IEC | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Number of Positions | Number of Rows | HTS Code | Orientation | Termination Style | Housing Color | Voltage | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2016060692 Molex | 49 |
| - | 14 Weeks | - | Direct Mount | - | Polyamide (PA), Nylon | - | - | -40°C~125°C | - | 201606 | - | Active | 1 (Unlimited) | - | Universal Clamp | 2 | - | - | - | Screw | Gray | - | 1 | - | - | - | 1/0-2 AWG | - | - | 53-500mm2 | - | - | - | - | - | 5.118 130.00mm | - | 2.638 67.00mm | 64.0mm | - | - | - | - | - | ||
![]() 2016060613 Molex | 49 |
| - | 16 Weeks | - | DIN Rail | - | Polyamide (PA), Nylon | - | - | -40°C~125°C | - | 201606 | - | Active | 1 (Unlimited) | - | Universal Clamp | 1 | - | - | - | Screw | Green | - | - | - | - | - | 1/0-8 AWG | - | - | 8.3-53mm2 | - | - | - | - | - | 1.929 49.00mm | - | 1.693 43.00mm | 17.8mm | - | - | - | - | - | ||
![]() 2016060632 Molex | In Stock | - | - | 16 Weeks | - | DIN Rail or Panel Mount | - | Polyamide (PA), Nylon | - | - | -40°C~125°C | - | 201606 | - | Active | 1 (Unlimited) | - | Universal Clamp | 1 | - | - | - | Screw | Gray | - | - | - | - | - | 1/0-2 AWG | - | - | 53-500mm2 | - | - | - | - | - | 3.740 95.00mm | - | 2.319 58.90mm | 29.5mm | - | - | - | - | - | ||
![]() 2016060683 Molex | 49 |
| - | 14 Weeks | - | DIN Rail or Panel Mount | - | Polyamide (PA), Nylon | - | - | -40°C~125°C | - | 201606 | - | Active | 1 (Unlimited) | - | Universal Clamp | 2 | - | - | - | Screw | Green | - | 1 | - | - | - | 1/0-2 AWG | - | - | 53-500mm2 | - | - | - | - | - | 3.740 95.00mm | - | 2.319 58.90mm | 51.5mm | - | - | - | - | - | ||
![]() 2016060643 Molex | 49 |
| - | 16 Weeks | - | Direct Mount | - | Polyamide (PA), Nylon | - | - | -40°C~125°C | - | 201606 | - | Active | 1 (Unlimited) | - | Universal Clamp | 1 | - | - | - | Screw | Green | - | - | - | - | - | 500MCM (kcmil)-2 AWG | - | - | 53-500mm2 | - | - | - | - | - | 5.118 130.00mm | - | 2.638 67.00mm | 37.5mm | - | - | - | - | - | ||
![]() ATBB35BK Amphenol PCD | In Stock | - | - | 8 Weeks | DIN Rail | DIN Rail | - | Melamine | - | - | - | 2007 | ATBB | - | Active | 1 (Unlimited) | - | Bus Bar - Terminals | 2 | - | - | - | Bolt and Nut | Black | 600V | 1 | 145A | 8 AWG | 2 AWG | 2-8 AWG | - | - | 16-35mm2 | 20mm | - | - | - | 48.9966mm | - | - | - | 75.0mm | - | - | RoHS Compliant | - | - | ||
![]() ATBB95Y Amphenol PCD | In Stock | - | - | 8 Weeks | DIN Rail | DIN Rail | - | Melamine | - | - | - | - | ATBB | - | Active | 1 (Unlimited) | - | Bus Bar - Terminals | 2 | - | - | - | Bolt and Nut | Yellow | 600V | 1 | 300A | 8 AWG | 0 AWG | 4/0-8 AWG | - | - | 35-95mm2 | 26mm | - | - | - | 48.9966mm | - | - | - | 130.0mm | - | - | RoHS Compliant | - | - | ||
![]() 1704450000 Weidmüller | In Stock | - | Datasheet | - | - | Direct Mount | Nylon | Thermoplastic, Wemid | 16A | 800V | - | 2002 | Z | yes | Obsolete | Not Applicable | EAR99 | Full Assembly | 16 | - | 8536.69.40.40 | - | Spring Cage | Beige | 600V | 1 | 20A | 26 AWG | 12 AWG | 12-26 AWG | 8 | UL; VDE; CSA | 2.5mm2 | 10mm | 2.5 mm2 | SCREW | - | 24.003mm | 33.2mm | 5.1mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() STH4DTSH Altech Corporation | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0498300000 Weidmüller | In Stock | - | - | - | DIN Rail | DIN Rail | Plastic | Gemin (Thermosetting Plastic) | 232A | 1kV | - | - | SS | - | Obsolete | Not Applicable | EAR99 | Post - Single | 1 | 2 | 8536.69.40.40 | Straight | Stud | Black | - | - | - | - | - | - | - | VDE | 95mm2 | - | - | SCREW | - | 72.009mm | 2.362 60.00mm | 36.5mm | - | - | - | No | RoHS Compliant | - | Lead Free | ||
![]() 9917842000 Weidmüller | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() C90014580000 Weidmüller | In Stock | - | - | 7 Weeks | - | Direct Mount | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | NEMA Open Construction | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 6720001008 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 6720000865 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 998786 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 9917841000 Weidmüller | In Stock | - | - | 14 Weeks | DIN Rail | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | - | - | 0°C~60°C | - | - | - | Active | Not Applicable | - | Instrumentation | - | - | - | - | - | - | 30V | - | 25mA | 22 AWG | 12 AWG | 12-22 AWG | - | - | - | - | - | - | 1/8 Phono Jack | - | - | - | - | 9.5mm | UL94 V-2 | - | Non-RoHS Compliant | UL94 V-2 | - | ||
![]() 6720000882 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 6720001009 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 6720000864 Weidmüller | 2042 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 6720000404 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |