- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Number of Rows | HTS Code | Orientation | Current Rating | Termination Style | Number of Contacts | Housing Color | Voltage | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire Gauge or Range - AWG | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Fastening Method | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATBC35BK Amphenol PCD | In Stock | - | - | 8 Weeks | DIN Rail | DIN Rail | - | - | Melamine | - | - | - | - | - | 2007 | ATBC | Active | 1 (Unlimited) | - | - | Bus Bar - Terminals | 2 | - | - | - | - | Bolt and Nut | - | Black | 600V | 1 | 145A | 8 AWG | 2 AWG | 2-8 AWG | - | 16-35mm2 | 20mm | - | 48.9966mm | - | - | - | 75.0mm | - | - | RoHS Compliant | - | - | ||
![]() ATBC35BU Amphenol PCD | In Stock | - | - | 8 Weeks | DIN Rail | DIN Rail | - | - | Melamine | - | - | - | - | - | 2007 | ATBC | Active | 1 (Unlimited) | - | - | Bus Bar - Terminals | 2 | - | - | - | - | Bolt and Nut | - | Blue | 600V | 1 | 145A | 8 AWG | 2 AWG | 2-8 AWG | - | 16-35mm2 | 20mm | - | 48.9966mm | - | - | - | 75.0mm | - | - | RoHS Compliant | - | - | ||
![]() ATBC70Y Amphenol PCD | 49 |
| - | 8 Weeks | DIN Rail | DIN Rail | - | - | Melamine | - | 250A | - | - | - | 2012 | ATBC | Active | 1 (Unlimited) | - | - | Bus Bar - Terminals | 2 | - | - | - | - | Bolt and Nut | - | Yellow | 600V | 1 | 250A | 8 AWG | 0 AWG | 2/0-8 AWG | - | 35-70mm2 | 26mm | - | 48.9966mm | - | - | 1.929 49.00mm | 98.0mm | - | - | RoHS Compliant | - | - | ||
![]() ATBB70R Amphenol PCD | In Stock | - | - | 8 Weeks | DIN Rail | DIN Rail | - | - | Melamine | - | - | - | - | - | - | ATBB | Active | 1 (Unlimited) | - | - | Bus Bar - Terminals | 2 | - | - | - | - | Bolt and Nut | - | Red | 600V | 1 | 250A | 8 AWG | 0 AWG | 2/0-8 AWG | - | 35-70mm2 | 26mm | - | 48.9966mm | - | - | - | 98.0mm | - | - | RoHS Compliant | - | - | ||
![]() ATBC70BK Amphenol PCD | In Stock | - | - | 8 Weeks | DIN Rail | DIN Rail | - | - | Melamine | - | 250A | - | - | - | - | ATBC | Active | 1 (Unlimited) | - | - | Bus Bar - Terminals | 2 | - | - | - | - | Bolt and Nut | - | Black | 600V | 1 | 250A | 8 AWG | 0 AWG | 2/0-8 AWG | - | 35-70mm2 | 26mm | - | 48.9966mm | - | - | 1.929 49.00mm | 98.0mm | - | - | RoHS Compliant | - | - | ||
![]() ATBB70Y Amphenol PCD | In Stock | - | - | 8 Weeks | DIN Rail | DIN Rail | - | - | Melamine | - | - | - | - | - | - | ATBB | Active | 1 (Unlimited) | - | - | Bus Bar - Terminals | 2 | - | - | - | - | Bolt and Nut | - | Yellow | 600V | 1 | 250A | 8 AWG | 0 AWG | 2/0-8 AWG | - | 35-70mm2 | 26mm | - | 48.9966mm | - | - | - | 98.0mm | - | - | RoHS Compliant | - | - | ||
![]() ATBB95BK Amphenol PCD | In Stock | - | - | 8 Weeks | DIN Rail | DIN Rail | - | - | Melamine | - | 300A | - | - | - | - | ATBB | Active | 1 (Unlimited) | - | - | Bus Bar - Terminals | 2 | - | - | - | - | Bolt and Nut | - | Black | 600V | 1 | 300A | 8 AWG | 0 AWG | 4/0-8 AWG | - | 35-95mm2 | 26mm | - | 48.9966mm | - | - | 1.929 49.00mm | 130.0mm | - | - | RoHS Compliant | - | - | ||
![]() ATBC95R Amphenol PCD | 49 |
| - | 8 Weeks | DIN Rail | DIN Rail | - | - | Melamine | - | - | - | - | - | - | ATBC | Active | 1 (Unlimited) | - | - | Bus Bar - Terminals | 2 | - | - | - | - | Bolt and Nut | - | Red | 600V | 1 | 300A | 8 AWG | 0 AWG | 4/0-8 AWG | - | 35-95mm2 | 26mm | - | 48.9966mm | - | - | - | 130.0mm | - | - | RoHS Compliant | - | - | ||
![]() 3131015 Phoenix Contact | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | 2.100133kg | - | - | - | 300V | - | - | 2010 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 10A | - | - | Gray | - | - | - | 14 AWG | 22 AWG | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0606260000 Weidmüller | In Stock | - | - | - | - | Direct Mount | - | - | - | 16A | - | - | 250V | - | - | - | Obsolete | 1 (Unlimited) | - | - | Middle | 1 | - | - | - | - | Spring Cage | - | - | - | - | - | - | - | - | - | 1.5mm2 | - | - | 27.5082mm | 0.728 18.50mm | - | - | 5.0mm | - | - | RoHS Compliant | - | - | ||
![]() ATBB35Y Amphenol PCD | In Stock | - | - | 8 Weeks | DIN Rail | DIN Rail | - | - | Melamine | - | - | - | - | - | 2007 | ATBB | Active | 1 (Unlimited) | - | - | Bus Bar - Terminals | 2 | - | - | - | - | Bolt and Nut | - | Yellow | 600V | 1 | 145A | 8 AWG | 2 AWG | 2-8 AWG | - | 16-35mm2 | 20mm | - | 48.9966mm | - | - | - | 75.0mm | - | - | RoHS Compliant | - | - | ||
![]() ATBC35R Amphenol PCD | In Stock | - | - | 8 Weeks | DIN Rail | DIN Rail | - | - | Melamine | - | - | - | - | - | 2012 | ATBC | Active | 1 (Unlimited) | - | - | Bus Bar - Terminals | 2 | - | - | - | - | Bolt and Nut | - | Red | 600V | 1 | 145A | 8 AWG | 2 AWG | 2-8 AWG | - | 16-35mm2 | 20mm | - | 48.9966mm | - | - | - | 75.0mm | - | - | RoHS Compliant | - | - | ||
![]() ATBB70BK Amphenol PCD | In Stock | - | - | 8 Weeks | DIN Rail | DIN Rail | - | - | Melamine | - | - | - | - | - | - | ATBB | Active | 1 (Unlimited) | - | - | Bus Bar - Terminals | 2 | - | - | - | - | Bolt and Nut | - | Black | 600V | 1 | 250A | 8 AWG | 0 AWG | 2/0-8 AWG | - | 35-70mm2 | 26mm | - | 48.9966mm | - | - | - | 98.0mm | - | - | RoHS Compliant | - | - | ||
![]() ATBB70BU Amphenol PCD | In Stock | - | - | 8 Weeks | DIN Rail | DIN Rail | - | - | Melamine | - | - | - | - | - | - | ATBB | Active | 1 (Unlimited) | - | - | Bus Bar - Terminals | 2 | - | - | - | - | Bolt and Nut | - | Blue | 600V | 1 | 250A | 8 AWG | 0 AWG | 2/0-8 AWG | - | 35-70mm2 | 26mm | - | 48.9966mm | - | - | - | 98.0mm | - | - | RoHS Compliant | - | - | ||
![]() ATBC95BU Amphenol PCD | In Stock | - | - | 8 Weeks | DIN Rail | DIN Rail | - | - | Melamine | - | - | - | - | - | - | ATBC | Active | 1 (Unlimited) | - | - | Bus Bar - Terminals | 2 | - | - | - | - | Bolt and Nut | - | Blue | 600V | 1 | 300A | 8 AWG | 0 AWG | 4/0-8 AWG | - | 35-95mm2 | 26mm | - | 48.9966mm | - | - | - | 130.0mm | - | - | RoHS Compliant | - | - | ||
![]() ATBB95BU Amphenol PCD | In Stock | - | - | 8 Weeks | DIN Rail | DIN Rail | - | - | Melamine | - | - | - | - | - | - | ATBB | Active | 1 (Unlimited) | - | - | Bus Bar - Terminals | 2 | - | - | - | - | Bolt and Nut | - | Blue | 600V | 1 | 300A | 8 AWG | 0 AWG | 4/0-8 AWG | - | 35-95mm2 | 26mm | - | 48.9966mm | - | - | - | 130.0mm | - | - | RoHS Compliant | - | - | ||
![]() ATBC95Y Amphenol PCD | In Stock | - | - | 8 Weeks | DIN Rail | DIN Rail | - | - | Melamine | - | - | - | - | - | - | ATBC | Active | 1 (Unlimited) | - | - | Bus Bar - Terminals | 2 | - | - | - | - | Bolt and Nut | - | Yellow | 600V | 1 | 300A | 8 AWG | 0 AWG | 4/0-8 AWG | - | 35-95mm2 | 26mm | - | 48.9966mm | - | - | - | 130.0mm | - | - | RoHS Compliant | - | - | ||
![]() ATBC95 Amphenol PCD | In Stock | - | - | 8 Weeks | DIN Rail | DIN Rail | - | - | Melamine | - | - | - | - | - | - | ATBC | Active | 1 (Unlimited) | - | - | Bus Bar - Terminals | 2 | - | - | - | - | Bolt and Nut | - | Beige | 600V | 1 | 300A | 8 AWG | 0 AWG | 4/0-8 AWG | - | 35-95mm2 | 26mm | - | 48.9966mm | - | - | - | 130.0mm | - | - | RoHS Compliant | - | - | ||
![]() 0498100000 Weidmüller | In Stock | - | - | - | DIN Rail | DIN Rail | Plastic | - | Gemin (Thermosetting Plastic) | 125A | - | - | 1.5kV | - | - | SS | Obsolete | - | - | EAR99 | Post - Single | 1 | 2 | 8536.69.40.40 | Straight | - | Stud | - | Black | - | - | - | - | - | - | VDE | 35mm2 | - | SCREW | 67.9958mm | 2.362 60.00mm | 36.5mm | - | - | - | No | RoHS Compliant | - | Lead Free | ||
![]() 1596900000 Weidmüller | In Stock | - | - | - | DIN Rail | DIN Rail | - | - | Thermoplastic, Wemid | 16A | - | - | 250V | -50°C~120°C | - | W | Obsolete | Not Applicable | Screw | EAR99 | Plug Connection | 3 | - | - | Straight | - | Plug Receptacles, Screw | 1 | Blue | 300V | 1 | 20A | 26 AWG | 16 AWG | 16-26 AWG | UL; VDE; CSA | 0.5-2.5mm2 | 10mm | - | 37.4904mm | 1.929 49.00mm | - | - | 5.1mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free |