- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material - Insulation | Current-IEC | Current-UL | Voltage-IEC | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Number of Positions | HTS Code | Reach Compliance Code | Termination Style | Housing Color | Number of Levels | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Features | Length | Height (Max) | Terminal Width | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 072121001 Curtis Industries | 1121 |
| - | 10 Weeks | Panel Mount | Thermoplastic | - | 250A | - | - | - | 07212100X | Active | Not Applicable | - | Post - Single | 1 | - | - | Stud | Black | - | - | - | - | - | - | - | - | - | 2.120 53.85mm | 1.688 42.88mm | 19.1mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 3273682 Phoenix Contact | 18 |
| Datasheet | 6 Weeks | DIN Rail | Polyamide (PA), Nylon | 32A | - | 800V | -60°C~130°C | - | CLIPLINE PTFIX | Active | Not Applicable | - | Middle | 12 | - | - | Push In, Spring | Blue | 1 | - | 10-24 AWG | - | 0.2-6mm2 | 10mm ~ 12mm | - | - | Block of 6 | 1.799 45.70mm | 1.217 30.90mm | 36.9mm | UL94 V-0 | RoHS Compliant | ||
![]() CP8L32(I.S)H Altech Corporation | 36 |
| - | 6 Weeks | DIN Rail | Polyamide (PA66), Nylon 6/6 | 8A | 10A | 250V | - | - | CP | Active | Not Applicable | - | Marshalling Connector | 32 | - | - | Push In, Spring | Gray | 8 | - | 14-24 AWG | - | 0.2-1.5mm2 | 8mm | - | - | - | 2.315 58.80mm | 3.146 79.90mm | 6.0mm | - | ROHS3 Compliant | ||
![]() 3273684 Phoenix Contact | 76 |
| Datasheet | 6 Weeks | DIN Rail | Polyamide (PA), Nylon | 32A | - | 800V | -60°C~130°C | - | CLIPLINE PTFIX | Active | Not Applicable | - | Middle | 12 | - | - | Push In, Spring | Red | 1 | - | 10-24 AWG | - | 0.2-6mm2 | 10mm ~ 12mm | - | - | Block of 6 | 1.799 45.70mm | 1.217 30.90mm | 36.9mm | UL94 V-0 | RoHS Compliant | ||
![]() XW6T-COM2.5X8BL Omron Automation and Safety | 35 |
| Datasheet | 6 Weeks | DIN Rail | Polyamide (PA), Nylon | 24A | - | 800V | -40°C~55°C | Bulk | XW6T | Active | Not Applicable | - | Middle | 8 | - | - | Push In, Spring | - | 1 | - | - | - | 2.5mm2 | - | - | - | - | 3.252 82.60mm | 1.421 36.10mm | 12.6mm | UL94 V-0 | RoHS Compliant | ||
![]() XW6T-COM2.5X16BL Omron Automation and Safety | 41 |
| Datasheet | 6 Weeks | DIN Rail | Polyamide (PA), Nylon | 24A | - | 800V | -40°C~55°C | Bulk | XW6T | Active | Not Applicable | - | Middle | 16 | - | - | Push In, Spring | - | 1 | - | - | - | 2.5mm2 | - | - | - | - | 3.252 82.60mm | 1.421 36.10mm | 23.0mm | UL94 V-0 | RoHS Compliant | ||
![]() EF2-D30-1(01) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XW6T-COM2.5X12BL Omron Automation and Safety | 33 |
| Datasheet | 6 Weeks | DIN Rail | Polyamide (PA), Nylon | 24A | 20A | 800V | - | - | XW6T | Active | - | - | Middle | 12 | - | - | Push In, Spring | Blue | 1 | - | 14-26 AWG | - | 0.14-4mm2 | 10mm | - | - | Block of 3, Indicators | 3.252 82.60mm | 1.421 36.10mm | 17.8mm | UL94 V-0 | RoHS Compliant | ||
![]() EF2-D60-1(01) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XW6T-COM2.5X20BL Omron Automation and Safety | 36062442 |
| Datasheet | 6 Weeks | DIN Rail | Polyamide (PA), Nylon | 24A | 20A | 800V | - | - | XW6T | Active | - | - | Middle | 20 | - | - | Push In, Spring | Blue | 1 | - | 14-26 AWG | - | 0.14-4mm2 | 10mm | - | - | Block of 5, Indicators | 3.252 82.60mm | 1.421 36.10mm | 28.2mm | UL94 V-0 | RoHS Compliant | ||
![]() XW6T-COM1.5X20BL Omron Automation and Safety | 31 |
| Datasheet | 6 Weeks | DIN Rail | Polyamide (PA), Nylon | 17.5A | 5A | 500V | - | - | XW6T | Active | - | - | Middle | 20 | - | - | Push In, Spring | Blue | 1 | - | 14-26 AWG | - | 0.14-1.5mm2 | 8mm | - | - | Block of 5, Indicators | 3.071 78.00mm | 1.232 31.30mm | 19.7mm | UL94 V-0 | RoHS Compliant | ||
![]() 0484900000 Weidmüller | In Stock | - | - | - | DIN Rail | Gemin (Thermosetting Plastic) | 192A | - | 1kV | - | - | SS | Obsolete | Not Applicable | EAR99 | Post - Single | 1 | 8536.69.40.40 | compliant | Stud | Black | - | - | - | VDE | 76mm2 | - | 76 mm2 | SCREW | - | 2.362 60.00mm | 2.677 68.00mm | 36.5mm | - | - |