- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Color | Current Rating | Termination Style | Housing Color | Voltage | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire Gauge or Range - AWG | Wire Gauge or Range - mm² | Stripping Length | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3270159 Phoenix Contact | 78 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | Polyamide (PA), Nylon | 32A | - | - | 250V | - | 2016 | CLIPLINE PT | yes | Active | Not Applicable | - | - | Marshalling Connector | 32 | Grey | - | Push In, Spring | Gray | - | 8 | - | 26 AWG | 14 AWG | 14-26 AWG | 0.14-2.5mm2 | 10mm | - | 94.996mm | 3.937 100.00mm | - | - | 8.3mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3273000 Phoenix Contact | 35 |
| Datasheet | 4 Weeks | - | DIN Rail | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 6 | Grey | - | Push In, Spring | Gray | - | 1 | - | - | - | 12-26 AWG | 0.14-4mm2 | 10mm | Block of 3 | - | 2.287 58.10mm | - | 1.559 39.60mm | 28.6mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273140 Phoenix Contact | 105 |
| Datasheet | 4 Weeks | - | DIN Rail | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 6 | - | - | Push In, Spring | Green | - | 1 | - | - | - | 12-26 AWG | 0.14-4mm2 | 10mm | Block of 3 | - | 1.799 45.70mm | - | 1.508 38.30mm | 15.6mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3002972 Phoenix Contact | 18 |
| Datasheet | 6 Weeks | - | DIN Rail | - | Polyamide (PA), Nylon | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 18 | - | - | Push In, Spring | Brown | - | 1 | - | - | - | 14-26 AWG | 0.14-1.5mm2 | 10mm | Block of 3 | - | 0.850 21.60mm | - | 1.079 27.40mm | 37.4mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273300 Phoenix Contact | 196 | - | Datasheet | 4 Weeks | - | Direct Mount | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 12 | - | - | Push In, Spring | Black | - | 1 | - | - | - | 12-26 AWG | 0.14-4mm2 | 10mm | Block of 6 | - | 1.110 28.19mm | - | 0.835 21.20mm | 31.2mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3260058 Phoenix Contact | 31 |
| Datasheet | 7 Weeks | - | Direct Mount | - | Polyamide (PA), Nylon | 150A | - | - | 1.5kV | - | 2016 | CLIPLINE PTPOWER | yes | Active | 1 (Unlimited) | - | - | Middle | 4 | - | - | Push In, Spring | Blue, Gray | 1kV | 2 | 140A | 8 AWG | 0 AWG | 1/0-8 AWG | 10-70mm2 | 30mm | - | 96.012mm | 3.976 100.99mm | - | - | 60.0mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3212072 Phoenix Contact | 46 |
| Datasheet | 7 Weeks | - | Direct Mount | - | Polyamide (PA), Nylon | 125A | - | - | 1kV | - | 2016 | CLIPLINE PTPOWER | yes | Active | 1 (Unlimited) | - | - | Middle | 4 | Grey | - | Push In, Spring | Gray | 600V | 2 | 115A | 14 AWG | 2 AWG | 2-14 AWG | 2.5-35mm2 | 25mm | - | 68.3006mm | 4.732 120.19mm | - | - | 48.0mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3273130 Phoenix Contact | 37 |
| Datasheet | 4 Weeks | - | DIN Rail | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 19 | - | - | Push In, Spring | Black, Yellow | - | 1 | - | - | - | 8-20 AWG | - | 12mm | Block of 9 | - | 2.390 60.71mm | - | 1.559 39.60mm | 28.6mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3244368 Phoenix Contact | 84 |
| Datasheet | 16 Weeks | - | Direct Mount | Polyamide | Polyamide (PA), Nylon | - | 20A | 800V | 800V | - | 2015 | CLIPLINE ST | yes | Active | 1 (Unlimited) | - | - | Middle | 4 | - | 24A | Screwless - Spring Cage, Tension Clamp | Orange | - | 1 | - | - | - | 12-28 AWG | 0.08-4mm2 | 8mm | Engagement Pin | - | 1.260 32.00mm | - | 0.866 22.00mm | 10.4mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3041969 Phoenix Contact | In Stock |
| Datasheet | 16 Weeks | DIN Rail | DIN Rail | - | Polyamide (PA), Nylon | - | - | 250V | 250V | - | 2010 | CLIPLINE ST | - | Active | - | Plug | EAR99 | Plug Connection | 8 | Grey | 10A | Plug Receptacles, Push In, Spring | Gray | 300V | 4; 1 Grounded | 10A | 28 AWG | 12 AWG | 12-28 AWG | 0.08-4mm2 | 10mm | - | 66.4972mm | 3.976 100.99mm | 5.2mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3270121 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | Polyamide (PA), Nylon | - | - | - | 250V | - | 2016 | CLIPLINE PT | yes | Active | Not Applicable | - | - | Marshalling Connector | 16 | Grey | - | Push In, Spring | Gray | 300V | 4 | 10A | 26 AWG | 14 AWG | 14-26 AWG | 0.14-2.5mm2 | 10mm | - | 62.992mm | 2.520 64.00mm | - | - | 8.3mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3002975 Phoenix Contact | 47 |
| Datasheet | 6 Weeks | - | DIN Rail | - | Polyamide (PA), Nylon | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 18 | - | - | Push In, Spring | Violet | - | 1 | - | - | - | 14-26 AWG | 0.14-1.5mm2 | 10mm | Block of 3 | - | 0.850 21.60mm | - | 1.079 27.40mm | 37.4mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273190 Phoenix Contact | 26 |
| Datasheet | 4 Weeks | - | DIN Rail | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 18 | - | - | Push In, Spring | Black | - | 1 | - | - | - | 12-26 AWG | 0.14-4mm2 | 10mm | Block of 3 | - | 1.799 45.70mm | - | 1.508 38.30mm | 46.5mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273218 Phoenix Contact | 5 |
| Datasheet | 4 Weeks | - | DIN Rail | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 7 | - | - | Push In, Spring | Black, Yellow | - | 1 | - | - | - | 8-20 AWG | - | 12mm | Block of 3 | - | 1.799 45.70mm | - | 1.508 38.30mm | 25.2mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273484 Phoenix Contact | 25 |
| Datasheet | 4 Weeks | - | Direct Mount | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 13 | - | - | Push In, Spring | Blue | - | 1 | - | - | - | 8-20 AWG | - | 12mm | Block of 6 | - | 1.110 28.19mm | - | 0.835 21.20mm | 40.6mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3002983 Phoenix Contact | 63 |
| Datasheet | 6 Weeks | - | DIN Rail | - | Polyamide (PA), Nylon | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 18 | - | - | Push In, Spring | Black, Yellow | - | 1 | - | - | - | 14-26 AWG | 0.14-1.5mm2 | 10mm | Block of 3 | - | 0.850 21.60mm | - | 1.079 27.40mm | 37.4mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3002895 Phoenix Contact | 50 |
| Datasheet | 6 Weeks | - | Direct Mount | - | Polyamide (PA), Nylon | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 18 | - | - | Push In, Spring | Black | - | 1 | - | - | - | 14-26 AWG | 0.14-1.5mm2 | 10mm | Block of 3 | - | 0.850 21.60mm | - | 0.736 18.70mm | 37.4mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273192 Phoenix Contact | 54 |
| Datasheet | 6 Weeks | - | DIN Rail | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 18 | - | - | Push In, Spring | Violet | - | 1 | - | - | - | 12-26 AWG | 0.14-4mm2 | 10mm | Block of 3 | - | 1.799 45.70mm | - | 1.508 38.30mm | 46.5mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273330 Phoenix Contact | 170 | - | Datasheet | 7 Weeks | - | Direct Mount | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 7 | Grey | - | Push In, Spring | Gray | - | 1 | - | - | - | 8-20 AWG | - | 12mm | Block of 3 | - | 1.110 28.19mm | - | 0.835 21.20mm | 25.2mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3002941 Phoenix Contact | 58 |
| Datasheet | 6 Weeks | - | DIN Rail | - | Polyamide (PA), Nylon | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | Middle | 12 | - | - | Push In, Spring | White | - | 1 | - | - | - | 14-26 AWG | 0.14-1.5mm2 | 10mm | Block of 6 | - | 0.850 21.60mm | - | 1.079 27.40mm | 24.9mm | UL94 V-0 | RoHS Compliant | - |