- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | RoHS | Voltage Rated | Voltage-IEC | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Product | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2016061620 Molex | 549 |
| Datasheet | 14 Weeks | - | DIN Rail or Panel Mount | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2017 | 201606 | - | Active | 1 (Unlimited) | - | EAR99 | - | Universal Clamp | 1 | - | - | - | 8536.69.40.40 | - | - | - | compliant | - | Screw | - | - | Gray | - | - | - | - | - | - | - | - | 4/0-6 AWG | - | - | 13.3-107mm2 | - | - | - | - | - | - | 3.685 93.60mm | - | 2.205 56.00mm | 25.0mm | - | RoHS Compliant | - | - | ||
![]() 3212073 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 125A | - | - | - | - | 1kV | - | - | - | 2016 | CLIPLINE PTPOWER | yes | Active | 1 (Unlimited) | - | - | - | Middle | 4 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Blue, Gray | 600V | - | 2 | 115A | 14 AWG | 2 AWG | - | - | 2-14 AWG | - | - | 2.5-35mm2 | 25mm | - | - | - | - | 68.3006mm | 4.732 120.19mm | - | - | 64.0mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 0423014 Phoenix Contact | 42 |
| Datasheet | 4 Weeks | - | Bus Bar | - | - | 10.519998g | Polyamide (PA), Nylon | - | - | 65A | - | - | 300V | - | - | - | - | - | CLIPLINE AKG | yes | Active | Not Applicable | - | EAR99 | - | Bus Bar - Central | 1 | - | - | POLYAMIDE, 94V-2 | 8536.69.40.40 | 9.8mm | Straight | - | - | 76A | Screw | - | - | Blue | 300V | 76A | - | 50A | 18 AWG | 6 AWG | 6 AWG | - | 6-18 AWG | - | UL | 1.5-16mm2 | 16mm | - | - | - | - | - | 0.933 23.70mm | 9.8mm | - | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1846602 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 50 | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unspecified Terminal Blocks | - | - | - | - | - | - | - | - | - | - | ||
![]() 2016060670 Molex | 23 |
| Datasheet | 12 Weeks | - | DIN Rail or Panel Mount | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2017 | 201606 | - | Active | 1 (Unlimited) | - | EAR99 | - | Universal Clamp | 2 | - | - | - | 8536.69.40.40 | - | - | - | compliant | - | Screw | - | - | Gray | - | - | 1 | - | - | - | - | - | 4/0-6 AWG | - | - | 13.3-107mm2 | - | - | - | - | - | - | 3.370 85.60mm | - | 1.929 49.00mm | 41.8mm | - | RoHS Compliant | - | - | ||
![]() 3042117 Phoenix Contact | 50 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | Polyamide | 7.669992g | Polyamide (PA), Nylon | - | 24A | - | - | - | 500V | 500V | - | - | - | 2011 | CLIPLINE ST | yes | Active | Not Applicable | Plug | EAR99 | - | Plug Connection | 3 | Grey | - | - | - | - | - | - | unknown | 24A | Plug Receptacles, Push In, Spring | CB, CSA, UL, VDE, cULus | - | Gray | 600V | - | 1 | 20A | 28 AWG | 28 AWG | 12 AWG | - | 12-28 AWG | - | - | 0.08-4mm2 | 10mm | - | - | - | - | 43.9928mm | 2.378 60.40mm | 5.2mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3042719 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | Polyamide | 7.930014g | Polyamide (PA), Nylon | - | 32A | - | - | - | 800V | 800V | - | - | - | 2011 | CLIPLINE ST | yes | Active | Not Applicable | Plug | EAR99 | - | Plug Connection | 2 | Grey | 1 | STANDARD: UL 94V-0, PA | 8536.69.40.40 | - | - | - | - | 32A | Plug Receptacles, Push In, Spring | CB, CSA, UL, VDE, cULus | - | Gray | 600V | - | 1 | 30A | 28 AWG | 10 AWG | 10 AWG | 1 | 10-28 AWG | 2 | CB; CSA; CUL; EAC; UL; VDE | 0.08-6mm2 | 10mm | - | SPRING LOADED | - | - | 43.9928mm | 2.177 55.30mm | 6.2mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 1850000 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | Plastic | - | 1.50003kg | Polyamide (PA), Nylon | - | - | - | - | - | 300V | 630V | - | - | - | 2012 | COMBICON PCVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug Connection | - | - | 1 | POLYAMIDE, 94V-0 | 8536.69.40.40 | 7.62mm | Right Angle | - | not_compliant | 20A | Plug Receptacles, Screw | CSA | 1 | Green | - | 20A | - | - | 24 AWG | 12 AWG | - | 1 | 12-24 AWG | 1 | - | 0.2-4mm2 | 10mm | 4 mm2 | - | - | - | 35.2mm | 1.622 41.20mm | 41.2mm | - | 7.6mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 3002335 Phoenix Contact | 23 |
| Datasheet | 4 Weeks | Cable, DIN Rail | DIN Rail | Plastic | - | 1.200205kg | Polyamide (PA), Nylon | - | - | - | - | - | 250V | - | - | - | - | 2011 | CLIPLINE UK | yes | Active | - | Screw | EAR99 | - | Plug Connection | 2 | Grey | 1 | - | 8536.69.40.40 | - | - | - | - | 12A | Plug Receptacles, Screw | - | - | Gray | - | 12A | 1 | - | 24 AWG | 12 AWG | - | 1 | 12-24 AWG | 1 | EAC; UL | 0.2-2.5mm2 | 8mm | - | - | - | - | 58.5mm | 47.5mm | 6.2mm | - | 5.1mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() 2016061630 Molex | 92 |
| Datasheet | 12 Weeks | - | DIN Rail or Panel Mount | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2017 | 201606 | - | Active | 1 (Unlimited) | - | EAR99 | - | Universal Clamp | 1 | - | - | - | 8536.69.40.40 | - | - | - | compliant | - | Screw | - | - | Gray | - | - | - | - | - | - | - | - | 1/0-2 AWG | - | - | 33.6-300mm2 | - | - | - | - | - | - | 4.157 105.60mm | - | 2.559 65.00mm | 30.4mm | - | RoHS Compliant | - | - | ||
![]() 2016060690 Molex | 38 |
| Datasheet | 14 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2017 | 201606 | - | Active | 1 (Unlimited) | - | EAR99 | - | Universal Clamp | 2 | - | - | - | 8536.69.40.40 | - | - | - | compliant | - | Screw | - | - | Gray | - | - | 1 | - | - | - | - | - | 1/0-2 AWG | - | - | 53-500mm2 | - | - | - | - | - | - | 5.118 130.00mm | - | 2.638 67.00mm | 64.0mm | - | RoHS Compliant | - | - | ||
![]() 2016060640 Molex | 49 |
| Datasheet | 16 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2017 | 201606 | - | Active | 1 (Unlimited) | - | EAR99 | - | Universal Clamp | 1 | - | - | - | 8536.69.40.40 | - | - | - | compliant | - | Screw | - | - | Gray | - | - | - | - | - | - | - | - | 500MCM (kcmil)-2 AWG | - | - | 53-500mm2 | - | - | - | - | - | - | 5.118 130.00mm | - | 2.638 67.00mm | 37.5mm | - | RoHS Compliant | - | - | ||
![]() 2016061625 Molex | 112 |
| Datasheet | 14 Weeks | - | DIN Rail or Panel Mount | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2017 | 201606 | - | Active | 1 (Unlimited) | - | - | - | Universal Clamp | 1 | - | - | - | - | - | - | - | compliant | - | Screw | - | - | Gray | - | - | - | - | - | - | - | - | 4/0-6 AWG | - | - | 13.3-107mm2 | - | - | - | - | - | - | 3.685 93.60mm | - | 2.205 56.00mm | 25.0mm | - | RoHS Compliant | - | - | ||
![]() 3260060 Phoenix Contact | 10 |
| Datasheet | 4 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 150A | - | - | - | - | 1.5kV | - | - | - | 2016 | CLIPLINE PTPOWER | yes | Active | 1 (Unlimited) | - | - | - | Middle | 4 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Black, Blue, Gray, Yellow | 1kV | - | 2 | 140A | 8 AWG | 0 AWG | - | - | 1/0-8 AWG | - | - | 10-70mm2 | 30mm | - | - | - | - | 96.012mm | 3.976 100.99mm | - | - | 60.0mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 2016060630 Molex | 76 |
| Datasheet | 16 Weeks | - | DIN Rail or Panel Mount | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2017 | 201606 | - | Active | 1 (Unlimited) | - | EAR99 | - | Universal Clamp | 1 | - | - | - | 8536.69.40.40 | - | - | - | compliant | - | Screw | - | - | Gray | - | - | 1 (Mate), 2 (Input) | - | - | - | - | - | 1/0-2 AWG | - | - | 53-500mm2 | - | - | - | - | - | - | 3.740 95.00mm | - | 2.319 58.90mm | 29.5mm | - | RoHS Compliant | - | - | ||
![]() 1833014 Phoenix Contact | 70 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | Polyamide | 21.180014g | Polyamide (PA), Nylon | - | - | - | - | - | 160V | 160V | - | - | - | 2012 | COMBICON MCVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection - Ganged | 16 | - | 1 | PA, 94V-0 | 8536.69.40.40 | 3.81mm | - | - | - | 8A | Plug Receptacles, Screw | - | - | Green | 300V | - | 1 | 8A | 30 AWG | 14 AWG | 14 AWG | 1 | 14-30 AWG | 16 | UL | 0.14-0.5mm2 | 7mm | - | - | - | Mating Flange | 26.6954mm | 2.809 71.35mm | - | - | 27.8mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 1832950 Phoenix Contact | 49 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | Polyamide | 15.078998g | Polyamide (PA), Nylon | - | - | - | - | - | 160V | - | - | - | - | 2015 | COMBICON MCVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection - Ganged | 10 | - | 1 | PA, 94V-0 | 8536.69.40.40 | 3.81mm | - | - | - | 8A | Plug Receptacles, Screw | - | - | Green | 300V | - | 1 | 8A | 30 AWG | 14 AWG | - | 1 | 14-30 AWG | 10 | UL | 0.14-0.5mm2 | 7mm | - | - | - | Flange | 26.6954mm | 1.909 48.50mm | - | - | 27.8mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 0421032 Phoenix Contact | 71 |
| Datasheet | 7 Weeks | - | Bus Bar | - | - | 5.532013g | Polyamide (PA), Nylon | - | - | 30A | - | - | 300V | - | - | - | - | - | CLIPLINE AKG | yes | Active | Not Applicable | - | EAR99 | - | Bus Bar - Central | 1 | - | 1 | - | 8536.69.40.40 | - | Straight | - | unknown | 41A | Screw | CSA, UL | - | Black | 300V | 41A | - | 20A | 22 AWG | 20 AWG | - | 1 | 10-20 AWG | - | UL | 0.5-6mm2 | 16mm | - | - | - | - | - | 0.925 23.50mm | 7mm | - | 7.0mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3212078 Phoenix Contact | 14 |
| Datasheet | 4 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 125A | - | - | - | - | 1kV | - | - | - | 2016 | CLIPLINE PTPOWER | yes | Active | 1 (Unlimited) | - | - | - | Middle | 2 | Grey | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Gray | 600V | - | 1 | 115A | 14 AWG | 2 AWG | - | - | 2-14 AWG | - | - | 2.5-35mm2 | 25mm | - | - | - | - | 62.3062mm | 3.606 91.59mm | - | - | 16.0mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 1849998 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | Polyamide | 6.200012g | Polyamide (PA), Nylon | Tin | - | - | - | - | 160V | - | - | - | Bulk | 2003 | COMBICON PCVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug Connection | 2 | - | - | - | 8536.69.40.40 | 7.62mm | Straight | 41.2mm | not_compliant | 20A | Plug Receptacles, Screw | CSA, UL | 1 | Green | 600V | 20A | - | 20A | 30 AWG | 10 AWG | 12 AWG | - | 12-24 AWG | 1 | UL; CSA | 0.2-4mm2 | 10mm | - | - | - | - | 36.3982mm | 1.622 41.20mm | 7.62mm | - | 7.6mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free |