- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Housing Color | Voltage | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3002766 Phoenix Contact | 81 |
| Datasheet | 4 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | - | - | - | Push In, Spring | - | Red | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | - | Block of 6 | - | 0.850 21.60mm | - | 0.697 17.70mm | 24.9mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3002772 Phoenix Contact | 55 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | - | - | - | Push In, Spring | - | Green | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | - | Block of 6 | - | 0.850 21.60mm | - | 0.697 17.70mm | 24.9mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3244261 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Surface Mount | Direct Mount | Polyamide | - | - | Polyamide (PA), Nylon | - | 24A | - | 800V | 800V | - | 2015 | CLIPLINE MSDB | yes | Active | 1 (Unlimited) | - | EAR99 | - | Middle | 4 | - | - | - | - | - | - | - | 24A | Spring Cage | - | Blue | 600V | 1 | 20A | 28 AWG | 12 AWG | - | - | 12-28 AWG | - | - | 0.08-4mm2 | 8mm | - | - | - | 21.9964mm | 1.260 32.00mm | - | - | 10.4mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3274136 Phoenix Contact | 35 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | - | - | 500V | - | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | - | - | - | Push In, Spring | - | Black | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | Block of 6 | - | 1.110 28.19mm | - | 1.299 33.00mm | 31.2mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3060319 Phoenix Contact | 7 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | 20.220014g | Polyamide (PA), Nylon | - | - | - | 6kV | - | - | 2011 | CLIPLINE UT | - | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug Connection | 4 | - | - | Green, Yellow | 1 | - | - | not_compliant | - | Plug Receptacles, Screw | CSA, UL | Green, Yellow | - | 1; Grounded | - | 26 AWG | 10 AWG | 10 AWG | - | 10-26 AWG | - | - | 0.14-6mm2 | 9mm | - | - | - | 54.991mm | 3.244 82.40mm | 6.2mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3273158 Phoenix Contact | 1400 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | - | - | - | Push In, Spring | - | Red | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | Block of 6 | - | 1.799 45.70mm | - | 1.508 38.30mm | 31.2mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273438 Phoenix Contact | 37 |
| Datasheet | 4 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | Grey | - | - | - | - | - | Push In, Spring | - | Gray | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | Block of 3 | - | 1.110 28.19mm | - | 0.835 21.20mm | 46.5mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273220 Phoenix Contact | 47 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 13 | - | - | Grey | - | - | - | - | - | Push In, Spring | - | Gray | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | - | Block of 6 | - | 1.799 45.70mm | - | 1.508 38.30mm | 40.6mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3075870 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 125A | - | 800V | 800V | - | 2013 | CLIPLINE RSC | - | Active | Not Applicable | - | EAR99 | - | NEMA Open Construction | 2 | 130°C | -60°C | Grey | - | - | 8536.69.40.40 | - | 125A | Bolt and Nut | - | Gray | 600V | 1 | 115A | 12 AWG | 12 AWG | - | - | 2-12 AWG | - | - | 2.5-35mm2 | - | - | - | - | 54.7116mm | 3.181 80.80mm | 17mm | - | 17.0mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3273282 Phoenix Contact | 23 | - | Datasheet | 4 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | - | - | Push In, Spring | - | Orange | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | Block of 3 | - | 1.110 28.19mm | - | 0.835 21.20mm | 15.6mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3002965 Phoenix Contact | 45 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | - | - | - | Push In, Spring | - | Green | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | - | Block of 3 | - | 0.850 21.60mm | - | 1.079 27.40mm | 37.4mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3210871 Phoenix Contact | 100 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 22A | - | 500V | 500V | - | 2010 | CLIPLINE PTTB | yes | Active | 1 (Unlimited) | Plug | EAR99 | - | Plug Connection | 4 | - | - | Grey | 1 | - | - | - | 22A | Plug Receptacles, Push In, Spring | - | Gray | 600V | 2 | 20A | 24 AWG | 12 AWG | 12 AWG | 2 | 12-24 AWG | 4 | ABS; BV; CSA; CUL; DNVGL; EAC | 0.14-4mm2 | 10mm | - | - | - | 54.991mm | 2.815 71.50mm | 5.2mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3061839 Phoenix Contact | 25 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 41A | - | 1kV | 1kV | - | 2013 | CLIPLINE PT | yes | Active | - | Plug | EAR99 | Push-In | Plug Connection | 4 | - | - | - | - | - | - | - | 41A | Plug Receptacles, Push In, Spring | - | Blue | 600V | 1 | 40A | 20 AWG | 20 AWG | - | - | 8-20 AWG | - | - | 0.5-10mm2 | 12mm | - | - | - | 51.0032mm | 3.929 99.80mm | 8.2mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3273272 Phoenix Contact | 74 | - | Datasheet | 4 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | - | - | Push In, Spring | - | Green | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | Block of 3 | - | 1.110 28.19mm | - | 0.835 21.20mm | 15.6mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 1788761 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | Polyamide | 210g | Polyamide (PA), Nylon | Tin | - | - | 320V | 320V | - | 2011 | COMBICON MSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug Connection - Ganged | 6 | - | - | - | 1 | PA, 94V-2 | - | not_compliant | 12A | Plug Receptacles, Screw | - | Green | 250V | 1 | 12A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | 6 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | - | 29.9974mm | 1.260 32.00mm | 37mm | - | 27.2mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | ||
![]() 3273014 Phoenix Contact | 22 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | - | - | Push In, Spring | - | Black | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | Block of 3 | - | 2.287 58.10mm | - | 1.559 39.60mm | 28.6mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3042081 Phoenix Contact | 50520257 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | Polyamide | 9.509989g | Polyamide (PA), Nylon | - | 24A | - | 500V | 500V | - | 2010 | CLIPLINE ST | - | Active | - | Plug | EAR99 | - | Plug Connection | 4 | - | - | - | - | - | - | - | 24A | Plug Receptacles | - | Blue | 600V | 1 | 20A | 28 AWG | 12 AWG | - | - | 12-28 AWG | - | - | 0.08-4mm2 | 10mm | - | - | - | 43.9928mm | 3.524 89.50mm | 5.2mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3247976 Phoenix Contact | In Stock |
| - | 16 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 309A | - | 1.5kV | - | - | 2015 | CLIPLINE RBO | - | Active | 1 (Unlimited) | - | EAR99 | - | NEMA Open Construction | 2 | 130°C | -60°C | Grey | 1 | SAFETY APPROVAL: UL, STANDARD: UL 94V-0, PA | 8536.69.40.40 | - | 309A | Bolt and Nut | - | Gray | 1kV | 1 | 310A | - | - | - | 1 | 350MCM (kcmil)-10 AWG | 1 | ATEX; CSA; EAC; EACEX; IECEX | 6-150mm2 | - | - | SCREW | - | 84.5058mm | 9.252 235.00mm | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3274114 Phoenix Contact | 50 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | 24A | - | - | 500V | - | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | - | - | Push In, Spring | - | Black | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | Block of 3 | - | 1.110 28.19mm | - | 1.299 33.00mm | 15.6mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3270119 Phoenix Contact | 37 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | - | - | - | 250V | - | 2016 | CLIPLINE PT | yes | Active | Not Applicable | - | - | - | Marshalling Connector | 16 | - | - | Blue | - | - | - | - | - | Push In, Spring | - | Gray | 300V | 4 | 10A | 26 AWG | 14 AWG | - | - | 14-26 AWG | - | - | 0.14-2.5mm2 | 10mm | - | - | - | 62.992mm | 2.520 64.00mm | - | - | 8.3mm | UL94 V-0 | RoHS Compliant | UL94 V-0 |