- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Weight | Material - Insulation | Approvals | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact Materials | Content | Current-IEC | Current-UL | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | For Use With | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Mfr | Model | Mounting Styles | Nominal current | Package | Product Status | Rated current In | RoHS | Spacing | Transparent | Voltage Rated | Voltage-IEC | Voltage-UL | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Accessory Type | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Legend | Background Color | Product | Language | Features | Insulated | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3210907 Phoenix Contact | 46 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | 22A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | 500V | - | - | 2010 | CLIPLINE PTTB | yes | Active | 1 (Unlimited) | Plug | EAR99 | - | Plug Connection | 4 | Grey | 1 | - | - | - | - | - | - | 22A | Plug Receptacles, Push In, Spring | - | - | Gray | 600V | - | 2 | 20A | 24 AWG | 12 AWG | - | 12 AWG | 2 | 12-24 AWG | 4 | ABS; BV; CUL; DNVGL; EAC; LR | 0.14-4mm2 | 10mm | - | - | - | - | - | - | - | - | 54.991mm | 2.815 71.50mm | 5.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 3212413 Phoenix Contact | 106 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | CLIPLINE PT | - | Active | 1 (Unlimited) | Plug | EAR99 | Push-In | Plug Connection | 4 | Green, Yellow | 1 | - | - | - | - | - | - | - | Plug Receptacles, Push In, Spring | CSA, UL | - | Green, Yellow | - | - | 1; Grounded | - | 26 AWG | 14 AWG | - | 14 AWG | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 8mm | - | - | - | - | - | - | - | - | 39.497mm | 3.090 78.49mm | 3.5mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1788198 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Cable, DIN Rail | DIN Rail | Nylon | Polyamide | 211.000001g | Polyamide (PA), Nylon | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 320V | - | - | - | 2011 | COMBICON UMSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug Connection - Ganged | - | - | 1 | PA, 94V-2 | 8536.69.40.40 | 5.08mm | - | - | not_compliant | 12A | Plug Receptacles, Screw | - | 10 | Green | 300V | 12A | 1 | 12A | 30 AWG | 12 AWG | - | 12 AWG | 1 | 12-30 AWG | 10 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | - | - | - | - | - | - | - | 50.3936mm | 2.060 52.32mm | 52.32mm | - | 42.5mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | ||
![]() 3273322 Phoenix Contact | 35 | - | Datasheet | 4 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | 24A | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Black | - | - | 1 | - | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | - | - | - | - | Block of 3 | - | - | 1.110 28.19mm | - | 0.835 21.20mm | 46.5mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 3210607 Phoenix Contact | 5 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | 18A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | 2015 | CLIPLINE COMBI PT | yes | Active | 1 (Unlimited) | Plug | - | - | Plug Connection | 6 | Grey | - | - | - | - | - | - | - | - | Plug Receptacles, Push In, Spring | - | - | Gray | 600V | - | 2; Connected | 20A | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | - | - | - | - | - | - | 62.5094mm | 4.402 111.80mm | - | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 3040685 Phoenix Contact | 7 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | Polyamide | 10.650009g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | 22A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | 500V | - | - | 2010 | CLIPLINE STTB | - | Active | 1 (Unlimited) | Plug | EAR99 | - | Plug Connection | 4 | - | - | - | - | - | - | - | - | 22A | Plug Receptacles, Push In, Spring | - | - | Blue | 300V | - | 2; Connected | 20A | 28 AWG | 12 AWG | - | - | - | 12-28 AWG | - | - | 0.08-4mm2 | 10mm | - | - | - | - | - | - | - | - | 54.991mm | 2.815 71.50mm | 5.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1143050000 Weidmüller | 37 |
| Datasheet | 16 Weeks | DIN Rail | DIN Rail | - | - | - | Thermoplastic, Wemid | - | - | - | - | - | - | - | 24A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8kV | 250V | - | -50°C~120°C | 2012 | W | - | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection | 3 | - | - | - | - | - | - | - | - | 24A | Plug Receptacles, Screw | CE, CSA, cURus | - | Beige | 300V | - | 1 | 20A | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | UL; CSA; IEC | 0.5-4mm2 | 10mm | 4 mm2 | - | - | - | - | - | - | - | 44.5mm | 3.543 90.00mm | 5.08mm | - | 5.1mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 3274142 Phoenix Contact | 54 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | 24A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Black, Yellow | - | - | 1 | - | - | - | - | - | - | 14-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | - | - | - | - | Block of 6 | - | - | 1.110 28.19mm | - | 1.299 33.00mm | 31.2mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1788143 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Cable, DIN Rail | DIN Rail | Nylon | Polyamide | 211.000001g | Polyamide (PA), Nylon | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 320V | - | - | - | 2012 | COMBICON UMSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug Connection - Ganged | 5 | - | 1 | PA, 94V-2 | - | 5.08mm | - | - | unknown | 12A | Plug Receptacles, Screw | - | - | Green | 300V | - | 1 | 12A | 30 AWG | 12 AWG | - | 12 AWG | 1 | 12-30 AWG | 5 | UL | 0.2-2.5mm2 | 7mm | - | - | - | - | - | - | - | - | 50.3936mm | 1.060 26.92mm | 43.5mm | - | 42.5mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | ||
![]() 3273030 Phoenix Contact | 89 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | 24A | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Green | - | - | 1 | - | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | - | - | - | - | Block of 6 | - | - | 2.287 58.10mm | - | 1.559 39.60mm | 28.6mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 3273152 Phoenix Contact | 8 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | 24A | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Black, Yellow | - | - | 1 | - | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | - | - | - | - | Block of 3 | - | - | 1.799 45.70mm | - | 1.508 38.30mm | 15.6mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 3002792 Phoenix Contact | 38 | - | Datasheet | 6 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | 17.5A | 15A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 450V | - | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Orange | - | - | 1 | - | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | - | - | - | - | - | Block of 3 | - | - | 0.850 21.60mm | - | 0.697 17.70mm | 12.5mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 3060306 Phoenix Contact | 25 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | 16.260011g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | 32A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | 500V | - | - | 2011 | CLIPLINE UT | - | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection | 4 | - | - | - | - | - | - | - | not_compliant | 32A | Plug Receptacles, Screw | - | - | Blue | 600V | - | 2 | 30A | 26 AWG | 26 AWG | - | - | - | 10-26 AWG | - | - | 0.14-6mm2 | 9mm | - | - | - | - | - | - | - | - | 54.991mm | 3.244 82.40mm | 6.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1832772 Phoenix Contact | 102 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | Polyamide | 8.231993g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160V | - | - | - | 2015 | COMBICON MCVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection - Ganged | 6 | - | 1 | PA, 94V-0 | - | 3.81mm | - | - | unknown | 8A | Plug Receptacles, Screw | - | - | Green | 300V | - | 1 | 8A | 30 AWG | 28 AWG | - | - | 1 | 14-30 AWG | 6 | UL | 0.14-0.5mm2 | 7mm | - | - | - | - | - | - | - | - | 26.6954mm | 0.955 24.26mm | - | - | 27.8mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1815110000 Weidmüller | 60 |
| Datasheet | 8 Weeks | Cable, DIN Rail | DIN Rail | - | - | - | Thermoplastic, Wemid | - | - | - | - | - | - | - | 24A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6kV | 500V | - | -50°C~120°C | 2008 | Z | - | Active | 1 (Unlimited) | Plug | EAR99 | - | Plug Connection | - | - | 4 | - | - | - | Straight | - | - | 24A | Plug Receptacles, Push In, Spring | CE, IEC, cURus | - | Beige | 600V | - | 1 | 20A | 26 AWG | 12 AWG | - | - | 1 | 12-26 AWG | 2 | UL; CSA | 0.5-4mm2 | 10mm | 2.5 mm2 | SPRING LOADED | - | - | - | - | - | - | 34.5mm | 3.661 93.00mm | 5.1mm | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() 1985710000 Weidmuller | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20pc(s) | - | - | (L x W) 21.9 mm x 16 mm | Red | 20 | Weidmuller A Series Terminal Blocks | Yes | - | - | 1985710000 | - | - | Transverse connector | Plug In | 17.5A | - | - | 17.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Block Cross Connection | - | Red | - | - | - | - | - | - | - | 17.5 A | - | - | - | - | - | - | - | - | - | - | Cross Connector | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | Yes | - | 21.9mm | 16mm | - | - | - | - | - | - | ||
![]() 21782 Brady Corporation | In Stock | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brady | - | 21782 | Brady Corporation | - | - | - | Bulk | Active | - | Compliant | - | - | - | - | - | - | - | * | - | - | - | - | - | - | Safety Signs | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hard Hat Required In This Area | White | - | English | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 261-311/331-000 WAGO | 10 |
| - | - | - | Direct Mount | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | 24 A | - | - | - | - | - | - | V0 | - | - | - | WAGO Corporation | - | - | - | Bulk | Active | 24 | - | - | No | - | 500 V | - | - | - | - | - | - | - | - | - | - | Middle | 2 | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Gray | - | - | 1 | - | - | - | - | - | - | 14-28 AWG | - | - | 0.08-2.5mm² | 8mm ~ 9mm | - | - | - | - | - | - | Push Button Actuated | - | - | 1.106 (28.09mm) | - | 0.917 (23.30mm) | 6.0mm | UL94 V-0 | - | - | - | ||
![]() 2050-311 WAGO | 117 | - | - | - | - | Direct Mount | - | - | - | Polyamide (PA66), Nylon 6/6 | UL;CSA | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.14 - 1.5 | - | - | 17.5 A | 10 A | - | - | - | - | - | V0 | Wago | - | 2050-311 | WAGO Corporation | - | - | - | Box | Active | 13.5 | No | 3.5 MilliMeters | No | - | 500 V | 300 V | - | - | TOPJOB®S | - | - | - | - | - | - | Feedthrough Block | 2 | Gray | - | - | - | - | - | 27.2 | - | - | Push In, Spring | - | - | Gray | - | - | 1 | - | - | - | - | - | - | 16-24 AWG | - | - | 0.14-1.5mm² | 9mm ~ 11mm | - | - | - | - | - | - | - | - | 33.2 | 33.2 | 3.5 | 1.071 (27.20mm) | 3.5mm | UL94 V-0 | - | - | - | ||
![]() 2050-301 WAGO | 108 | - | - | - | - | Direct Mount | - | - | - | Polyamide (PA66), Nylon 6/6 | UL;CSA | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.14 - 1.5 | - | - | 17.5 A | 10 A | - | - | - | - | - | V0 | Wago | - | 2050-301 | WAGO Corporation | - | - | - | Box | Active | 13.5 | No | 3.5 MilliMeters | No | - | 500 V | 300 V | - | - | TOPJOB®S | - | - | - | - | - | - | Feedthrough Block | 2 | Gray | - | - | - | - | - | 27.2 | - | - | Push In, Spring | - | - | Gray | - | - | 1 | - | - | - | - | - | - | 16-24 AWG | - | - | 0.14-1.5mm² | 9mm ~ 11mm | - | - | - | - | - | - | - | - | 33.2 | 33.2 | 3.5 | 1.071 (27.20mm) | 3.5mm | UL94 V-0 | - | - | - |