- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3273452 Phoenix Contact | 27 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Black | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | Block of 3 | - | 1.110 28.19mm | - | 0.835 21.20mm | 46.5mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3060487 Phoenix Contact | 69 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | 24A | - | - | 500V | - | 2012 | CLIPLINE UTTB | - | Active | 1 (Unlimited) | Screw | - | - | Plug Connection | 4 | - | - | - | - | - | - | - | - | - | - | not_compliant | 24A | Plug Receptacles, Screw | - | - | Blue | 300V | - | 2; Connected | 20A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 9mm | - | - | - | 72.4916mm | 2.925 74.30mm | 5.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3244339 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Through Hole | Direct Mount | Polyamide | - | - | Polyamide (PA), Nylon | 24A | - | 800V | 800V | - | 2014 | CLIPLINE ST | - | Active | 1 (Unlimited) | Screwless | - | - | Middle | 4 | 130°C | - | Grey | 2 | - | - | - | - | - | - | - | 24A | Screwless - Spring Cage, Tension Clamp | - | - | Gray | 600V | - | 1 | 20A | 28 AWG | 12 AWG | - | 1 | 12-28 AWG | 4 | CB; CSA; CUL; EAC; UL; VDE | 0.08-4mm2 | 8mm | - | SPRING LOADED | Engagement Pin | 21.9964mm | 1.260 32.00mm | 10.4mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0421029 Phoenix Contact | 100 |
| Datasheet | 7 Weeks | - | Bus Bar | - | Polyamide | 5.508993g | Polyamide (PA), Nylon | - | 30A | 300V | - | - | - | CLIPLINE AKG | yes | Active | Not Applicable | - | EAR99 | - | Bus Bar - Central | 1 | - | - | Green, Yellow | 1 | PA; 94V-2 | 8536.69.40.40 | 300V | - | Straight | 7mm | - | 41A | Screw | CSA, UL | - | Green, Yellow | 300V | 41A | - | 20A | 20 AWG | 10 AWG | - | 1 | 10-20 AWG | 1 | UL | 0.5-6mm2 | 16mm | 6 mm2 | - | - | - | 0.925 23.50mm | 7mm | - | 7.0mm | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3273396 Phoenix Contact | 22 |
| Datasheet | 4 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Blue | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | Block of 3 | - | 1.110 28.19mm | - | 0.835 21.20mm | 15.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3273402 Phoenix Contact | 44 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Green | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | Block of 3 | - | 1.110 28.19mm | - | 0.835 21.20mm | 15.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3274192 Phoenix Contact | 33 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | 24A | - | - | 500V | - | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 13 | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Red | - | - | 1 | - | - | - | - | - | - | - | - | - | 12mm | - | - | Block of 6 | - | 1.110 28.19mm | - | 1.299 33.00mm | 40.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3041639 Phoenix Contact | 12062440 |
| Datasheet | 6 Weeks | Panel | Panel Mount | Polyamide | - | 44.030013g | Polyamide (PA), Nylon | 24A | - | 500V | 500V | - | 2010 | CLIPLINE COMBI SC | yes | Active | - | IDC | EAR99 | - | Receptacle, Male Pins | 14 | - | - | Grey | - | - | 8536.69.40.40 | - | - | - | - | - | 24A | Spring Cage | - | - | Gray | 300V | - | 1 | 20A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | 0.08-4mm2 | 10mm | - | - | Coupling, Engagement Pin | 21.7932mm | 2.866 72.80mm | 72.8mm | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3209636 Phoenix Contact | 58 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | 24A | - | 500V | 500V | - | 2015 | CLIPLINE PT | yes | Active | 1 (Unlimited) | Plug | - | - | Plug Connection | 3 | - | - | - | - | - | - | - | - | - | - | - | 24A | Plug Receptacles, Push In, Spring | - | - | Green | 600V | - | 1 | 20A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | - | 43.9928mm | 2.382 60.50mm | - | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3273028 Phoenix Contact | 121 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Yellow | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | Block of 6 | - | 2.287 58.10mm | - | 1.559 39.60mm | 28.6mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3002102 Phoenix Contact | 49 |
| Datasheet | 6 Weeks | Cable, DIN Rail | DIN Rail | - | - | 1.450135kg | Polyamide (PA), Nylon | - | - | 250V | 250V | - | 2010 | CLIPLINE UK | yes | Active | - | Screw | EAR99 | - | Plug Connection | 2 | - | - | Grey | - | - | 8536.69.40.40 | - | 5.08mm | - | - | - | 12A | Plug Receptacles, Screw | - | 2 | Gray | 300V | 12A | 1 | 20A | 30 AWG | 12 AWG | - | - | 12-30 AWG | - | UL | 0.2-4mm2 | 8mm | - | - | Indicators | 54.5084mm | 1.880 47.75mm | 5.08mm | - | 5.1mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3060539 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | - | 1kV | 1kV | - | 2014 | CLIPLINE UT | - | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection | 2 | 130°C | -60°C | Grey | - | - | 8536.69.40.40 | - | - | - | - | not_compliant | 41A | Plug Receptacles, Screw | - | - | Gray | 600V | 41A | 1 | 40A | 24 AWG | 8 AWG | - | - | 8-24 AWG | - | - | 0.2-10mm2 | 10mm | - | - | - | 54.991mm | 1.933 49.10mm | - | - | 8.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1704500000 Weidmüller | 113 |
| Datasheet | 6 Weeks | Through Hole | Direct Mount | - | Nylon | - | Thermoplastic, Wemid | - | 20A | 8kV | 800V | -50°C~120°C | 2009 | Z | yes | Active | Not Applicable | - | EAR99 | - | End Terminal | 2 | - | - | - | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | 24A | Spring Cage | CE, CSA, IEC, UR | 2 | Beige | 600V | - | 1 | 21A | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | - | UL; CSA; CE | 0.5-4mm2 | 10mm | - | SPRING LOADED | - | 24mm | 1.319 33.50mm | 5.1mm | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3061486 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | 22A | - | 500V | 500V | - | 2013 | CLIPLINE STTB | yes | Active | - | Plug | EAR99 | - | Plug Connection | 4 | 130°C | -60°C | Grey | - | - | - | - | - | - | - | - | 22A | Plug Receptacles | - | - | Gray | 300V | - | 2 | 20A | 28 AWG | 12 AWG | - | - | 12-28 AWG | - | - | 0.08-4mm2 | 10mm | - | - | - | 54.991mm | 3.890 98.81mm | 5.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3060380 Phoenix Contact | In Stock |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | 2011 | CLIPLINE UTTB | - | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug Connection | 4 | - | - | Green, Yellow | - | - | - | - | - | - | - | not_compliant | 22A | Plug Receptacles, Screw | - | - | Green, Yellow | - | - | 2; Connected and Grounded | - | 12 AWG | 26 AWG | 12 AWG | - | 12-26 AWG | - | - | 0.14-4mm2 | 9mm | - | - | - | 72.4916mm | 2.925 74.30mm | 5.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3274222 Phoenix Contact | 88 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | 24A | - | - | 500V | - | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 19 | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | White | - | - | 1 | - | - | - | - | - | - | - | - | - | 12mm | - | - | Block of 9 | - | 1.110 28.19mm | - | 1.299 33.00mm | 56.0mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3045596 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | 9.300004g | Polyamide (PA), Nylon | 32A | - | 800V | 800V | - | 2017 | CLIPLINE UT | - | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection | 2 | - | - | - | 1 | STANDARD: UL 94V-0, PA | 8536.69.40.40 | - | - | - | - | not_compliant | 32A | Plug Receptacles, Screw | CB, CSA, KEMA, UL | - | Blue | 600V | - | 1 | 30A | 26 AWG | 26 AWG | - | 1 | 10-26 AWG | 2 | CSA; CUL; UL | 0.14-6mm2 | 9mm | - | - | - | 54.991mm | 1.874 47.60mm | 6.2mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1832918 Phoenix Contact | 69 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | - | 160V | - | - | 2011 | COMBICON MCVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection - Ganged | - | - | - | - | 1 | PA, 94V-0 | - | - | 3.81mm | - | - | - | 8A | Plug Receptacles, Screw | - | 6 | Green | 300V | 8A | 1 | 8A | 30 AWG | 14 AWG | - | 1 | 14-30 AWG | 6 | UL | 0.14-0.5mm2 | 7mm | - | - | Flange | - | 0.955 24.26mm | - | - | 27.8mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3002757 Phoenix Contact | 422 |
| Datasheet | 4 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | Grey | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Gray | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | - | Block of 3 | - | 0.850 21.60mm | - | 0.697 17.70mm | 12.5mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3002769 Phoenix Contact | 40 |
| Datasheet | 4 Weeks | - | Direct Mount | - | - | - | Polyamide (PA), Nylon | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Yellow | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | - | Block of 6 | - | 0.850 21.60mm | - | 0.697 17.70mm | 24.9mm | UL94 V-0 | - | RoHS Compliant | - | - |