- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Material | Housing Material | Weight | Material - Insulation | Shape | Package Cooled | Material Finish | Number of Terminals | Approvals | AWG (min.) | AWG max. | Body Orientation | Brand | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contact Classification | Contact Materials | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-IEC | Current-UL | Dim | ECCN | Factory colour | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Itar Registered | Length - in | Length - mm | Manufacturer | Manufacturer part # | Manufacturer Part Number | Mfr | Min. stripping length | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Operating Temp Range | Package | Part Life Cycle Code | Pins per row | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Rated current In | Risk Rank | RoHS | Shell Size / Insert Arrangement | Spacing | Stripping length (max.) | Suitable for | Termination Method | Torque-Screw | Transparent | Unit Weight | Usage Level | Voltage-IEC | Voltage-UL | Voltage, Rating | Width - in | Width - mm | Wire Gauge Max | Wire Gauge Min | Wire Size | Wireless charging | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Pitch | Voltage - Supply | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Frequency | Base Part Number | Pin Count | Termination Style | Number of Contacts | Contact Gender | Housing Color | Wire Gauge | Configuration | Contact Tail Length | Number of Circuits | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Number of Levels | Number of Ports | Contact Mating Finish | Current - Supply | Family | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Rated Current | Screw Size | Screening Level | Stripping Length | Wire Cross Section | Fastening Method | Current Rating (Max) | Tensile Strength | Connection Method | Shell Plating | Rated Voltage | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product | Features | Compliance | Operating Voltage | Product Category | Count | Strain Relief | IP Rating | Product Length (mm) | Diameter | Height | Length | Width | Height (Max) | Terminal Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 13232 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | Aluminum | - | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | Unavailable | 47.24 in | 1.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.49 in | 12.5 mm | - | - | - | - | - | - | pushPIN™ | Active | - | Top Mount | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 5.37°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Ties | - | - | - | - | - | - | - | - | 250 lbs | - | - | - | -- | -- | Standard Cable Ties | Heavy Duty | UL E54523 | - | - | - | - | - | - | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | - | - | - | ||
![]() 36-552 IDEAL Industries | In Stock | - | - | - | Through Hole | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | -- | Tape & Reel (TR) | -- | Active | - | Header, Male Pins, Shrouded (4 Side) | 3 | Gray | - | - | - | - | - | 0.200 (5.08mm) | - | -- | - | 0.472 (12.00mm) | - | - | - | - | - | Solder | - | - | - | - | - | 0.102 (2.60mm) | - | - | - | - | 1 | - | Tin | - | - | - | - | -- | 3 | - | -- | Vertical | -- | - | -- | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | Mating Flange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 14975. Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | ACS-BP-S-ABBI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTBH15-H11 IDEC | 14 |
| - | - | Direct Mount | - | - | - | - | - | Modified Polyphenylene Ether (M-PPE) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | PCB Mount | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 V | 600 V | - | - | 14 AWG | 22 AWG | - | - | -25°C ~ 55°C | - | * | - | - | Middle | 11 | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | 10 A | - | - | - | Screw | - | - | Black | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 14-22 AWG | - | - | - | - | 1.25mm² | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | - | - | 1.339 (34.00mm) | - | 1.102 (28.00mm) | 118.5mm | - | - | - | ||
![]() 1788279 RS Pro | In Stock | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | -40C to 85C | - | - | - | 3.2(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5(mm) | - | - | - | - | - | - | 0.75(mm) | - | - | ||
![]() 1788305 RS Pro | In Stock | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | -40C to 85C | - | - | - | 5(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7(mm) | - | - | - | - | - | - | 0.9(mm) | - | - | ||
![]() 1788321 RS Pro | In Stock | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | -40C to 85C | - | - | - | 2.5(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2(mm) | - | - | - | - | - | - | 0.75(mm) | - | - | ||
![]() 780-613 WAGO | 2217 |
| - | - | DIN Rail | - | - | - | - | 116g | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CSA, UR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 A | - | (W x H x D) 64 x 112 x 68 mm | - | - | - | - | WAGO CORP | - | - | - | - | - | Wago | - | 51154358 | WAGO Corporation | - | - | - | - | - | - | - | - | Box | Active | - | - | - | Active | - | - | 5.72 | Yes | - | 5 mm | - | - | - | - | - | - | - | 400 V | - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | Standard Block | 1 | Blue | 1 | - | CAGE CLAMP; TOPJOB | 8536.69.40.40 | - | - | - | - | 68mm | - | unknown | - | - | - | - | Plug Receptacles, Push In, Spring | - | - | Blue | 12 AWG | - | - | 1 | - | - | - | 1 | - | - | - | - | 1 | MODULAR TERMINAL BLOCK | 12-28 AWG | - | 1 | - | - | 0.08-2.5mm² | - | - | 24 A | - | - | 8mm ~ 9mm | 2.5 mm2 | SPRING LOADED | - | - | - | - | 400 V | - | - | - | - | - | - | - | - | - | - | - | - | 112mm | 3.030 (76.96mm) | 64mm | 1.713 (43.50mm) | 5.0mm | - | UL94 V-0 | - | ||
![]() 15207 HEYCO PRODUCTS | In Stock | - | - | - | Surface Mount | 6-CLCC | 6-CLCC (7x5) | Nylon | - | - | - | - | - | - | - | - | - | - | - | Heyco | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 1000 | - | - | - | - | Unavailable | - | 200 mm | Heyco | - | - | - | - | - | Clip On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 0.119931 oz | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | FemtoClock® NG | Active | - | VCXO | - | - | - | - | - | - | - | - | 2.375 V ~ 2.625 V | - | - | - | - | - | 187.5MHz, 150MHz | IDT8N3DV85FC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120mA | - | - | - | - | - | - | - | - | - | Cable Tie Mounts | - | - | - | - | - | - | - | - | 50 lbs | - | - | - | - | - | Cable Tie Mounts | - | - | - | Cable Tie Mounts | -- | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-PDE1112 Rockwell | In Stock | - | - | - | - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | 600 V | - | - | - | - | 14 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-PD31123 Rockwell | In Stock | - | - | - | - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | 600 V | - | - | - | - | 4 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 380A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-PD3C263 Rockwell | In Stock | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | 600 V | - | - | - | - | 14 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2050-314 WAGO | 127 | - | - | - | Direct Mount | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | UL;CSA | - | - | - | - | - | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.14 - 1.5 | - | - | - | - | - | - | - | - | 17.5 A | 10 A | - | - | - | - | - | - | - | V0 | - | - | - | Stearns | - | 105622200BQF | WAGO Corporation | - | End Mount | - | - | - | - | - | - | Box | - | - | - | - | Active | - | 13.5 | - | No | - | 3.5 MilliMeters | - | - | - | - | No | - | - | 500 V | 300 V | - | - | - | - | - | - | - | - | - | TOPJOB®S | - | - | Feedthrough Block | 2 | Blue | - | - | - | - | - | - | - | - | 27.2 | - | - | - | - | - | - | Push In, Spring | - | - | Blue | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 16-24 AWG | - | - | - | - | 0.14-1.5mm² | - | - | - | - | - | 9mm ~ 11mm | - | - | - | - | - | - | - | - | - | - | - | - | 190 VAC;208~230 VAC;380 VAC;460 VAC | - | - | - | IP56 | - | - | 33.2 | 33.2 | 3.5 | 1.071 (27.20mm) | 3.5mm | - | UL94 V-0 | - | ||
![]() 2052-327 WAGO | 162 | - | - | - | Direct Mount | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | 24 | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | -60°C ~ 105°C | - | TOPJOB®S | - | - | Middle | 2 | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | Push In, Spring | - | - | Green, Yellow | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 12-22 AWG | - | - | - | - | 0.25-4mm² | - | - | - | - | - | 10mm ~ 12mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.5 | 1.398 (35.52mm) | 5.2 | 1.181 (30.00mm) | 5.2mm | - | UL94 V-0 | - | ||
![]() 2052-301 WAGO | 166 | - | - | - | Direct Mount | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | - | - | - | - | 24 A | 20 A | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | 24 | - | - | - | - | - | - | - | - | No | - | - | 800 V | 600 V | - | - | - | - | - | - | - | -60°C ~ 105°C | - | TOPJOB®S | - | - | Middle | 2 | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | Push In, Spring | - | - | Gray | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 12-22 AWG | - | - | - | - | 0.25-4mm² | - | - | - | - | - | 10mm ~ 12mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.5 | 1.398 (35.52mm) | 5.2 | 1.181 (30.00mm) | 5.2mm | - | UL94 V-0 | - | ||
![]() 262-337 WAGO | 793 |
| - | - | Flange, Snap-In | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | CSA, cURus | 28 | 12 | - | - | 12mm | - | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | Pull spring | - | - | 100pc(s) | 4mm² | 0.08mm² | 4mm² | 0.08mm² | - | - | (W x H) 12 mm x 23 mm | - | Green,Yellow | - | - | - | Yes | V0 | - | - | - | Wago | 262-337 | 51139571 | WAGO Corporation | 9mm | - | - | 1 | 32A | 32A | 630V | - | Box | - | 4 | - | - | Active | - | 24 | - | Yes | - | 12 mm | 10mm | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 262-337 | 4 | Green, Yellow | - | - | - | - | - | - | - | - | 23.1 | - | - | - | - | - | - | Push In, Spring | - | - | Green, Yellow | - | Terre | - | 1 | - | - | - | 1 | - | - | - | - | - | - | 12-28 AWG | - | - | - | - | 0.08-4mm² | - | - | - | - | - | 9mm ~ 10mm | - | - | - | - | - | - | - | - | - | - | + sleeve | - | - | - | - | - | - | - | - | 23mm | 33.5 | 12mm | 0.909 (23.09mm) | 12.0mm | - | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | Gold Over Nickel | - | - | - | - | - | - | - | - | - | - | 28 | - | - | - | Straight | - | - | - | - | - | - | - | 28Signal | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | -55C to 125C | - | - | - | Not Required(mm) | 46.6(mm) | - | No | - | - | Non-Compliant | 24A28 | - | - | - | Crimp | - | - | - | - | - | - | 250VDC/200VAC | - | - | - | - | - | - | - | - | - | - | - | Circular | - | Grey | - | PL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28(POS) | SKT | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | CA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22(A) | - | - | Zinc Cobalt | - | - | - | - | - | - | - | - | - | No | - | 66(mm) | - | - | - | - | - | - | Not Required(mm) | - | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2020-2232 WAGO | 37 |
| - | - | DIN Rail | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | UL;CSA | - | - | - | - | - | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.5 - 1.5 | - | - | - | - | - | - | - | - | 13.5 A | 15 A | - | - | - | - | - | - | - | V0 | - | - | - | Wago | - | 2020-2232 | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | - | - | Active | - | 13.5 | - | No | - | 3.5 MilliMeters | - | - | - | - | - | - | - | 500 V | 300 V | - | - | - | - | - | - | - | - | - | X-COM® S-Mini | - | - | Double-Deck Block | 2 | Gray | - | - | - | - | - | - | - | - | 61.4 | - | - | - | - | - | - | Plug Receptacles, Push In, Spring | - | - | Gray | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 16-24 AWG | - | - | - | - | 0.14-1.5mm² | - | - | - | - | - | 9mm ~ 11mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80.1 | 80.1 | 3.5 | 2.417 (61.39mm) | 3.5mm | - | UL94 V-0 | - | ||
![]() 36535 3M | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3M | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |