- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Pitch | Current Rating | Termination Style | Approval Agency | Housing Color | Voltage | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Wire Gauge or Range - AWG | Wire Gauge or Range - mm² | Stripping Length | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3274102 Phoenix Contact | 27 |
| Datasheet | 4 Weeks | - | DIN Rail | - | Polyamide (PA), Nylon | 24A | - | - | 500V | - | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | Push In, Spring | - | Blue | - | 1 | - | - | - | - | 14-26 AWG | 0.14-4mm2 | 10mm | Block of 3 | - | 1.110 28.19mm | - | 1.299 33.00mm | 15.6mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273478 Phoenix Contact | 35 |
| Datasheet | 6 Weeks | - | Direct Mount | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 7 | - | - | - | - | - | Push In, Spring | - | Orange | - | 1 | - | - | - | - | 8-20 AWG | - | 12mm | Block of 3 | - | 1.110 28.19mm | - | 0.835 21.20mm | 25.2mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3214521 Phoenix Contact | 3662440 | - | Datasheet | 4 Weeks | DIN Rail | DIN Rail | 7.600989g | Polyamide (PA), Nylon | 16A | - | 500V | 500V | - | 2013 | CLIPLINE PTTBS | - | Active | - | Plug | EAR99 | Push-In | Plug Connection | 4 | - | - | Grey | 1.5mm | 16A | Plug Receptacles, Push In, Spring | CB, CSA, UL, VDE | Gray | 300V | 2; Connected | 15A | 26 AWG | 26 AWG | 14 AWG | 16-26 AWG | 0.14-1.5mm2 | 8mm | - | 62.5094mm | 3.071 78.00mm | 3.5mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3002877 Phoenix Contact | 412 |
| Datasheet | 6 Weeks | - | Direct Mount | - | Polyamide (PA), Nylon | 17.5A | 15A | - | 450V | -60°C~130°C | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | Push In, Spring | - | Red | - | 1 | - | - | - | - | 14-26 AWG | 0.14-1.5mm2 | 10mm | Block of 3 | - | 0.850 21.60mm | - | 0.736 18.70mm | 12.5mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273180 Phoenix Contact | 73 |
| Datasheet | 4 Weeks | - | DIN Rail | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | Push In, Spring | - | Red | - | 1 | - | - | - | - | 12-26 AWG | 0.14-4mm2 | 10mm | Block of 3 | - | 1.799 45.70mm | - | 1.508 38.30mm | 46.5mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3002786 Phoenix Contact | 32 |
| Datasheet | 6 Weeks | - | Direct Mount | - | Polyamide (PA), Nylon | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | Push In, Spring | - | Violet | - | 1 | - | - | - | - | 14-26 AWG | 0.14-1.5mm2 | 10mm | Block of 3 | - | 0.850 21.60mm | - | 0.697 17.70mm | 37.4mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3002977 Phoenix Contact | 28 |
| Datasheet | 6 Weeks | - | DIN Rail | - | Polyamide (PA), Nylon | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | Push In, Spring | - | Pink | - | 1 | - | - | - | - | 14-26 AWG | 0.14-1.5mm2 | 10mm | Block of 6 | - | 0.850 21.60mm | - | 1.079 27.40mm | 24.9mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3002978 Phoenix Contact | 36624314 |
| Datasheet | 6 Weeks | - | DIN Rail | - | Polyamide (PA), Nylon | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | Push In, Spring | - | Pink | - | 1 | - | - | - | - | 14-26 AWG | 0.14-1.5mm2 | 10mm | Block of 3 | - | 0.850 21.60mm | - | 1.079 27.40mm | 37.4mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273224 Phoenix Contact | 249 |
| Datasheet | 4 Weeks | - | DIN Rail | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 13 | - | - | - | - | - | Push In, Spring | - | Red | - | 1 | - | - | - | - | 8-20 AWG | - | 12mm | Block of 6 | - | 1.799 45.70mm | - | 1.508 38.30mm | 40.6mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273040 Phoenix Contact | 127 |
| Datasheet | 6 Weeks | - | DIN Rail | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | - | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | Push In, Spring | - | Orange | - | 1 | - | - | - | - | 12-26 AWG | 0.14-4mm2 | 10mm | Block of 6 | - | 2.287 58.10mm | - | 1.559 39.60mm | 28.6mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273036 Phoenix Contact | 41 |
| Datasheet | 4 Weeks | - | DIN Rail | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | Push In, Spring | - | Black | - | 1 | - | - | - | - | 12-26 AWG | 0.14-4mm2 | 10mm | Block of 6 | - | 2.287 58.10mm | - | 1.559 39.60mm | 28.6mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273372 Phoenix Contact | 25 |
| Datasheet | 4 Weeks | - | Direct Mount | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 13 | - | - | - | - | - | Push In, Spring | - | Black, Yellow | - | 1 | - | - | - | - | 8-20 AWG | - | 12mm | Block of 6 | - | 1.110 28.19mm | - | 0.835 21.20mm | 40.6mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273446 Phoenix Contact | 14 |
| Datasheet | 6 Weeks | - | Direct Mount | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | Push In, Spring | - | Green | - | 1 | - | - | - | - | 12-26 AWG | 0.14-4mm2 | 10mm | Block of 3 | - | 1.110 28.19mm | - | 0.835 21.20mm | 46.5mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273262 Phoenix Contact | 10 |
| Datasheet | 4 Weeks | - | DIN Rail | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 19 | - | - | - | - | - | Push In, Spring | - | Black, Yellow | - | 1 | - | - | - | - | 8-20 AWG | - | 12mm | Block of 9 | - | 1.799 45.70mm | - | 1.508 38.30mm | 56.0mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273258 Phoenix Contact | 103 |
| Datasheet | 6 Weeks | - | DIN Rail | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 19 | - | - | - | - | - | Push In, Spring | - | Violet | - | 1 | - | - | - | - | 8-20 AWG | - | 12mm | Block of 9 | - | 1.799 45.70mm | - | 1.508 38.30mm | 56.0mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273182 Phoenix Contact | 11 | - | Datasheet | 6 Weeks | - | DIN Rail | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | Push In, Spring | - | Yellow | - | 1 | - | - | - | - | 12-26 AWG | 0.14-4mm2 | 10mm | Block of 3 | - | 1.799 45.70mm | - | 1.508 38.30mm | 46.5mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3002964 Phoenix Contact | 29 |
| Datasheet | 6 Weeks | - | DIN Rail | - | Polyamide (PA), Nylon | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | Push In, Spring | - | Green | - | 1 | - | - | - | - | 14-26 AWG | 0.14-1.5mm2 | 10mm | Block of 6 | - | 0.850 21.60mm | - | 1.079 27.40mm | 24.9mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273216 Phoenix Contact | 20 |
| Datasheet | 6 Weeks | - | DIN Rail | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 7 | - | - | - | - | - | Push In, Spring | - | Orange | - | 1 | - | - | - | - | 8-20 AWG | - | 12mm | Block of 3 | - | 1.799 45.70mm | - | 1.508 38.30mm | 25.2mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273260 Phoenix Contact | 31 |
| Datasheet | 6 Weeks | - | DIN Rail | - | Polyamide (PA), Nylon | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 19 | - | - | - | - | - | Push In, Spring | - | Orange | - | 1 | - | - | - | - | 8-20 AWG | - | 12mm | Block of 9 | - | 1.799 45.70mm | - | 1.508 38.30mm | 56.0mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3244614 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | Polyamide (PA), Nylon | 309A | - | 1kV | - | - | 2014 | CLIPLINE RBO | yes | Active | Not Applicable | Screw | - | - | NEMA Open Construction | 2 | 130°C | -60°C | Grey | - | 309A | Bolt and Nut | - | Gray | 1kV | 1 | 310A | - | - | - | 350MCM (kcmil)-10 AWG | 6-150mm2 | - | - | 84.5058mm | 5.669 144.00mm | - | - | 41.0mm | UL94 V-0 | RoHS Compliant | UL94 V-0 |