- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Material - Insulation | Approvals | Brand | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Current-IEC | Current-UL | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Nominal current | Nominal voltage | Package | Pollution degree | Product Status | Rated current In | RoHS | Spacing | Suitable for | Termination Method | Transparent | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Size | Operating Temperature | Series | Type | Number of Positions | Color | Subcategory | Depth | Current Rating | Frequency | Termination Style | Housing Color | Number of Circuits | Number of Levels | Wire Gauge or Range - AWG | Number of Ways | Wire Gauge or Range - mm² | Product Type | Stripping Length | Connection Method | Product | Features | Product Category | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1186862 Phoenix Contact | 41 |
| - | Direct Mount | Polyamide | Polyamide (PA), Nylon | - | Phoenix Contact | - | - | - | - | 24 A | 5 A | - | 10 | - | Phoenix Contact | - | Phoenix Contact | - | - | - | Bulk | - | Active | - | Details | - | - | Push In | - | 450 V | 600 V | - | - | - | 26 → 14 AWG | -35°C ~ 105°C | CLIPLINE PTVFIX | Middle | 12 | - | Terminal Blocks | - | - | - | Push In, Spring | Gray | - | 1 | 12-26 AWG | 12 | - | DIN Rail Terminal Blocks | 8mm ~ 10mm | - | - | Block of 6 | DIN Rail Terminal Blocks | - | 1.126 (28.60mm) | - | 0.854 (21.70mm) | 31.1mm | UL94 V-0 | ||
![]() 1019565 Phoenix Contact | 67 |
| - | Direct Mount | Polyamide | Polyamide (PA), Nylon | - | Phoenix Contact | - | - | - | - | 24 A | 5 A | - | 10 | - | Phoenix Contact | - | Phoenix Contact | - | - | - | Bulk | - | Active | - | Details | - | - | Push In | - | 450 V | 600 V | - | - | - | 26 → 14 AWG | -60°C ~ 105°C | CLIPLINE PTVFIX | Middle | 6 | - | Terminal Blocks | - | - | - | Push In, Spring | Blue | - | 1 | 12-26 AWG | 6 | - | DIN Rail Terminal Blocks | 8mm ~ 10mm | - | - | Block of 3 | DIN Rail Terminal Blocks | - | 1.126 (28.60mm) | - | 0.854 (21.70mm) | 15.7mm | UL94 V-0 | ||
![]() 1019575 Phoenix Contact | 37 |
| - | Direct Mount | Polyamide | Polyamide (PA), Nylon | - | Phoenix Contact | - | - | 1 - 10 | 1 - 16 | 24 A | 5 A | IP20 | 10 | - | Phoenix Contact | - | Phoenix Contact | - | 25 | 230 - 230 | Bulk | 3 | Active | - | Details | - | - | Push In | - | 450 V | 600 V | - | - | - | 26 → 14 AWG | -60°C ~ 105°C | CLIPLINE PTVFIX | Middle | 12 | - | Terminal Blocks | - | - | 50/60 Hz | Push In, Spring | Green | - | 1 | 12-26 AWG | 12 | - | DIN Rail Terminal Blocks | 8mm ~ 10mm | - | - | Block of 6 | DIN Rail Terminal Blocks | - | 1.126 (28.60mm) | - | 0.854 (21.70mm) | 31.1mm | UL94 V-0 | ||
![]() 1019582 Phoenix Contact | 31 |
| - | Direct Mount | Polyamide | Polyamide (PA), Nylon | - | Phoenix Contact | - | - | - | - | 24 A | 5 A | - | 10 | - | Phoenix Contact | - | Phoenix Contact | - | - | - | Bulk | - | Active | - | Details | - | - | Push In | - | 450 V | 600 V | - | - | - | 26 → 14 AWG | -60°C ~ 105°C | CLIPLINE PTVFIX | Middle | 7 | - | Terminal Blocks | - | - | - | Push In, Spring | Gray | - | 1 | 8-20 AWG | 7 | - | DIN Rail Terminal Blocks | 12mm | - | - | Block of 3 | DIN Rail Terminal Blocks | - | 1.126 (28.60mm) | - | 0.854 (21.70mm) | 26.0mm | UL94 V-0 | ||
![]() BTBH50-H6 IDEC | 100 | - | - | Direct Mount | - | Modified Polyphenylene Ether (M-PPE) | - | - | - | - | - | - | - | 50 A | - | - | - | - | - | IDEC | PCB Mount | - | - | Box | - | Active | - | No | - | - | - | - | - | 600 V | 600 V | 6 AWG | 16 AWG | - | -25°C ~ 55°C | BTBH-H | Middle | 6 | - | Terminal Blocks | - | 50 A | - | Screw | Black | - | 1 | 6-16 AWG | - | 14mm² | Fixed Terminal Blocks | - | Screw | Fixed Terminal Blocks | - | - | - | 1.890 (48.00mm) | - | 1.496 (38.00mm) | 120.0mm | - | ||
![]() 2020-2201 WAGO | 4950 |
| - | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | CSA;UL | - | - | - | - | - | 13.5 A | 15 A | - | - | - | Wago | 60318561 | WAGO Corporation | - | - | - | Box | - | Active | - | Yes | 3.5 MilliMeters | - | Push-In Cage Clamp | - | 500 V | 300 V | - | - | - | - | - | 2020 | Double-Deck Block | 2 | Gray | - | - | - | - | Plug Receptacles, Push In, Spring | Gray | 2 | 2 | 16-24 AWG | - | 0.14-1.5mm² | - | 9mm ~ 11mm | - | - | - | - | - | 3.150 (80.00mm) | - | 2.020 (51.31mm) | 3.5mm | UL94 V-0 | ||
![]() 2052-311 WAGO | 50 | - | - | Direct Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | 24 A | 20 A | - | - | V0 | - | - | WAGO Corporation | - | - | - | Bulk | - | Active | 24 | - | - | - | - | No | 800 V | 600 V | - | - | - | - | -60°C ~ 105°C | TOPJOB®S | Middle | 2 | - | - | - | - | - | Push In, Spring | Gray | - | 1 | 12-22 AWG | - | 0.25-4mm² | - | 10mm ~ 12mm | - | - | - | - | - | 1.398 (35.52mm) | - | 1.181 (30.00mm) | 5.2mm | UL94 V-0 | ||
![]() BTBH30-H16 IDEC | 10 |
| - | Direct Mount | - | Modified Polyphenylene Ether (M-PPE) | - | - | - | - | - | - | - | 30 A | - | - | - | - | - | IDEC | PCB Mount | - | - | Box | - | Active | - | - | - | - | - | - | - | 600 V | 600 V | 10 AWG | 18 AWG | - | -25°C ~ 55°C | BTBH-H | Middle | 16 | - | Terminal Blocks | - | 30 A | - | Screw | Black | - | 1 | 10-18 AWG | - | 5.5mm² | Fixed Terminal Blocks | - | Screw | Fixed Terminal Blocks | - | - | - | 1.496 (38.00mm) | - | 1.220 (31.00mm) | 232.8mm | - | ||
![]() 2022-2237 WAGO | 44 |
| - | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | UL;CSA | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | V0 | Wago | 2022-2237 | WAGO Corporation | - | - | - | Box | - | Active | - | No | 2.5 MilliMeters | - | - | - | - | - | - | - | - | - | - | X-COM® S | 2-Conductor Block | 2 | Green-Yellow | - | 61.4 | - | - | Plug Receptacles, Push In, Spring | Green, Yellow | - | 2 | 12-22 AWG | - | 0.25-4mm² | - | 10mm ~ 12mm | - | - | - | - | 80.1 | 80.1 | 5.2 | 2.417 (61.39mm) | 5.2mm | UL94 V-0 | ||
![]() 269525 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 138373 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 240083 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 138385 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 107207 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 113136 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 002284 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 084350 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 107187 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 107189 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 138362 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |