- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3050196 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | 949.822423g | Polyamide (PA), Nylon | - | 17.5A | - | 500V | 500V | - | 2006 | CLIPLINE QTTCB | - | Active | 1 (Unlimited) | Plug | EAR99 | - | Plug Connection | 4 | Grey | - | - | - | - | - | - | 17.5A | Plug Receptacles, IDC | - | - | Gray | 600V | - | - | 2 | 10A | 24 AWG | 24 AWG | 16 AWG | - | 16-24 AWG | - | - | 0.25-1.5mm2 | - | - | - | 57.404mm | 3.457 87.80mm | 5.2mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3274170 Phoenix Contact | 19 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | 24A | - | - | 500V | - | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 7 | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Red | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 12mm | - | Block of 3 | - | 1.110 28.19mm | - | 1.299 33.00mm | 25.2mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3002904 Phoenix Contact | 30 |
| Datasheet | 6 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | - | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 12 | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Orange | - | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | Block of 6 | - | 0.850 21.60mm | - | 0.736 18.70mm | 24.9mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3002919 Phoenix Contact | 44 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | 17.5A | 15A | - | 450V | -60°C~130°C | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Blue | - | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | Block of 3 | - | 0.850 21.60mm | - | 1.079 27.40mm | 12.5mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3032088 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | 12.490006g | Polyamide (PA), Nylon | - | 32A | - | 400V | - | - | 2011 | CLIPLINE UKN | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Bus Bar - Side | 2 | - | 1 | - | 8536.69.40.40 | - | - | unknown | 36A | Special, Hybrid | - | - | Blue | - | - | - | 1 | - | 24 AWG | 24 AWG | 10 AWG | 1 | 10-24 AWG | 2 | EAC; UL | 0.2-6mm2 | 7mm | - | - | 54.5084mm | 1.713 43.50mm | 6.2mm | - | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | ||
![]() 1788088 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | Polyamide | 211.000001g | Polyamide (PA), Nylon | Tin | - | - | 320V | - | - | 2011 | COMBICON UMSTBVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug Connection - Ganged | - | - | 1 | PA, 94V-2 | 8536.69.40.40 | 5.08mm | - | - | 12A | Plug Receptacles, Screw | - | 18 | Green | 300V | - | 12A | 1 | 12A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | 18 | UL | 0.2-2.5mm2 | 7mm | 2.5 mm2 | Mating Flange | 35.9918mm | 4.046 102.76mm | 102.76mm | - | 42.5mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | ||
![]() 3041545 Phoenix Contact | 67 |
| Datasheet | 6 Weeks | Panel | Panel Mount | - | 15.729988g | Polyamide (PA), Nylon | - | 24A | - | 500V | 500V | - | 2011 | CLIPLINE COMBI SC | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Receptacle, Male Pins | 5 | Grey | - | - | - | - | - | - | 24A | Spring Cage | - | - | Gray | 300V | - | - | 1 | 20A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | 0.08-4mm2 | 10mm | - | Coupling, Engagement Pin | 21.8mm | 1.024 26.00mm | 26mm | - | 5.2mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273280 Phoenix Contact | 33 |
| Datasheet | 4 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Violet | - | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | Block of 3 | - | 1.110 28.19mm | - | 0.835 21.20mm | 15.6mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273198 Phoenix Contact | 86 |
| Datasheet | 7 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 7 | Grey | - | - | - | - | - | - | - | Push In, Spring | - | - | Gray | - | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | Block of 3 | - | 1.799 45.70mm | - | 1.508 38.30mm | 25.2mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273128 Phoenix Contact | 66 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 19 | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Orange | - | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | Block of 9 | - | 2.390 60.71mm | - | 1.559 39.60mm | 28.6mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3002758 Phoenix Contact | 130 |
| Datasheet | 4 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | - | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | EAR99 | - | Middle | 12 | Grey | - | - | 8536.69.40.40 | - | - | - | - | Push In, Spring | - | - | Gray | - | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | Block of 6 | - | 0.850 21.60mm | - | 0.697 17.70mm | 24.9mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3002781 Phoenix Contact | 1511 |
| Datasheet | 4 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | - | 17.5A | 15A | - | 450V | -60°C~130°C | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 6 | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Black | - | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 10mm | - | Block of 3 | - | 0.850 21.60mm | - | 0.697 17.70mm | 12.5mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3274146 Phoenix Contact | 29 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | 24A | - | - | 500V | - | 2018 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 18 | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Blue | - | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-4mm2 | 10mm | - | Block of 3 | - | 1.110 28.19mm | - | 1.299 33.00mm | 46.5mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3042227 Phoenix Contact | 12062440 |
| Datasheet | 6 Weeks | Panel | Panel Mount | - | 3.329992g | Polyamide (PA), Nylon | - | 24A | - | 500V | 500V | - | 2011 | CLIPLINE COMBI SC | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Receptacle, Male Pins | 1 | - | - | - | 8536.69.40.40 | - | - | - | 24A | Spring Cage | - | - | Blue | 300V | - | - | - | 20A | 26 AWG | 12 AWG | - | - | 14-26 AWG | - | - | 0.08-4mm2 | 10mm | - | Coupling, Engagement Pin | - | 1.465 37.21mm | 5.2mm | 0.858 21.79mm | - | UL94 V-0 | RoHS Compliant | - | ||
![]() 3042845 Phoenix Contact | 50 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | 14.429992g | Polyamide (PA), Nylon | - | 32A | - | 800V | 800V | - | 2011 | CLIPLINE ST | - | Active | 1 (Unlimited) | Plug | EAR99 | - | Plug Connection | 4 | Grey | - | - | - | - | - | - | 32A | Plug Receptacles, Push In, Spring | CB, CSA, UL, VDE, cULus | - | Gray | 600V | - | - | 1 | 30A | 28 AWG | 10 AWG | 10 AWG | - | 10-28 AWG | - | - | 0.08-6mm2 | 10mm | - | - | 43.9928mm | 3.925 99.70mm | 6.2mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 3273236 Phoenix Contact | 121 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 13 | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Violet | - | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | Block of 6 | - | 1.799 45.70mm | - | 1.508 38.30mm | 40.6mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273508 Phoenix Contact | 37 |
| Datasheet | 4 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 19 | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Red | - | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | Block of 9 | - | 1.110 28.19mm | - | 0.835 21.20mm | 56.0mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273248 Phoenix Contact | 14 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 19 | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Yellow | - | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | Block of 9 | - | 1.799 45.70mm | - | 1.508 38.30mm | 56.0mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 3273090 Phoenix Contact | 8 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | 24A | 5A | - | 500V | - | 2017 | CLIPLINE PTFIX | - | Active | Not Applicable | - | - | - | Middle | 13 | - | - | - | - | - | - | - | - | Push In, Spring | - | - | Blue | - | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 12mm | - | Block of 6 | - | 2.287 58.10mm | - | 1.559 39.60mm | 28.6mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 1832895 Phoenix Contact | 54 |
| Datasheet | 7 Weeks | DIN Rail, Panel | DIN Rail | Polyamide | 7.217987g | Polyamide (PA), Nylon | - | - | - | 160V | - | - | 2011 | COMBICON MCVK | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug Connection - Ganged | 4 | - | 1 | - | - | 3.81mm | 7mm | - | 8A | Plug Receptacles, Screw | - | 4 | Green | 300V | 160V | 8A | 1 | 8A | 30 AWG | 14 AWG | - | 1 | 14-30 AWG | 4 | UL | 0.14-0.5mm2 | - | - | Mating Flange | 26.6954mm | 1.009 25.63mm | - | - | 27.8mm | UL94 V-0 | RoHS Compliant | UL94 V-0 |