- Manufacturer
- Factory Lead Time
- Housing Color
- Length
- Material - Insulation
- Mounting Type
- Part Status
- RoHS Status
- Series
- Termination Style
- Type
- Number of Positions
- Published
Attribute column
Categories
Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Conductor cross sections(AWG) | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Package | Packing unit | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated current (Use Group B) | Rated current(III/3) | Rated power frequency voltage(1min) | Rated surge voltage | Rated surge voltage(III/2) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage (III / 3) | Rated voltage (Use Group B) | Rated voltage(III/2) | RoHS | Screwdriver | Shell color | Strip length | Test Specification | Torque | Type of installation | Number of rows | Pitch | Rated current | screw thread | Connection method | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS2.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~14AWG | / | TSZB4 | 0.5~2.5mm² | 0.5~2.5mm² | - | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | - | 400 | no | 8.13 | 10A | 10A | - | - | - | - | - | - | 300V | 300V | - | - | - | 800V | - | slotted-phillips screwdriver | - | 9mm | UL1059/IEC60998 | 0.5N.m | panel | 1 | 7.5mm | Rated current;24A | M3 | Screw connection | UL94V-0 | ||
![]() DGBSC-DB01H2-03P DEGSON | In Stock | - | Datasheet | -40℃~85℃(depending on derating curve) | - | - | - | - | - | 18-14AWG | - | - | Compliant with REACH/RoHS | - | - | - | - | - | - | 25 | - | 24 | - | - | - | 16A | 16A | - | 4KV | - | - | - | - | 250V | 600V | - | - | - | - | 7mm | - | - | - | - | - | - | - | Screw connection | - | ||
![]() TSCK4-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~10AWG | / | TZB4 | 0.2~4.0mm² | 0.2~4mm² | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 2 | / | - | 295 | no | 12.28 | 30A | 30A | 5A | - | - | 3.5KV | - | - | 600V | 600V | 600V | - | - | 800V | - | Slotted screwdriver | - | 10mm | UL1059/IEC60998 | 0.5N.m | panel | 1 | 7.5mm | Rated current;32A | M3 | Screw connection | UL94V-0 | ||
![]() TSCK4-01P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~10AWG | / | TZB4 | 0.2~4.0mm² | 0.2~4mm² | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 1 | / | - | 500 | no | 5.95 | 30A | 30A | 5A | - | - | 3.5KV | - | - | 600V | 600V | 600V | - | - | 800V | - | Slotted screwdriver | - | 10mm | UL1059/IEC60998 | 0.5N.m | panel | 1 | - | Rated current;32A | M3 | Screw connection | UL94V-0 | ||
![]() TSB2.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~12AWG | / | TZB4 | 0.5~2.5mm² | 0.5~2.5mm² | - | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | - | 310 | no | 12.9 | 20A | 20A | 5A | - | - | - | - | 2KV | 600V | 600V | 600V | - | - | 250V | - | slotted-phillips screwdriver | - | 9mm | UL1059/IEC60998 | 0.8N.m | panel | 1 | 9.5mm | Rated current;24A | M3.5 | Screw connection | UL94V-0 | ||
![]() DGBSC-DB01T-03P DEGSON | In Stock | - | Datasheet | -40℃~85℃(depending on derating curve) | - | - | - | - | - | 18-14AWG | - | - | Compliant with REACH/RoHS | - | - | - | - | - | - | 40 | - | 19 | - | - | - | 16A | 16A | - | 4KV | - | - | - | - | 250V | 600V | - | - | - | - | 7mm | - | - | - | - | - | - | - | Screw connection | - | ||
![]() DGBSC-PG03M/4-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~12AWG | - | - | 0.5~4.0mm² | 0.5~4mm² | - | copper | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | - | - | - | 100 | - | 9.65 | 22A | - | - | - | 24A | - | 4KV | - | 600V | - | - | 250V | - | - | - | - | Black | 9mm | - | - | - | - | - | - | - | - | UL94V-0 | ||
![]() DGBSC-DB01T-05P DEGSON | In Stock | - | Datasheet | -40℃~85℃(depending on derating curve) | - | - | - | - | - | 18-14AWG | - | - | Compliant with REACH/RoHS | - | - | - | - | - | - | 30 | - | 28 | - | - | - | 16A | 16A | - | 4KV | - | - | - | - | 250V | 600V | - | - | - | - | 7mm | - | - | - | - | - | - | - | Screw connection | - | ||
![]() TSC4-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~10AWG | / | TZB4 | 0.5~4.0mm² | 0.5~4mm² | - | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 2 | / | - | 595 | no | 8.4 | 20A | 20A | - | - | - | - | - | 2KV | 300V | 300V | - | - | - | 750V | - | Slotted screwdriver | - | 11mm | UL1059/IEC60998 | 0.8N.m | panel | 1 | 7.5mm | Rated current;32A | M3.5 | Screw connection | UL94V-0 | ||
![]() TSC4-01P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~10AWG | / | TZB4 | 0.5~4.0mm² | 0.5~4mm² | - | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 1 | / | - | 100 | no | 4 | 20A | 20A | - | - | - | - | - | 2KV | 300V | 300V | - | - | - | 750V | - | Slotted screwdriver | - | 11mm | UL1059/IEC60998 | 0.8N.m | panel | 1 | - | Rated current;32A | M3.5 | Screw connection | UL94V-0 | ||
![]() DGBSC-PG01F/2.5-05P DEGSON | In Stock | - | Datasheet | -40℃~85℃(depending on derating curve) | - | - | - | - | - | 18-14AWG | - | - | Compliant with REACH/RoHS | - | - | - | - | - | - | 50 | - | 31 | - | - | - | 16A | 16A | - | 4KV | - | - | - | - | 250V | 600V | - | - | - | - | 7mm | - | - | - | - | - | - | - | Screw connection | - | ||
![]() DGBSC-PG01M/2.5-04P DEGSON | In Stock | - | Datasheet | -40℃~85℃(depending on derating curve) | - | - | - | - | - | 18-14AWG | - | - | Compliant with REACH/RoHS | - | - | - | - | - | - | 60 | - | 25 | - | - | - | 16A | 16A | - | 4KV | - | - | - | - | 250V | 600V | - | - | - | - | 7mm | - | - | - | - | - | - | - | Screw connection | - | ||
![]() DGBSC-PG03F/4-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~12AWG | - | - | 0.5~4.0mm² | 0.5~4mm² | - | copper | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | - | - | - | 100 | - | 10.06 | 22A | - | - | - | 24A | - | 4KV | - | 600V | - | - | 250V | - | - | - | - | Black | 9mm | - | - | - | - | - | - | - | - | UL94V-0 | ||
![]() DGBSC-PG03F/4-PB-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~12AWG | - | - | 0.5~4.0mm² | 0.5~4mm² | - | copper | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | - | - | - | 60 | - | 20.8 | 22A | - | - | - | 24A | - | 4KV | - | 600V | - | - | 250V | - | - | - | - | Black | 9mm | - | - | - | - | - | - | - | - | UL94V-0 | ||
![]() TSCB4-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~6AWG | / | TZB4 | 0.2~10mm² | 0.2~10mm² | - | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | - | 330 | no | 11.36 | 30A | 30A | 5A | - | - | - | - | 2.5KV | 600V | 600V | 600V | - | - | 800V | - | Slotted screwdriver | - | 11mm | UL1059/IEC60998 | 0.5N.m | panel | 1 | 7.5mm | Rated current;32A | M4 | Screw connection | UL94V-0 | ||
![]() DG801-01P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | / | / | 0.5~2.5mm² | 0.5~2.5mm² | - | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 1 | / | - | 425 | no | 4.71 | 6.3A | - | 6.3A | - | - | 2.5KV | - | - | 300V | - | 300V | - | - | 250V | - | Slotted screwdriver | - | 6mm | UL1059/IEC60998/IEC60127 | 0.5N.m | panel | - | 10mm | Rated current;6.3A | M3 | Screw connection | UL94V-0 | ||
![]() MPS02-BSMA0320 Amphenol ICC | 100 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRST113N20N Wuxi China Resources Huajing Microelectronics Co | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7452 Belden Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1928405068 Bosch Sensortec | 1030 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - |