- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Weight | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Approval Agency | Lead Pitch | Number of Contacts | Wire Gauge | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Plating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Rated Current | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Connection Method | Rated Voltage | Product | Mounting Angle | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2MA-02 TE Connectivity | In Stock | - | - | - | - | - | BOARD | - | - | Polyester | - | - | - | - | - | 300 | TE CONNECTIVITY LTD | - | 2MA-02 | 2MA | PCB Mount | 1546074-2 | Obsolete | 8.3 | Details | 0.104023 oz | - | 300 V | 12 AWG | 30 AWG | 30 AWG to 12 AWG | - | - | - | - | - | - | - | - | EAR99 | - | 2 Position | - | - | - | 1 | - | BUCHANAN, POLYETHYLENE POLYESTER, 94V-0 | 8536.69.40.40 | 5.08 mm | - | - | unknown | 20 A | - | - | - | 12 AWG | - | - | - | - | - | - | - | - | - | - | - | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; CSA | - | - | 20 A | - | - | - | - | - | SCREW | Screw Clamp | 300 V | Fixed Terminal Blocks | 45 deg | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 1825800000 Weidmüller | 35 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | - | -50°C~240°C | Tube | 2006 | Omnimate LSF-SMT | - | Active | Not Applicable | Solder | EAR99 | - | 3 | - | - | Black | 1 | Male | GLASS FILLED LCP, 94V-0 | - | 0.150 3.81mm | Straight | 8.5mm | - | 10A | CSA, cURus | - | - | 16-24 AWG | - | - | 300V | 10A | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | - | 1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | - | - | 11.82mm | 14.3mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1848736 Phoenix Contact | 201 |
| Datasheet | 7 Weeks | - | - | Through Hole, SKEDD | - | - | Polyamide (PA), Nylon | - | Tin Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | SDDC | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | Green | - | - | - | 8536.69.40.40 | 0.138 3.50mm | - | - | - | - | - | - | - | 16-24 AWG | 300V | - | - | - | - | 2 | 8A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 11 | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1935857 Phoenix Contact | 100 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Nylon | Polyamide (PA), Nylon | 12.009992g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | Bulk | 2005 | COMBICON PT | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 10 | - | - | Green | 1 | - | PA, UL 94V0 | 8536.69.40.40 | 0.197 5.00mm | Straight | 9mm | - | 32A | CB, UL, VDE | - | - | 12-20 AWG | 300V | - | 250V | 32A | - | 1 | 20A | 20 AWG | 12 AWG | 10 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 10 | UL | Horizontal with Board | Screw - Rising Cage Clamp | - | M3 | - | - | - | 4 mm2 | - | - | - | - | - | - | 13.5mm | 50mm | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() 1989007 Phoenix Contact | 117 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | 3.350006g | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 160V | - | - | - | - | - | Bulk | 2005 | COMBICON PTA | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | Green | 1 | Male | - | 8536.69.40.40 | 0.138 3.50mm | Straight | 9.9mm | - | 17.5A | UL | - | - | 16-26 AWG | 300V | - | - | - | - | 1 | 10A | 26 AWG | 16 AWG | - | 7 | 1 | BARRIER STRIP TERMINAL BLOCK | - | 7 | UL | 45° (135°) Angle with Board | Screw | - | M2 | - | - | - | - | - | - | - | - | - | Interlocking (Side) | 13.7mm | 11.2mm | 24.5mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() EM279502H Eaton - Electronics Division | 36 |
| Datasheet | 15 Weeks | Brass, Tin | Through Hole | Through Hole | - | - | Thermoplastic | 2.267962g | Brass - Tin Plated | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | - | -40°C~105°C | Bulk | 2005 | Euro-Mag EM2795 | - | Active | 1 (Unlimited) | Solder | - | - | 2 | 105°C | -40°C | - | 1 | - | - | - | 0.200 5.08mm | Right Angle | 13mm | - | 10A | - | - | 2 | 14-24 AWG | 300V | - | 300V | 10A | - | 1 | 10A | 24 AWG | 14 AWG | - | 2 | - | - | 2 | - | - | Vertical with Board | Screwless - Push Button Clamp | - | - | - | 2 | - | - | - | - | - | - | - | - | 13.97mm | 12.7mm | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1845280000 Weidmüller | 38 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | Copper Alloy - Tin Plated | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | 300V | - | - | - | - | -50°C~100°C | Bulk | 2015 | Omnimate LM | yes | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | Orange | 1 | - | PA, 94V-2 | 8536.69.40.40 | 0.138 3.50mm | - | - | - | 10A | CSA, UR | - | - | 14-28 AWG | 300V | - | - | - | - | 1 | - | 28 AWG | 14 AWG | 28 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 10 | UL; VDE; CSA | 45° (135°) Angle with Board | Screw - Clamping Yoke, Tension Sleeve | - | M2 | 1.3 mm | 10 | 5mm | - | - | - | - | - | - | Interlocking (Side) | - | - | - | No | No SVHC | RoHS Compliant | UL94 V-2 | - | ||
![]() 1780536 Phoenix Contact | 41 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 5.340001g | - | - | - | Copper, Tin | - | - | - | - | - | - | - | - | - | - | - | 320V | - | - | - | - | - | Bulk | 2010 | COMBICON KDSP | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 1 | - | - | Green | - | Male | POLYAMIDE, 94V-0 | 8536.69.40.40 | 7.5mm | Straight | 20.6mm | - | 41A | - | - | - | 10-30 AWG | 300V | - | 320V | 41A | - | - | 30A | 30 AWG | 10 AWG | - | - | - | MODULAR TERMINAL BLOCK | - | - | UL; CSA | Horizontal with Board | Screw - Rising Cage Clamp | - | M3 | - | - | - | 6 mm2 | - | - | - | - | - | Feed Through, Interlocking (Side) | 18mm | 7.5mm | 23mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1984811 Phoenix Contact | 100 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Nylon, Polyamide | Polyamide (PA), Nylon | 3.420001g | - | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | 160V | - | - | - | - | - | Bulk | 2005 | COMBICON PT | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | Green | 1 | Male | PA, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | Right Angle | 7.6mm | - | 17.5A | UL | - | 7 | 16-26 AWG | 300V | - | - | 17.5A | - | 1 | 10A | 26 AWG | 26 AWG | 16 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 7 | UL | Vertical with Board | Screw | - | M2 | - | - | 5mm | - | - | - | - | - | - | Interlocking (Side) | 7.6mm | 9mm | 9.2mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1704994 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 5.443108kg | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | - | - | Bulk | 2012 | COMBICON ZFKDSA | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | Green | - | - | - | 8536.69.40.40 | 3.81mm | - | - | unknown | 12A | - | - | 1 | 16-26 AWG | 300V | - | - | 12A | - | - | 10A | 26 AWG | 16 AWG | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | SPRING LOADED | - | - | - | - | Interlocking (Side) | 17.5mm | 6.35mm | 18.5mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1713024 Phoenix Contact | 200 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | 4.099993g | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 400V | - | - | - | - | - | Bulk | 2010 | COMBICON SMKDS | yes | Active | 1 (Unlimited) | Solder | EAR99 | Screw | - | - | - | Green | 1 | Male | - | 8536.69.40.40 | 0.197 5.00mm | - | 16mm | - | 24A | - | - | 2 | 12-30 AWG | 300V | - | 250V | 28A | - | 1 | 15A | 24 AWG | 12 AWG | - | - | 1 | STRIP TERMINAL BLOCK | - | 2 | UL; CSA | 35° (145°) Angle with Board | Screw - Rising Cage Clamp | - | M3 | - | - | - | - | - | - | - | - | - | Interlocking (Side) | 18mm | 16mm | 5mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1731035 Phoenix Contact | 190 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 6.570002g | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 630V | - | - | - | - | - | Bulk | 2011 | COMBICON GMKDS | yes | Active | 1 (Unlimited) | Solder | EAR99 | Screw | - | - | - | Green | 1 | - | PA, 94V-0 | - | 0.295 7.50mm | Straight | 11.2mm | - | 24A | - | - | 3 | 12-30 AWG | 300V | - | 500V | 30A | - | 1 | 15A | 30 AWG | 12 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | UL | Horizontal with Board | Screw - Rising Cage Clamp | - | M3 | - | - | - | 2.5 mm2 | - | - | - | - | - | Interlocking (Side) | 22.5mm | 22.5mm | 23mm | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0395443013 Molex | 658 |
| Datasheet | 20 Weeks | - | - | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39544 | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | Black | - | - | - | - | 0.200 5.08mm | - | - | - | - | - | - | - | 12-30 AWG | 300V | - | - | - | - | 1 | 15A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 13 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1770995 Phoenix Contact | 285 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160V | - | - | - | - | - | Tape & Reel (TR) | 2010 | COMBICON PTSM | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | Black | 2 | - | - | - | 0.098 2.50mm | Vertical | - | - | 6A | - | - | - | 20-26 AWG | 150V | - | - | - | - | 1 | 5A | 26 AWG | 20 AWG | - | 6 | - | STRIP TERMINAL BLOCK | - | - | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | - | - | - | - | - | 10.15mm | 5mm | 15.5mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0398801206 Molex | 380 |
| Datasheet | 12 Weeks | - | - | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Copper Alloy - Tin Plated | Copper Alloy - Nickel Plated | Copper Alloy - Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle 39880 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | Black | - | - | - | - | 0.200 5.08mm | - | - | - | - | - | - | - | 12-30 AWG | 300V | - | - | - | - | 1 | 17.5A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 6 | - | - | Vertical with Board | Screw - Rising Cage Clamp | - | M3 | - | - | - | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0398900412 Molex | 126 |
| Datasheet | 12 Weeks | Copper, Tin | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | Copper - Tin Plated | Copper - Nickel Plated | Copper - Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 105°C | Tray | - | Eurostyle 39890 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | Black | - | - | - | 8536.69.40.40 | 0.197 5.00mm | Vertical | - | unknown | - | - | - | 12 | 12-30 AWG | 300V | - | - | - | Copper | 1 | 17.5A | 30 AWG | 12 AWG | 12 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | 35° (145°) Angle with Board | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0395433016 Molex | 24 |
| Datasheet | 17 Weeks | Brass, Tin | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | Brass, Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | Black | - | - | - | 8536.69.40.40 | 0.197 5.00mm | Vertical | 10mm | - | - | - | - | 16 | 14-22 AWG | - | - | 300V | - | Brass, Steel | 1 | 15A | 22 AWG | 14 AWG | 14 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | 16 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | 80mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 691126710005B Würth Elektronik | 120 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | 5 | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | Steel - Zinc Plated | Brass | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | - | -40°C~105°C | Tray | - | WR-TBL Series 126B | - | Active | 1 (Unlimited) | Screw | - | Terminal Block | - | 105°C | -40°C | Green | - | - | - | - | 0.197 5.00mm | - | - | - | 20A | - | 5mm | 5 | 12-30 AWG | 300V | - | - | - | Steel | 1 | 20A | 30 AWG | 12 AWG | 30 AWG | - | - | - | 5 | - | - | Horizontal with Board | Screw - Pressure Clip | - | - | - | 5 | 9mm | - | - | - | - | - | - | - | 18.6mm | 19.5mm | 27.5mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 0399100114 Molex | In Stock | - | Datasheet | 21 Weeks | Tin | Through Hole | Through Hole | - | Polyester | Thermoplastic | - | Copper - Tin Plated | Brass - Nickel Plated | Bronze - Tin Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~130°C | Bulk | - | Eurostyle 39910 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | Black | 1 | - | - | 8536.69.40.40 | 0.400 10.16mm | Vertical | - | unknown | 60A | - | - | - | 6-18 AWG | 600V | 13 | - | - | Brass, Bronze, Tin | 1 | - | 18 AWG | 6 AWG | 6 AWG | - | 1 | STRIP TERMINAL BLOCK | - | 14 | UL | Horizontal with Board | Screw - Rising Cage Clamp | - | M4 | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0398801214 Molex | 32 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Copper Alloy - Tin Plated | Copper Alloy - Nickel Plated | Copper Alloy - Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle 39880 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | Black | - | - | - | 8536.69.40.40 | 0.200 5.08mm | Horizontal | - | - | - | - | - | 14 | 12-30 AWG | 300V | - | - | - | - | 1 | 17.5A | 30 AWG | 12 AWG | 12 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Vertical with Board | Screw - Rising Cage Clamp | - | M3 | - | - | - | - | - | - | - | - | - | Interlocking (Side) | - | - | - | No | - | ROHS3 Compliant | - | - |