- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Weight | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Wire Gauge | Voltage | Number of Circuits | Max Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Plating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Halogen Free | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Max Supply Voltage (AC) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0398900410 Molex | 32 |
| Datasheet | 12 Weeks | Copper, Tin | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | Copper - Tin Plated | Copper - Nickel Plated | Copper - Nickel Plated | - | - | - | 105°C | Tray | - | Eurostyle 39890 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | Black | - | - | - | 8536.69.40.40 | 0.197 5.00mm | Vertical | - | - | - | - | - | - | 10 | 12-30 AWG | 300V | - | - | - | - | Copper | 1 | 17.5A | 30 AWG | 12 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | 35° (145°) Angle with Board | Screw | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0398801220 Molex | 41 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Copper Alloy - Tin Plated | Copper Alloy - Nickel Plated | Copper Alloy - Nickel Plated | - | - | - | -40°C~105°C | Bulk | - | Eurostyle 39880 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | Black | - | - | - | 8536.69.40.40 | 0.200 5.08mm | Horizontal | - | - | - | - | - | - | 20 | 12-30 AWG | 300V | - | - | - | - | - | 1 | 17.5A | 30 AWG | 12 AWG | 12 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | Vertical with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | Interlocking (Side) | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0398800420 Molex | 41 |
| Datasheet | 12 Weeks | Copper, Tin | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | Copper - Tin Plated | Copper Alloy - Nickel Plated | Copper Alloy - Nickel Plated | - | - | - | -40°C~105°C | Bulk | - | Eurostyle 39880 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | Black | 1 | - | UL 94V-0, LOW PROFILE, SHROUDED | 8536.69.40.40 | 0.200 5.08mm | Vertical | - | unknown | - | - | - | - | 20 | 12-30 AWG | 300V | - | - | - | - | - | 1 | 17.5A | 30 AWG | 12 AWG | - | - | 1 | STRIP TERMINAL BLOCK | - | - | 20 | UL | 35° (145°) Angle with Board | Screw - Rising Cage Clamp | M3 | - | - | 2.5 mm2 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0398800408 Molex | 191 |
| Datasheet | 12 Weeks | Copper, Tin | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | Copper - Tin Plated | Copper Alloy - Nickel Plated | Copper Alloy - Nickel Plated | Copper | - | - | -40°C~105°C | Bulk | - | Eurostyle 39880 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | Black | 1 | - | UL 94V-0, LOW PROFILE, SHROUDED | - | 0.200 5.08mm | Vertical | 12.5mm | - | - | - | - | - | 8 | 12-30 AWG | - | - | - | - | - | - | 1 | 17.5A | 30 AWG | 12 AWG | - | - | 1 | STRIP TERMINAL BLOCK | - | 8 | 8 | UL | 35° (145°) Angle with Board | Screw - Rising Cage Clamp | M3 | - | - | 2.5 mm2 | - | 300V | - | - | 36.11mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1984646 Phoenix Contact | 260 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | 2.28001g | - | - | - | Tin | Nylon | 160V | - | Bulk | 2005 | COMBICON PT | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | Green | 1 | Male | - | - | 0.138 3.50mm | Straight | 9.2mm | unknown | 17.5A | - | UL | - | 5 | 16-26 AWG | 300V | - | - | - | 17.5A | - | 1 | 10A | 26 AWG | 26 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | - | 5 | UL | Horizontal with Board | Screw | M2 | - | 5mm | - | - | - | Interlocking (Side) | 9mm | 7.6mm | 17.5mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0398801225 Molex | 41 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Copper Alloy - Tin Plated | Copper Alloy - Nickel Plated | Copper Alloy - Nickel Plated | - | - | - | -40°C~105°C | Bulk | - | Eurostyle 39880 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | Black | 1 | - | POLARIZED, SHROUDED | 8536.69.40.40 | 0.200 5.08mm | Horizontal | 15.2mm | - | - | - | - | - | 25 | 12-30 AWG | - | - | 300V | - | - | - | 1 | 17.5A | 30 AWG | 12 AWG | 12 AWG | - | 1 | STRIP TERMINAL BLOCK | - | 25 | 25 | - | Vertical with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | Interlocking (Side) | - | 127.5mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0398800416 Molex | 41 |
| Datasheet | 12 Weeks | Copper, Tin | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | Copper - Tin Plated | Copper Alloy - Nickel Plated | Copper Alloy - Nickel Plated | - | - | - | -40°C~105°C | Bulk | - | Eurostyle 39880 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | Black | 1 | - | UL 94V-0, LOW PROFILE, SHROUDED | 8536.69.40.40 | 0.200 5.08mm | Vertical | - | unknown | - | - | - | - | 16 | 12-30 AWG | 300V | - | - | - | - | - | 1 | 17.5A | 30 AWG | 12 AWG | - | - | 1 | STRIP TERMINAL BLOCK | - | - | 16 | UL | 35° (145°) Angle with Board | Screw - Rising Cage Clamp | M3 | - | - | 2.5 mm2 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0393570019 Molex | 24 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | Copper Alloy - Tin Plated | Copper Alloy - Nickel Plated | Copper Alloy - Nickel Plated | Copper | - | 300V | -40°C~105°C | Bulk | - | Eurostyle 39357 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | Black | 1 | - | UL 94V-0, SHROUDED | 8536.69.40.40 | 0.138 3.50mm | Vertical | - | - | 17.5A | - | - | - | - | 16-28 AWG | - | - | - | 300V | - | - | 1 | 12A | 28 AWG | 28 AWG | - | - | 1 | STRIP TERMINAL BLOCK | Low Halogen | - | 19 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M3 | 19 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0398801217 Molex | 24 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Copper Alloy - Tin Plated | Copper Alloy - Nickel Plated | Copper Alloy - Nickel Plated | - | - | - | -40°C~105°C | Bulk | - | Eurostyle 39880 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | Black | - | - | - | 8536.69.40.40 | 0.200 5.08mm | Horizontal | - | - | - | - | - | - | 17 | 12-30 AWG | 300V | - | - | - | - | - | 1 | 17.5A | 30 AWG | 12 AWG | 12 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | Vertical with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | Interlocking (Side) | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0395433020 Molex | 24 |
| Datasheet | 17 Weeks | Brass, Tin | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | Black | - | - | - | 8536.69.40.40 | 0.197 5.00mm | Vertical | - | - | - | - | - | - | 20 | 14-22 AWG | 300V | - | - | - | - | Brass, Steel | 1 | 15A | 22 AWG | 14 AWG | 14 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 1752227 Phoenix Contact | 100 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | - | - | - | - | Copper | - | 320V | - | Bulk | 2010 | COMBICON SPTA | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | 3 | Green | 1 | Male | PA, UL 94V0 | - | 0.197 5.00mm | Right Angle | 12.4mm | - | 9A | - | CB, VDE, cULus | - | - | 16-26 AWG | 300V | - | - | - | - | - | 1 | 10A | 26 AWG | 16 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | - | 3 | UL | 25° (155°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | 13mm | - | SPRING LOADED | - | - | - | 14.1mm | 10mm | - | - | RoHS Compliant | - | - | ||
![]() 1889851 Phoenix Contact | 47 |
| Datasheet | 6 Weeks | - | Screw, Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 4.47999g | - | - | - | - | - | 400V | - | Bulk | 2010 | COMBICON MKDS | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | Green | - | - | - | - | 0.197 5.00mm | - | - | unknown | 17.5A | - | - | - | 3 | 14-30 AWG | 300V | - | 400V | - | 17.5A | - | 1 | 15A | 14 AWG | 30 AWG | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | UL; CSA | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | 7mm | - | - | - | Interlocking (Side), Positions Stamped | - | 10mm | 9.8mm | - | - | RoHS Compliant | - | - | ||
![]() 1770953 Phoenix Contact | 1955 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | 200V | - | Tape & Reel (TR) | 2010 | COMBICON PTSM | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | 2 | Black | - | - | - | 8536.69.40.40 | 0.098 2.50mm | Vertical | - | unknown | 6A | - | - | - | - | 20-26 AWG | 150V | - | - | - | - | - | 1 | 5A | 26 AWG | 24 AWG | - | - | - | STRIP TERMINAL BLOCK | - | - | - | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1841584 Phoenix Contact | 45 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | - | Tin Plated | - | - | - | - | 400V | - | Bulk | 2015 | COMBICON SPT | yes | Active | 1 (Unlimited) | Screwless | - | - | - | Green | - | - | - | - | 0.138 3.50mm | - | 24.2mm | - | 10A | - | - | - | - | 14-26 AWG | 150V | - | - | - | - | - | 2 | - | 26 AWG | 14 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | 11 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | 11 | - | - | - | - | - | - | 18mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1714942 Phoenix Contact | In Stock |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 2.399957kg | - | - | - | Tin | - | 500V | - | Bulk | 2011 | COMBICON MKDS | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | Black | - | - | - | - | 0.250 6.35mm | - | - | not_compliant | 32A | - | - | - | - | 10-30 AWG | 300V | - | 500V | - | 32A | - | 1 | 30A | 30 AWG | 10 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | 3 | - | - | - | - | Interlocking (Side) | 19.05mm | 12.5mm | 26.6mm | - | - | RoHS Compliant | - | - | ||
![]() 1727094 Phoenix Contact | 151 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 5.000005g | - | - | - | Tin | Nylon | 300V | - | Bulk | 2001 | COMBICON MKDS | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | 0.150 3.81mm | Straight | 7.3mm | - | 10A | 160V | CB, CSA, UL, cULus | 3.81mm | 10 | 16-30 AWG | - | - | 160V | - | 12A | - | 1 | 13.5A | 26 AWG | 26 AWG | 16 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | - | 10 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | 5mm | - | - | - | - | 12mm | 38.09mm | 8.5mm | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1719338 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | 600.102706g | - | - | - | Tin | - | 1kV | - | Bulk | 2011 | COMBICON SPT | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | 4 | Green | 1 | Male | - | - | 0.295 7.50mm | Straight | 24.15mm | unknown | 41A | - | CB, UL | - | - | 8-24 AWG | 600V | - | - | - | - | - | 1 | 35A | 24 AWG | 24 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | - | 4 | UL | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | 15mm | 6 mm2 | SPRING LOADED | - | - | 28.75mm | 30mm | 18.5mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1773170 Phoenix Contact | 11249652 |
| Datasheet | 6 Weeks | - | - | Through Hole | - | - | Polyamide (PA), Nylon | - | Tin Plated | - | - | - | - | - | - | Bulk | 2016 | COMBICON FRONT | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | Green | 1 | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | - | 14-24 AWG | - | - | - | - | - | - | 1 | - | - | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 4 | 4 | GOST | Horizontal with Board | Screw - Pressure Clip | M2.5 | - | - | 2.5 mm2 | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1723027 Phoenix Contact | In Stock |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | 9 | Polyamide | Polyamide (PA), Nylon | 907.18474g | - | - | - | Tin | - | 400V | - | Bulk | 2010 | COMBICON MK3DS | yes | Active | 1 (Unlimited) | - | - | Screw | - | Green | 1 | Male | - | - | 0.200 5.08mm | Straight | 33.6mm | - | 17.5A | - | CB, CSA, UL | - | - | 12-30 AWG | 300V | 1 | 250V | - | 24A | - | - | 20A | 30 AWG | 26 AWG | - | 3 | 1 | BARRIER STRIP TERMINAL BLOCK | - | - | 3 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | 2.5 mm2 | - | - | Interlocking (Side) | 33.6mm | 17.78mm | 49.8mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1987863 Phoenix Contact | 32 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 311.844754g | - | - | - | - | - | 250V | - | Bulk | 2013 | COMBICON PT | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | Green | 1 | - | PA, UL 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | - | - | 32A | - | - | - | - | 12-20 AWG | 300V | - | - | - | - | - | 1 | 20A | 20 AWG | 12 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | - | 16 | UL | Vertical with Board | Screw | M3 | 16 | - | 4 mm2 | - | - | Interlocking (Side) | 9mm | 13.5mm | - | - | - | RoHS Compliant | - | - |