- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Wire Gauge | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Plating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1869670000 Weidmüller | 79 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | Copper | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | PCB, Terminal Block | - | Black | 1 | - | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | - | 0.200 5.08mm | Right Angle | - | - | 10A | 500V | CSA, cURus | 5.08mm | 2 | 16-24 AWG | - | - | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1704004 Phoenix Contact | 38 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 4.380001g | - | - | - | Copper, Tin | 400V | - | Bulk | 2011 | COMBICON KDS | yes | Active | 1 (Unlimited) | Solder | EAR99 | Screw | - | Green | 1 | - | POLYAMIDE, 94V-0 | 8536.69.40.40 | - | 5.08mm | Straight | - | unknown | 24A | - | - | - | 1 | 12-28 AWG | 300V | - | 320V | 24A | - | - | 15A | 28 AWG | 12 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 1 | UL; CSA | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | 4 mm2 | - | Interlocking (Side) | 27mm | 8mm | 28.3mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1826040000 Weidmüller | 78 | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | Not Applicable | Solder | EAR99 | - | 2 | Black | 1 | Male | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | - | 0.200 5.08mm | Straight | 8.5mm | - | 10A | - | CSA, cURus | - | - | 16-24 AWG | - | - | 300V | 10A | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | 9.28mm | 14.3mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1716030000 Weidmüller | 2171 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic, Wemid | - | Copper Alloy - Tin Plated | - | - | Copper | 300V | -50°C~120°C | Bulk | 2005 | Omnimate LM | yes | Active | Not Applicable | Solder | EAR99 | - | - | Black | 1 | - | LOW PROFILE | - | - | 0.200 5.08mm | Straight | - | - | 10A | - | - | - | 3 | 14-24 AWG | - | - | - | 10A | - | 1 | 15A | 24 AWG | 14 AWG | 24 AWG | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | - | - | - | - | - | Interlocking (Side) | 13.8mm | 15.2mm | 10mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1869295 Phoenix Contact | 73 | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 28.349523g | - | - | - | Copper | 400V | - | Bulk | 2011 | COMBICON SMKDSN | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | 250V | 0.200 5.08mm | - | 12mm | - | 13.5A | - | - | 5.08mm | 10 | 14-30 AWG | 300V | - | 250V | 13.5A | - | 1 | 10A | 30 AWG | 26 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 10 | UL | 55° (125°) Angle with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | - | 14.5mm | 51.8mm | 51.8mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1862042 Phoenix Contact | 253 |
| Datasheet | 4 Weeks | - | - | Through Hole | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Bulk | 2017 | COMBICON SPTAF EL | - | Active | Not Applicable | - | EAR99 | - | - | Green | 1 | - | STANDARD: UL 94V-0, PA | 8536.69.40.40 | - | 0.138 3.50mm | - | - | - | - | - | - | - | - | 16-24 AWG | 300V | - | - | - | - | 1 | 8A | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | 2 | 2 | CUL; IEC; UL | 45° (135°) Angle with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | SPRING LOADED | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1700134 Phoenix Contact | 35 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 1.814369kg | Tin Plated | - | - | Copper | 400V | - | Bulk | 2011 | COMBICON FRONT | - | Active | 1 (Unlimited) | - | EAR99 | Screw | 3 | Green | - | - | - | - | - | 0.197 5.00mm | - | - | - | 24A | - | - | - | - | 12-30 AWG | 300V | - | - | - | - | 1 | 17A | 30 AWG | 12 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Vertical with Board | Screw - Rising Cage Clamp | M2.5 | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1825980000 Weidmüller | 66 | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | - | 300V | -50°C~120°C | Tube | 2006 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 4 | Black | 1 | - | - | - | - | 0.197 5.00mm | Straight | 8.5mm | - | 10A | - | CSA, cURus | - | - | 16-24 AWG | - | - | 300V | 10A | - | 1 | 12A | 24 AWG | 16 AWG | 24 AWG | 1 | MODULAR TERMINAL BLOCK | - | 4 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | 19.2mm | 8.5mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1988134 Phoenix Contact | 117 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 311.844754g | - | - | - | Tin | 500V | - | Bulk | 2011 | COMBICON PT | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | Green | 1 | - | PA, UL 94V-0 | - | - | 0.295 7.50mm | - | - | - | 32A | - | - | - | - | 12-20 AWG | 300V | - | - | - | - | 1 | 20A | 20 AWG | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 5 | UL | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M3 | - | 5 | - | 4 mm2 | - | - | 13.5mm | 9mm | 37.5mm | - | - | RoHS Compliant | - | - | ||
![]() 1777587 Phoenix Contact | 37 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | - | - | - | - | Copper, Tin | 1kV | - | Bulk | 2014 | COMBICON MKDS | - | Active | 1 (Unlimited) | - | EAR99 | Screw | 6 | Green | 2 | - | STANDARD: UL 94V-0, PA | - | - | 0.250 6.35mm | Straight | 32mm | - | 41A | - | - | - | - | 10-30 AWG | 600V | - | 1kV | 41A | - | 1 | 30A | 30 AWG | 10 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 6 | CUL; GOST; UL | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | - | 27.2mm | 15.85mm | 38.1mm | - | - | RoHS Compliant | - | - | ||
![]() 0399100105 Molex | 24 |
| Datasheet | 21 Weeks | Tin | Through Hole | Through Hole | Copper, Polyester | Thermoplastic | - | Copper - Tin Plated | Brass - Nickel Plated | Bronze - Tin Plated | Bronze | - | -40°C~130°C | Bulk | - | Eurostyle 39910 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | Black | 1 | - | - | - | - | 0.400 10.16mm | Vertical | 18.8mm | unknown | 60A | - | - | - | 6 | 6-18 AWG | 600V | 4 | 600V | - | Brass, Bronze, Tin | 1 | - | 18 AWG | 6 AWG | 6 AWG | 1 | STRIP TERMINAL BLOCK | 5 | 5 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M4 | - | - | - | - | - | - | - | 62.5mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1789210 Phoenix Contact | 225 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | 2.609999g | - | - | - | - | 320V | - | Bulk | 2011 | COMBICON FFKDSA | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Green | - | - | - | 8536.69.40.40 | - | 0.200 5.08mm | - | - | - | 15A | - | - | - | - | 16-22 AWG | 300V | - | - | - | - | 1 | 10A | 22 AWG | 22 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | 2 | CUL; UL | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | 2 | - | - | SPRING LOADED | Interlocking (Side), Lever Actuated | 12.7mm | 12.7mm | 17.4mm | - | - | RoHS Compliant | - | - | ||
![]() 1752120 Phoenix Contact | 300 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | - | - | Copper | 200V | - | Bulk | 2012 | COMBICON SPTA | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | 4 | Green | 1 | - | - | - | - | 0.138 3.50mm | - | - | - | 9A | - | CB, VDE, cULus | - | - | 16-26 AWG | 300V | - | - | - | - | 1 | 10A | 26 AWG | 16 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 4 | UL | 25° (155°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | 10mm | - | SPRING LOADED | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 0398900309 Molex | 165 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | Copper Alloy - Tin Plated | Copper Alloy - Nickel Plated | Copper Alloy - Nickel Plated | - | - | -40°C~105°C | Bulk | - | Eurostyle 39890 | yes | Active | 1 (Unlimited) | Screw | - | - | - | Black | 1 | - | - | - | - | 0.197 5.00mm | Vertical | - | - | - | - | - | - | 9 | 16-30 AWG | 300V | - | - | - | Nickel | 1 | 13.5A | 30 AWG | 16 AWG | - | 1 | STRIP TERMINAL BLOCK | - | 9 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1356840000 Weidmüller | 157 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic, Wemid | - | Copper Alloy - Tin Plated | - | - | Copper | - | -50°C~120°C | Bulk | - | Omnimate LL | - | Active | 1 (Unlimited) | Screw | - | - | - | Black | - | - | - | - | - | 0.250 6.35mm | - | - | - | - | - | - | - | - | 10-26 AWG | 600V | - | - | - | - | 1 | 30A | 26 AWG | 10 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | 3 | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1932504 Phoenix Contact | 42 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 67.07999g | - | - | - | Copper, Tin | 1kV | - | Bulk | 2005 | COMBICON MKDSP | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | Green | 1 | - | PA, UL 94V0 | - | - | 0.591 15.00mm | - | - | unknown | 125A | - | - | - | - | 2-20 AWG | 600V | - | - | - | - | 1 | 115A | 20 AWG | 2 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M5 | - | 3 | - | - | - | Flange (Mounting) | 43.5mm | 31mm | 75mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1718757 Phoenix Contact | In Stock |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | - | - | - | 400V | - | Bulk | 2011 | COMBICON MKDS | - | Active | 1 (Unlimited) | - | EAR99 | Screw | - | Black | - | - | - | - | - | 0.200 5.08mm | - | - | not_compliant | 17.5A | - | - | - | - | 14-30 AWG | 300V | - | - | - | - | 1 | 15A | 30 AWG | 14 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | 3 | - | - | - | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1891098 Phoenix Contact | 82 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | PBT | Polyamide (PA), Nylon | 1.730001g | - | - | - | Tin | 160V | - | Bulk | 2011 | COMBICON FK-MPT | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | 5 | Green | 1 | Female | - | - | - | 0.138 3.50mm | Right Angle | 7mm | unknown | 4A | - | - | - | - | 20-28 AWG | 300V | - | 160V | 4A | - | 1 | - | 28 AWG | 26 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 5 | UL | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | SPRING LOADED | - | 13mm | 7mm | 18mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1824900000 Weidmüller | 35 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | - | 300V | -50°C~240°C | Tube | - | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | - | - | - | - | 0.295 7.50mm | Right Angle | - | - | 10A | - | CSA, cURus | - | 4 | 16-24 AWG | - | - | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 4 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2453790000 Weidmüller | 14 |
| Datasheet | 10 Weeks | - | - | Through Hole | - | Thermoplastic, Wemid | - | Electrolytic Copper | - | - | - | - | -40°C~120°C | Bulk | - | Omnimate LUF | - | Active | Not Applicable | - | - | - | - | Black | - | - | - | - | - | 0.394 10.00mm | - | - | - | - | - | - | - | - | 6-18 AWG | 600V | - | - | - | - | 1 | 58A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 12 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Lever Actuated | - | - | - | - | - | RoHS Compliant | - | - |