- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Wire Gauge | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Test Voltage | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1841490 Phoenix Contact | In Stock |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | Tin Plated | - | - | - | - | - | - | Bulk | 2015 | COMBICON SPT | yes | Active | 1 (Unlimited) | Screwless | - | - | - | - | - | Green | - | - | - | - | 0.138 3.50mm | - | - | - | - | - | - | - | 2 | 14-26 AWG | 150V | - | - | - | 10A | 26 AWG | 14 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1729089 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 8.545992g | - | - | - | Tin | Nylon | 400V | - | Bulk | 2008 | COMBICON MKDSN | yes | Active | 1 (Unlimited) | - | - | Screw | - | - | - | Green | 1 | Male | - | - | 0.197 5.00mm | Straight | 8.1mm | - | 13.5A | - | CB, CSA, UL, cULus | - | 9 | 14-30 AWG | 300V | 250V | 13.5A | 1 | 10A | 30 AWG | 14 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 9 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | 6mm | - | - | - | Interlocking (Side) | 13.5mm | 8.1mm | 45mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1733499 Phoenix Contact | 612 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 1.360777kg | - | - | - | Tin | - | 400V | - | Bulk | 2003 | COMBICON SMKDSP | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | Green | 1 | - | POLYAMIDE, 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | - | - | 17.5A | - | - | - | - | 14-30 AWG | 300V | - | - | 1 | 15A | 30 AWG | 26 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 10 | UL; CSA | 35° (145°) Angle with Board | Screw - Rising Cage Clamp | M3 | - | 10 | - | 2.5 mm2 | - | - | Interlocking (Side) | 18.8mm | 13.4mm | 50mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1703096 Phoenix Contact | 41 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | - | - | - | - | 300V | - | Bulk | 2011 | COMBICON PTS | yes | Active | 1 (Unlimited) | Screwless | EAR99 | PCB, Terminal Block | 12 | - | - | Green | - | - | - | 8536.69.40.40 | 0.295 7.50mm | - | - | - | 10A | - | CB, VDE, cULus | - | - | 14-26 AWG | - | - | - | 1 | - | 14 AWG | 26 AWG | 26 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | 12 | - | - | Horizontal with Board | Screwless - Push Button Clamp | - | - | - | 8mm | - | - | - | - | 13.6mm | - | 10.5mm | - | Unknown | RoHS Compliant | - | - | ||
![]() 1869600000 Weidmüller | 56 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | Copper | - | 300V | -50°C~240°C | Tube | 2006 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Solder | EAR99 | PCB, Terminal Block | 2 | - | - | Black | 1 | - | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.197 5.00mm | Right Angle | 14.3mm | - | 10A | 500V | CSA, cURus | 5mm | - | 16-24 AWG | - | 300V | 10A | 1 | 12A | 24 AWG | 16 AWG | 24 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | 9.2mm | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1712724 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 4.230004g | - | - | - | Tin | - | 250V | - | Bulk | 2011 | COMBICON MKDSF | yes | Active | 1 (Unlimited) | Solder | EAR99 | Screw | - | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | 0.200 5.08mm | Right Angle | 21mm | - | 24A | - | - | - | 2 | 12-30 AWG | 300V | 250V | 24A | 1 | 15A | 30 AWG | 12 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 2 | UL | Vertical with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | - | Interlocking (Side) | 11.2mm | 10.16mm | 21mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0395434304 Molex | 43 |
| Datasheet | 20 Weeks | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | Black | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | - | 14-22 AWG | 300V | - | - | 1 | 10A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 4 | - | - | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1727243 Phoenix Contact | 69 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | Polyamide | Polyamide (PA), Nylon, Glass Filled | 1.50003kg | - | - | - | - | - | 160V | - | Tube | 2011 | COMBICON MKDS | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | 3 | - | - | Black | 1 | - | PA, 94V-0 | - | 0.150 3.81mm | Straight | 7.3mm | unknown | 8A | - | - | - | - | 16-30 AWG | 300V | 160V | 8A | 1 | 10A | 30 AWG | 26 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | - | - | - | - | - | Board Lock | - | 19.05mm | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1707360 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 9.00018kg | - | - | - | Tin | - | 200V | - | Bulk | 2010 | COMBICON ZFKDS | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | Green | - | - | - | 8536.69.40.40 | 3.81mm | - | - | unknown | 12A | - | - | - | - | 16-26 AWG | 300V | - | - | - | 10A | 26 AWG | 16 AWG | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | 1 | - | - | SPRING LOADED | - | Interlocking (Side) | 15.9mm | 3.81mm | 18.75mm | - | - | RoHS Compliant | - | - | ||
![]() 1825670000 Weidmüller | 1184 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | - | - | 300V | -50°C~240°C | Tube | 2009 | Omnimate LSF-SMT | - | Active | Not Applicable | Screwless | EAR99 | - | - | - | - | Black | 1 | - | GLASS FILLED LCP, 94V-0 | - | 0.138 3.50mm | Straight | - | - | 10A | - | CSA, cURus | - | 5 | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 5 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | 14.3mm | 18.2mm | 8.5mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1727052 Phoenix Contact | 229 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 3.200009g | - | - | - | Tin | Nylon | 200V | - | Bulk | 2001 | COMBICON MKDS | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | 100°C | -20°C | Green | 1 | - | PA, UL 94V-0, SAFETY APPROVAL: UL | - | 0.150 3.81mm | Straight | 7.3mm | - | 10A | 160V | CB, CSA, UL, cULus | 3.81mm | 6 | 16-30 AWG | 300V | 160V | 12A | 1 | 13.5A | 30 AWG | 16 AWG | 16 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 6 | CB; CCA; CSA; CUL; EAC; SEV | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | - | 5mm | - | - | 2.5kV | - | 12mm | 7.3mm | 22.85mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1721485 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | - | - | - | - | 400V | - | Bulk | 2014 | COMBICON MKKDSH | - | Active | 1 (Unlimited) | - | - | Screw | - | - | - | Blue | - | - | - | - | 0.197 5.00mm | - | - | not_compliant | 24A | - | - | - | - | 12-30 AWG | 300V | - | - | 1 | 15A | 30 AWG | 12 AWG | - | - | - | - | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | 2 | - | - | - | - | High Wire Entry Level | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1331700000 Weidmüller | 149 |
| Datasheet | 12 Weeks | - | - | Through Hole | - | Thermoplastic, Wemid | - | Copper Alloy - Tin Plated | - | - | CuSn | - | - | -50°C~120°C | Bulk | - | Omnimate LMF | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Orange | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | - | 12-24 AWG | 300V | - | - | 1 | 20A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 2 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1330200000 Weidmüller | 199 |
| Datasheet | 12 Weeks | - | - | Through Hole | - | Thermoplastic, Wemid | - | Copper Alloy - Tin Plated | - | - | Copper, Tin | - | 300V | -50°C~120°C | Bulk | - | Omnimate LMF | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Orange | - | - | - | - | 0.197 5.00mm | - | - | - | 20A | - | - | - | - | 12-24 AWG | - | - | - | 1 | - | - | - | - | 4 | - | BARRIER STRIP TERMINAL BLOCK | 4 | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | Interlocking (Side) | 19.2mm | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1935297 Phoenix Contact | 100 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Nylon | Polyamide (PA), Nylon | 14.399999g | - | - | - | Tin | - | 250V | - | Bulk | 2003 | COMBICON PT | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | 0.197 5.00mm | Straight | 9mm | - | 17.5A | - | - | - | 15 | 12-26 AWG | 300V | 250V | 17.5A | 1 | 18A | 26 AWG | 12 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 15 | UL | Horizontal with Board | Screw | M2.6 | - | - | - | - | - | - | Interlocking (Side) | 11.3mm | 9mm | 60mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1709775 Phoenix Contact | 24052039 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 85.048569g | - | - | - | - | - | 1kV | - | Bulk | 2010 | COMBICON MKDS | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | Green | 1 | - | PA, UL 94V-0 | 8536.69.40.40 | 0.400 10.16mm | - | 31mm | - | 76A | - | - | - | - | 6-20 AWG | 600V | - | - | 1 | 60A | 20 AWG | 6 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 11 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M4 | - | 11 | - | - | - | - | Interlocking (Side) | - | 18.8mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1984769 Phoenix Contact | 255 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | Nylon | Polyamide (PA), Nylon | 909.991343mg | - | - | - | Tin | - | 160V | - | Bulk | 2005 | COMBICON PT | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | Right Angle | 9.2mm | not_compliant | 17.5A | - | UL | - | 2 | 16-26 AWG | 300V | 160V | 17.5A | 1 | 10A | 26 AWG | 16 AWG | 16 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 2 | UL | Vertical with Board | Screw | M2 | - | - | 5mm | - | - | - | Interlocking (Side) | 7.6mm | 7mm | 12.1mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1705618 Phoenix Contact | 18441652 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 7.239986g | - | - | - | - | - | 320V | - | Bulk | 2011 | COMBICON MKDSD | yes | Active | 1 (Unlimited) | - | - | Screw | - | - | - | Green | 1 | - | - | - | 0.150 3.81mm | - | - | - | 8A | - | - | - | - | 14-30 AWG | 300V | - | - | 1 | 10A | 30 AWG | 30 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 9 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | 9 | - | - | - | - | - | - | 9.3mm | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1711835 Phoenix Contact | 15 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 6.019993g | - | - | - | Tin | - | 400V | - | Bulk | 2011 | COMBICON MKDS | - | Active | 1 (Unlimited) | - | - | Screw | - | - | - | Blue | - | - | - | - | 0.200 5.08mm | - | - | not_compliant | 24A | - | - | - | - | 12-30 AWG | 300V | - | - | 1 | 15A | 30 AWG | 12 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | 3 | - | - | - | - | Interlocking (Side) | 15.24mm | 11.2mm | 23mm | - | - | RoHS Compliant | - | - | ||
![]() 1988901 Phoenix Contact | 78 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 12.249999g | - | - | - | - | - | 250V | - | Bulk | 2008 | COMBICON PTA | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | Green | 1 | Male | PA, UL 94V-0 | 8536.69.40.40 | 0.197 5.00mm | Straight | 12.8mm | unknown | 24A | - | CB, UL, VDE | - | - | 12-26 AWG | 300V | 250V | 24A | 1 | 15A | 26 AWG | 12 AWG | - | 12 | 1 | BARRIER STRIP TERMINAL BLOCK | - | 12 | UL | 45° (135°) Angle with Board | Screw | M2.6 | - | - | - | 2.5 mm2 | - | - | Interlocking (Side) | - | 60mm | 12.8mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free |