- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Weight | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Approval Agency | Number of Contacts | Wire Gauge | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Plating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1892372 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | - | 7.22g | - | - | - | - | - | 400V | - | Bulk | 2011 | COMBICON SMKDS | - | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | Black | - | - | - | - | - | 0.200 5.08mm | - | - | not_compliant | 20A | - | - | 12-30 AWG | 300V | - | - | - | - | 1 | 10A | 30 AWG | 28 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | 40° (130°) Angle with Board | Screw - Rising Cage Clamp | M3 | - | 3 | - | - | - | Interlocking (Side) | - | 7mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1987847 Phoenix Contact | 24841652 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | Nylon | Polyamide (PA), Nylon | 311.844754g | - | - | - | - | - | 250V | - | Bulk | 2010 | COMBICON PT | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | Green | 1 | - | PA, UL 94V-0 | 8536.69.40.40 | - | 0.197 5.00mm | Right Angle | 13.5mm | - | 32A | - | - | 12-20 AWG | 300V | - | 250V | 32A | - | 1 | 20A | 20 AWG | 12 AWG | 10 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 14 | UL | Vertical with Board | Screw | M3 | - | 14 | - | 4 mm2 | - | Interlocking (Side) | 9mm | 13.5mm | - | - | RoHS Compliant | - | - | ||
![]() 1935378 Phoenix Contact | 96 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 7.610004g | - | - | - | Tin | Nylon | 250V | - | Bulk | 2011 | COMBICON PT | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | Green | 1 | - | - | - | 250V | 0.197 5.00mm | Right Angle | 11.4mm | - | 17.5A | CB, UL | 8 | 12-26 AWG | 300V | - | 250V | 16A | - | 1 | 18A | 26 AWG | 12 AWG | 14 AWG | 1 | MODULAR TERMINAL BLOCK | - | 8 | UL; CSA | Vertical with Board | Screw | M2.6 | - | - | 5mm | - | - | Interlocking (Side) | 9mm | 40mm | 40mm | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 5442099 Phoenix Contact | 32 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | Bulk | 2014 | COMBICON BC | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | Gray | - | - | - | - | - | 0.197 5.00mm | - | - | not_compliant | - | - | - | 14-30 AWG | 300V | - | - | - | - | 1 | 15A | 30 AWG | 14 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | 4 | - | - | Horizontal with Board | Screw | M3 | - | - | - | - | - | Interlocking (Side) | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1719312 Phoenix Contact | 245 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 10.432625kg | - | - | - | Tin | - | 1kV | - | Bulk | 2009 | COMBICON SPT | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | Green | 1 | - | PA, UL 94V0 | 8536.69.40.40 | - | 0.295 7.50mm | Straight | 18.5mm | - | 41A | CB, UL | - | 8-24 AWG | 600V | - | 800V | 41A | - | 1 | 35A | 24 AWG | 8 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 2 | UL | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | 2 | 15mm | - | SPRING LOADED | - | 18.5mm | 16.8mm | 28.75mm | - | RoHS Compliant | - | Lead Free | ||
![]() 1770445 Phoenix Contact | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | - | - | - | - | - | - | 400V | - | Bulk | 2011 | COMBICON PLH | yes | Active | 1 (Unlimited) | Screwless | - | - | 7 | - | - | Green | - | Female | - | - | - | 0.394 10.00mm | - | - | - | 76A | - | - | 6-18 AWG | 300V | - | - | - | - | 1 | 51A | 18 AWG | 18 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | Interlocking (Side), Lever Actuated | 29mm | 30.5mm | 71.4mm | - | RoHS Compliant | - | - | ||
![]() 1888700000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | - | - | 300V | -50°C~240°C | Tape & Reel (TR) | 2011 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | Black | 1 | - | LCP GF, 94V-0 | - | - | 0.197 5.00mm | - | - | - | 10A | CSA, cURus | 8 | 16-24 AWG | - | - | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 8 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 0395435106 Molex | In Stock | - | Datasheet | 20 Weeks | Brass, Tin | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | Brass, Steel | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | - | Black | - | - | - | - | - | 0.197 5.00mm | Right Angle | 10mm | - | - | - | 6 | 16-24 AWG | - | - | 300V | - | Brass, Steel | 1 | 10A | 24 AWG | 16 AWG | 16 AWG | - | BARRIER STRIP TERMINAL BLOCK | 6 | - | - | Vertical with Board | Screw - Rising Cage Clamp | - | - | - | - | - | - | Interlocking (Side), Positions Stamped | - | 30mm | - | No | ROHS3 Compliant | - | - | ||
![]() 0395435121 Molex | In Stock | - | Datasheet | 20 Weeks | Brass, Tin | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | Brass, Steel | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | - | Black | - | - | - | - | - | 0.197 5.00mm | Right Angle | 10mm | - | - | - | 21 | 16-24 AWG | - | - | 300V | - | Brass, Steel | 1 | 10A | 24 AWG | 16 AWG | 16 AWG | - | BARRIER STRIP TERMINAL BLOCK | 21 | - | - | Vertical with Board | Screw - Rising Cage Clamp | - | - | - | - | - | - | Interlocking (Side), Positions Stamped | - | 105mm | - | No | ROHS3 Compliant | - | - | ||
![]() 0398900304 Molex | 5137 |
| Datasheet | 12 Weeks | - | - | Through Hole | - | - | Polyamide (PA), Nylon | - | Copper Alloy - Tin Plated | Copper Alloy - Nickel Plated | Copper Alloy - Nickel Plated | - | - | 300V | -40°C~105°C | Bulk | - | Eurostyle 39890 | yes | Active | 1 (Unlimited) | - | EAR99 | - | 4 | - | - | Black | 1 | - | - | - | - | 0.197 5.00mm | Vertical | - | - | 13.5A | - | - | 16-30 AWG | - | - | - | - | - | 1 | - | 16 AWG | 30 AWG | - | 1 | STRIP TERMINAL BLOCK | 4 | 4 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | Interlocking (Side) | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 1824720000 Weidmüller | 18 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | - | - | 300V | -50°C~240°C | Tube | 2006 | Omnimate LSF-SMT | - | Active | Not Applicable | Screwless | EAR99 | - | - | - | - | Black | 1 | - | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | - | 0.150 3.81mm | Right Angle | - | - | 10A | CSA, cURus | 10 | 16-24 AWG | - | - | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 10 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | 8.5mm | 38.5mm | 14.3mm | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1770500 Phoenix Contact | In Stock | - | Datasheet | 9 Weeks | - | PCB, Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | 45.600009g | - | - | - | - | - | 1kV | - | Bulk | 2012 | COMBICON PLH | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | 6 | - | - | Green | - | Male | - | - | - | 0.394 10.00mm | Horizontal | 49.7mm | - | 76A | - | - | 6-18 AWG | 600V | - | - | - | - | 1 | 51A | 18 AWG | 6 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | Interlocking (Side), Lever Actuated | 29mm | 30.5mm | 30.5mm | - | RoHS Compliant | - | - | ||
![]() 1723205 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 6 | - | Polyamide (PA), Nylon | 1.200205kg | - | - | - | Tin | - | 400V | - | Bulk | 2011 | COMBICON MK3DSMH | yes | Active | 1 (Unlimited) | Solder | EAR99 | Screw | - | - | - | Green | - | - | - | - | - | 0.200 5.08mm | Straight | - | - | 22A | - | - | 12-30 AWG | 300V | 4 | 250V | 22A | - | - | 15A | 24 AWG | 12 AWG | - | 2 | MODULAR TERMINAL BLOCK | - | 2 | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | 2 | - | - | - | High Wire Entry Level | 23.1mm | 12.7mm | 49.8mm | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1719215 Phoenix Contact | 150 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | 6.999837kg | - | - | - | - | - | 1kV | - | Bulk | 2015 | COMBICON SPT | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | 4 | - | - | Green | 1 | Male | - | - | - | 0.295 7.50mm | Straight | 19.6mm | unknown | 41A | CB, UL | - | 8-24 AWG | 600V | - | - | - | - | 1 | 35A | 24 AWG | 8 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 4 | UL | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | 15mm | 6 mm2 | SPRING LOADED | - | - | 30mm | 24.15mm | - | RoHS Compliant | - | - | ||
![]() 1864053 Phoenix Contact | 52 |
| Datasheet | 4 Weeks | - | - | Through Hole, SKEDD | - | - | Polyamide (PA), Nylon | - | Tin Plated | - | - | - | - | - | - | Bulk | 2016 | COMBICON SDC | yes | Active | Not Applicable | - | - | - | - | 70°C | -40°C | Green | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | 12-24 AWG | 300V | - | - | - | - | 1 | 12A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 4 | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Board Lock | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3260136 Phoenix Contact | 15 |
| Datasheet | 7 Weeks | - | Panel | Panel Mount | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | 1.5kV | - | Bulk | 2015 | CLIPLINE PTPOWER | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | Blue | - | - | - | 8536.69.40.40 | - | - | - | - | - | 232A | - | - | 4/0-4 AWG | 1kV | - | - | - | - | 1 | 230A | 4 AWG | 0 AWG | - | - | MODULAR TERMINAL BLOCK | 2 | - | - | Horizontal with Board | Screwless | - | - | - | - | - | - | Flange (Mounting) | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1841526 Phoenix Contact | 106 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | Tin Plated | - | - | - | - | - | - | Bulk | 2015 | COMBICON SPT | yes | Active | 1 (Unlimited) | Screwless | - | - | - | - | - | Green | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | - | 5 | 14-26 AWG | 150V | - | - | - | - | 2 | 10A | 26 AWG | 14 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1719231 Phoenix Contact | 184 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | 600.102706g | - | - | - | - | - | 1kV | - | Bulk | 2010 | COMBICON SPT | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | 6 | - | - | Green | 1 | Female | PA, UL 94V-0 | - | - | 0.295 7.50mm | - | - | unknown | 41A | - | - | 8-24 AWG | 600V | - | - | - | - | 1 | 35A | 24 AWG | 8 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 6 | UL | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | SPRING LOADED | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1719044 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 6 | - | Polyamide (PA), Nylon | 749.788188g | - | - | - | Tin | - | 500V | - | Bulk | 2011 | COMBICON MKKDS | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | Green | 1 | - | PA, 94V-0 | - | - | 0.250 6.35mm | Straight | 28mm | - | 32A | - | - | 10-30 AWG | 300V | - | 500V | 32A | - | 2 | 30A | 24 AWG | 10 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | 3 | - | - | - | Interlocking (Side) | 28mm | 22.22mm | 44.1mm | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1732153 Phoenix Contact | 26 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | Bulk | 2014 | COMBICON ZFKDSA | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | Green | - | - | - | 8536.69.40.40 | - | 5.08mm | - | - | - | 22A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | 1 | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | 1 | - | - | - | Interlocking (Side) | - | - | - | - | RoHS Compliant | - | - |