- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Housing Color | Wire Gauge | Voltage | Max Supply Voltage | Max Current Rating | Plating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0395432016 Molex | 24 |
| Datasheet | 17 Weeks | Brass, Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | - | Steel | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Screw | - | - | - | Black | - | - | - | - | 0.197 5.00mm | - | - | unknown | - | - | - | - | - | - | 14-24 AWG | 300V | - | - | - | 1 | 10A | 24 AWG | 14 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | 16 | - | - | Horizontal with Board | Screw - Leaf Spring, Wire Guard | - | - | - | - | - | - | Positions Stamped | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0395437123 Molex | 24 |
| Datasheet | 20 Weeks | Brass, Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | Brass, Steel | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Solder | - | - | - | Black | - | - | - | - | 0.197 5.00mm | Right Angle | 10mm | - | - | - | - | - | 23 | - | 16-24 AWG | - | 300V | - | Brass, Steel | 1 | 10A | 24 AWG | 16 AWG | 16 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | 23 | - | - | Vertical with Board | Screw - Rising Cage Clamp | - | - | - | - | - | - | Interlocking (Side), Positions Stamped | - | 115mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0395437118 Molex | In Stock | - | Datasheet | 20 Weeks | Brass, Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | Brass, Steel | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Solder | - | - | - | Black | - | - | - | - | 0.197 5.00mm | Right Angle | 10mm | - | - | - | - | - | 18 | - | 16-24 AWG | - | 300V | - | Brass, Steel | 1 | 10A | 24 AWG | 16 AWG | 16 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | 18 | - | - | Vertical with Board | Screw - Rising Cage Clamp | - | - | - | - | - | - | Interlocking (Side), Positions Stamped | - | 90mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 1988943 Phoenix Contact | 155 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 16.279997g | - | - | - | - | - | 250V | - | Bulk | 2005 | COMBICON PTA | yes | Active | 1 (Unlimited) | - | EAR99 | - | 16 | Green | 1 | - | PA, UL 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | - | - | 24A | - | - | - | - | - | 12-26 AWG | 300V | - | - | - | 1 | 15A | 26 AWG | 12 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 16 | UL | 45° (135°) Angle with Board | Screw | M2.6 | - | - | - | 2.5 mm2 | - | Interlocking (Side) | 11.9mm | 80mm | 12.8mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1733651 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 29.000003g | - | - | - | Tin | - | 400V | - | Bulk | 2001 | COMBICON SMKDSP | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | 0.200 5.08mm | - | - | not_compliant | 17.5A | 250V | - | 5.08mm | 10 | - | 14-30 AWG | 300V | - | 22A | - | 1 | 15A | 30 AWG | 14 AWG | 26 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 10 | CB; CCA; CSA; CUL; GOST; UL | 35° (145°) Angle with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | Interlocking (Side) | 18.8mm | 13.4mm | 50.8mm | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1891140 Phoenix Contact | 63 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 3.639994g | - | - | - | Tin | - | 160V | - | Bulk | 2011 | COMBICON FK-MPT | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Green | 1 | - | PBT, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | - | - | - | 4A | - | - | - | - | - | 20-28 AWG | 300V | - | - | - | 1 | - | 28 AWG | 26 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | 10 | 10 | UL | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | 10 | - | 0.5 mm2 | SPRING LOADED | - | 13mm | 7mm | 35.5mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1736780 Phoenix Contact | 168 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | Tin Plated | - | - | - | - | 400V | - | Bulk | 2011 | COMBICON SMKDS | - | Active | 1 (Unlimited) | - | EAR99 | Screw | 10 | Green | 1 | - | - | 8536.69.40.40 | 0.200 5.08mm | - | - | - | 20A | - | - | - | - | - | 12-30 AWG | 300V | - | - | - | 1 | 10A | 30 AWG | 12 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 10 | CB; CSA; CUL; EAC; SEV; UL | 40° (130°) Angle with Board | Screw - Rising Cage Clamp | M3 | - | - | - | 2.5 mm2 | - | Interlocking (Side) | - | 14.25mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1751329 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 5.169989g | - | - | - | Tin | Nylon | 200V | - | Bulk | 2005 | COMBICON MKDS | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | Green | 1 | Male | PA, UL 94V-0, SAFETY APPROVAL: UL | 8536.90.40.00 | 0.138 3.50mm | Straight | 7.3mm | - | 13.5A | - | CB, CSA, UL, cULus | - | 10 | - | 16-30 AWG | 300V | 160V | 12A | - | 1 | 10A | 30 AWG | 16 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 10 | CB; CCA; CSA; CUL; EAC; SEV | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | - | 5mm | - | - | - | 12mm | 35.5mm | 7.3mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1727049 Phoenix Contact | 523 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 2.395988g | - | - | - | Tin | Nylon | 300V | - | Bulk | 2001 | COMBICON MKDS | yes | Active | 1 (Unlimited) | Screw | EAR99 | PCB, Screw, Terminal Block | - | Green | 1 | - | PA, UL 94V-0, SAFETY APPROVAL: UL | - | 0.150 3.81mm | Straight | 7.3mm | not_compliant | 10A | 160V | CB, CSA, UL, cULus | 3.81mm | 5 | - | 16-30 AWG | - | 160V | 12A | - | 1 | 13.5A | 30 AWG | 16 AWG | 26 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 5 | CB; CCA; CSA; CUL; EAC; SEV | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | - | 5mm | - | - | - | 12mm | 7.3mm | 19.04mm | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1826260000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | - | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | - | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.300 7.62mm | Straight | - | - | 10A | - | cURus | - | 7 | - | 16-24 AWG | - | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 7 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1356940000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic, Wemid | - | Copper Alloy - Tin Plated | - | - | - | - | - | -50°C~120°C | Bulk | - | Omnimate LL | - | Active | 1 (Unlimited) | Screw | - | - | - | Black | - | - | - | - | 0.250 6.35mm | - | - | - | - | - | - | - | - | - | 10-26 AWG | 600V | - | - | - | 1 | 30A | 26 AWG | 10 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | 11 | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1226230000 Weidmüller | 32 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic, Wemid | - | Copper Alloy - Tin Plated | - | - | Copper | - | 300V | -50°C~120°C | Bulk | - | Omnimate Power LU | - | Active | 1 (Unlimited) | Screw | - | - | - | Black | - | - | - | - | 0.400 10.16mm | - | - | - | 65A | - | - | - | - | - | 6-26 AWG | - | - | - | - | 1 | - | 26 AWG | 6 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | 5 | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M4 | 1.6 mm | 5 | 12mm | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1752269 Phoenix Contact | 50 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | - | - | - | - | - | - | 320V | - | Bulk | 2012 | COMBICON SPTA | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | 7 | Green | 1 | Female | PA, UL 94V0 | 8536.69.40.40 | 0.197 5.00mm | - | - | - | 9A | - | - | - | - | - | 16-26 AWG | 300V | - | - | - | 1 | 10A | 26 AWG | 16 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 7 | UL | 25° (155°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | SPRING LOADED | - | - | 10mm | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1356890000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic, Wemid | - | Copper Alloy - Tin Plated | - | - | - | - | - | -50°C~120°C | Bulk | - | Omnimate LL | - | Active | 1 (Unlimited) | Screw | - | - | - | Black | - | - | - | - | 0.250 6.35mm | - | - | - | - | - | - | - | - | - | 10-26 AWG | 600V | - | - | - | 1 | 30A | 26 AWG | 10 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | 7 | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1473890000 Weidmüller | 173 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1473980000 Weidmüller | 11 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1753828 Phoenix Contact | 21649652 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 153.999996g | - | - | - | - | - | 400V | - | Bulk | 2011 | COMBICON ZFKDSA | - | Active | 1 (Unlimited) | Screwless | - | - | 13 | Green | - | Female | - | - | 0.200 5.08mm | - | - | - | 16A | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | Interlocking (Side), Lever Actuated | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1791295 Phoenix Contact | 32 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | 5.589987g | - | - | - | - | - | 320V | - | Bulk | 2011 | COMBICON FFKDSA | - | Active | 1 (Unlimited) | Screwless | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | 15A | - | - | - | - | Green | 16-22 AWG | 300V | - | - | - | 1 | 10A | 22 AWG | 16 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | 5 | - | - | - | Interlocking (Side), Lever Actuated | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1826180000 Weidmüller | 41 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | - | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | - | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.295 7.50mm | Straight | - | - | 10A | - | cURus | - | 7 | - | 16-24 AWG | - | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 7 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1331960000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | CuSn | - | - | - | Box | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Orange | - | - | - | - | 5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - |