- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Material - Plating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Voltage - Rated AC | Approval Agency | Number of Contacts | Wire Gauge | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Test Voltage | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XW4L-03A1-V1 Omron Electronics Inc-EMC Div | 43 |
| Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Copper Alloy - Tin Plated | - | - | - | -45°C~125°C | Tape & Reel (TR) | - | XW4 | - | Active | 1 (Unlimited) | Screwless | - | - | - | - | - | Black | - | - | - | - | 0.100 2.54mm | - | - | unknown | - | - | - | - | 20-26 AWG | 160V | - | - | 1 | 6A | 26 AWG | 20 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | 3 | - | - | - | - | Board Guide | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1869266 Phoenix Contact | 250 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 28.349523g | - | Copper | Nylon | 400V | - | Bulk | 2005 | COMBICON SMKDSN | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | 0.200 5.08mm | - | - | - | 13.5A | - | CB, CSA, UL, cULus | - | 14-30 AWG | 300V | - | - | 1 | 10A | 30 AWG | 26 AWG | - | 7 | 1 | BARRIER STRIP TERMINAL BLOCK | - | 7 | UL | 55° (125°) Angle with Board | Screw - Rising Cage Clamp | M3 | - | - | 6mm | - | - | - | - | 14.5mm | 12mm | 36.56mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 14020814101000 HARTING | 24 |
| - | 20 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | Copper Alloy - Tin Plated | Copper | - | 300V | -40°C~110°C | Bulk | - | har-flexicon® | yes | Active | 1 (Unlimited) | Screwless | - | - | 8 | - | - | Black | - | - | - | - | 0.138 3.50mm | Vertical | - | - | 10A | - | - | - | 16-30 AWG | - | - | - | 1 | - | 30 AWG | 16 AWG | 30 AWG | - | - | - | 8 | - | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 1823654 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | Tin Plated | - | - | - | - | Tape & Reel (TR) | 2015 | COMBICON SPT-THR | yes | Active | 1 (Unlimited) | Screwless | - | - | - | - | - | Black | - | - | - | - | 0.138 3.50mm | - | - | - | - | - | - | - | 16-24 AWG | 300V | - | - | 1 | 10A | 24 AWG | 16 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | 4 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 14020614101000 HARTING | 14 |
| - | 20 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | Copper Alloy - Tin Plated | Copper | - | 300V | -40°C~110°C | Bulk | - | har-flexicon® | yes | Active | 1 (Unlimited) | Screwless | - | - | 6 | - | - | Black | - | - | - | - | 0.138 3.50mm | Vertical | - | - | 10A | - | - | - | 16-30 AWG | - | - | - | 1 | - | 30 AWG | 16 AWG | 30 AWG | - | - | - | 6 | - | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 1819105 Phoenix Contact | 15 |
| Datasheet | 13 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | Tin Plated | - | - | - | - | Bulk | 2015 | COMBICON SPTA | yes | Active | 1 (Unlimited) | Screwless | - | - | - | - | - | Green | - | - | - | - | 0.295 7.50mm | - | - | - | - | - | - | - | 8-24 AWG | 600V | - | - | 1 | 33A | 24 AWG | 8 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | 30° (150°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | 4 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1735888 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 23.920987g | - | - | - | 1kV | - | Bulk | 2011 | COMBICON SPT | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | 3 | - | - | Green | 1 | Female | - | - | 0.394 10.00mm | - | - | - | 76A | - | - | - | 4-20 AWG | 600V | - | - | 1 | 66A | 20 AWG | 4 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | SPRING LOADED | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1710072 Phoenix Contact | 458 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 6.493005g | - | Copper, Tin | - | 1kV | - | Bulk | 2012 | COMBICON MKDSV | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | 2 | - | - | Green | 1 | Male | - | 8536.69.40.40 | 0.375 9.53mm | Straight | 21.5mm | not_compliant | 32A | - | cULus | - | 10-30 AWG | 600V | - | - | 1 | 30A | 10 AWG | 24 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 2 | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | 8mm | - | - | - | Interlocking (Side) | 19.04mm | 19.04mm | 12.5mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1771017 Phoenix Contact | 59 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | 200V | - | Tape & Reel (TR) | 2010 | COMBICON PTSM | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | Black | - | - | - | - | 0.098 2.50mm | Straight | - | - | 6A | - | - | 8 | 20-26 AWG | 150V | - | 6A | 1 | 5A | 26 AWG | 20 AWG | - | - | - | STRIP TERMINAL BLOCK | - | - | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1991639 Phoenix Contact | 19241652 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | - | 13.530008g | - | - | - | 200V | - | Bulk | 2011 | COMBICON ZFKDSA | - | Active | 1 (Unlimited) | Screwless | - | - | 12 | - | - | Green | - | Female | - | - | 0.150 3.81mm | - | - | - | 12A | - | - | - | 16-26 AWG | 300V | - | - | 1 | 10A | 26 AWG | 16 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | Interlocking (Side) | - | 15.9mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1729076 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 7.599997g | - | Tin | Nylon | 400V | - | Bulk | 2008 | COMBICON MKDSN | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | 100°C | -20°C | Green | 1 | Male | STANDARD: UL 94V-0, PA | - | 0.197 5.00mm | Straight | 8.1mm | - | 13.5A | - | CB, CSA, UL, cULus | 8 | 14-30 AWG | 300V | 250V | 13.5A | 1 | 10A | 26 AWG | 14 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 8 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | 6mm | - | - | 4kV | Interlocking (Side) | 13.5mm | 40mm | 35mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1330450000 Weidmüller | 55 | - | Datasheet | 12 Weeks | - | - | Through Hole | - | Thermoplastic, Wemid | - | Copper Alloy - Tin Plated | CuSn | - | - | -50°C~120°C | Bulk | - | Omnimate LMFS | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Orange | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | 12-24 AWG | 300V | - | - | 1 | 20A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 4 | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1594550000 Weidmüller | In Stock | - | - | 11 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Copper Alloy - Tin Plated | Copper | - | 300V | -20°C~100°C | Bulk | 2002 | Omnimate LP | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | Orange | 1 | - | - | - | 0.200 5.08mm | Straight | 11mm | - | 15A | - | - | - | 12-26 AWG | - | 300V | 15A | 1 | - | 26 AWG | 12 AWG | 26 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | 3 | - | - | - | - | Interlocking (Side) | - | - | 11mm | No | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 9994970000 Weidmüller | 49 | - | - | 12 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic, Wemid | - | Copper Alloy - Tin Plated | - | - | 300V | -50°C~120°C | Bulk | - | Omnimate LM | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | Orange | 1 | - | - | - | 0.200 5.08mm | - | - | - | 10A | - | CSA, cURus | - | 14-24 AWG | - | - | - | 1 | 15A | 24 AWG | 14 AWG | - | - | 1 | STRIP TERMINAL BLOCK | - | 4 | - | Vertical with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | 4 | 6mm | 2.5 mm2 | - | - | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1869279 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 28.349523g | - | Copper | Nylon | 400V | - | Bulk | 2008 | COMBICON SMKDSN | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | Green | 1 | Male | PA, 94V-0 | - | 0.200 5.08mm | Straight | 12mm | - | 13.5A | - | CB, CSA, UL, cULus | 8 | 14-30 AWG | 300V | 250V | 13.5A | 1 | 10A | 26 AWG | 14 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 8 | UL | 55° (125°) Angle with Board | Screw - Rising Cage Clamp | M3 | - | - | 6mm | - | - | - | - | 14.5mm | 41.64mm | 12mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1751303 Phoenix Contact | 186 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 4.259998g | - | Tin | Nylon | 200V | - | Bulk | 2008 | COMBICON MKDS | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | Green | 1 | Male | PA, 94V-0 | - | 0.138 3.50mm | Straight | 7.3mm | - | 13.5A | - | CB, CSA, UL, cULus | 8 | 16-30 AWG | 300V | 160V | 12A | 1 | 10A | 26 AWG | 16 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 8 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | - | 5mm | - | - | - | - | 12mm | 7.3mm | 7.3mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1474660000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | Brass - Tin Plated | CuZn | Nylon | 300V | -50°C~100°C | Bulk | 2008 | Omnimate TOP1.5GS | - | Active | Not Applicable | Solder | - | - | 9 | - | - | Orange | 1 | - | - | - | 0.200 5.08mm | Straight | 18.6mm | - | 10A | - | CSA | - | 14-26 AWG | - | 300V | 10A | 1 | - | 26 AWG | 14 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 9 | - | Vertical with Board | Screw - TOP Clamp | M2.5 | 1.3 mm | - | 10mm | 2.5 mm2 | - | - | Interlocking (Side) | - | 50.02mm | 18.5mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1984772 Phoenix Contact | 772 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | Nylon | Polyamide (PA), Nylon | 1.369991g | - | Tin | - | 160V | - | Bulk | 2005 | COMBICON PT | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | Green | 1 | - | PA, 94V-0 | - | 0.138 3.50mm | Right Angle | - | unknown | 17.5A | - | UL, cULus | 3 | 16-26 AWG | 300V | - | 17.5A | 1 | 10A | 26 AWG | 16 AWG | 16 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | UL | Vertical with Board | Screw | M2 | - | - | 5mm | - | - | - | Interlocking (Side) | 7.6mm | 9mm | 12.1mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1727230 Phoenix Contact | 44 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | - | Polyamide (PA), Nylon, Glass Filled | 3.24001g | - | Tin | - | 160V | - | Tube | 2011 | COMBICON MKDS | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | Black | - | - | POLYAMIDE, 94V-0 | 8536.90.40.00 | 0.150 3.81mm | Straight | 7.3mm | - | 8A | - | - | 2 | 16-30 AWG | 300V | 160V | 8A | 1 | 10A | 26 AWG | 16 AWG | - | - | - | MODULAR TERMINAL BLOCK | - | 2 | UL; CSA | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | - | - | - | - | - | Board Lock | 9.3mm | 15.24mm | 15.24mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1752104 Phoenix Contact | 957 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 1.32999g | - | Copper | - | 200V | - | Bulk | 2010 | COMBICON SPTA | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | Green | 1 | Male | PA, UL 94V0 | 8536.69.40.40 | 0.138 3.50mm | Right Angle | 12.4mm | - | 9A | 160V | CB, VDE, cULus | 2 | 16-26 AWG | 300V | - | 9A | 1 | 10A | 26 AWG | 26 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 2 | UL | 25° (155°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | 8mm | - | SPRING LOADED | - | - | - | 7.6mm | 10mm | - | - | RoHS Compliant | - | Lead Free |