- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Weight | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Mounting Styles | Part # Aliases | RoHS | Voltage Rated | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Wire Orientation | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Housing Color | Wire Gauge | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Plating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Test Voltage | Product | Mounting Angle | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2854102 Phoenix Contact | 252 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 5.800001g | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | Bulk | 2011 | COMBICON MKDSO | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | Gray | - | - | - | - | 0.197 5.00mm | - | - | not_compliant | 24A | - | - | CB, CSA, VDE, cULus | - | - | - | 12-30 AWG | 300V | - | - | - | - | 1 | 20A | 30 AWG | 30 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | 3 | 8mm | - | - | - | - | - | - | 15.3mm | 14.95mm | 17.05mm | - | - | RoHS Compliant | - | - | ||
![]() 29.112 Altech Corporation | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | 125V | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Through Hole | - | - | 12 | - | - | Grey | 1 | Male | - | - | 3.5mm | Vertical | 8.3mm | - | 6A | - | - | CSA, UL, VDE | - | - | - | - | - | - | - | - | - | - | - | 16 AWG | 28 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 42mm | 6.5mm | - | - | ROHS3 Compliant | - | - | ||
![]() 1932562 Phoenix Contact | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 192.000009g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | COMBICON MKDSP | yes | Active | 1 (Unlimited) | Screw | - | - | - | - | - | Green | 1 | - | - | - | 0.591 15.00mm | - | - | unknown | - | - | - | - | - | - | - | 2-20 AWG | 600V | - | - | - | - | 1 | 115A | 20 AWG | 2 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 9 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M5 | - | 9 | - | 35 mm2 | - | - | - | - | Flange (Mounting) | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1841500 Phoenix Contact | 193 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | Tin Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2015 | COMBICON SPT | yes | Active | 1 (Unlimited) | Screwless | - | - | - | - | - | Green | - | - | - | - | 0.138 3.50mm | - | - | - | - | - | - | - | - | 3 | - | 14-26 AWG | 150V | - | - | - | - | 2 | 10A | 26 AWG | 14 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1751471 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 1.360777kg | - | - | - | Tin | - | - | - | - | - | 200V | - | - | - | - | - | - | Bulk | 2010 | COMBICON MKKDS | yes | Active | 1 (Unlimited) | Solder | EAR99 | Screw | - | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | Straight | 16.3mm | unknown | 8A | - | - | - | - | 20 | - | 16-30 AWG | 300V | - | 160V | 10A | - | 2 | - | 30 AWG | 26 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | 10 | 10 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | 10 | - | - | - | - | - | - | - | 16.2mm | 37.25mm | 37.25mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1876090000 Weidmüller | 32 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | -50°C~120°C | Tape & Reel (TR) | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | Black | 1 | - | GLASS FILLED LCP, 94V-0 | - | 0.197 5.00mm | Straight | - | - | 10A | - | - | CSA, cURus | - | 8 | - | 16-24 AWG | - | - | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 8 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1986961 Phoenix Contact | 41 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | COMBICON MKDSN | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | Green | 1 | - | - | - | 0.197 5.00mm | - | - | - | 16A | - | - | - | - | - | - | 12-30 AWG | 300V | - | - | - | - | 1 | 20A | 30 AWG | 12 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | 3 | 3 | CUL; GOST; UL; VDE | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | 2.5 mm2 | - | - | - | - | Interlocking (Side) | 15mm | 9.5mm | 18.5mm | - | - | RoHS Compliant | - | - | ||
![]() 1885200000 Weidmüller | 77 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | -50°C~240°C | Tube | 2006 | Omnimate LSF-SMT | - | Active | Not Applicable | Screwless | EAR99 | - | - | - | - | Black | 1 | - | - | - | 0.138 3.50mm | - | - | - | 10A | - | - | CSA, cURus | - | 4 | - | 16-24 AWG | - | - | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 4 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1990258 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | 39.999986g | - | - | - | - | - | - | - | - | - | 320V | - | - | - | - | - | - | Bulk | 2011 | COMBICON ZFKDSA | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | 1 | - | - | Black | 1 | Female | PA, UL 94V-0 | 8536.69.40.40 | 5.08mm | - | - | - | 24A | - | - | - | - | - | - | 12-26 AWG | 300V | - | - | - | - | - | 10A | 26 AWG | 12 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 1 | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | - | - | Interlocking (Side) | - | 16.85mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1715828 Phoenix Contact | 155 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 12 | Polyamide | Polyamide (PA), Nylon | 16.276992g | - | - | - | Tin | - | Nylon | - | - | - | 400V | - | - | - | - | - | - | Bulk | 2001 | COMBICON MKDS | - | Active | 1 (Unlimited) | Screw | - | Screw | 12 | 100°C | -20°C | Green | 1 | Male | - | - | 0.200 5.08mm | Straight | 9.8mm | - | 17.5A | - | 250V | CSA, UL, cULus | 5.08mm | 12 | Green | 14-30 AWG | 300V | 12 | 250V | 22A | - | 1 | 15A | 30 AWG | 26 AWG | 30 AWG | 12 | - | - | 12 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | 12 | 7mm | - | - | 4kV | - | - | Interlocking (Side) | 17.3mm | 9.8mm | 55.88mm | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1777561 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | - | - | - | - | Tin | - | - | - | - | - | 1kV | - | - | - | - | - | - | Bulk | 2014 | COMBICON MKDS | - | Active | 1 (Unlimited) | Screw | EAR99 | - | 4 | - | - | Green | 1 | - | - | - | 0.250 6.35mm | - | 32mm | - | 41A | - | - | - | - | - | - | 10-30 AWG | 600V | - | - | - | - | 1 | 30A | 30 AWG | 10 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 4 | CUL; GOST; UL | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | - | - | - | - | 25.4mm | 15.85mm | 32mm | - | - | RoHS Compliant | - | - | ||
![]() 1891975 Phoenix Contact | In Stock |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 630.039802g | Tin Plated | - | - | Tin | - | - | - | - | - | 400V | - | - | - | - | - | - | Bulk | 2010 | COMBICON FRONT | - | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | Green | - | - | - | - | 0.197 5.00mm | - | - | - | 24A | - | - | - | - | - | - | 12-30 AWG | 300V | - | - | - | - | 1 | 20A | 30 AWG | 12 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M2.5 | - | 6 | - | - | - | - | - | - | Interlocking (Side) | 25.5mm | 19.5mm | 32.5mm | - | - | RoHS Compliant | - | - | ||
![]() 5KEV-0 TE Connectivity | In Stock | - | - | - | Tin | - | - | - | - | Polyamide (PA) | - | - | - | - | - | 300 | - | PCB Mount | 796683-2 | Details | - | 250 V | 12 AWG | 30 AWG | 30 AWG to 12 AWG | Right Angle | - | - | - | - | - | - | - | - | - | - | 2 Position | - | - | - | - | - | - | - | 5 mm | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | Horizontal | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 1791790 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | - | 9.14g | - | - | - | - | - | - | - | - | - | 320V | - | - | - | - | - | - | Bulk | 2011 | COMBICON FFKDSA | - | Active | 1 (Unlimited) | Through Hole | EAR99 | - | - | - | - | - | 1 | - | - | - | 0.200 5.08mm | - | - | - | 15A | - | - | - | - | - | Green | 16-22 AWG | 300V | - | - | - | - | 1 | 10A | 22 AWG | 16 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 8 | CUL; UL | Vertical with Board | - | - | - | 8 | - | - | SPRING LOADED | - | - | - | Interlocking (Side), Lever Actuated | - | 12.7mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1845360 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2015 | COMBICON SPT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | Green | - | - | - | - | 0.591 15.00mm | - | - | - | - | - | - | - | - | - | - | 2-14 AWG | 600V | - | - | - | - | 1 | 101A | 14 AWG | 2 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 14020214101000 HARTING | 32 |
| - | 20 Weeks | Tin | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | Copper Alloy - Tin Plated | - | - | Copper | - | - | - | - | - | 300V | - | - | - | - | - | -40°C~110°C | Bulk | - | har-flexicon® | yes | Active | 1 (Unlimited) | Screwless | - | - | 2 | - | - | Black | - | - | - | - | 0.138 3.50mm | Vertical | - | - | 10A | - | - | - | - | - | - | 16-30 AWG | - | - | - | - | - | 1 | - | 30 AWG | 16 AWG | 30 AWG | - | - | - | 2 | - | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 2869760 Phoenix Contact | 26042039 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | Copper, Tin | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | COMBICON MKDSO | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | Black | - | - | - | - | 0.197 5.00mm | - | - | not_compliant | 24A | - | - | - | - | - | - | 12-28 AWG | 300V | - | - | - | - | 1 | 10A | 28 AWG | 12 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | 4 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | - | - | - | - | 19.95mm | 15.3mm | 21.25mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1792106 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | PCB, Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | - | - | - | - | Tin | - | - | - | - | - | 1kV | - | - | - | - | - | - | Bulk | 2013 | COMBICON PLH | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | 2 | - | -40°C | Green | - | Male | - | 8536.69.40.40 | 0.295 7.50mm | Horizontal | 22.8mm | - | 41A | - | - | - | - | - | - | 10-24 AWG | - | - | - | - | - | 1 | - | 24 AWG | 24 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | - | - | Lever Actuated | 37.1mm | 17mm | 37.1mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0399500109 Molex | In Stock | - | Datasheet | 17 Weeks | Tin | Through Hole | Through Hole | - | Brass | Polybutylene Terephthalate (PBT) | - | Brass - Tin Plated | Brass - Nickel Plated | Steel - Zinc Chromate | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~130°C | Bulk | - | Eurostyle 39950 | - | Active | 1 (Unlimited) | Screw | - | - | - | 130°C | -40°C | Black | 1 | - | - | - | 0.315 8.00mm | Vertical | - | - | 20A | - | - | - | - | 9 | Black | 12-22 AWG | 600V | 8 | - | - | Brass, Chromate, Steel | 1 | 20A | 22 AWG | 12 AWG | 12 AWG | - | - | - | 9 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1826020000 Weidmüller | 698 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | -50°C~120°C | Tube | 2009 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | Black | 1 | - | GLASS FILLED LCP, 94V-0 | - | 0.197 5.00mm | Straight | - | - | 15A | - | - | CSA, cURus | - | 8 | - | 16-24 AWG | - | - | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 8 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | 14.3mm | 39.2mm | 8.5mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free |