- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Material - Plating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Approval Agency | Number of Contacts | Housing Color | Wire Gauge | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Test Voltage | Features | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1733457 Phoenix Contact | 299 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 2.267962kg | - | Tin | - | 400V | - | Bulk | 2003 | COMBICON SMKDSP | yes | Active | 1 (Unlimited) | Solder | EAR99 | Screw | - | - | - | Green | 1 | - | PA, 94V-0 | - | 0.197 5.00mm | - | 13.4mm | unknown | 17.5A | - | 6 | - | 14-30 AWG | 300V | 250V | 22A | 1 | 15A | 30 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 6 | UL | 35° (145°) Angle with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | - | Interlocking (Side) | 18.8mm | 30mm | 30mm | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1705003 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 1.127007g | - | Tin | - | 200V | - | Bulk | 2011 | COMBICON ZFKDS | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | Green | - | - | - | 8536.69.40.40 | 3.81mm | - | - | unknown | 12A | - | 1 | - | 16-26 AWG | 300V | - | 12A | - | 10A | 26 AWG | 16 AWG | - | - | MODULAR TERMINAL BLOCK | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | SPRING LOADED | - | Interlocking (Side) | 17.7mm | 17.5mm | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1733460 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 10.619987g | - | Tin | - | 400V | - | Bulk | 2011 | COMBICON SMKDSP | yes | Active | 1 (Unlimited) | Solder | EAR99 | Screw | - | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | 13.4mm | - | 17.5A | - | - | - | 14-30 AWG | 300V | 250V | 22A | 1 | 15A | 26 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 7 | UL | 35° (145°) Angle with Board | Screw - Rising Cage Clamp | M3 | - | 7 | - | - | - | - | Interlocking (Side) | 18.8mm | 35mm | 35mm | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1825850000 Weidmüller | 65 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tube | 2006 | Omnimate LSF-SMT | - | Active | Not Applicable | Screwless | EAR99 | - | - | - | - | Black | 1 | - | GLASS FILLED LCP, 94V-0 | - | 0.150 3.81mm | Straight | - | - | 10A | CSA, cURus | 8 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 8 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | 14.3mm | 30.9mm | 8.5mm | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XW4L-04A1-V1 Omron Electronics Inc-EMC Div | 16 |
| Datasheet | 15 Weeks | - | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Copper Alloy - Tin Plated | - | - | - | -45°C~125°C | Tape & Reel (TR) | - | XW4 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Black | - | - | - | - | 0.100 2.54mm | - | - | unknown | - | - | - | - | 20-26 AWG | 160V | - | - | 1 | 6A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 4 | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1330290000 Weidmüller | 20 |
| Datasheet | 12 Weeks | - | - | Through Hole | - | Thermoplastic, Wemid | - | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Bulk | - | Omnimate LMF | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Orange | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | 12-24 AWG | 300V | - | - | 1 | 20A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 12 | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1986631 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 907.18474g | - | Tin | - | 1kV | - | Bulk | 2004 | COMBICON ZFKDS | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | Green | 1 | Female | PA, UL 94V-0 | 8536.69.40.40 | 15mm | - | - | - | 76A | - | 1 | - | 6-24 AWG | 600V | - | 76A | - | 65A | 24 AWG | 6 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 1 | UL | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | SPRING LOADED | - | Interlocking (Side) | 27mm | 33.4mm | 33.4mm | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1868665 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | Tin Plated | - | - | 400V | - | Bulk | 2012 | COMBICON FRONT | - | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | Green | - | - | - | 8536.69.40.40 | 0.197 5.00mm | - | - | - | 24A | - | - | - | 12-30 AWG | 300V | - | - | 1 | 20A | 30 AWG | 12 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M2.5 | - | 2 | - | - | - | - | Interlocking (Side) | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1989489 Phoenix Contact | 10435 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 5.679997g | - | - | - | 400V | - | Bulk | 2011 | COMBICON PT | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | Black | - | - | - | - | 0.197 5.00mm | - | - | not_compliant | 17.5A | - | - | - | 12-26 AWG | 300V | - | - | 1 | 18A | 26 AWG | 12 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw | M2.6 | - | 6 | - | - | - | - | Interlocking (Side) | 11.3mm | 9mm | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1770403 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | PCB, Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | - | - | - | - | 400V | - | Bulk | 2012 | COMBICON PLH | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | Green | - | Male | - | - | 0.394 10.00mm | Horizontal | 49.7mm | - | 76A | CB, UL, VDE | 3 | - | 6-18 AWG | 300V | - | 76A | 1 | 51A | 18 AWG | 6 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | Interlocking (Side), Lever Actuated | 29mm | 30.5mm | 31.4mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1706183 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 70.999992g | - | - | Nylon | 160V | - | Bulk | 2003 | COMBICON IDC | yes | Active | 1 (Unlimited) | IDC | EAR99 | IDC, IDT | - | - | - | Green | - | Male | - | - | 0.150 3.81mm | Straight | 12.4mm | - | 5A | CSA, UL | 3 | - | 22-28 AWG | 300V | 160V | 5A | 1 | - | 28 AWG | 26 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; CSA | Horizontal with Board | Screwless - IDC | - | - | - | - | - | - | - | - | - | 12.62mm | 10mm | 7.62mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1705472 Phoenix Contact | 102 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 7.230007g | - | Copper | - | 400V | - | Bulk | 2011 | COMBICON SMKDS | yes | Active | 1 (Unlimited) | Solder | EAR99 | Screw | - | - | - | Green | 1 | Male | PA, 94V-0 | - | 0.200 5.08mm | Straight | 14.25mm | - | 20A | - | 3 | - | 12-30 AWG | 300V | 300V | 10A | 1 | - | 26 AWG | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | UL | 40° (130°) Angle with Board | Screw - Rising Cage Clamp | M3 | - | - | - | 2.5 mm2 | - | - | Interlocking (Side) | 15.24mm | 15.24mm | 22.9mm | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1848765 Phoenix Contact | 65 |
| Datasheet | 7 Weeks | - | - | Through Hole, SKEDD | - | Polyamide (PA), Nylon | - | Tin Plated | - | - | - | - | Bulk | - | SDDC | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | Green | - | - | - | 8536.69.40.40 | 0.138 3.50mm | - | - | - | - | - | - | - | 16-24 AWG | 300V | - | - | 2 | 8A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 14 | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | Board Lock | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1700008 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 3.559991g | - | Tin | - | 400V | - | Bulk | 2010 | COMBICON FRONT | yes | Active | 1 (Unlimited) | Solder | EAR99 | Screw | - | - | - | Green | 1 | - | STANDARD: UL 94V-0, PA | 8536.90.40.00 | 5mm | Straight | 19.5mm | - | 24A | - | 1 | - | 12-30 AWG | 300V | 250V | 17.5A | - | 17A | 24 AWG | 12 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 1 | CSA; CUL; EAC; DNV; UL | Horizontal with Board | Screw - Pressure Clip | M2.5 | - | - | - | - | - | - | Interlocking (Side) | 25.5mm | 19.5mm | 25.5mm | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1985360 Phoenix Contact | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 9.159986g | - | - | - | 250V | - | Bulk | 2003 | COMBICON PTSA | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | 19 | - | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | - | 13.1mm | unknown | 2A | - | - | - | 16-24 AWG | 300V | - | - | 1 | - | 24 AWG | 16 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 19 | UL | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | SPRING LOADED | - | - | 13.1mm | 12mm | - | - | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1715080 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 11.509991g | - | Tin | Nylon | 400V | - | Bulk | 2010 | COMBICON MKDS | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | 100°C | -20°C | Green | 1 | Male | PA, 94V-0 | - | 0.197 5.00mm | Straight | 9.8mm | - | 17.5A | CSA, UL, cULus | 8 | - | 14-30 AWG | 300V | 250V | 22A | 1 | 15A | 26 AWG | 26 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 8 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | 7mm | - | - | 4kV | Interlocking (Side) | 17.3mm | 9.8mm | 40mm | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 5454223 Phoenix Contact | 32 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | - | - | - | - | Bulk | 2016 | COMBICON BC | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | Green | - | - | - | - | 0.197 5.00mm | - | - | not_compliant | - | - | - | - | 14-30 AWG | 300V | - | - | 1 | 10A | 30 AWG | 14 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | 5 | - | - | Horizontal with Board | Screw | M3 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1760510000 Weidmüller | 493 | - | Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic, Wemid | - | Copper Alloy - Tin Plated | Copper | - | 300V | -50°C~120°C | Bulk | 2008 | Omnimate PM | yes | Active | 1 (Unlimited) | Solder | EAR99 | PCB, Terminal Block | - | - | - | Black | 1 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.200 5.08mm | Straight | 8mm | - | 16A | - | - | - | 14-26 AWG | - | 300V | 16A | 1 | 15A | 26 AWG | 14 AWG | 24 AWG | 1 | STRIP TERMINAL BLOCK | - | 2 | UL; CSA | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.5 | - | 2 | - | - | - | - | Interlocking (Side) | 10mm | 11.2mm | 8mm | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 1047450000 Weidmüller | 41 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic, Wemid | - | Copper Alloy - Tin Plated | - | - | 600V | -50°C~120°C | Bulk | 2011 | Omnimate LXXX | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | Black | - | - | - | - | 0.591 15.00mm | - | - | - | 127A | CSA, UR | - | - | 1-20 AWG | - | - | - | 1 | - | 20 AWG | 1 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | 2 | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M6 | 1.6 mm | 2 | 18mm | - | - | - | Flange (Mounting) | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1907348 Phoenix Contact | 265 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | 3.029997g | - | - | - | 320V | - | Bulk | 2011 | COMBICON FFKDSA | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | 15A | - | - | Green | 16-22 AWG | 300V | - | - | 1 | 10A | 22 AWG | 22 AWG | - | - | STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | 3 | - | - | - | - | Interlocking (Side), Lever Actuated | - | 13.6mm | - | - | - | - | RoHS Compliant | - | - |