- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Weight | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Wire Gauge | Voltage | ELV | Max Supply Voltage | Max Current Rating | Plating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Test Voltage | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0395433005 Molex | 43 |
| Datasheet | 20 Weeks | Brass, Tin | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | Black | 1 | - | - | - | 0.197 5.00mm | Vertical | - | - | 15A | - | - | - | 5 | 14-22 AWG | 300V | - | - | - | Brass, Steel | 1 | - | 22 AWG | 14 AWG | 14 AWG | - | 1 | STRIP TERMINAL BLOCK | 5 | 5 | - | Horizontal with Board | Screw - Rising Cage Clamp | - | - | - | - | 2.08 mm2 | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 1885190000 Weidmüller | 54 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | - | - | 300V | -50°C~240°C | Tube | 2005 | Omnimate LSF-SMT | - | Active | Not Applicable | Screwless | EAR99 | - | - | - | - | Black | 1 | - | LCP GF, 94V-0 | - | 0.138 3.50mm | - | - | - | 10A | - | CSA, cURus | - | 3 | 16-24 AWG | - | - | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1712203 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 3.628739kg | - | - | - | Tin | - | 400V | - | Bulk | 2011 | COMBICON MKDS | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | Black | 1 | - | 94V-0 | 8536.69.40.40 | 0.200 5.08mm | Straight | - | - | 24A | - | - | - | - | 12-30 AWG | 300V | - | 250V | 24A | - | 1 | 15A | 30 AWG | 12 AWG | - | - | 1 | STRIP TERMINAL BLOCK | - | 2 | UL; CSA | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | 2 | - | - | - | - | Interlocking (Side) | 11.2mm | 10.16mm | 23mm | - | - | RoHS Compliant | - | - | ||
![]() 1871995 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | - | 3.869993g | - | - | - | Tin | - | 400V | - | Bulk | 2011 | COMBICON SMKDS | - | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | Black | 1 | - | - | 8536.69.40.40 | 0.200 5.08mm | - | - | not_compliant | 24A | - | - | - | - | 12-30 AWG | 300V | - | - | - | - | 1 | 15A | 30 AWG | 28 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 2 | - | 35° (145°) Angle with Board | Screw - Rising Cage Clamp | M3 | - | 2 | - | - | - | - | Interlocking (Side) | 18mm | 16mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1764910000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | Copper Alloy - Tin Plated | - | - | Copper | Nylon | 300V | -50°C~100°C | Bulk | 2005 | Omnimate LMZF | yes | Obsolete | Not Applicable | Screwless | EAR99 | - | - | - | - | Orange | 3 | - | - | - | 0.200 5.08mm | - | - | - | 10A | - | CSA | - | - | 14-24 AWG | - | - | - | - | - | 3 | - | 24 AWG | 14 AWG | - | 6 | 3 | MODULAR TERMINAL BLOCK | 2 | 6 | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1.3 mm | - | 7.5mm | - | SPRING LOADED | - | - | 73.2mm | - | 64.4mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1047620000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | - | Thermoplastic, Wemid | - | Copper Alloy - Tin Plated | - | - | - | - | 600V | -50°C~120°C | Bulk | 2011 | Omnimate LXXX | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | Black | - | - | - | - | 0.591 15.00mm | - | - | - | 127A | - | CSA, UR | - | - | 1-20 AWG | - | - | - | - | - | 1 | - | 20 AWG | 1 AWG | - | - | - | MODULAR TERMINAL BLOCK | 3 | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M6 | 1.6 mm | 3 | 18mm | - | - | - | Flange (Mounting) | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1047610000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | - | Thermoplastic, Wemid | - | Copper Alloy - Tin Plated | - | - | - | - | 600V | -50°C~120°C | Bulk | 2011 | Omnimate LXXX | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | Black | - | - | - | 8536.69.40.40 | 0.591 15.00mm | - | - | - | 127A | - | CSA, UR | - | - | 1-20 AWG | - | - | - | - | - | 1 | - | 20 AWG | 1 AWG | - | - | - | MODULAR TERMINAL BLOCK | 2 | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M6 | 1.6 mm | 2 | 18mm | - | - | - | Flange (Mounting) | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0395432021 Molex | 32 |
| Datasheet | 17 Weeks | Brass, Tin | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | - | Steel | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Screw | - | - | - | - | - | Black | - | - | - | - | 0.197 5.00mm | - | - | unknown | - | - | - | - | - | 14-24 AWG | 300V | - | - | - | - | 1 | 10A | 24 AWG | 14 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | 21 | - | - | Horizontal with Board | Screw - Leaf Spring, Wire Guard | - | - | - | - | - | - | - | Positions Stamped | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0395433013 Molex | 24 |
| Datasheet | 17 Weeks | Brass, Tin | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | Brass, Steel | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | Black | - | - | - | 8536.69.40.40 | 0.197 5.00mm | Vertical | 10mm | - | - | - | - | - | 13 | 14-22 AWG | - | - | 300V | - | Brass, Steel | 1 | 15A | 22 AWG | 14 AWG | 14 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | 13 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | - | - | 65mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 1990038 Phoenix Contact | 163 | - | Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 1.839997g | - | - | - | Copper | - | 160V | - | Bulk | 2005 | COMBICON PTSA | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | Green | 1 | - | PA, UL 94V-0 | - | 0.098 2.50mm | Straight | - | unknown | 2A | - | UL, VDE | - | 5 | 20-26 AWG | 300V | - | - | 2A | - | 1 | - | 26 AWG | 20 AWG | 20 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 5 | UL | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | SPRING LOADED | - | - | 14mm | 12mm | 16.7mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0395435120 Molex | 24 |
| Datasheet | 20 Weeks | - | - | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | Black | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | - | 16-24 AWG | 300V | - | - | - | - | 1 | 10A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 20 | - | - | Vertical with Board | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | Interlocking (Side), Positions Stamped | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1770571 Phoenix Contact | In Stock | - | Datasheet | 9 Weeks | - | PCB, Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | - | - | - | - | - | - | 1kV | - | Bulk | 2011 | COMBICON PLH | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | 6 | - | - | Green | - | Male | - | - | 0.591 15.00mm | Horizontal | 49.7mm | - | 76A | - | - | - | - | 4-18 AWG | 600V | - | - | - | - | 1 | 66A | 18 AWG | 4 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | Interlocking (Side), Lever Actuated | 29mm | 30.5mm | 86.4mm | - | - | RoHS Compliant | - | - | ||
![]() 2908472 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 7.749994g | - | - | - | - | - | 250V | - | Bulk | 2010 | COMBICON MKDSO | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | Gray | - | - | - | - | 0.197 5.00mm | Right Angle | 15.3mm | - | 24A | - | - | - | - | 12-30 AWG | 300V | - | 250V | 24A | - | 1 | 20A | 26 AWG | 26 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | 4 | CB; CSA; CUL; EAC; UL; VDE | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | 4 | - | 2.5 mm2 | - | - | - | 19.95mm | 15.3mm | 21.25mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() 1770584 Phoenix Contact | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | 64.000012g | - | - | - | - | - | 1kV | - | Bulk | 2011 | COMBICON PLH | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | 7 | - | - | Green | - | Female | - | 8536.69.40.40 | 0.591 15.00mm | - | 29mm | - | 76A | - | - | - | - | 4-18 AWG | 600V | - | - | - | - | 1 | 66A | 18 AWG | 4 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | Interlocking (Side), Lever Actuated | 29mm | 30.5mm | 101.4mm | - | - | RoHS Compliant | - | - | ||
![]() 1984633 Phoenix Contact | 1481 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 1.869991g | - | - | - | Tin | Nylon | 160V | - | Bulk | 2005 | COMBICON PT | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 105°C | -40°C | Green | 1 | - | - | - | 0.138 3.50mm | Straight | 7.6mm | - | 17.5A | - | UL | - | 4 | 16-26 AWG | 300V | - | 160V | 17.5A | - | 1 | 10A | 26 AWG | 26 AWG | 16 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 4 | - | Horizontal with Board | Screw | M2 | - | - | 5mm | - | - | 2.5kV | Interlocking (Side) | 9mm | 7.6mm | 14mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1721731 Phoenix Contact | 112 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 6 | - | Polyamide (PA), Nylon | 1.360777kg | - | - | - | Tin | Nylon | 400V | - | Bulk | 2001 | COMBICON MKKDS | yes | Active | 1 (Unlimited) | Solder | EAR99 | Screw | - | - | - | Green | 1 | - | PA, 94V-0 | - | 0.200 5.08mm | Straight | 22.3mm | - | 22A | 250V | CSA, UL | 5.08mm | - | 12-30 AWG | 300V | - | 250V | 24A | - | 2 | 15A | 30 AWG | 12 AWG | 30 AWG | 3 | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | 8mm | - | - | - | Interlocking (Side) | 22.3mm | 17.78mm | 36.5mm | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1716130000 Weidmüller | 350 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | - | Thermoplastic, Wemid | - | Copper Alloy - Tin Plated | - | - | - | - | 300V | -50°C~120°C | Bulk | 2009 | Omnimate LM | yes | Active | Not Applicable | Solder | EAR99 | - | 3 | - | - | Orange | 1 | - | POLYAMIDE, 94V-2 | - | 0.200 5.08mm | - | 13.9mm | - | 10A | - | CSA, cURus | - | - | 14-24 AWG | - | - | 300V | 10A | - | 1 | 15A | 24 AWG | 14 AWG | - | - | 1 | STRIP TERMINAL BLOCK | - | 3 | UL; VDE; CSA | 45° (135°) Angle with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | - | 6mm | - | - | - | Interlocking (Side) | - | 15.84mm | 13.9mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1703084 Phoenix Contact | 81 | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | Tin | - | 300V | - | Bulk | 2011 | COMBICON PTS | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | 3 | - | - | Green | - | - | - | - | 0.295 7.50mm | Straight | 10.5mm | unknown | 12A | - | CB, VDE, cULus | - | - | 14-26 AWG | - | - | 630V | 12A | - | 1 | 10A | 14 AWG | 26 AWG | 26 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Push Button Clamp | - | - | - | 8mm | - | - | - | - | 13.6mm | 20mm | 10.5mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() 0395443009 Molex | 1848 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | - | - | 300V | -40°C~105°C | Bulk | - | Eurostyle ESE 39544 | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | - | Black | - | - | - | - | 0.200 5.08mm | Vertical | - | - | 15A | - | - | - | 9 | 12-30 AWG | - | Compliant | - | - | - | 1 | - | 12 AWG | 22 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | 9 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | - | 14.4mm | 45.72mm | 10mm | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 691256610010 Würth Elektronik | 27 |
| Datasheet | 14 Weeks | - | - | Through Hole | 10 | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Steel - Zinc Plated | Copper Alloy | Zinc Plated | Zinc | - | 750V | - | Bulk | - | WR-TBL Series 2566 | - | Active | 1 (Unlimited) | - | - | - | - | 120°C | -30°C | Gray | 1 | - | - | - | 0.400 10.16mm | - | - | - | 57A | - | - | 10.16mm | 10 | 6-20 AWG | 300V | - | - | - | - | 1 | 58A | - | - | - | - | - | - | 10 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M4 | - | - | - | - | - | - | - | 29.4mm | - | - | - | - | ROHS3 Compliant | - | - |