- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Weight | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Approval Agency | Number of Contacts | Housing Color | Wire Gauge | Voltage | ELV | Max Supply Voltage | Max Current Rating | Plating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Rated Current | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0395435012 Molex | 24 |
| Datasheet | 17 Weeks | - | - | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | Black | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | 14-22 AWG | 300V | - | - | - | - | 1 | 15A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 12 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | Positions Stamped | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0395433113 Molex | 24 |
| Datasheet | 20 Weeks | Brass, Tin | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | Brass, Steel | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | Black | - | - | - | 8536.69.40.40 | 0.197 5.00mm | Horizontal | 10mm | - | - | - | 13 | - | 16-24 AWG | - | - | 300V | - | Brass, Steel | 1 | 10A | 24 AWG | 16 AWG | 16 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | 13 | - | - | Vertical with Board | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | Interlocking (Side) | - | 65mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0395438315 Molex | 24 |
| Datasheet | 17 Weeks | Brass, Tin | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | Brass, Steel | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | - | Black | - | - | - | - | 0.197 5.00mm | - | 12.3mm | - | - | - | 15 | - | 14-22 AWG | - | - | 300V | - | Brass, Steel | 1 | 10A | 22 AWG | 14 AWG | 14 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | 15 | - | - | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | Positions Stamped | - | 75.8mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0395435024 Molex | 24 |
| Datasheet | 17 Weeks | Brass, Tin | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | Brass, Steel | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | - | Black | - | - | - | - | 0.197 5.00mm | Straight | 10mm | - | - | - | 24 | - | 14-22 AWG | - | - | 300V | - | Brass, Steel | 1 | 15A | 22 AWG | 14 AWG | 14 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | 24 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | Positions Stamped | - | 120mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0395431219 Molex | 32 |
| Datasheet | 20 Weeks | Brass, Tin | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | - | Steel | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Screw | - | - | - | - | - | Black | - | - | - | - | 0.197 5.00mm | - | 11mm | unknown | - | - | - | - | 14-24 AWG | - | - | 300V | - | - | 1 | 10A | 24 AWG | 14 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | 19 | - | - | 45° (135°) Angle with Board | Screw - Leaf Spring, Wire Guard | - | - | - | - | - | - | - | Positions Stamped | - | 95.6mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1848752 Phoenix Contact | 50 |
| Datasheet | 7 Weeks | - | - | Through Hole, SKEDD | - | - | Polyamide (PA), Nylon | - | Tin Plated | - | - | - | - | - | - | Bulk | - | SDDC | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | Green | - | - | - | 8536.69.40.40 | 0.138 3.50mm | - | - | - | - | - | - | - | 16-24 AWG | 300V | - | - | - | - | 2 | 8A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 13 | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | Board Lock | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1995664 Phoenix Contact | 118 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | 400V | - | Bulk | 2010 | COMBICON SMKDS | - | Active | 1 (Unlimited) | - | EAR99 | Screw | 4 | - | - | Green | - | - | - | - | 0.200 5.08mm | - | - | not_compliant | 20A | - | - | - | 12-30 AWG | 300V | - | - | - | - | 1 | 10A | 12 AWG | 12 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | - | M3 | - | - | - | - | - | Interlocking (Side) | - | 14.25mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1751316 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 4.730005g | - | - | - | Tin | Nylon | 200V | - | Bulk | 2005 | COMBICON MKDS | yes | Active | 1 (Unlimited) | - | - | Screw | - | - | - | Green | 1 | - | - | - | 0.138 3.50mm | Straight | 7.3mm | - | 13.5A | CB, CSA, UL, cULus | 9 | - | 16-30 AWG | 300V | - | 160V | 12A | - | 1 | 10A | 30 AWG | 26 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 9 | UL | Horizontal with Board | Screw - Rising Cage Clamp | - | M2 | - | - | 5mm | - | - | - | 12mm | 32mm | 32mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1906268 Phoenix Contact | 76 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | - | - | - | - | - | - | 400V | - | Bulk | 2011 | COMBICON ZFKDSA | - | Active | 1 (Unlimited) | Screwless | - | - | 4 | - | - | Green | - | Female | - | - | 0.200 5.08mm | - | - | - | 16A | - | - | - | - | - | - | - | - | - | 1 | - | 12 AWG | 28 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | Interlocking (Side), Lever Actuated | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1789595 Phoenix Contact | 150 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | - | 2.409993g | - | - | - | - | - | 160V | - | Bulk | 2011 | COMBICON FFKDSA | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | Right Angle | - | - | 6A | - | - | Green | 20-26 AWG | 150V | - | 160V | 6A | - | 1 | - | 26 AWG | 20 AWG | - | - | - | STRIP TERMINAL BLOCK | - | - | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | 4 | - | - | - | Interlocking (Side), Lever Actuated | 12.66mm | 12.6mm | 17mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() 1935310 Phoenix Contact | 577 |
| Datasheet | 5 Weeks | Tin | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 1.949994g | - | - | - | Copper | Nylon | 250V | - | Bulk | 2010 | COMBICON PT | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | 0.197 5.00mm | Right Angle | 11.4mm | - | 17.5A | CB, UL, VDE | 2 | - | 12-26 AWG | 300V | - | 250V | 16A | - | 1 | 18A | 26 AWG | 12 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 2 | UL | Vertical with Board | Screw | - | M2.6 | - | - | 5mm | - | - | Interlocking (Side) | 9mm | 10mm | 12.5mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1752162 Phoenix Contact | 58 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | - | - | - | - | Copper | - | 200V | - | Bulk | 2011 | COMBICON SPTA | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | 8 | - | - | Green | 1 | Female | PA, UL 94V0 | - | 0.138 3.50mm | - | - | unknown | 9A | - | - | - | 16-26 AWG | 300V | Compliant | - | - | - | 1 | 10A | 26 AWG | 26 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 8 | UL | 25° (155°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | SPRING LOADED | - | 15.9mm | 10mm | 28.6mm | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1708110 Phoenix Contact | 103 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 20 | Polyamide | Polyamide (PA), Nylon | 1.360777kg | - | - | - | Tin | Nylon | 200V | - | Bulk | 2008 | COMBICON MKKDS | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | 10 | - | - | Green | 1 | Male | PA, 94V-0 | 8536.69.40.40 | 0.150 3.81mm | Straight | 16.2mm | unknown | 8A | CB, CSA, UL, cULus | 20 | - | 16-30 AWG | 300V | - | - | 10A | - | 2 | - | 30 AWG | 26 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 10 | UL | Horizontal with Board | Screw - Rising Cage Clamp | - | M2 | - | - | 5mm | - | - | - | 16.2mm | 38.1mm | 16.3mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1727256 Phoenix Contact | 23 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | - | Polyamide | Polyamide (PA), Nylon, Glass Filled | 4.734002g | - | - | - | Tin | - | 160V | - | Tube | 2011 | COMBICON MKDS | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | Black | 1 | - | - | - | 0.150 3.81mm | Straight | 7.3mm | not_compliant | 8A | - | 4 | - | 16-30 AWG | 300V | - | 160V | 8A | - | 1 | 10A | 30 AWG | 16 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 4 | UL | Horizontal with Board | Screw - Rising Cage Clamp | - | M2 | - | - | - | - | - | Board Lock | 9.3mm | 22.86mm | 22.86mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1870150000 Weidmüller | 54 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | - | - | 300V | -50°C~120°C | Tube | 2015 | Omnimate LSF-SMT | - | Obsolete | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | Black | 1 | - | GLASS FILLED LCP, 94V-0 | - | 0.197 5.00mm | Straight | - | - | 10A | CSA, cURus | 3 | - | 16-24 AWG | - | - | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2200320 Phoenix Contact | 32 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | - | - | - | - | - | - | 250V | - | Bulk | 2011 | COMBICON FKDSO | - | Active | 1 (Unlimited) | Screwless | EAR99 | Socket | 4 | - | - | Gray | - | - | - | - | 0.197 5.00mm | - | 26.5mm | - | 22A | - | - | - | 14-24 AWG | - | - | - | - | - | 1 | - | 24 AWG | 14 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal and Vertical with Board | Screwless - Push Button Clamp | - | - | - | - | - | - | - | - | 26.5mm | 25.9mm | 20mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1731022 Phoenix Contact | 178 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 4.409995g | - | - | - | Tin | - | 630V | - | Bulk | 2011 | COMBICON GMKDS | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | Green | - | - | - | 8536.90.40.00 | 0.295 7.50mm | Straight | - | - | 24A | - | 2 | - | 12-30 AWG | 300V | - | - | 24A | - | 1 | 15A | 30 AWG | 12 AWG | - | - | - | MODULAR TERMINAL BLOCK | - | 2 | UL; CSA | Horizontal with Board | Screw - Rising Cage Clamp | - | M3 | - | - | - | - | - | Interlocking (Side) | 15mm | 11.2mm | 23mm | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1331100000 Weidmüller | 97 |
| - | 16 Weeks | - | - | BOARD | - | - | - | - | - | - | - | CuSn | - | - | - | Box | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | Orange | 1 | - | STANDARD: UL94V-0, WEMID (PA) | - | 508mm | - | - | - | - | - | - | - | 12 AWG | - | - | - | - | - | - | - | - | - | - | 3 | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | CSA; CUL; EAC; UL | - | - | 10A | - | - | - | - | 2.5 mm2 | PUSH-IN | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 39910-0108 Molex | 27 |
| Datasheet | 3 Weeks | Tin | Through Hole | - | - | Polyester | Thermoplastic | - | - | - | - | Copper | - | 600V | - | Bulk | 2007 | - | yes | Active | - | Solder | EAR99 | Screw | - | 130°C | -40°C | Black | 1 | - | - | - | 10.16mm | Vertical | - | - | 60A | - | 8 | - | - | 600V | - | - | - | Brass, Bronze, Tin | - | 60A | 18 AWG | 18 AWG | 6 AWG | - | 1 | STRIP TERMINAL BLOCK | - | 8 | UL | - | - | - | - | - | - | - | - | - | - | 29.7mm | 82.8mm | - | - | - | RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 1819134 Phoenix Contact | 15 |
| Datasheet | 13 Weeks | Tin | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | Tin Plated | - | - | - | - | - | - | Bulk | 2015 | COMBICON SPTA | yes | Active | 1 (Unlimited) | Screwless | - | - | - | - | - | Green | - | - | - | - | 0.295 7.50mm | - | - | - | - | - | - | - | 8-24 AWG | 600V | - | - | - | - | 1 | 33A | 24 AWG | 8 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | 7 | - | - | 30° (150°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |