- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Material - Plating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Housing Color | Wire Gauge | Voltage | ELV | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1862356 Phoenix Contact | 40 |
| Datasheet | 7 Weeks | - | - | Through Hole | - | Polyamide (PA), Nylon | - | - | - | - | - | - | Bulk | 2017 | COMBICON SPTAF IL | yes | Active | Not Applicable | - | EAR99 | - | - | Green | - | - | - | 8536.69.40.40 | 0.197 5.00mm | - | - | - | - | - | - | - | - | - | 16-24 AWG | 300V | - | - | - | 1 | 8A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 10 | - | - | 45° (135°) Angle with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1862217 Phoenix Contact | 65 |
| Datasheet | 7 Weeks | - | - | Through Hole | - | Polyamide (PA), Nylon | - | Copper Alloy | - | - | - | - | Bulk | 2017 | COMBICON SPTAF IL | yes | Active | Not Applicable | - | EAR99 | - | - | Green | - | - | - | 8536.69.40.40 | 0.138 3.50mm | - | - | - | - | - | - | - | - | - | 16-24 AWG | 300V | - | - | - | 1 | 8A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 15 | - | - | 45° (135°) Angle with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1935828 Phoenix Contact | 100 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | Nylon | Polyamide (PA), Nylon | 8.409999g | - | Tin | - | 250V | - | Bulk | 2005 | COMBICON PT | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | 7 | Green | 1 | - | PA, UL 94V0 | 8536.69.40.40 | 0.197 5.00mm | - | - | - | 32A | - | CB, UL, VDE | - | - | - | 12-20 AWG | 300V | - | - | - | 1 | 20A | 20 AWG | 12 AWG | 10 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 7 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | 4 mm2 | - | - | 13.5mm | 9mm | 35mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1824470000 Weidmüller | 57 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Obsolete | Not Applicable | Solder | EAR99 | - | 7 | Black | 1 | - | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | Right Angle | 14.3mm | - | 10A | - | CSA, cURus | - | - | - | 16-24 AWG | - | - | 300V | 10A | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 7 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | 25.2mm | 14.3mm | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1701094 Phoenix Contact | 41 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 2.449994g | - | Copper, Tin | - | 400V | - | Bulk | 2011 | COMBICON KDS | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | 11 | Blue | 1 | - | POLYAMIDE, 94V-2 | 8536.69.40.40 | 5mm | - | - | - | 17.5A | - | - | - | - | - | 14-30 AWG | 250V | - | - | - | - | 15A | 30 AWG | 14 AWG | - | - | MODULAR TERMINAL BLOCK | - | 1 | UL; CSA | Horizontal with Board | Screw - Pressure Clip | M2.6 | - | - | - | - | - | Interlocking (Side) | 18.6mm | 5mm | 19mm | - | - | - | RoHS Compliant | - | - | ||
![]() 5442808 Phoenix Contact | 15 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | - | - | - | - | Bulk | - | COMBICON BC | yes | Active | 1 (Unlimited) | - | - | - | - | Green | - | - | - | - | 0.150 3.81mm | - | - | not_compliant | - | - | - | - | - | - | 16-30 AWG | 300V | - | - | - | 1 | 10A | 30 AWG | 16 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | 8 | - | - | Horizontal with Board | Screw | M2 | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1698740000 Weidmüller | 20 | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | Electrolytic Copper - Tin Plated | Copper | Nylon | 300V | -50°C~100°C | Bulk | 2004 | TOP4GS | yes | Active | Not Applicable | Screw | EAR99 | - | - | Orange | 1 | - | POLYAMIDE, 94V-0 | - | 0.300 7.62mm | Right Angle | - | - | 10A | - | CSA, UR | - | 5 | - | 10-26 AWG | - | - | - | - | 1 | 30A | 26 AWG | 10 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 5 | UL; VDE; CSA | Horizontal with Board | Screw - TOP Clamp | M3 | 1.3 mm | - | 13mm | 6 mm2 | - | - | 26mm | - | 26mm | - | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1712122 Phoenix Contact | 15 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 24.189996g | - | - | - | 400V | - | Bulk | 2011 | COMBICON MKDSF | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | - | - | 24A | - | - | - | - | - | 12-30 AWG | 300V | - | - | - | 1 | 15A | 30 AWG | 30 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 12 | UL | Vertical with Board | Screw - Rising Cage Clamp | M3 | - | 12 | - | 2.5 mm2 | - | Interlocking (Side) | - | 18mm | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1743197 Phoenix Contact | 32 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | - | - | - | - | 320V | - | Bulk | 2012 | COMBICON SPTA | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Green | 1 | Female | PA, UL 94V0 | 8536.69.40.40 | 0.150 3.81mm | - | - | - | 9A | - | - | - | - | - | 16-26 AWG | 300V | - | - | - | 1 | 10A | 26 AWG | 16 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 11 | UL | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | 11 | - | - | SPRING LOADED | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1722561 Phoenix Contact | 41 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | - | - | 630V | - | Bulk | 2012 | COMBICON ZFKDSA | yes | Active | 1 (Unlimited) | Screwless | - | - | - | Green | 2 | Female | - | - | 0.394 10.00mm | - | - | - | 32A | - | - | - | - | Black | 10-24 AWG | 600V | Compliant | - | - | 1 | 5A | 24 AWG | 10 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | 6 | - | - | - | Interlocking (Side) | - | 29mm | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1706277 Phoenix Contact | 15 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 70.999992g | - | - | Nylon | 160V | - | Bulk | 2010 | COMBICON IDC | yes | Active | 1 (Unlimited) | Solder | EAR99 | IDC, IDT | - | Green | - | - | - | 8536.69.40.40 | 0.150 3.81mm | Straight | 12.4mm | - | 5A | - | CSA, UL | - | 12 | - | 22-28 AWG | 300V | - | 160V | 5A | 1 | - | 26 AWG | 26 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 12 | UL; CSA | Horizontal with Board | Screwless - IDC | - | - | - | - | 0.34 mm2 | - | - | - | 46.91mm | - | 41.91mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1988040 Phoenix Contact | 32 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | Nylon | Polyamide (PA), Nylon | 311.844754g | - | - | - | 500V | - | Bulk | 2010 | COMBICON PT | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | Green | 1 | - | PA, UL 94V-0 | 8536.69.40.40 | 0.295 7.50mm | - | - | - | 32A | - | - | - | - | - | 12-20 AWG | 300V | - | - | - | 1 | 20A | 20 AWG | 12 AWG | 10 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 11 | UL | Vertical with Board | Screw - Leaf Spring, Wire Guard | M3 | - | 11 | - | 4 mm2 | - | Interlocking (Side) | 9mm | 13.5mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1734669 Phoenix Contact | 40 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 3.628739kg | - | - | - | 400V | - | Bulk | 2009 | COMBICON MKDSN | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | 3 | Green | - | Male | - | - | 0.197 5.00mm | Straight | - | unknown | 16A | - | - | - | - | - | 12-30 AWG | 300V | - | - | - | 1 | 10A | 30 AWG | 30 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | UL; VDE | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | Positions Stamped | - | 9.5mm | 10mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1884540000 Weidmüller | 57 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | Copper | - | 300V | -50°C~240°C | Tube | 2005 | Omnimate LSF-SMT | - | Active | Not Applicable | Screwless | EAR99 | PCB, Terminal Block | - | Black | 1 | - | LCP GF, 94V-0 | - | 0.197 5.00mm | - | - | - | 10A | 500V | CSA, cURus | 5mm | 3 | - | 16-24 AWG | - | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1989861 Phoenix Contact | 13641651 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | Nylon | Polyamide (PA), Nylon | 5.489999g | - | - | - | 250V | -40°C~85°C | Bulk | 2010 | COMBICON PTSA | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Green | 1 | - | PA, UL 94V-0 | 8536.69.40.40 | 0.098 2.50mm | - | - | - | 2A | - | - | - | - | - | 20-26 AWG | 300V | - | - | - | 1 | - | 26 AWG | 20 AWG | 20 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | 14 | 14 | UL | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | 14 | - | 0.5 mm2 | SPRING LOADED | - | 13.1mm | 12mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1935459 Phoenix Contact | 50 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Nylon | Polyamide (PA), Nylon | 16.100006g | - | - | - | 250V | - | Bulk | 2003 | COMBICON PT | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | - | - | 17.5A | - | - | - | - | - | 12-26 AWG | 300V | - | - | - | 1 | 18A | 26 AWG | 12 AWG | 14 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 16 | UL | Vertical with Board | Screw | M2.6 | - | 16 | - | - | - | Interlocking (Side) | 9mm | 11.3mm | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1730081 Phoenix Contact | 32 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 1.360777kg | - | - | - | 400V | - | Bulk | 2011 | COMBICON MKDSP | yes | Active | 1 (Unlimited) | - | - | Screw | - | Green | 1 | - | - | - | 0.197 5.00mm | - | - | - | 17.5A | - | - | - | - | - | 14-30 AWG | 300V | - | - | - | 1 | 10A | 30 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 9 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | 9 | - | - | - | Interlocking (Side) | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1822503 Phoenix Contact | 32 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | Tin Plated | - | - | - | - | Tape & Reel (TR) | 2015 | COMBICON SPT-THR | yes | Active | 1 (Unlimited) | Screwless | - | - | - | Black | - | - | - | - | 0.150 3.81mm | - | - | - | - | - | - | - | - | - | 16-24 AWG | 300V | - | - | - | 1 | 10A | 24 AWG | 16 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | 10 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1990300 Phoenix Contact | 41 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 15.750003g | - | Tin | - | 400V | - | Bulk | 2011 | COMBICON MKDS | - | Active | 1 (Unlimited) | - | - | Screw | - | Cream | - | - | - | - | 0.197 5.00mm | - | - | - | 24A | - | - | - | - | White | 12-30 AWG | 300V | - | - | - | 1 | 15A | 30 AWG | 12 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | 8 | - | - | - | Interlocking (Side) | 23mm | 11.2mm | 40mm | - | - | - | RoHS Compliant | - | - | ||
![]() 2901518 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | Bulk | 2014 | COMBICON MKDSO | yes | Active | 1 (Unlimited) | Screw | - | - | - | Blue | - | - | - | - | 0.197 5.00mm | - | - | not_compliant | - | - | - | - | - | - | 12-30 AWG | 300V | - | - | - | 1 | 20A | 30 AWG | 12 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | 2 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |