- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Housing Material | Weight | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Voltage - Rated AC | Approval Agency | Number of Contacts | Wire Gauge | Voltage | ELV | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Thread Size | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Test Voltage | Features | Height | Length | Width | Length - Tail | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1884960000 Weidmüller | 43 |
| - | 12 Weeks | - | Tin | Through Hole | Through Hole | - | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | - | - | 300V | -50°C~240°C | Tube | - | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | Black | 1 | - | LCP GF, 94V-0 | - | - | 0.300 7.62mm | - | - | - | 10A | - | CSA, cURus | 3 | 16-24 AWG | - | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; CSA | - | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1330710000 Weidmüller | 2666 |
| Datasheet | 12 Weeks | - | - | - | Through Hole | - | - | - | Thermoplastic, Wemid | - | Copper Alloy - Tin Plated | - | - | CuSn | - | - | -50°C~120°C | Bulk | - | Omnimate LMF | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Orange | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | - | - | - | 12-24 AWG | 300V | - | - | - | 1 | 20A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 2 | - | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1848697 Phoenix Contact | 96 |
| Datasheet | 7 Weeks | - | - | - | Through Hole, SKEDD | - | - | - | Polyamide (PA), Nylon | - | Tin Plated | - | - | - | - | - | - | Bulk | - | SDDC | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | Green | - | - | - | 8536.69.40.40 | - | 0.138 3.50mm | - | - | - | - | - | - | - | 16-24 AWG | 300V | - | - | - | 2 | 8A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 7 | - | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | Board Lock | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1819082 Phoenix Contact | 84 |
| Datasheet | 10 Weeks | - | Tin | Through Hole | Through Hole | - | - | - | Polyamide (PA), Nylon | - | Tin Plated | - | - | - | - | - | - | Bulk | 2015 | COMBICON SPTA | yes | Active | 1 (Unlimited) | Screwless | - | - | - | - | - | Green | - | - | - | - | - | 0.295 7.50mm | - | - | - | - | - | - | - | 8-24 AWG | 600V | - | - | - | 1 | 33A | 24 AWG | 8 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | 30° (150°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1751231 Phoenix Contact | 32 |
| Datasheet | 4 Weeks | - | - | Through Hole | Through Hole | - | - | Polyamide | Polyamide (PA), Nylon | - | - | - | - | - | - | 320V | - | Bulk | 2011 | COMBICON SPTA | yes | Active | 1 (Unlimited) | Screwless | - | - | 9 | - | - | Green | 1 | Female | - | - | - | 0.200 5.08mm | - | - | - | 9A | - | - | - | 16-26 AWG | 300V | - | - | - | 1 | 10A | 26 AWG | 26 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 9 | UL | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | SPRING LOADED | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 14010813102000 HARTING | 18 |
| - | 9 Weeks | - | Tin | Panel, Surface Mount | Surface Mount | - | - | Glass fibre, Polymer | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | Copper | - | 160V | -40°C~125°C | Cut Tape (CT) | - | har-flexicon® | yes | Active | 1 (Unlimited) | Screwless | - | - | - | - | - | Black | 2 | Receptacle | STANDARD: UL 94V-0, LCP | - | - | 0.100 2.54mm | Horizontal | 5mm | - | 8.4A | - | - | - | 20-26 AWG | - | - | - | - | 1 | 6A | 26 AWG | 20 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | 8 | CSA; UL | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | 8 | - | - | SPRING LOADED | - | Board Guide, Solder Retention | - | 25.01mm | 9.2mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1845331 Phoenix Contact | In Stock |
| Datasheet | 11 Weeks | - | - | Through Hole | Through Hole | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | Bulk | 2015 | COMBICON SPT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | Green | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 2-14 AWG | 600V | - | - | - | - | 101A | 14 AWG | 2 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1890743 Phoenix Contact | 150 |
| Datasheet | 4 Weeks | - | - | Through Hole | Through Hole | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | Bulk | 2014 | COMBICON ZFKDSA | yes | Active | 1 (Unlimited) | Screwless | - | - | - | - | - | Green | - | - | - | - | - | 0.200 5.08mm | - | - | - | 16A | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 2 | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | Interlocking (Side), Lever Actuated | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1841872 Phoenix Contact | 19 |
| Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | Bulk | 2015 | COMBICON MKDSP | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | Green | - | - | - | - | - | 0.787 20.00mm | - | - | - | - | - | - | - | 3/0-6 AWG | 600V | - | - | - | 1 | 200A | 6 AWG | 0 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | 3 | - | - | - | Horizontal with Board | Screw | M8 | - | - | - | - | - | - | Flange | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1-282857-2 TE Connectivity AMP Connectors | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 4 months ago) | Tin | Through Hole | Through Hole | - | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass - Nickel Plated | Brass - Nickel Plated | Brass | - | 300V | - | Bulk | 2007 | Buchanan | yes | Active | 1 (Unlimited) | Screw | EAR99 | Receptacle | - | - | - | Green | 1 | - | - | 8536.69.40.40 | - | 0.200 5.08mm | Straight | - | - | 24A | 300V | - | 12 | 12-30 AWG | - | Compliant | - | 24A | 1 | - | 30 AWG | 12 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 12 | UL; VDE; CSA | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | 4 mm2 | - | - | Interlocking (Side) | - | - | - | 3.5mm | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1719028 Phoenix Contact | 45 |
| Datasheet | 4 Weeks | - | - | Through Hole | Through Hole | - | 6 | - | Polyamide (PA), Nylon | 649.997866g | - | - | - | Tin | - | 690V | - | Bulk | 2003 | COMBICON MKKDS | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | Green | 1 | - | PA, 94V-0 | - | - | 0.375 9.53mm | Straight | 28mm | - | 32A | - | - | - | 10-30 AWG | 600V | - | 690V | 32A | 2 | 30A | 30 AWG | 24 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | UL | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | 3 | - | - | - | - | Interlocking (Side) | 33.32mm | 28.56mm | 44.1mm | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1332030000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | CuSn | - | - | - | Box | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Orange | - | - | - | - | - | 5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1991642 Phoenix Contact | 43 |
| Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | - | - | - | Polyamide (PA), Nylon | 9.00018kg | - | - | - | - | - | - | - | Bulk | 2011 | COMBICON PT | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Green | - | - | - | - | - | 0.197 5.00mm | - | - | not_compliant | - | - | - | - | 12-26 AWG | 300V | - | - | - | 1 | 18A | 26 AWG | 12 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | 3 | - | - | - | Horizontal with Board | Screw | M2.6 | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1771059 Phoenix Contact | 1940 |
| Datasheet | 4 Weeks | - | Tin | Surface Mount | Surface Mount | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | 160V | - | Tape & Reel (TR) | 2010 | COMBICON PTSM | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | Black | - | - | - | - | - | 0.098 2.50mm | Straight | - | unknown | 6A | - | - | 5 | 20-26 AWG | 150V | - | - | 6A | 1 | 5A | 26 AWG | 20 AWG | - | - | - | STRIP TERMINAL BLOCK | - | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | Solder Retention | 11mm | 9mm | 16.9mm | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1724013 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | Through Hole | Through Hole | - | - | Nylon | Polyamide (PA), Nylon | 30.000004g | - | - | - | Tin | - | 400V | - | Bulk | 2000 | COMBICON MK3DS | yes | Active | 1 (Unlimited) | Solder | EAR99 | Screw | - | 100°C | -20°C | Green | - | - | - | - | - | 0.200 5.08mm | Straight | 32.25mm | - | 15A | - | - | 6 | 14-30 AWG | 300V | - | 250V | 17.5A | 3 | 10A | 30 AWG | 14 AWG | 14 AWG | - | 3 | MODULAR TERMINAL BLOCK | 2 | 2 | UL; CSA | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | 2 | - | - | - | 4kV | Interlocking (Side) | 36.6mm | 12.7mm | 40.1mm | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() MVE-154 Altech Corporation | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | 300 | - | - | Polyamide | - | - | - | - | - | - | 300V | - | - | 2001 | - | - | Active | 1 (Unlimited) | Through Hole | - | - | - | - | - | Green | - | - | - | - | 667mV | 5mm | Vertical | - | - | 10A | - | cULus | - | - | - | - | - | - | - | - | 16 AWG | 30 AWG | - | 4 | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | M2.5 | - | - | - | - | - | 6.8mm | - | - | - | - | 8.1mm | 20mm | 13.5mm | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 1929517 Phoenix Contact | 111 |
| Datasheet | 4 Weeks | - | - | Through Hole | Through Hole | - | - | - | Polyamide (PA), Nylon | 17.109986g | - | - | - | Tin | Nylon | 1kV | - | Bulk | 2011 | COMBICON MKDSP | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | 2 | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | 0.400 10.16mm | - | - | - | 76A | - | - | - | 6-20 AWG | 600V | - | - | - | 1 | 60A | 20 AWG | 6 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 2 | UL | - | Horizontal with Board | Screw - Rising Cage Clamp | M4 | - | - | - | - | - | - | Interlocking (Side) | 31mm | 20.32mm | 35.8mm | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1720046 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | Through Hole | Through Hole | - | - | - | Polyamide (PA), Nylon | 8.500009g | - | - | - | Tin | - | 500V | - | Bulk | 2012 | COMBICON SMKDS | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | Green | 1 | - | PA, 94V-2 | - | - | 0.250 6.35mm | - | 18.5mm | - | 32A | - | - | 3 | 10-30 AWG | 300V | - | 500V | 32A | 1 | 30A | 24 AWG | 10 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | UL | - | 35° (145°) Angle with Board | Screw - Rising Cage Clamp | M3 | - | - | - | 4 mm2 | - | - | Interlocking (Side) | 19.05mm | 18.5mm | 26.5mm | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1869101 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | Through Hole | Through Hole | - | - | Polyamide | Polyamide (PA), Nylon | 6.819988g | - | - | - | Tin | Nylon | 400V | - | Bulk | 2012 | COMBICON SMKDSN | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | Green | 1 | Male | PA, 94V-0 | - | - | 0.197 5.00mm | Straight | 12mm | unknown | 13.5A | - | CB, CSA, UL, cULus | 6 | 14-30 AWG | 300V | - | 250V | 13.5A | 1 | 10A | 30 AWG | 14 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 6 | UL | - | 55° (125°) Angle with Board | Screw - Rising Cage Clamp | M3 | - | - | 6mm | - | - | - | - | 14.5mm | 31mm | 31mm | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1868209 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | Through Hole | Through Hole | - | - | - | Polyamide (PA), Nylon | 6.639997g | - | - | - | Tin | - | 160V | - | Bulk | 2011 | COMBICON MKDSFW | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | Green | 1 | - | - | 8536.69.40.40 | - | 0.138 3.50mm | - | - | - | 12A | - | - | - | 14-30 AWG | 300V | - | - | - | 1 | 10A | 30 AWG | 14 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 10 | - | - | Vertical with Board | Screw - Rising Cage Clamp | M2 | - | 10 | - | - | - | - | - | 13.4mm | 11.3mm | 36.3mm | - | - | - | RoHS Compliant | UL94 V-0 | - |