- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Material - Plating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Approval Agency | Number of Contacts | Wire Gauge | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1869224 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 28.349523g | - | Copper | Nylon | 400V | - | Bulk | 2001 | COMBICON SMKDSN | yes | Active | 1 (Unlimited) | Solder | EAR99 | Screw | - | Green | 1 | - | PA, 94V-0 | - | 0.200 5.08mm | - | 12mm | - | 13.5A | CB, CSA, UL, cULus | 3 | 14-30 AWG | 300V | 250V | 13.5A | 1 | 10A | 26 AWG | 14 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | UL | 55° (125°) Angle with Board | Screw - Rising Cage Clamp | M3 | - | - | 6mm | - | - | - | 14.5mm | 16mm | 16.24mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 2200318 Phoenix Contact | 32 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | - | - | - | - | 250V | - | Bulk | 2011 | COMBICON FKDSO | - | Active | 1 (Unlimited) | Screwless | EAR99 | Socket | 3 | Gray | - | - | - | - | 0.197 5.00mm | - | 26.5mm | - | 22A | - | - | 14-24 AWG | - | - | - | 1 | - | 24 AWG | 24 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal and Vertical with Board | Screwless - Push Button Clamp | - | - | - | - | - | - | - | 26.5mm | 25.9mm | 18.8mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1725094 Phoenix Contact | 16 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 29.000003g | - | - | - | 200V | - | Bulk | 2010 | COMBICON PTDA | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | 16 | Green | 2 | Female | PA, UL 94V0 | 8536.69.40.40 | 0.138 3.50mm | - | - | - | 13.5A | - | - | 16-24 AWG | 300V | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 16 | UL | 45° (135°) Angle with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | SPRING LOADED | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1777545 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | - | - | Tin | - | 1kV | - | Bulk | 2013 | COMBICON MKDS | - | Active | 1 (Unlimited) | - | EAR99 | - | - | Green | - | Male | - | 8536.69.40.40 | 0.250 6.35mm | Straight | 27mm | unknown | 41A | cULus | - | 10-30 AWG | 600V | - | - | 1 | 30A | 30 AWG | 10 AWG | - | 2 | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw | M3 | - | - | - | - | - | - | 15.85mm | 12.7mm | 32mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1718032 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 5.39001g | - | Tin | - | 630V | - | Bulk | 2011 | COMBICON GSMKDSP | yes | Active | 1 (Unlimited) | Solder | EAR99 | Screw | - | Green | - | - | POLYAMIDE, 94V-2 | - | 0.295 7.50mm | - | 13.4mm | - | 17.5A | - | - | 14-30 AWG | 300V | 500V | 17.5A | 1 | 10A | 26 AWG | 14 AWG | - | - | - | MODULAR TERMINAL BLOCK | - | 3 | UL; CSA | 35° (145°) Angle with Board | Screw - Rising Cage Clamp | M3 | - | 3 | - | 2.5 mm2 | - | Interlocking (Side) | 18.8mm | 22.5mm | 22.5mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 2908032 Phoenix Contact | 15 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 8.220001g | - | - | - | 400V | - | Bulk | 2010 | COMBICON MKDSO | - | Active | 1 (Unlimited) | - | - | Screw | - | Blue | - | - | - | - | 0.197 5.00mm | - | - | not_compliant | 24A | - | - | 12-30 AWG | 300V | - | - | 1 | 20A | 30 AWG | 12 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | 4 | - | - | - | - | 19.95mm | 15.3mm | 21.25mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1864163 Phoenix Contact | 14 |
| Datasheet | 7 Weeks | - | - | Through Hole, SKEDD | - | Polyamide (PA), Nylon | - | Tin Plated | - | - | - | - | Bulk | 2009 | COMBICON SDC | yes | Active | Not Applicable | - | - | - | - | Green | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | 12-24 AWG | 300V | - | - | 1 | 12A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 15 | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Board Lock | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() XW4L-05A1-H1 Omron Electronics Inc-EMC Div | 24 |
| Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Copper Alloy - Tin Plated | - | - | - | -45°C~125°C | Tape & Reel (TR) | - | XW4 | - | Active | 1 (Unlimited) | Screwless | - | - | - | Black | - | - | - | - | 0.100 2.54mm | - | - | unknown | - | - | - | 20-26 AWG | 160V | - | - | 1 | 6A | 26 AWG | 20 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | 5 | - | - | - | Board Guide | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1988972 Phoenix Contact | 8834 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 1.939986g | - | - | - | 160V | - | Bulk | 2005 | COMBICON PTA | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | Green | 1 | Male | - | - | 0.138 3.50mm | Straight | 11.2mm | - | 17.5A | UL | 4 | 16-26 AWG | 300V | 160V | 17.5A | 1 | 10A | 26 AWG | 16 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 4 | UL | 45° (135°) Angle with Board | Screw | M2 | - | - | - | - | - | Interlocking (Side) | - | 14mm | 11.2mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1732137 Phoenix Contact | 47 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | - | - | - | - | - | - | Bulk | 2014 | COMBICON ZFKDS | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | 1 | Green | 1 | Female | - | 8536.69.40.40 | 5.08mm | - | - | - | 23A | - | - | - | - | - | - | - | - | - | - | - | - | 1 | MODULAR TERMINAL BLOCK | - | 1 | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1712083 Phoenix Contact | 32 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 15.450008g | - | Tin | - | 400V | - | Bulk | 2011 | COMBICON MKDSF | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | Green | 1 | - | PA, 94V-0 | - | 0.197 5.00mm | - | - | - | 24A | - | - | 12-30 AWG | 300V | - | - | 1 | 15A | 30 AWG | 12 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 8 | UL | Vertical with Board | Screw - Rising Cage Clamp | M3 | - | 8 | - | 2.5 mm2 | - | Interlocking (Side) | 18mm | 15.3mm | 40mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1792902 Phoenix Contact | 180 |
| Datasheet | 4 Weeks | - | PCB, Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | - | - | - | - | 300V | - | Bulk | 2011 | COMBICON PTS | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | 6 | Green | - | Male | - | - | 0.197 5.00mm | Straight | 30mm | unknown | 12A | - | - | 14-26 AWG | - | 400V | 12A | 1 | 10A | 14 AWG | 26 AWG | 26 AWG | - | - | STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Push Button Clamp | - | - | - | - | - | - | - | 13.6mm | 10.5mm | 10.5mm | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 5442196 Phoenix Contact | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | - | - | - | - | Bulk | - | COMBICON BC | yes | Active | 1 (Unlimited) | - | - | - | - | Green | - | - | - | - | 0.197 5.00mm | - | - | not_compliant | - | - | - | 14-30 AWG | 300V | - | - | 1 | 10A | 30 AWG | 14 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | 6 | - | - | Horizontal with Board | Screw | M3 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1706015 Phoenix Contact | 15 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | 4.040005g | - | - | - | 630V | - | Bulk | 2014 | COMBICON GKDS | - | Active | 1 (Unlimited) | - | - | - | 1 | Black | - | - | - | - | 7.5mm | - | - | - | 24A | - | - | 14-30 AWG | 300V | - | - | - | 10A | 30 AWG | 14 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | Screw | M3 | - | - | - | - | - | - | - | 7.5mm | 19.5mm | - | - | RoHS Compliant | - | - | ||
![]() 1769260000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic, Wemid | - | Copper Alloy - Tin Plated | - | - | 300V | -50°C~120°C | Bulk | 2008 | Omnimate LM | yes | Obsolete | Not Applicable | Screw | EAR99 | - | 8 | Orange | 2 | - | - | - | 0.200 5.08mm | Straight | - | - | 10A | CSA | - | 14-24 AWG | - | - | - | 2 | 15A | 24 AWG | 14 AWG | - | - | 2 | STRIP TERMINAL BLOCK | 4 | 8 | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | - | 6mm | - | - | Interlocking (Side) | 36.6mm | - | 22.8mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1769630000 Weidmüller | 41 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic, Wemid | - | Copper Alloy - Tin Plated | - | - | 300V | -50°C~120°C | Bulk | 2008 | Omnimate LM | yes | Obsolete | Not Applicable | Screw | - | - | 9 | Orange | 3 | - | - | - | 0.200 5.08mm | Straight | - | - | 10A | CSA | - | 14-24 AWG | - | - | - | 3 | 15A | 24 AWG | 14 AWG | - | - | 3 | STRIP TERMINAL BLOCK | - | 6 | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | - | 6mm | 2.5 mm2 | - | Interlocking (Side) | 36.6mm | 17.8mm | 31.8mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1824740000 Weidmüller | 54 | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tube | 2006 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Solder | EAR99 | PCB, Terminal Block | 2 | Black | 1 | Male | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.197 5.00mm | Right Angle | 14.3mm | - | 17.5A | CSA, cURus | - | 16-24 AWG | - | 300V | 10A | 1 | 12A | 24 AWG | 16 AWG | 24 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1 mm | - | 8mm | - | PUSH-ON | - | - | 9.2mm | 8.5mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1868762 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 165.000008g | - | - | - | 400V | - | Bulk | 2011 | COMBICON MKDS | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | Black | 1 | - | PA, 94V-0 | - | 0.200 5.08mm | - | - | - | 17.5A | - | - | 14-30 AWG | 300V | - | - | 1 | 10A | 30 AWG | 30 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | 3 | - | - | - | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1703740000 Weidmüller | 41 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | Copper Alloy - Tin Plated | - | Nylon | 300V | -50°C~100°C | Bulk | 2008 | Omnimate LM | yes | Active | Not Applicable | Solder | EAR99 | - | - | Orange | 2 | - | - | - | 0.138 3.50mm | Straight | 16.75mm | - | 10A | CSA, UR | - | 14-28 AWG | - | 300V | 10A | 2 | - | 28 AWG | 14 AWG | - | 12 | 2 | BARRIER STRIP TERMINAL BLOCK | 6 | 12 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2 | 1.3 mm | - | 5mm | - | - | - | - | 21.6mm | 16.8mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1730191 Phoenix Contact | 15 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 29.000003g | - | - | - | 400V | - | Bulk | 2010 | COMBICON MKDSP | yes | Active | 1 (Unlimited) | - | - | Screw | - | Green | 1 | - | - | - | 0.200 5.08mm | - | - | - | 17.5A | - | - | 14-30 AWG | 300V | - | - | 1 | 10A | 30 AWG | 26 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 9 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | 9 | - | - | - | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | - | - |