- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Material - Plating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Approval Agency | Number of Contacts | Housing Color | Wire Gauge | Voltage | Max Voltage Rating (AC) | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Halogen Free | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1819273 Phoenix Contact | 15 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | Tin Plated | - | - | - | Bulk | 2015 | COMBICON SPTA | - | Active | 1 (Unlimited) | Screwless | - | - | - | - | - | Green | - | - | - | - | 0.394 10.00mm | - | - | - | - | - | - | Green | 4-18 AWG | 600V | - | 1 | 51A | 18 AWG | 4 AWG | - | - | - | - | 9 | - | - | 30° (150°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | 9 | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1733664 Phoenix Contact | 32 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 29.000003g | - | - | 400V | - | Bulk | 2010 | COMBICON SMKDSP | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | 0.200 5.08mm | - | - | - | 17.5A | - | - | - | 14-30 AWG | 300V | - | 1 | 15A | 30 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | - | 11 | UL | 35° (145°) Angle with Board | Screw - Rising Cage Clamp | M3 | - | 11 | - | - | - | Interlocking (Side) | 15.3mm | 55.9mm | 13.4mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1932805 Phoenix Contact | 43 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | - | - | Tin | 400V | - | Bulk | 2014 | COMBICON MKDSN | - | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | Black | 1 | - | - | 8536.69.40.40 | 0.197 5.00mm | - | - | not_compliant | 16A | - | - | - | 12-30 AWG | 300V | - | 1 | 20A | 30 AWG | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | - | 2 | CUL; GOST; UL; VDE | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | 2 | - | - | - | - | 10mm | 9.5mm | 18.5mm | - | - | RoHS Compliant | - | - | ||
![]() 1876030000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | 300V | -50°C~120°C | Tape & Reel (TR) | 2015 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | Black | 1 | - | GLASS FILLED LCP, 94V-0 | - | 0.197 5.00mm | Straight | - | - | 10A | CSA, cURus | 3 | - | 16-24 AWG | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | - | 3 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1870160000 Weidmüller | 68 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | 300V | -50°C~120°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | Black | 1 | - | - | - | 0.197 5.00mm | Straight | - | - | 10A | CSA, cURus | 4 | - | 16-24 AWG | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | - | 4 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 39357-0016 Molex | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | - | - | Nylon | - | - | Copper | 300V | - | Bulk | 2010 | - | yes | Active | - | Screw | EAR99 | - | - | 85°C | -30°C | Black | 1 | - | PA66 | 8536.69.40.40 | 3.5mm | Vertical | - | - | 17.5A | - | 16 | - | - | 300V | 300V | - | 12A | 28 AWG | 28 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | Low Halogen | - | 16 | UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 5452608 Phoenix Contact | 41 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | Bulk | - | COMBICON BC | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | Black | - | - | - | - | 0.138 3.50mm | - | - | not_compliant | - | - | - | - | 16-30 AWG | 300V | - | 1 | 10A | 30 AWG | 16 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | 8 | - | - | Horizontal with Board | Screw | M2 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1706468 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 4.199812kg | - | - | 400V | - | Bulk | 2011 | COMBICON MKDS | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | Black | 1 | - | PA, 94V-0 | - | 0.200 5.08mm | - | - | - | 24A | - | - | - | 12-30 AWG | 300V | - | 1 | 15A | 30 AWG | 30 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | - | 3 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | 3 | - | 2.5 mm2 | - | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1906417 Phoenix Contact | In Stock |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | 16.020004g | - | - | 320V | - | Bulk | 2010 | COMBICON FFKDSA | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | 16 | - | - | Green | 1 | Female | - | 8536.69.40.40 | 0.200 5.08mm | - | - | - | 15A | - | - | - | 16-22 AWG | 300V | - | 1 | 10A | 22 AWG | 16 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | - | 16 | CUL; UL | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | SPRING LOADED | Interlocking (Side), Lever Actuated | - | 13.6mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1906682 Phoenix Contact | 15 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | 2.399957kg | - | - | 160V | - | Bulk | 2011 | COMBICON FFKDSA | - | Active | 1 (Unlimited) | Screwless | - | - | 6 | - | - | Green | - | Female | - | - | 0.150 3.81mm | - | - | - | 12A | - | - | - | 16-26 AWG | 300V | - | 1 | 6A | 26 AWG | 16 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | Interlocking (Side), Lever Actuated | - | 13.6mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1724592 Phoenix Contact | 41 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | Tin | 400V | - | Bulk | 2011 | COMBICON MKDS | yes | Active | 1 (Unlimited) | - | - | Screw | - | - | - | Black | - | - | - | - | 0.197 5.00mm | - | - | not_compliant | 24A | - | - | - | 12-30 AWG | 300V | - | 1 | 15A | 30 AWG | 12 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | 8 | - | - | - | Interlocking (Side) | 23mm | 11.2mm | 40mm | - | - | RoHS Compliant | - | - | ||
![]() 1768870000 Weidmüller | 22 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic, Wemid | - | Copper Alloy - Tin Plated | - | 300V | -50°C~120°C | Bulk | 2008 | Omnimate LM | yes | Obsolete | Not Applicable | Screw | EAR99 | - | 8 | - | - | Orange | 2 | - | - | - | 0.200 5.08mm | Straight | - | - | 10A | CSA, cURus | - | - | 14-24 AWG | - | - | 2 | 15A | 24 AWG | 14 AWG | - | 2 | STRIP TERMINAL BLOCK | - | 4 | 8 | UL; CSA; IEC | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | - | 6mm | - | - | Interlocking (Side) | 25.2mm | - | 21.6mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1884420000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | 2005 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | Black | 1 | - | LCP GF, 94V-0 | - | 0.197 5.00mm | - | - | - | 10A | CSA, cURus | 8 | - | 16-24 AWG | - | - | 1 | 12A | 24 AWG | 16 AWG | 24 AWG | 1 | MODULAR TERMINAL BLOCK | - | - | 8 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1870200000 Weidmüller | 41 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | 300V | -50°C~120°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | Black | 1 | - | GLASS FILLED LCP, 94V-0 | - | 0.197 5.00mm | Straight | - | - | 10A | CSA, cURus | 8 | - | 16-24 AWG | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | - | 8 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 5442824 Phoenix Contact | 15 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | - | - | - | Bulk | 2014 | COMBICON BC | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | Green | - | - | - | 8536.69.40.40 | 0.150 3.81mm | - | - | not_compliant | - | - | - | - | 16-30 AWG | 300V | - | 1 | 10A | 30 AWG | 16 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | 10 | - | - | Horizontal with Board | Screw | M2 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1869871 Phoenix Contact | 15 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | 1.50003kg | - | - | 160V | - | Bulk | 2011 | COMBICON FFKDSA | - | Active | 1 (Unlimited) | Screwless | - | - | 5 | - | - | Green | - | Female | - | - | 0.150 3.81mm | - | - | - | 12A | - | - | - | 16-26 AWG | 300V | - | 1 | 6A | 26 AWG | 16 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | Interlocking (Side), Lever Actuated | - | 13.6mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1985399 Phoenix Contact | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 10.540013g | - | - | 250V | - | Bulk | 2003 | COMBICON PTSA | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | 22 | - | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | - | 13.1mm | unknown | 2A | - | - | - | 16-24 AWG | 300V | - | 1 | - | 24 AWG | 16 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | - | 22 | UL | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | SPRING LOADED | - | 13.1mm | 12mm | 12mm | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1870140000 Weidmüller | 45 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | 300V | -50°C~120°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | Black | 1 | - | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.197 5.00mm | Straight | - | - | 10A | CSA, cURus | 2 | - | 16-24 AWG | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | - | 2 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 5452619 Phoenix Contact | 32 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | Bulk | - | COMBICON BC | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | Black | - | - | - | - | 0.150 3.81mm | - | - | not_compliant | - | - | - | - | 16-30 AWG | 300V | - | 1 | 10A | 30 AWG | 16 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | 3 | - | - | Horizontal with Board | Screw | M2 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1769240000 Weidmüller | 32 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic, Wemid | - | Copper Alloy - Tin Plated | - | 300V | -50°C~120°C | Bulk | 2009 | Omnimate LM | yes | Active | Not Applicable | Screw | EAR99 | - | 4 | - | - | Orange | 2 | - | - | - | 0.200 5.08mm | Straight | - | - | 14.2A | CSA | - | - | 14-24 AWG | - | - | 2 | 15A | 24 AWG | 14 AWG | - | 2 | STRIP TERMINAL BLOCK | - | - | 4 | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | - | 6mm | - | - | Interlocking (Side) | 36.6mm | - | 22.8mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free |