- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Weight | Contact Material - Plating | Clamp Material - Plating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Wire Gauge | Voltage | ELV | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Test Voltage | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1789401 Phoenix Contact | 40 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | - | 3.799998g | - | - | - | - | 160V | - | Bulk | 2010 | COMBICON FFKDSA | - | Active | 1 (Unlimited) | Screwless | - | - | - | - | - | Green | - | - | - | - | 0.100 2.54mm | - | - | - | 6A | - | - | - | - | 20-26 AWG | 150V | - | - | - | 1 | - | 26 AWG | 20 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | 10 | - | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | 10 | - | - | - | - | Interlocking (Side), Lever Actuated | - | 12.6mm | - | - | - | RoHS Compliant | - | - | ||
![]() 691412320011M Würth Elektronik | 58 |
| Datasheet | 12 Weeks | - | - | Through Hole, Kinked Pin | 11 | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze - Tin Plated | Phosphor Bronze | - | - | - | - | Bulk | - | WR-TBL Series 4123 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Gray | - | - | - | - | 0.150 3.81mm | - | - | - | - | - | - | 3.81mm | - | 16-30 AWG | 300V | - | - | - | 1 | 4A | - | - | - | - | - | - | 11 | - | - | 45° (135°) Angle with Board | Screwless | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1768850000 Weidmüller | 106 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | - | Thermoplastic, Wemid | - | Copper Alloy - Tin Plated | - | - | - | 300V | -50°C~120°C | Bulk | 2009 | Omnimate LM | yes | Active | Not Applicable | Solder | EAR99 | - | - | - | - | Orange | 2 | - | - | - | 0.200 5.08mm | Straight | 21.6mm | - | 10A | - | CSA, cURus | - | - | 14-24 AWG | - | - | 300V | 10A | 2 | 15A | 24 AWG | 14 AWG | - | 4 | 2 | STRIP TERMINAL BLOCK | - | 4 | UL; CSA; IEC | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | - | 6mm | - | - | - | Interlocking (Side) | - | - | 21.6mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1356900000 Weidmüller | 61 | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | - | Thermoplastic, Wemid | - | Copper Alloy - Tin Plated | - | Copper | - | - | -50°C~120°C | Bulk | - | Omnimate LL | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | Black | - | - | - | - | 0.250 6.35mm | - | - | - | - | - | - | - | - | 10-26 AWG | 600V | - | - | - | 1 | 30A | 26 AWG | 10 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | 8 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1733596 Phoenix Contact | 273 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 6.160011g | - | - | Tin | - | 400V | - | Bulk | 2001 | COMBICON SMKDSP | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | Green | 1 | - | - | - | 0.200 5.08mm | - | 13.4mm | - | 17.5A | 250V | - | 5.08mm | 4 | 14-30 AWG | 300V | - | 250V | 22A | 1 | 15A | 30 AWG | 14 AWG | 26 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 4 | CB; CCA; CSA; CUL; EAC; SEV | 35° (145°) Angle with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | - | Interlocking (Side) | 18.8mm | 13.4mm | 20.32mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1988862 Phoenix Contact | 210 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | 8.150006g | - | - | Tin | - | 250V | - | Bulk | 2005 | COMBICON PTA | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | Green | 1 | Male | PA, UL 94V-0 | - | 0.197 5.00mm | Straight | 11.9mm | unknown | 17.5A | - | CB, UL, VDE | - | 8 | 12-26 AWG | 300V | - | - | 17.5A | 1 | 15A | 26 AWG | 12 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 8 | UL | 45° (135°) Angle with Board | Screw | M2.6 | - | - | - | 2.5 mm2 | - | - | Interlocking (Side) | 15.4mm | 40mm | 12.8mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1935307 Phoenix Contact | 50 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | Nylon | Polyamide (PA), Nylon | 15.419986g | - | - | - | - | 250V | - | Bulk | 2003 | COMBICON PT | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | 0.197 5.00mm | Straight | 9mm | - | 17.5A | - | - | - | 16 | 12-26 AWG | 300V | - | 250V | 16A | 1 | 18A | 26 AWG | 12 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 16 | UL | Horizontal with Board | Screw | M2.6 | - | - | - | - | - | - | Interlocking (Side) | 11.3mm | 80mm | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 2453750000 Weidmüller | 59 |
| Datasheet | 10 Weeks | - | - | Through Hole | - | - | Thermoplastic, Wemid | - | Electrolytic Copper | - | - | - | - | -40°C~120°C | Bulk | - | Omnimate LUF | - | Active | Not Applicable | - | - | - | - | - | - | Black | - | - | - | - | 0.394 10.00mm | - | - | - | - | - | - | - | - | 6-18 AWG | 600V | - | - | - | 1 | 58A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 8 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | Lever Actuated | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1826160000 Weidmüller | 37 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | - | 300V | -50°C~240°C | Tube | 2011 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | Black | 1 | - | GLASS FILLED LCP, 94V-0 | - | 0.295 7.50mm | Straight | - | - | 10A | - | cURus | - | 5 | 16-24 AWG | - | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 5 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1991147 Phoenix Contact | 128 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 9.261988g | - | - | - | - | 400V | - | Bulk | 2011 | COMBICON SPT | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | Green | 1 | - | PA, UL 94V-0 | 8536.69.40.40 | 0.197 5.00mm | Straight | 13.5mm | - | 24A | - | - | - | 7 | 12-24 AWG | 300V | - | - | 24A | 1 | 20A | 24 AWG | 12 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 7 | UL | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | 4 mm2 | SPRING LOADED | - | - | - | 36.4mm | 14.4mm | - | - | RoHS Compliant | - | - | ||
![]() 1707218 Phoenix Contact | 52 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 3.628739kg | - | - | - | - | 320V | - | Bulk | 2011 | COMBICON MKDSO | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | Green | 1 | - | - | - | 0.197 5.00mm | - | - | - | 24A | - | - | - | - | 12-30 AWG | 300V | - | - | - | 1 | 20A | 30 AWG | 12 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | 3 | - | - | - | - | - | 15.3mm | 14.95mm | 17.05mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1823340 Phoenix Contact | 24052072 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | Tin Plated | - | - | - | - | - | Tape & Reel (TR) | 2015 | COMBICON SPT-THR | yes | Active | 1 (Unlimited) | Screwless | - | - | - | - | - | Black | - | - | - | - | 0.150 3.81mm | - | - | - | - | - | - | - | - | 16-24 AWG | 300V | - | - | - | 1 | 10A | 24 AWG | 16 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | 6 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1825720000 Weidmüller | 236 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 10 | - | - | Black | 1 | - | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | Straight | 8.5mm | - | 10A | - | CSA, cURus | - | - | 16-24 AWG | - | - | 300V | 10A | 1 | 12A | 24 AWG | 16 AWG | 24 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 10 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | 35.7mm | 8.5mm | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1869127 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | 1.814369kg | - | - | Tin | Nylon | 400V | - | Bulk | 2008 | COMBICON SMKDSN | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | Green | 1 | Male | PA, 94V-0 | - | 0.197 5.00mm | Straight | 12mm | - | 13.5A | - | CB, CSA, UL | - | 8 | 14-30 AWG | 300V | - | 250V | 13.5A | 1 | 10A | 26 AWG | 14 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 8 | UL | 55° (125°) Angle with Board | Screw - Rising Cage Clamp | M3 | - | - | 6mm | - | - | - | - | 14.5mm | 41mm | 12mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1047150000 Weidmüller | 30 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | - | - | Thermoplastic, Wemid | - | Copper Alloy - Tin Plated | - | - | - | 600V | -50°C~120°C | Bulk | 2011 | Omnimate LXXX | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | Black | - | - | - | - | 0.591 15.00mm | - | - | - | 127A | - | CSA, UR | - | - | 1-20 AWG | - | - | - | - | 1 | - | 20 AWG | 1 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | 4 | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M6 | 1.6 mm | 4 | 18mm | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1708026 Phoenix Contact | 29 | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | 4 | Polyamide | Polyamide (PA), Nylon | 2.745992g | - | - | Tin | Nylon | 200V | - | Bulk | 2003 | COMBICON MKKDS | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | 2 | - | - | Green | 1 | Male | - | - | 0.150 3.81mm | Straight | 16.2mm | not_compliant | 8A | - | CB, CSA, UL, cULus | - | 4 | 16-30 AWG | 300V | - | - | 10A | - | - | 30 AWG | 26 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 2 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | - | 5mm | - | - | - | - | 16.2mm | 9.52mm | 19.7mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1845040000 Weidmüller | 54 |
| - | 16 Weeks | Tin | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | Copper Alloy - Tin Plated | - | - | Nylon | 300V | -50°C~100°C | Bulk | 2013 | Omnimate LM | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | Orange | 1 | - | - | - | 0.138 3.50mm | Straight | - | - | 10A | - | CSA, UR | - | - | 14-28 AWG | - | - | - | - | 1 | - | 28 AWG | 14 AWG | 28 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 4 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2 | 1.3 mm | 4 | 5mm | - | - | - | Interlocking (Side) | - | - | - | No | No SVHC | RoHS Compliant | UL94 V-2 | - | ||
![]() 1704402 Phoenix Contact | 400 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | 2.949995g | - | - | Tin | - | 400V | - | Bulk | 2005 | COMBICON ZFKKDS | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 100°C | -20°C | Green | 1 | Male | - | 8536.69.40.40 | 5.08mm | Right Angle | 24mm | - | 12A | - | CSA, UL, cULus | - | 1 | 12-26 AWG | 300V | - | 250V | 12A | 2 | 10A | 26 AWG | 12 AWG | - | - | 2 | MODULAR TERMINAL BLOCK | - | 1 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | SPRING LOADED | 4kV | Interlocking (Side) | 24mm | 24mm | 29mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1717033 Phoenix Contact | 435 | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 4.986993g | - | - | Tin | - | 630V | - | Bulk | 2012 | COMBICON GMKDS | yes | Active | 1 (Unlimited) | Solder | EAR99 | Screw | - | - | - | Green | 1 | - | PA, 94V-0 | - | 0.295 7.50mm | Straight | 9.8mm | - | 17.5A | - | CSA, UL | - | 3 | 14-30 AWG | 300V | - | 500V | 17.5A | 1 | 10A | 26 AWG | 14 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | CCA; CSA; CUL; GOST; SEV; UL | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | 6.5mm | - | - | - | Interlocking (Side) | 17.2mm | 22.5mm | 22.5mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1724951 Phoenix Contact | 111 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | 6.078988g | - | - | - | - | 200V | - | Bulk | 2009 | COMBICON PTDA | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | 5 | - | - | Green | 1 | Female | PA, 94V-0 | - | 0.138 3.50mm | Right Angle | 16mm | - | 13.5A | - | CB, UL, VDE | - | - | 16-24 AWG | 300V | Compliant | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 5 | UL | 45° (135°) Angle with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | SPRING LOADED | - | - | - | 16mm | 18.9mm | - | No SVHC | RoHS Compliant | - | Not Applicable |