- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Voltage - Rated AC | Approval Agency | Number of Contacts | Housing Color | Wire Gauge | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Plating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1985412 Phoenix Contact | 64 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 11.319993g | - | - | - | - | 250V | - | Bulk | 2005 | COMBICON PTSA | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | 24 | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | - | 13.1mm | - | 2A | - | - | - | - | 16-24 AWG | 300V | - | - | - | - | 1 | - | 24 AWG | 16 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 24 | UL | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | SPRING LOADED | - | 13.1mm | 12mm | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1751222 Phoenix Contact | 32 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 2.267962kg | - | - | - | - | 200V | - | Bulk | 2011 | COMBICON SMKDS | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | - | - | - | 10A | - | - | - | - | 16-30 AWG | 300V | - | - | - | - | 1 | - | 30 AWG | 16 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | 15 | 15 | UL | 55° (125°) Angle with Board | Screw - Rising Cage Clamp | M2 | - | 15 | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1730492 Phoenix Contact | 32 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 25.259992g | - | - | - | - | 400V | - | Bulk | 2011 | COMBICON MKDS | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | 11 | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | 0.200 5.08mm | - | - | - | 24A | - | - | - | - | 12-30 AWG | 300V | - | - | - | - | 1 | 10A | 30 AWG | 26 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | 12 | 12 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | 2.5 mm2 | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1727816 Phoenix Contact | 82 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 453.59237g | - | - | - | - | 160V | - | Bulk | 2011 | COMBICON MK3DS | yes | Active | 1 (Unlimited) | Solder | EAR99 | Screw | - | Green | 1 | - | PA, 94V-0 | - | 0.150 3.81mm | Straight | 25mm | - | 8A | - | - | - | - | 16-30 AWG | 300V | 30 | 160V | 8A | - | 3 | 10A | 26 AWG | 26 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 10 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | 10 | - | - | - | - | - | 40mm | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1821490000 Weidmüller | 28 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic, Wemid | - | Copper Alloy - Tin Plated | - | - | - | 300V | -50°C~120°C | Bulk | 2014 | Omnimate LM | yes | Active | Not Applicable | Screw | EAR99 | - | - | Orange | 1 | - | - | - | 0.197 5.00mm | Straight | - | - | 10A | - | CSA, cURus | 4 | - | 14-24 AWG | - | - | - | - | - | 1 | 15A | 24 AWG | 14 AWG | - | 1 | STRIP TERMINAL BLOCK | - | 4 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | - | 6mm | - | - | Interlocking (Side) | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1713040 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 7.927009g | - | - | - | Tin | 400V | - | Bulk | 2011 | COMBICON SMKDS | yes | Active | 1 (Unlimited) | Solder | EAR99 | Screw | - | Green | 1 | - | - | - | 0.200 5.08mm | - | 16mm | - | 24A | - | - | - | - | 12-30 AWG | 300V | - | 250V | 28A | - | 1 | 15A | 30 AWG | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 4 | UL | 35° (145°) Angle with Board | Screw - Rising Cage Clamp | M3 | - | 4 | - | 2.5 mm2 | - | Interlocking (Side) | 18mm | 20.32mm | - | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1330540000 Weidmüller | 70 |
| Datasheet | 12 Weeks | - | - | Through Hole | - | Thermoplastic, Wemid | - | Copper Alloy - Tin Plated | - | - | - | - | -50°C~120°C | Bulk | - | Omnimate LMFS | - | Active | 1 (Unlimited) | - | - | - | - | Orange | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | - | 12-24 AWG | 300V | - | - | - | - | 1 | 20A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 11 | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1823900 Phoenix Contact | 6 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | Tin Plated | - | - | - | - | - | Tape & Reel (TR) | 2015 | COMBICON SPT-THR | yes | Active | 1 (Unlimited) | Screwless | - | - | - | Black | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | - | 16-24 AWG | 300V | - | - | - | - | 1 | 10A | 24 AWG | 16 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | 7 | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1985195 Phoenix Contact | 4158 |
| Datasheet | 13 Weeks | Tin | Through Hole | Through Hole | Nylon | Polyamide (PA), Nylon | 1.230001g | - | - | - | Copper | 250V | - | Bulk | 2005 | COMBICON PTSA | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | - | 12mm | - | 2A | 250V | UL, VDE | 2 | - | 16-24 AWG | 300V | - | 250V | 2A | - | 1 | - | 24 AWG | 16 AWG | 16 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 2 | UL | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | SPRING LOADED | - | 13.1mm | 8.5mm | 16.7mm | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1824514 Phoenix Contact | 215 |
| Datasheet | 9 Weeks | Tin | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Tin Plated | - | - | - | - | - | Tape & Reel (TR) | 2016 | COMBICON SPT-SMD | yes | Active | 1 (Unlimited) | Screwless | - | - | - | Black | - | - | - | - | 0.200 5.08mm | - | - | - | - | - | - | - | - | 16-24 AWG | 300V | - | - | - | - | 1 | 10A | 24 AWG | 16 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | 12 | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1824611 Phoenix Contact | 395 |
| Datasheet | 9 Weeks | Tin | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Tin Plated | - | - | - | - | - | Tape & Reel (TR) | 2016 | COMBICON SPT-SMD | yes | Active | 1 (Unlimited) | Screwless | - | - | - | Black | - | - | - | - | 0.138 3.50mm | - | - | - | - | - | - | - | - | 16-24 AWG | 300V | - | - | - | - | 1 | 10A | 24 AWG | 16 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | 11 | - | - | - | Board Guide | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0398900307 Molex | 192 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | Copper Alloy - Tin Plated | Copper Alloy - Nickel Plated | Copper Alloy - Nickel Plated | - | - | -40°C~105°C | Bulk | - | Eurostyle 39890 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | Black | 1 | - | UL 94V-0, LOW PROFILE, SHROUDED | 8536.69.40.40 | 0.197 5.00mm | Vertical | - | - | - | - | - | 7 | - | 16-30 AWG | 300V | - | - | - | Nickel | 1 | 13.5A | 30 AWG | 16 AWG | - | 1 | STRIP TERMINAL BLOCK | - | 7 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | Interlocking (Side) | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1848723 Phoenix Contact | 67 |
| Datasheet | 7 Weeks | - | - | Through Hole, SKEDD | - | Polyamide (PA), Nylon | - | Tin Plated | - | - | - | - | - | Bulk | - | SDDC | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | Green | - | - | - | 8536.69.40.40 | 0.138 3.50mm | - | - | - | - | - | - | - | - | 16-24 AWG | 300V | - | - | - | - | 2 | 8A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 10 | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Board Lock | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1841555 Phoenix Contact | 114 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | - | Tin Plated | - | - | - | 400V | - | Bulk | 2015 | COMBICON SPT | yes | Active | 1 (Unlimited) | Screwless | - | - | - | Green | - | - | - | - | 0.138 3.50mm | - | 24.2mm | - | 10A | - | - | - | - | 14-26 AWG | 150V | - | - | - | - | 2 | - | 26 AWG | 14 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | 8 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | 8 | - | - | - | - | - | 18mm | - | - | RoHS Compliant | - | - | ||
![]() XW4L-09A1-H1 Omron Electronics Inc-EMC Div | 34 |
| Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Copper Alloy - Tin Plated | - | - | - | - | -45°C~125°C | Tape & Reel (TR) | - | XW4 | - | Active | 1 (Unlimited) | Screwless | - | - | - | Black | - | - | - | - | 0.100 2.54mm | - | - | unknown | - | - | - | - | - | 20-26 AWG | 160V | - | - | - | - | 1 | 6A | 26 AWG | 20 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | 9 | - | - | - | Board Guide | - | - | - | - | RoHS Compliant | - | - | ||
![]() XW4L-02A1-H1 Omron Electronics Inc-EMC Div | 627 |
| Datasheet | 23 Weeks | - | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Copper Alloy - Tin Plated | - | - | - | - | -45°C~125°C | Tape & Reel (TR) | - | XW4 | - | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | - | 0.100 2.54mm | - | - | unknown | - | - | - | - | - | 20-26 AWG | 160V | - | - | - | - | 1 | 6A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 2 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Board Guide | - | - | - | - | RoHS Compliant | - | - | ||
![]() ESPM02200 Amphenol PCD | In Stock | - | Datasheet | 8 Weeks | Nickel, Tin | Through Hole | Through Hole | Nylon | Polyamide (PA66), Nylon 6/6 | - | Copper Alloy - Tin Plated | Copper Alloy - Nickel Plated | Copper Alloy - Nickel Plated | - | 600V | -40°C~110°C | Tray | 2002 | ESPM | - | Active | Not Applicable | Solder | EAR99 | Screw | - | Black | 1 | - | POLYAMIDE66, CAGE CLAMP | 8536.69.40.40 | 0.375 9.53mm | Straight | - | - | 32A | - | - | 2 | - | 10-30 AWG | 300V | - | - | - | - | 1 | 30A | 30 AWG | 10 AWG | 10 AWG | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; VDE; CSA | Horizontal with Board | Screw - Rising Cage Clamp | - | - | - | - | - | - | Interlocking (Side) | - | - | - | No | RoHS Compliant | - | - | ||
![]() XW4L-11A1-V1 Omron Electronics Inc-EMC Div | 34 |
| Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Copper Alloy - Tin Plated | - | - | - | - | -45°C~125°C | Tape & Reel (TR) | - | XW4 | - | Active | 1 (Unlimited) | Screwless | - | - | - | Black | - | - | - | - | 0.100 2.54mm | - | - | unknown | - | - | - | - | - | 20-26 AWG | 160V | - | - | - | - | 1 | 6A | 26 AWG | 20 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | 11 | - | - | - | Board Guide | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1789139 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | 2.42g | - | - | - | - | 160V | - | Bulk | 2011 | COMBICON FFKDSA | - | Active | 1 (Unlimited) | Screwless | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | 6A | - | - | - | Green | 20-26 AWG | 150V | - | - | - | - | 1 | - | 26 AWG | 20 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | 4 | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | 4 | - | - | - | Interlocking (Side), Lever Actuated | - | - | - | - | RoHS Compliant | - | - | ||
![]() XW4L-09A1-V1 Omron Electronics Inc-EMC Div | 34 |
| Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Copper Alloy - Tin Plated | - | - | - | - | -45°C~125°C | Tape & Reel (TR) | - | XW4 | - | Active | 1 (Unlimited) | Screwless | - | - | - | Black | - | - | - | - | 0.100 2.54mm | - | - | unknown | - | - | - | - | - | 20-26 AWG | 160V | - | - | - | - | 1 | 6A | 26 AWG | 20 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | 9 | - | - | - | Board Guide | - | - | - | - | RoHS Compliant | - | - |