- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Approval Agency | Number of Contacts | Wire Gauge | Voltage | Number of Circuits | Max Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Plating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Number of Positions Per Level | Stripping Length | Wire Cross Section | Max Supply Voltage (AC) | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0399700108 Molex | In Stock | - | Datasheet | 21 Weeks | Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | Copper - Tin Plated | Brass - Nickel Plated | Bronze - Tin Plated | - | - | -40°C~130°C | Bulk | - | Eurostyle 39970 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 8 | Black | 1 | - | UL 94V-0, SHROUDED | - | 0.400 10.16mm | Vertical | 19mm | - | 60A | - | - | 6 AWG | - | 7 | - | 300V | - | Brass, Bronze, Tin | 1 | - | 18 AWG | 6 AWG | 6 AWG | 1 | STRIP TERMINAL BLOCK | - | 8 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M4 | - | - | - | 300V | - | - | 71.12mm | - | No | ROHS3 Compliant | - | - | ||
![]() 1723195 Phoenix Contact | 575 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 1.50003kg | - | - | - | Tin | 400V | - | Bulk | 2011 | COMBICON MK3DSH | yes | Active | 1 (Unlimited) | Solder | EAR99 | Screw | - | Green | 1 | - | PA, 94V-0 | - | 0.200 5.08mm | Straight | 12.1mm | - | 24A | - | 3 | 12-30 AWG | 300V | - | 250V | - | 24A | - | 1 | 15A | 24 AWG | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | 2.5 mm2 | - | High Wire Entry Level, Interlocking (Front, Side) | 15.24mm | 15.24mm | 49.8mm | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1713037 Phoenix Contact | 100 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 5.559994g | - | - | - | Tin | 400V | - | Bulk | 2011 | COMBICON SMKDS | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | Green | 1 | Male | PA, 94V-0 | - | 0.197 5.00mm | - | 18mm | - | 24A | CSA, UL | 3 | 12-30 AWG | 300V | - | - | - | 24A | - | 1 | 15A | 30 AWG | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | UL | 35° (145°) Angle with Board | Screw - Rising Cage Clamp | M3 | - | 8mm | 2.5 mm2 | - | Interlocking (Side) | 18mm | 16mm | 10mm | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1848671 Phoenix Contact | 96 |
| Datasheet | 4 Weeks | - | - | Through Hole, SKEDD | - | Polyamide (PA), Nylon | - | Tin Plated | - | - | - | - | - | Bulk | - | SDDC | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | Green | - | - | - | - | 0.138 3.50mm | - | - | - | - | - | - | 16-24 AWG | 300V | - | - | - | - | - | 2 | 8A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 5 | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | Board Lock | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0395445021 Molex | 24 |
| Datasheet | 17 Weeks | Brass, Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39544 | yes | Active | 1 (Unlimited) | Screw | - | - | - | Black | - | - | - | - | 0.200 5.08mm | Straight | - | unknown | - | - | - | 12-30 AWG | 300V | - | - | - | - | Brass, Steel | 1 | 15A | 30 AWG | 12 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | - | 21 | - | - | - | Positions Stamped | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1988846 Phoenix Contact | 644 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 6.110003g | - | - | - | Tin | 250V | - | Bulk | 2011 | COMBICON PTA | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | Green | 1 | - | PA, UL 94V-0 | - | 0.197 5.00mm | - | 12.8mm | - | 24A | CB, UL, VDE | 6 | 12-26 AWG | 300V | - | 250V | - | 24A | - | 1 | 15A | 26 AWG | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 6 | UL | 45° (135°) Angle with Board | Screw | M2.6 | - | - | 2.5 mm2 | - | Interlocking (Side) | 15.4mm | 30mm | 30mm | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1724673 Phoenix Contact | 34 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 719.851091g | Tin Plated | - | - | - | 400V | - | Bulk | 2011 | COMBICON FRONT | yes | Active | 1 (Unlimited) | - | - | Screw | - | Green | - | - | - | - | 0.197 5.00mm | - | - | - | 24A | - | - | 12-30 AWG | 300V | - | - | - | - | - | 1 | 20A | 30 AWG | 12 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M2.5 | 8 | - | - | - | Interlocking (Side) | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1792193 Phoenix Contact | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Bulk | 2013 | COMBICON PLH | yes | Active | 1 (Unlimited) | Screwless | - | - | - | Green | - | - | - | - | 0.295 7.50mm | - | - | - | - | - | - | 10-24 AWG | - | - | - | - | - | - | 1 | - | 24 AWG | 10 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | 11 | - | - | - | Lever Actuated | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1770513 Phoenix Contact | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 53.59999g | - | - | - | - | 1kV | - | Bulk | 2011 | COMBICON PLH | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | 7 | Green | - | Female | - | 8536.69.40.40 | 0.394 10.00mm | - | - | - | 76A | - | - | 6-18 AWG | 600V | - | - | - | - | - | 1 | 51A | 18 AWG | 6 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | Interlocking (Side), Lever Actuated | 29mm | 30.5mm | - | - | RoHS Compliant | - | - | ||
![]() 1792180 Phoenix Contact | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Bulk | 2013 | COMBICON PLH | yes | Active | 1 (Unlimited) | Screwless | - | - | - | Green | - | - | - | - | 0.295 7.50mm | - | - | - | - | - | - | 10-24 AWG | - | - | - | - | - | - | 1 | - | 24 AWG | 10 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | 10 | - | - | - | Lever Actuated | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1824718 Phoenix Contact | In Stock | - | Datasheet | 9 Weeks | Tin | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Tin Plated | - | - | - | - | - | Tape & Reel (TR) | 2016 | COMBICON SPT-SMD | yes | Active | 1 (Unlimited) | Screwless | - | - | - | Black | - | - | - | - | 0.150 3.81mm | - | - | - | - | - | - | 16-24 AWG | 300V | - | - | - | - | - | 1 | 10A | 24 AWG | 16 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | 10 | - | - | - | Board Guide | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1824705 Phoenix Contact | 41 |
| Datasheet | 9 Weeks | Tin | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Tin Plated | - | - | - | - | - | Tape & Reel (TR) | 2016 | COMBICON SPT-SMD | yes | Active | 1 (Unlimited) | Screwless | - | - | - | Black | - | - | - | - | 0.150 3.81mm | - | - | - | - | - | - | 16-24 AWG | 300V | - | - | - | - | - | 1 | 10A | 24 AWG | 16 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | 9 | - | - | - | Board Guide | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1824297 Phoenix Contact | 195 |
| Datasheet | 9 Weeks | Tin | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Tin Plated | - | - | - | - | - | Tape & Reel (TR) | 2016 | COMBICON SPT-SMD | yes | Active | 1 (Unlimited) | Screwless | - | - | - | Black | - | - | - | - | 0.150 3.81mm | - | - | - | - | - | - | 16-24 AWG | 300V | - | - | - | - | - | 1 | 10A | 24 AWG | 16 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | 12 | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1824954 Phoenix Contact | 282 |
| Datasheet | 9 Weeks | Tin | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Tin Plated | - | - | - | - | - | Tape & Reel (TR) | 2016 | COMBICON SPT-SMD | yes | Active | 1 (Unlimited) | Screwless | - | - | - | Black | - | - | - | - | 0.200 5.08mm | - | - | unknown | - | - | - | 16-24 AWG | 300V | - | - | - | - | - | 1 | 10A | 24 AWG | 16 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | 12 | - | - | - | Board Guide | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1824242 Phoenix Contact | 7 |
| Datasheet | 9 Weeks | Tin | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Tin Plated | - | - | - | - | - | Tape & Reel (TR) | 2016 | COMBICON SPT-SMD | yes | Active | 1 (Unlimited) | Screwless | - | - | - | Black | - | - | - | - | 0.150 3.81mm | - | - | - | - | - | - | 16-24 AWG | 300V | - | - | - | - | - | 1 | 10A | 24 AWG | 16 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | 7 | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1824284 Phoenix Contact | In Stock | - | Datasheet | 9 Weeks | Tin | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Tin Plated | - | - | - | - | - | Tape & Reel (TR) | 2016 | COMBICON SPT-SMD | yes | Active | 1 (Unlimited) | Screwless | - | - | - | Black | - | - | - | - | 0.150 3.81mm | - | - | - | - | - | - | 16-24 AWG | 300V | - | - | - | - | - | 1 | 10A | 24 AWG | 16 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | 11 | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1824912 Phoenix Contact | In Stock | - | Datasheet | 9 Weeks | Tin | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Tin Plated | - | - | - | - | - | Tape & Reel (TR) | 2016 | COMBICON SPT-SMD | yes | Active | 1 (Unlimited) | Screwless | - | - | - | Black | - | - | - | - | 0.200 5.08mm | - | - | unknown | - | - | - | 16-24 AWG | 300V | - | - | - | - | - | 1 | 10A | 24 AWG | 16 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | 8 | - | - | - | Board Guide | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1824802 Phoenix Contact | In Stock | - | Datasheet | 9 Weeks | Tin | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Tin Plated | - | - | - | - | - | Tape & Reel (TR) | 2016 | COMBICON SPT-SMD | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | 16-24 AWG | 300V | - | - | - | - | - | 1 | 10A | 24 AWG | 16 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | 8 | - | - | - | Board Guide | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1824721 Phoenix Contact | 41 |
| Datasheet | 9 Weeks | Tin | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Tin Plated | - | - | - | - | - | Tape & Reel (TR) | 2016 | COMBICON SPT-SMD | yes | Active | 1 (Unlimited) | Screwless | - | - | - | Black | - | - | - | - | 0.150 3.81mm | - | - | - | - | - | - | 16-24 AWG | 300V | - | - | - | - | - | 1 | 10A | 24 AWG | 16 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | 11 | - | - | - | Board Guide | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1824941 Phoenix Contact | In Stock | - | Datasheet | 9 Weeks | Tin | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Tin Plated | - | - | - | - | - | Tape & Reel (TR) | 2016 | COMBICON SPT-SMD | yes | Active | 1 (Unlimited) | Screwless | - | - | - | Black | - | - | - | - | 0.200 5.08mm | - | - | - | - | - | - | 16-24 AWG | 300V | - | - | - | - | - | 1 | 10A | 24 AWG | 16 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | 11 | - | - | - | Board Guide | - | - | - | - | RoHS Compliant | - | - |