- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Approval Agency | Number of Contacts | Housing Color | Wire Gauge | Voltage | ELV | Number of Circuits | Max Supply Voltage | Max Current Rating | Plating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Halogen Free | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Number of Positions Per Level | Stripping Length | Fastening Method | Max Supply Voltage (AC) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1703087 Phoenix Contact | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | - | - | - | - | - | - | 300V | - | Bulk | 2011 | COMBICON PTS | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | 5 | - | - | Green | - | Male | - | - | - | 0.295 7.50mm | Straight | 13.6mm | unknown | 10A | cULus | - | - | 14-26 AWG | - | - | - | - | - | - | 1 | - | 14 AWG | 26 AWG | 26 AWG | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | Horizontal with Board | Screwless - Push Button Clamp | - | - | 8mm | - | - | - | 13.6mm | 35mm | 10.5mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() 2200317 Phoenix Contact | 32 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | - | - | - | - | - | - | 250V | - | Bulk | 2011 | COMBICON FKDSO | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | 3 | - | - | Gray | - | - | - | - | - | 0.197 5.00mm | - | 19mm | - | 22A | - | - | - | 14-24 AWG | - | - | - | 250V | 22A | - | 1 | - | 24 AWG | 24 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | Horizontal and Vertical with Board | Screwless - Push Button Clamp | - | - | - | - | - | - | 26.5mm | 25.9mm | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1989722 Phoenix Contact | 43 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | Tin | - | 400V | - | Bulk | 2011 | COMBICON MKDSN | - | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | - | 1 | - | - | 8536.69.40.40 | - | 0.200 5.08mm | - | - | not_compliant | 13.5A | - | - | Green | 14-28 AWG | 300V | - | - | - | - | - | 1 | 10A | 28 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | - | 2 | CSA; CUL; GOST; UL | Horizontal with Board | Screw - Rising Cage Clamp | M3 | 2 | - | - | - | Interlocking (Side) | 10.16mm | 8.1mm | 13.5mm | - | - | RoHS Compliant | - | - | ||
![]() 2453730000 Weidmüller | 36 |
| Datasheet | 10 Weeks | - | - | Through Hole | - | Thermoplastic, Wemid | - | Electrolytic Copper | - | - | - | - | - | -40°C~120°C | Bulk | - | Omnimate LUF | - | Active | Not Applicable | - | - | - | - | - | - | Black | - | - | - | - | - | 0.394 10.00mm | - | - | - | - | - | - | - | 6-18 AWG | 600V | - | - | - | - | - | 1 | 58A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | 6 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | Lever Actuated | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1727777 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 13.490007g | - | - | - | - | - | 160V | - | Bulk | 2011 | COMBICON MK3DS | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | Green | 3 | - | STANDARD: UL 94V-0, PA, SAFETY STANDARD: UL | - | - | 0.150 3.81mm | Straight | 25mm | - | 8A | - | - | - | 16-30 AWG | 300V | - | - | 160V | 8A | - | 3 | 10A | 30 AWG | 26 AWG | - | 3 | BARRIER STRIP TERMINAL BLOCK | - | - | 6 | CB; CCA; CSA; CUL; EAC; SEV | Horizontal with Board | Screw - Rising Cage Clamp | M2 | 6 | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1700037 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 3.580006g | - | - | - | Tin | - | 400V | - | Bulk | 2003 | COMBICON FRONT | yes | Active | 1 (Unlimited) | Solder | EAR99 | Screw | - | - | - | Green | 1 | - | PA, UL 94V-0 | 8536.90.40.00 | - | 5mm | Straight | - | - | 24A | - | 1 | - | 12-30 AWG | 300V | - | - | 250V | 24A | - | - | 17A | 24 AWG | 12 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | - | 1 | UL | Vertical with Board | Screw - Pressure Clip | M2.5 | - | - | - | - | Interlocking (Side) | 31mm | 18.5mm | 22mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0395433002 Molex | 4284 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | - | - | 300V | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | - | Black | - | - | - | - | - | 0.197 5.00mm | Vertical | 10mm | - | 10A | - | 2 | - | 14-22 AWG | - | Compliant | - | 300V | - | - | 1 | 15A | 14 AWG | 22 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | Low Halogen | 2 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | 10mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1869347 Phoenix Contact | 69 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 28.349523g | - | - | - | - | - | 400V | - | Bulk | 2011 | COMBICON SMKDSN | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | 0.200 5.08mm | - | - | - | 13.5A | - | - | - | 14-30 AWG | 300V | - | - | - | - | - | 1 | 10A | 30 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | - | 15 | UL | 55° (125°) Angle with Board | Screw - Rising Cage Clamp | M3 | 15 | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1868623 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | 16.199995g | - | - | - | - | - | 300V | - | Bulk | 2011 | COMBICON FFKDSA | - | Active | 1 (Unlimited) | Screwless | - | - | - | - | - | Green | - | - | - | - | - | 0.200 5.08mm | - | - | - | 10A | - | - | - | 16-22 AWG | - | - | - | - | - | - | 1 | 13.5A | 22 AWG | 16 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | 16 | - | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | Interlocking (Side), Lever Actuated | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1935242 Phoenix Contact | 957 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 9.615988g | - | - | - | Copper | Nylon | 250V | - | Bulk | 2008 | COMBICON PT | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | 320V | 0.197 5.00mm | Straight | 9mm | unknown | 17.5A | CB, UL, VDE | 10 | - | 12-26 AWG | 300V | - | - | 250V | 17.5A | - | 1 | 18A | 26 AWG | 12 AWG | 14 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | - | 10 | UL | Horizontal with Board | Screw | M2.6 | - | 5mm | - | - | Interlocking (Side) | 11.3mm | 9mm | 50mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0398800924 Molex | 24 |
| Datasheet | 17 Weeks | Bronze, Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | Phosphor Bronze - Tin Plated | Brass - Nickel Plated | Bronze - Nickel Plated | Bronze | - | - | -40°C~105°C | Bulk | - | Eurostyle 39880 | - | Active | 1 (Unlimited) | Solder | - | - | - | 105°C | -40°C | Black | 3 | - | - | - | - | 0.200 5.08mm | Vertical | 33.7mm | - | - | - | 72 | Black | 12-30 AWG | 300V | - | 24 | - | - | Brass, Bronze | 3 | 17.5A | 30 AWG | 12 AWG | 12 AWG | - | - | - | 8 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | 8 | - | - | 300V | Interlocking (Side) | - | 38.1mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0395445002 Molex | In Stock | - | Datasheet | 17 Weeks | Brass, Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39544 | yes | Active | 1 (Unlimited) | Screw | - | - | - | - | - | Black | - | - | - | - | - | 0.200 5.08mm | Straight | - | unknown | - | - | - | - | 12-30 AWG | 300V | - | - | - | - | Brass, Steel | 1 | 15A | 30 AWG | 12 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | - | 2 | - | - | - | Positions Stamped | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0398801024 Molex | 24 |
| Datasheet | 19 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | Copper Alloy - Tin Plated | Brass - Nickel Plated | Bronze - Nickel Plated | - | - | - | -40°C~105°C | Bulk | - | Eurostyle 39880 | - | Active | 1 (Unlimited) | Screw | - | - | - | 105°C | -40°C | Black | 3 | - | - | - | - | 0.200 5.08mm | Vertical | - | - | - | - | 72 | Black | 12-30 AWG | 300V | - | 24 | - | - | Brass, Bronze | 3 | 24A | 30 AWG | 12 AWG | - | - | - | - | 8 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | 8 | - | - | - | Interlocking (Side) | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0398800524 Molex | 24 |
| Datasheet | 17 Weeks | Copper, Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | Copper - Tin Plated | Brass - Nickel Plated | Bronze - Nickel Plated | - | - | - | -40°C~105°C | Bulk | - | Eurostyle 39880 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | Black | 1 | - | LOW PROFILE, SHROUDED | 8536.69.40.40 | - | 0.200 5.08mm | Vertical | - | unknown | - | - | - | - | 16-30 AWG | 300V | - | 24 | - | - | Brass, Bronze | 2 | 13.5A | 30 AWG | 16 AWG | - | 2 | STRIP TERMINAL BLOCK | - | 12 | 24 | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | Interlocking (Side) | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0395445009 Molex | 24 |
| Datasheet | 17 Weeks | Brass, Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39544 | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | - | Black | - | - | - | - | - | 0.200 5.08mm | Straight | 10mm | unknown | - | - | - | - | 12-30 AWG | - | - | - | 300V | - | Brass, Steel | 1 | 15A | 30 AWG | 12 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | 9 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | - | 9 | - | - | - | Positions Stamped | - | 45.72mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1868979 Phoenix Contact | 15 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | - | - | Tin | - | 400V | - | Bulk | 2011 | COMBICON SMKDSNF | - | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | Black | - | - | - | - | - | 0.200 5.08mm | - | - | not_compliant | 12A | - | 4 | - | 14-30 AWG | 300V | - | - | - | 12A | - | 1 | 10A | 30 AWG | 28 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | 55° (125°) Angle with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | 16mm | 15.5mm | 21.32mm | - | - | RoHS Compliant | - | - | ||
![]() 1870019 Phoenix Contact | 6 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | 6.679998g | - | - | - | - | - | 160V | - | Bulk | 2011 | COMBICON FFKDSA | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | 0.100 2.54mm | - | - | - | 6A | - | - | Green | 20-26 AWG | 150V | - | - | - | - | - | 1 | - | 26 AWG | 26 AWG | - | - | STRIP TERMINAL BLOCK | - | 14 | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | 14 | - | - | - | Interlocking (Side), Lever Actuated | - | 13.6mm | - | - | - | RoHS Compliant | - | - | ||
![]() 0398800918 Molex | 32 |
| Datasheet | 17 Weeks | Bronze, Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | Phosphor Bronze - Tin Plated | Brass - Nickel Plated | Bronze - Nickel Plated | - | - | - | -40°C~105°C | Bulk | - | Eurostyle 39880 | - | Active | 1 (Unlimited) | Screw | - | - | - | 105°C | -40°C | Black | 3 | - | - | - | - | 0.200 5.08mm | Vertical | - | - | - | - | 54 | Black | 12-30 AWG | 300V | - | 18 | - | - | Brass, Bronze | 3 | 17.5A | 30 AWG | 12 AWG | - | - | - | - | 6 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | 6 | - | - | - | Interlocking (Side) | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0398800716 Molex | 41 |
| Datasheet | 21 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | Copper Alloy - Tin Plated | Brass - Nickel Plated | Bronze - Nickel Plated | - | - | - | -40°C~105°C | Bulk | - | Eurostyle 39880 | - | Active | 1 (Unlimited) | Solder | - | - | - | 105°C | -40°C | Black | 2 | - | - | - | - | 0.200 5.08mm | Vertical | 22mm | - | 24A | - | 32 | Black | 12-30 AWG | 300V | - | 14 | - | - | Brass, Bronze | 2 | 24A | 30 AWG | 12 AWG | - | - | - | - | 8 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | 8 | - | - | 300V | Interlocking (Side) | - | 38.6mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1751532 Phoenix Contact | 25 |
| Datasheet | 5 Weeks | Tin | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 23.999998g | - | - | - | Brass | - | 160V | - | Bulk | 2014 | COMBICON SPTA | yes | Active | 1 (Unlimited) | Screwless | - | - | 9 | - | - | Green | 1 | Male | - | - | - | 0.150 3.81mm | Right Angle | 12mm | - | 9A | - | - | - | 16-26 AWG | 300V | Compliant | - | - | - | - | 1 | 10A | 26 AWG | 16 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | - | 9 | UL | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | SPRING LOADED | - | - | - | 35.79mm | 12mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free |