- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Contact Material - Plating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Voltage - Rated AC | Approval Agency | Number of Contacts | Wire Gauge | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Thread Size | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Fastening Method | Features | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1706196 Phoenix Contact | 124 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | 70.999992g | - | - | Nylon | 160V | - | Bulk | 2008 | COMBICON IDC | yes | Active | 1 (Unlimited) | IDC | EAR99 | IDC, IDT | - | Green | - | Male | - | - | - | 0.150 3.81mm | Straight | 12.4mm | - | 5A | - | CSA, UL | 4 | 22-28 AWG | 300V | 160V | 5A | 1 | - | 26 AWG | 26 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 4 | UL; CSA | - | Horizontal with Board | Screwless - IDC | - | - | - | - | - | - | - | 16.43mm | 10mm | 11.43mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1715129 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | 1.549925kg | - | - | - | 400V | - | Bulk | 2005 | COMBICON MKDS | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | Green | 1 | Male | PA, 94V-0 | 8536.69.40.40 | - | 0.197 5.00mm | Straight | - | unknown | 17.5A | - | CSA, UL, cULus | 12 | 14-30 AWG | 300V | - | 22A | 1 | 15A | 30 AWG | 26 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 12 | UL | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | 7mm | - | Interlocking (Side) | - | 9.8mm | 55mm | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1729092 Phoenix Contact | 76 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | 9.199987g | - | Tin | Nylon | 400V | - | Bulk | 2008 | COMBICON MKDSN | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | Green | 1 | Male | PA, 94V-0 | 8536.90.40.00 | - | 0.197 5.00mm | Straight | 8.1mm | - | 13.5A | - | CB, CSA, UL, cULus | 10 | 14-30 AWG | 300V | 250V | 13.5A | 1 | 10A | 26 AWG | 14 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 10 | UL | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | 6mm | - | Interlocking (Side) | 13.5mm | 8.1mm | 50mm | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1990009 Phoenix Contact | 801 | - | Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 860.011134mg | - | Copper | Nylon | 160V | - | Bulk | 2005 | COMBICON PTSA | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Green | 1 | - | PA, UL 94V-0 | 8536.69.40.40 | - | 0.098 2.50mm | - | - | - | 2A | 160V | UL, VDE | 2 | 20-26 AWG | 300V | - | 2A | 1 | - | 26 AWG | 20 AWG | 20 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 2 | UL | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | 8mm | SPRING LOADED | - | 13.1mm | 12mm | 16.7mm | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1988590000 Weidmüller | 69 |
| Datasheet | 10 Weeks | - | - | Through Hole | - | - | Thermoplastic, Wemid | - | Electrolytic Copper | - | - | - | -40°C~120°C | Bulk | - | Omnimate LUF | - | Active | Not Applicable | - | - | - | - | Black | - | - | - | - | - | - | - | - | compliant | - | - | - | - | 6-18 AWG | 1000V | - | - | 1 | 61A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | Lever Actuated | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1984701 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Nylon | Polyamide (PA), Nylon | 4.939989g | - | - | - | 160V | - | Bulk | 2005 | COMBICON PT | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | Green | 1 | - | - | 8536.69.40.40 | - | 0.138 3.50mm | Straight | - | unknown | 17.5A | - | UL | 11 | 16-26 AWG | 300V | - | 17.5A | 1 | 10A | 26 AWG | 26 AWG | 16 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 11 | UL | - | Horizontal with Board | Screw | M2 | - | - | 5mm | - | Interlocking (Side) | 9mm | 7.6mm | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1841856 Phoenix Contact | 25 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | Bulk | 2015 | COMBICON MKDSP | yes | Active | 1 (Unlimited) | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/0-6 AWG | 600V | - | - | 1 | 200A | 6 AWG | 0 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | Horizontal with Board | Screw | M8 | - | - | - | - | Flange | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1841898 Phoenix Contact | 2786 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | Bulk | 2015 | COMBICON MKDSP | yes | Active | 1 (Unlimited) | - | - | - | - | Green | - | - | - | - | - | 0.787 20.00mm | - | - | - | - | - | - | - | 3/0-6 AWG | 600V | - | - | 1 | 200A | 6 AWG | 0 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | 5 | - | - | - | Horizontal with Board | Screw | M8 | - | - | - | - | Flange | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1856155 Phoenix Contact | 41 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | Tin Plated | - | - | - | - | Bulk | 2015 | COMBICON MKDSP | yes | Active | 1 (Unlimited) | Screw | - | - | - | Green | - | - | - | - | - | 0.688 17.48mm | - | - | - | - | - | - | - | 2/0-16 AWG | 600V | - | - | 1 | 160A | 16 AWG | 0 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M6 | - | 5 | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MBE-153 Altech Corporation | In Stock | - | Datasheet | 11 Weeks | Tin | - | - | 300 | - | Polyamide | - | - | - | - | 300V | - | - | 2003 | - | - | Active | 1 (Unlimited) | Through Hole | - | - | - | Green | - | - | - | - | 667mV | 5mm | Vertical | - | - | 10A | - | cULus | - | - | - | - | - | - | - | 16 AWG | 30 AWG | - | 3 | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | M2.5 | - | - | - | - | - | 7.1mm | - | - | 10.2mm | 15mm | 8.6mm | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 1856197 Phoenix Contact | 46 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | Tin Plated | - | - | - | - | Bulk | 2015 | COMBICON MKDSP | yes | Active | 1 (Unlimited) | Screw | - | - | - | Green | - | - | - | - | - | 0.688 17.48mm | - | - | - | - | - | - | - | 2/0-16 AWG | 600V | - | - | 1 | 160A | 16 AWG | 0 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M6 | - | 4 | - | - | Flange | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1703710000 Weidmüller | 38 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | Copper Alloy - Tin Plated | - | Nylon | 300V | -50°C~100°C | Bulk | - | Omnimate LM | yes | Active | Not Applicable | Solder | EAR99 | - | - | Orange | 2 | - | - | - | - | 0.138 3.50mm | Straight | 16.75mm | - | 10A | - | CSA, UR | - | 14-28 AWG | - | 300V | 10A | 2 | - | 28 AWG | 14 AWG | - | 6 | 2 | BARRIER STRIP TERMINAL BLOCK | 3 | 6 | UL; VDE; CSA | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2 | 1.3 mm | - | 5mm | - | - | - | 11.1mm | 16.8mm | - | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1331970000 Weidmüller | 44 | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | CuSn | - | - | - | Box | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Orange | - | - | - | - | - | 5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1824336 Phoenix Contact | 89 |
| Datasheet | 9 Weeks | Tin | Surface Mount | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | - | Tin Plated | - | - | - | - | Tape & Reel (TR) | 2016 | COMBICON SPT-SMD | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | 16-24 AWG | 300V | - | - | 1 | 10A | 24 AWG | 16 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | 5 | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1047130000 Weidmüller | 46 | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | - | Thermoplastic, Wemid | - | Copper Alloy - Tin Plated | - | - | 600V | -50°C~120°C | Bulk | 2011 | Omnimate LXXX | - | Obsolete | 1 (Unlimited) | Screw | - | - | - | Black | - | - | - | - | - | 0.591 15.00mm | - | - | - | 127A | - | CSA, UR | - | 1-20 AWG | - | - | - | 1 | - | 20 AWG | 1 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | 2 | - | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M6 | 1.6 mm | 2 | 18mm | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1715857 Phoenix Contact | 69 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | 4.47999g | - | Tin | - | 400V | - | Bulk | 2009 | COMBICON MKDS | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | 3 | Green | 1 | Male | - | - | - | 0.200 5.08mm | Straight | - | - | 17.5A | - | - | - | 14-30 AWG | 300V | 250V | 17.5A | 1 | 15A | 30 AWG | 14 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | UL; CSA | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | 7mm | - | Interlocking (Side), Positions Stamped | 17.3mm | 9.8mm | 15.24mm | - | No | - | RoHS Compliant | - | - | ||
![]() 1790490 Phoenix Contact | 1002 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | 1.471g | - | - | - | 630V | - | Bulk | 2001 | COMBICON FFKDSA | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Green | - | Male | - | 8536.69.40.40 | - | 7.62mm | Straight | - | - | 17.5A | - | CB, KEMA, UL | 1 | 16-22 AWG | 300V | - | 17.5A | - | 10A | 22 AWG | 16 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | 1 | UL; CSA | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | 10mm | SPRING LOADED | Interlocking (Side), Lever Actuated | 12.7mm | 7.62mm | 7.62mm | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 1935213 Phoenix Contact | 100 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Nylon | Polyamide (PA), Nylon | 6.549987g | - | Copper, Tin | - | 250V | - | Bulk | 2008 | COMBICON PT | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | 0.197 5.00mm | Straight | 9mm | - | 17.5A | - | CB, UL, VDE | 7 | 12-26 AWG | 300V | 250V | 17.5A | 1 | 18A | 26 AWG | 12 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 7 | UL | - | Horizontal with Board | Screw | M2.6 | - | - | 5mm | - | Interlocking (Side) | 11.3mm | 9mm | 35mm | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1770568 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | 47.999995g | - | Copper, Tin | - | 1kV | - | Bulk | 2011 | COMBICON PLH | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | 5 | Green | - | Female | - | - | - | 0.591 15.00mm | - | 29mm | - | 76A | - | - | - | 4-18 AWG | 600V | - | - | 1 | 66A | 18 AWG | 18 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | Interlocking (Side), Lever Actuated | 29mm | 30.5mm | 71.4mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1823492 Phoenix Contact | 24052030 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | Tin Plated | - | - | - | - | Tape & Reel (TR) | 2015 | COMBICON SPT-THR | yes | Active | 1 (Unlimited) | Screwless | - | - | - | Black | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | 16-24 AWG | 300V | - | - | 1 | 10A | 24 AWG | 16 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | 10 | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |