- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Approval Agency | Lead Pitch | Number of Contacts | Wire Gauge | Voltage | Max Supply Voltage | Max Current Rating | Plating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Thread Size | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1714243 Phoenix Contact | 60 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 5.89001g | - | - | - | Tin | - | 400V | - | Bulk | 2010 | COMBICON MKDS | - | Active | 1 (Unlimited) | Solder | EAR99 | Screw | - | Black | 1 | - | STANDARD: 94V-0, PA | - | - | 0.197 5.00mm | Straight | 11.2mm | - | 24A | - | - | 3 | 12-30 AWG | 300V | 250V | 24A | - | 1 | 15A | 30 AWG | 12 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | CCA; CSA; CUL; GOST; SEV; UL | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | 2.5 mm2 | - | Interlocking (Side) | 18mm | 15mm | 23mm | - | - | RoHS Compliant | - | - | ||
![]() 1730023 Phoenix Contact | 54 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 4.439989g | - | - | - | Tin | - | 400V | - | Bulk | 2011 | COMBICON MKDSP | yes | Active | 1 (Unlimited) | Solder | EAR99 | Screw | - | Green | 1 | - | PA, 94V-0 | - | - | 0.197 5.00mm | Straight | 11.15mm | - | 17.5A | - | - | 3 | 14-30 AWG | 300V | 250V | 22A | - | 1 | 10A | 26 AWG | 14 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | UL | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | Interlocking (Side) | 15mm | 15mm | 20mm | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1935349 Phoenix Contact | 100 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | 4.859987g | - | - | - | - | Nylon | 250V | - | Bulk | 2014 | COMBICON PT | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | Green | 1 | Male | PA, 94V-0 | - | 320V | 0.197 5.00mm | Right Angle | 11.4mm | unknown | 17.5A | CB, UL | - | 5 | 12-26 AWG | 300V | 250V | 16A | - | 1 | 18A | 26 AWG | 12 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 5 | UL | - | Vertical with Board | Screw | M2.6 | - | - | 5mm | - | - | Interlocking (Side) | 9mm | 25mm | 9mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1732124 Phoenix Contact | 124 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | - | - | - | - | - | - | 176V | - | Bulk | 2012 | COMBICON ZFKDSA | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | 1 | Green | - | Female | - | 8536.69.40.40 | - | 5mm | - | - | - | 16A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | 1 | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1988163 Phoenix Contact | 15 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | Nylon | Polyamide (PA), Nylon | 311.844754g | - | - | - | - | - | 500V | - | Bulk | 2012 | COMBICON PT | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | Green | 1 | - | PA, UL 94V-0 | - | - | 0.295 7.50mm | Straight | 9mm | - | 32A | - | - | - | 12-20 AWG | 300V | 500V | 32A | - | 1 | 20A | 20 AWG | 12 AWG | 10 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 8 | UL | - | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M3 | - | 8 | - | 4 mm2 | - | - | 13.5mm | 9mm | - | No | - | RoHS Compliant | - | - | ||
![]() 0398800506 Molex | 24 |
| Datasheet | 13 Weeks | Copper, Tin | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | Copper - Tin Plated | Brass - Nickel Plated | Bronze - Nickel Plated | - | - | - | -40°C~105°C | Bulk | - | Eurostyle 39880 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | Black | 2 | - | UL 94V-0, LOW PROFILE, SHROUDED | - | - | 0.200 5.08mm | Vertical | - | - | 13.5A | - | - | 6 | 16-30 AWG | 300V | - | - | Brass, Bronze | 2 | - | 30 AWG | 16 AWG | - | - | 2 | STRIP TERMINAL BLOCK | 3 | 6 | UL | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1703091 Phoenix Contact | 112 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | 300V | - | Bulk | 2011 | COMBICON PTS | yes | Active | 1 (Unlimited) | Screwless | EAR99 | PCB, Terminal Block | 8 | Green | - | - | - | - | - | 0.295 7.50mm | - | - | unknown | 10A | CB, VDE, cULus | - | - | 14-26 AWG | - | - | - | - | 1 | - | 14 AWG | 26 AWG | 26 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | 8 | - | - | - | Horizontal with Board | Screwless - Push Button Clamp | - | - | - | 8mm | - | - | - | 13.6mm | - | 10.5mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() 1934625 Phoenix Contact | 24052039 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 1kV | - | Bulk | 2015 | COMBICON ZFKDSA | - | Active | Not Applicable | - | EAR99 | - | - | Green | - | Female | - | - | - | 0.295 7.50mm | - | - | - | 32A | - | - | - | 10-24 AWG | 300V | - | - | - | 1 | 30A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 6 | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | - | 29mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1824653 Phoenix Contact | 329 |
| Datasheet | 9 Weeks | Tin | Surface Mount | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | - | Tin Plated | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | COMBICON SPT-SMD | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | - | - | - | - | - | 0.150 3.81mm | - | - | - | - | - | - | - | 16-24 AWG | 300V | - | - | - | 1 | 10A | 24 AWG | 16 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | 4 | - | - | - | Board Guide | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1990203 Phoenix Contact | 32 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | 8.350012g | - | - | - | - | - | 160V | - | Bulk | 2005 | COMBICON PTSA | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | 22 | Green | 1 | Female | PA, UL 94V-0 | 8536.69.40.40 | - | 0.098 2.50mm | - | 13.1mm | unknown | 2A | - | - | - | 20-26 AWG | 300V | - | - | - | 1 | - | 26 AWG | 20 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 22 | UL | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | 0.5 mm2 | SPRING LOADED | - | - | 12mm | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1885730000 Weidmüller | 167 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | - | - | 300V | -50°C~240°C | Tube | 2005 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | - | LCP GF, 94V-0 | 8536.69.40.40 | - | 0.138 3.50mm | - | - | - | 10A | CSA, cURus | - | 10 | 16-24 AWG | - | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 24 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 10 | UL; CSA | - | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1771130 Phoenix Contact | 333 | - | Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | 160V | - | Tape & Reel (TR) | 2010 | COMBICON PTSM | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | - | - | - | - | - | 0.098 2.50mm | Vertical | - | - | 6A | - | - | - | 20-26 AWG | 150V | - | - | - | 1 | 5A | 26 AWG | 24 AWG | - | - | - | STRIP TERMINAL BLOCK | - | - | - | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | 6 | - | - | - | Solder Retention | - | 5mm | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1825870000 Weidmüller | 70 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | - | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | Not Applicable | Screwless | - | - | - | Black | 1 | - | - | - | - | 0.150 3.81mm | Straight | - | - | 10A | CSA, cURus | - | 9 | 16-24 AWG | - | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 9 | UL; VDE; CSA | - | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | 14.3mm | 34.7mm | 8.5mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1824710000 Weidmüller | 7 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | - | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | Not Applicable | Screwless | - | - | - | Black | 1 | - | - | - | - | 0.150 3.81mm | Right Angle | - | - | 14A | CSA, cURus | - | 9 | 16-24 AWG | - | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 9 | UL; VDE; CSA | - | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | 8.5mm | 34.7mm | 14.3mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1990067 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 2.810005g | - | - | - | Copper | - | 160V | - | Bulk | 2005 | COMBICON PTSA | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Green | 1 | - | PA, UL 94V-0 | - | - | 0.098 2.50mm | - | - | unknown | 2A | UL, VDE | - | 8 | 20-26 AWG | 300V | - | 2A | - | 1 | - | 26 AWG | 20 AWG | 20 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 8 | UL | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | 0.5 mm2 | SPRING LOADED | - | 16.7mm | 12mm | 21.5mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1770461 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | PCB, Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | - | - | - | - | Copper | - | 1kV | - | Bulk | 2011 | COMBICON PLH | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | 2 | Green | - | Male | - | 8536.69.40.40 | - | 0.394 10.00mm | Horizontal | 49.7mm | - | 76A | - | - | - | 6-18 AWG | 600V | - | - | - | 1 | 51A | 18 AWG | 18 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | Interlocking (Side), Lever Actuated | 29mm | 30.5mm | 21.4mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1780112 Phoenix Contact | 65 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 11.880009g | - | - | - | Copper, Tin | - | 320V | - | Bulk | 2003 | COMBICON KDS | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | Green | 1 | - | - | 8536.69.40.40 | 320V | 5.08mm | Straight | - | - | 6.3A | - | 10.16mm | 1 | 12-28 AWG | 300V | - | 6.3A | - | - | 15A | 28 AWG | 12 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 1 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | 4 mm2 | SOLDER | - | 27mm | 5.08mm | 40.5mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1705621 Phoenix Contact | 24 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 7.770009g | - | - | - | - | - | 320V | - | Bulk | 2011 | COMBICON MKDSD | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | 0.150 3.81mm | - | - | - | 8A | - | - | - | 14-30 AWG | 300V | - | - | - | 1 | 10A | 30 AWG | 14 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 10 | UL | - | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | 10 | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MVE-157 Altech Corporation | 32 |
| Datasheet | 11 Weeks | - | - | - | 300 | - | Polyamide | - | - | - | - | - | - | 300V | - | - | 2005 | - | - | Active | 1 (Unlimited) | Through Hole | - | - | - | Green | - | - | - | - | 667mV | 5mm | Vertical | - | - | 10A | cULus | - | - | - | - | - | - | - | - | - | 16 AWG | 30 AWG | - | 7 | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | M2.5 | - | - | - | - | - | 6.8mm | - | - | - | 8.1mm | 35mm | 13.5mm | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 1703034 Phoenix Contact | 515 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 9.220002g | - | - | - | Tin | - | 500V | - | Bulk | 2003 | COMBICON FRONT | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | Green | - | - | POLYAMIDE, 94V-2 | 8536.90.40.00 | - | 7.62mm | Right Angle | 26mm | - | 32A | - | - | 1 | 10-24 AWG | 300V | 500V | 32A | - | - | 30A | 24 AWG | 10 AWG | - | - | - | MODULAR TERMINAL BLOCK | - | 1 | UL; CSA | - | Horizontal with Board | Screw - Pressure Clip | M3 | - | - | - | 6 mm2 | - | Interlocking (Side) | 33.4mm | 26mm | 34.3mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free |