- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Weight | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Wire Gauge | Voltage | Max Supply Voltage | Max Current Rating | Plating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Test Voltage | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1705650 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 1.789989g | - | - | - | - | - | 160V | - | Bulk | 2011 | COMBICON EMKDS | yes | Last Time Buy | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | Green | - | - | - | 8536.69.40.40 | 0.150 3.81mm | - | - | - | 8A | - | - | - | - | 14-30 AWG | 300V | - | - | - | 1 | 10A | 30 AWG | 14 AWG | - | - | MODULAR TERMINAL BLOCK | - | 2 | - | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | 2 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1824780000 Weidmüller | 43 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | - | - | 300V | -50°C~240°C | Tube | 2006 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | Black | 1 | - | GLASS FILLED LCP, 94V-0 | - | 0.197 5.00mm | Right Angle | - | - | 10A | - | CSA, cURus | - | 6 | 16-24 AWG | - | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 24 AWG | 1 | MODULAR TERMINAL BLOCK | - | 6 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | 8.5mm | 29.2mm | 14.3mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1727117 Phoenix Contact | 190 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 6.313014g | - | - | - | Tin | Nylon | 200V | - | Bulk | 2001 | COMBICON MKDS | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | 100°C | -20°C | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | 0.150 3.81mm | Straight | 7.3mm | - | 13.5A | 160V | CB, CSA, UL, cULus | 3.81mm | 12 | 16-30 AWG | 300V | 160V | 12A | - | 1 | - | 26 AWG | 16 AWG | 16 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 12 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | - | 5mm | - | - | 2.5kV | - | 12mm | 45.7mm | 45.71mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0398900314 Molex | 24 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | Copper Alloy - Tin Plated | Copper Alloy - Nickel Plated | Copper Alloy - Nickel Plated | - | - | - | -40°C~105°C | Bulk | - | Eurostyle 39890 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | Black | 1 | - | UL 94V-0, LOW PROFILE, SHROUDED | 8536.69.40.40 | 0.197 5.00mm | Vertical | - | - | - | - | - | - | 14 | 16-30 AWG | 300V | - | - | Nickel | 1 | 13.5A | 30 AWG | 16 AWG | - | 1 | STRIP TERMINAL BLOCK | - | 14 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1721728 Phoenix Contact | 414 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | 4 | - | Polyamide (PA), Nylon | 9.592004g | - | - | - | Tin | Nylon | 400V | - | Bulk | 2001 | COMBICON MKKDS | yes | Active | 1 (Unlimited) | Solder | EAR99 | Screw | - | - | - | Green | 1 | - | - | - | 0.200 5.08mm | Straight | 22.3mm | - | 22A | 250V | CSA, UL | 5.08mm | 2 | 12-30 AWG | 300V | 250V | 22A | - | - | 15A | 24 AWG | 24 AWG | 24 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 2 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | 8mm | - | - | - | Interlocking (Side) | 22.3mm | 7.62mm | 36.5mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1824750000 Weidmüller | 38 | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | - | - | 300V | -50°C~240°C | Tube | 2009 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 3 | - | - | Black | 1 | Female | GLASS FILLED LCP, 94V-0 | - | 0.197 5.00mm | Right Angle | 14.3mm | - | 17.5A | - | CSA, cURus | - | - | 16-24 AWG | - | 300V | 10A | - | 1 | 12A | 24 AWG | 16 AWG | 24 AWG | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1 mm | - | 8mm | - | PUSH-ON | - | - | - | 14.2mm | 8.5mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1869091 Phoenix Contact | 298 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | 5.645014g | - | - | - | Tin | Nylon | 400V | - | Bulk | 2012 | COMBICON SMKDSN | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | Green | 1 | Male | PA, 94V-0 | - | 0.197 5.00mm | Straight | 12mm | unknown | 13.5A | - | CB, CSA, UL, cULus | - | 5 | 14-30 AWG | 300V | 250V | 13.5A | - | 1 | 10A | 30 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 5 | UL | 55° (125°) Angle with Board | Screw - Rising Cage Clamp | M3 | - | - | 6mm | - | - | - | - | 14.5mm | 26mm | 26mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1985331 Phoenix Contact | 42 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | Nylon | Polyamide (PA), Nylon | 7.610004g | - | - | - | - | - | 250V | - | Bulk | 2003 | COMBICON PTSA | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | - | 12mm | - | 2A | - | - | - | - | 16-24 AWG | 300V | 250V | 2A | - | 1 | - | 24 AWG | 16 AWG | 16 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 16 | UL | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | 16 | - | - | SPRING LOADED | - | - | 13.1mm | 12mm | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1984824 Phoenix Contact | 100 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | 3.639994g | - | - | - | - | Nylon | 160V | - | Bulk | 2005 | COMBICON PT | yes | Active | 1 (Unlimited) | - | EAR99 | - | 8 | - | - | Green | 1 | Male | PA, 94V-0 | - | 0.138 3.50mm | Right Angle | 7.6mm | unknown | 17.5A | - | UL | - | - | 16-26 AWG | 300V | - | 10A | - | 1 | - | 26 AWG | 26 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 8 | UL | Vertical with Board | Screw | M2 | - | - | 5mm | - | - | - | Interlocking (Side) | 7.6mm | 9mm | 9.2mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1766300000 Weidmüller | 120 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | - | Thermoplastic, Wemid | - | Copper Alloy - Tin Plated | - | - | - | - | 300V | -50°C~120°C | Bulk | 2009 | Omnimate LM | yes | Active | Not Applicable | Screw | EAR99 | - | - | - | - | Orange | 1 | - | UL 94V-0 | 8536.69.40.40 | 0.200 5.08mm | Straight | - | - | 10A | - | CSA | - | 2 | 14-24 AWG | - | - | - | - | 1 | 15A | 24 AWG | 14 AWG | - | 1 | STRIP TERMINAL BLOCK | - | 2 | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | - | 6mm | - | - | - | Interlocking (Side) | 25.2mm | - | 12.6mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1717088 Phoenix Contact | 58 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 4.72201g | - | - | - | Tin | - | 400V | - | Bulk | 2010 | COMBICON MKDSFW | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | Green | 1 | - | PA, 94V-2 | - | 0.197 5.00mm | Right Angle | - | unknown | 17.5A | - | - | - | 3 | 14-30 AWG | 300V | - | 24A | - | 1 | 10A | 30 AWG | 26 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | UL | Vertical with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | - | Interlocking (Side) | 15.5mm | 15mm | 16.2mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1990164 Phoenix Contact | 50 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | 6.279986g | - | - | - | - | - | 160V | - | Bulk | 2005 | COMBICON PTSA | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | 18 | - | - | Green | 1 | Female | PA, UL 94V-0 | 8536.69.40.40 | 0.098 2.50mm | Straight | 12mm | unknown | 2A | - | - | - | - | 20-26 AWG | 300V | 160V | 2A | - | 1 | - | 26 AWG | 20 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 18 | UL | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | 0.5 mm2 | SPRING LOADED | - | - | - | 46.5mm | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1751192 Phoenix Contact | 49 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | - | - | - | - | - | - | 320V | - | Bulk | 2011 | COMBICON SPTA | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | 5 | - | - | Green | 1 | Female | PA, UL 94V0 | - | 0.200 5.08mm | - | - | unknown | 9A | - | - | - | - | 16-26 AWG | 300V | - | - | - | 1 | 10A | 26 AWG | 24 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 5 | UL | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | SPRING LOADED | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1819163 Phoenix Contact | 52 |
| Datasheet | 13 Weeks | - | - | Through Hole | - | - | Polyamide (PA), Nylon | - | Tin Plated | - | - | - | - | - | - | Bulk | 2015 | COMBICON SPTA | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | Green | - | - | - | - | 0.295 7.50mm | - | - | - | - | - | - | - | - | 8-24 AWG | 600V | - | - | - | 1 | 33A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 10 | - | - | 30° (150°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1716100000 Weidmüller | 67 | - | Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | - | - | Thermoplastic, Wemid | - | Copper Alloy - Tin Plated | - | - | - | - | 300V | -50°C~120°C | Bulk | 2009 | Omnimate LM | yes | Active | Not Applicable | Screw | EAR99 | - | - | - | - | Orange | 1 | - | - | 8536.69.40.40 | 0.200 5.08mm | Right Angle | - | - | 10A | - | CSA, cURus | - | 2 | 14-24 AWG | - | - | - | - | 1 | 15A | 24 AWG | 14 AWG | - | 1 | STRIP TERMINAL BLOCK | - | 2 | UL; VDE; CSA | Vertical with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | - | 6mm | - | - | - | Interlocking (Side) | 10mm | 10.2mm | 13.8mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1985098 Phoenix Contact | 15 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | Nylon | Polyamide (PA), Nylon | 6.880004g | - | - | - | - | - | 200V | - | Bulk | 2005 | COMBICON PTSA | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | - | 12mm | - | 2A | - | - | - | - | 16-24 AWG | 300V | 250V | 2A | - | 1 | - | 24 AWG | 16 AWG | 16 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 15 | UL | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | 15 | - | - | SPRING LOADED | - | - | 13.1mm | 12mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1990834 Phoenix Contact | 86 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 11.079986g | - | - | - | - | - | 200V | - | Bulk | 2011 | COMBICON SPT | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | 12 | - | - | Green | 1 | - | PA, UL 94V-0 | 8536.69.40.40 | 0.138 3.50mm | Right Angle | 14.4mm | unknown | 17.5A | - | - | - | - | 16-24 AWG | 300V | - | - | - | 1 | 10A | 24 AWG | 16 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 12 | UL | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | SPRING LOADED | - | - | - | 43.4mm | 13.5mm | - | - | RoHS Compliant | - | - | ||
![]() XW4L-06A1-H1 Omron Electronics Inc-EMC Div | 468 |
| Datasheet | 19 Weeks | - | - | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | - | Copper Alloy - Tin Plated | - | - | - | - | - | -45°C~125°C | Tape & Reel (TR) | - | XW4 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Black | - | - | - | - | 0.100 2.54mm | - | - | unknown | - | - | - | - | - | 20-26 AWG | 160V | - | - | - | 1 | 6A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 6 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() XW4L-08A1-H1 Omron Electronics Inc-EMC Div | 566 |
| Datasheet | 15 Weeks | - | - | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | - | Copper Alloy - Tin Plated | - | - | - | - | - | -45°C~125°C | Tape & Reel (TR) | - | XW4 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Black | - | - | - | - | 0.100 2.54mm | - | - | unknown | - | - | - | - | - | 20-26 AWG | 160V | - | - | - | 1 | 6A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 8 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1733868 Phoenix Contact | 70 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 2.240009g | - | - | - | - | - | 400V | - | Bulk | 2010 | COMBICON SMKDSN | - | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | Black | - | - | - | 8536.69.40.40 | 0.200 5.08mm | - | - | not_compliant | 13.5A | - | - | - | - | 18 AWG | 300V | - | - | - | 1 | 10A | 14 AWG | 30 AWG | 18 AWG | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | 55° (125°) Angle with Board | Screw - Rising Cage Clamp | M3 | - | 2 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |