- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Body Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Approval Agency | Lead Pitch | Number of Contacts | Housing Color | Wire Gauge | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Thread Size | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1869240 Phoenix Contact | 147 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | 28.349523g | - | - | - | - | Copper | Nylon | 400V | - | Bulk | 2010 | COMBICON SMKDSN | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | Green | 1 | Male | PA, 94V-0 | - | - | 0.200 5.08mm | Straight | 12mm | - | 13.5A | CB, CSA, UL, cULus | - | 5 | - | 14-30 AWG | 300V | 250V | 13.5A | 1 | 10A | 26 AWG | 14 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 5 | UL | - | 55° (125°) Angle with Board | Screw - Rising Cage Clamp | M3 | - | - | 6mm | - | - | - | 14.5mm | 26.4mm | 12mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1862372 Phoenix Contact | 275 | - | Datasheet | 7 Weeks | - | - | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | Bulk | 2017 | COMBICON SPTAF IL | yes | Active | Not Applicable | - | EAR99 | - | - | Green | - | - | - | 8536.69.40.40 | - | 0.197 5.00mm | - | - | - | - | - | - | - | - | 16-24 AWG | 300V | - | - | 1 | 8A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 12 | - | - | - | 45° (135°) Angle with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 14020416404000 HARTING | 44 |
| - | 13 Weeks | Tin | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | Copper Alloy - Tin Plated | - | - | - | - | 300V | -40°C~110°C | Bulk | - | har-flexicon® | yes | Active | 1 (Unlimited) | - | - | - | 4 | Black | - | - | - | - | - | 0.197 5.00mm | Horizontal | - | - | 17.5A | - | - | - | - | 12-30 AWG | - | - | - | 1 | - | 30 AWG | 12 AWG | 30 AWG | - | - | - | 4 | - | - | - | Horizontal with Board | Screw | M3 | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 1824640000 Weidmüller | 56 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Copper Alloy - Tin Plated | - | - | - | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | Not Applicable | Screwless | EAR99 | - | - | Black | 1 | - | - | - | - | 0.150 3.81mm | Right Angle | - | - | 10A | CSA, cURus | - | 4 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 4 | UL; VDE; CSA | - | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | 8.5mm | 15.6mm | 14.3mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1889288 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 3.24001g | - | - | - | - | - | - | 400V | - | Bulk | 2010 | COMBICON ZFKKDSA | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Green | - | - | - | 8536.69.40.40 | - | 5mm | - | - | - | 16A | - | - | - | - | 12-26 AWG | 300V | - | - | 2 | 10A | 26 AWG | 12 AWG | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | 1 | - | - | - | Interlocking (Side) | 21mm | 5mm | 29.7mm | - | - | RoHS Compliant | - | - | ||
![]() 1871966 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2014 | COMBICON MKDSNV | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 1 | - | - | 8536.69.40.40 | - | 0.200 5.08mm | - | - | not_compliant | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | 2 | 2 | GOST | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1728378 Phoenix Contact | 32 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 2.267962kg | - | - | - | - | Tin | - | 200V | - | Bulk | 2011 | COMBICON SMKDS | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | 0.150 3.81mm | - | - | - | 10A | - | - | - | - | 16-30 AWG | 300V | - | - | 1 | - | 30 AWG | 26 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | 11 | 11 | UL | - | 55° (125°) Angle with Board | Screw - Rising Cage Clamp | M2 | - | 11 | - | - | - | - | 13mm | 10mm | 41.9mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1703375 Phoenix Contact | 335 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | 160V | - | Tape & Reel (TR) | 2014 | COMBICON PTQ | - | Active | 1 (Unlimited) | IDC | EAR99 | - | - | Black | - | - | - | 8536.69.40.40 | - | 0.098 2.50mm | - | - | - | 4A | - | - | - | - | 24 AWG | 150V | - | - | 1 | 2A | - | - | 24 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | Horizontal with Board | Screwless - IDC | - | - | 2 | - | - | - | - | 8mm | 17.55mm | 7mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1713888 Phoenix Contact | 32 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | Bulk | 2011 | COMBICON MKDS | yes | Active | 1 (Unlimited) | Screw | - | - | - | Green | - | - | - | - | - | 0.250 6.35mm | - | - | not_compliant | - | - | - | - | - | 10-28 AWG | 300V | - | - | 1 | 30A | 28 AWG | 10 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | 10 | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1704567 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | 61.000009g | - | - | - | - | Tin | - | 400V | - | Bulk | 2012 | COMBICON ZFKKDSA | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | 1 | Green | 2 | Male | - | 8536.69.40.40 | - | 5.08mm | Right Angle | - | - | 12A | UL, cULus | - | 2 | - | 12-26 AWG | 300V | - | 12A | - | 10A | 26 AWG | 12 AWG | - | - | 2 | MODULAR TERMINAL BLOCK | 1 | - | UL; CSA | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | SPRING LOADED | Interlocking (Side) | 24mm | 6.08mm | 29.5mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 360273 METZ CONNECT USA Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | Through Hole | - | - | - | - | - | - | Copper Alloy - Tin Plated | Zinc Plated | - | - | - | - | Bulk | - | - | - | Active | Not Applicable | - | EAR99 | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | 14-26 AWG | - | - | - | 1 | 15A | - | - | - | - | - | STRIP TERMINAL BLOCK | - | - | - | - | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.6 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1751228 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | - | - | - | - | - | - | - | 320V | - | Bulk | 2011 | COMBICON SPTA | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | 8 | Green | 1 | Female | PA, UL 94V0 | - | - | 0.200 5.08mm | - | - | unknown | 9A | - | - | - | - | 16-26 AWG | 300V | - | - | 1 | 10A | 26 AWG | 16 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 8 | UL | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | SPRING LOADED | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MV-253 Altech Corporation | 3963 |
| Datasheet | 11 Weeks | - | - | Through Hole | 300 | - | Polyamide (PA), Nylon | - | - | Brass - Tin Plated | Brass - Nickel Plated | Steel, Galvanized | - | - | 300V | - | Bulk | 2001 | - | - | Active | 1 (Unlimited) | Through Hole | - | - | 3 | Green | - | Male | - | - | - | 0.200 5.08mm | Vertical | - | - | 15A | cULus | - | - | - | 14-30 AWG | - | - | - | 1 | - | 14 AWG | 30 AWG | - | - | - | - | - | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | 8.3mm | - | - | Interlocking (Side) | 9.4mm | 15.2mm | 16mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() MHE-133 Altech Corporation | In Stock | - | Datasheet | 11 Weeks | Tin | - | - | - | - | Polyamide | - | Glass, Polyester | - | - | - | - | - | 250V | - | - | 2001 | - | - | Active | 1 (Unlimited) | Through Hole | - | - | - | Black | - | - | - | - | - | 5mm | - | - | - | 16A | UL | - | - | - | - | - | - | - | - | - | 16 AWG | 22 AWG | - | 3 | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | M2.6 | - | - | - | - | - | 5.6mm | - | - | - | 7.1mm | 15mm | 10mm | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 1848707 Phoenix Contact | 63 | - | Datasheet | 7 Weeks | - | - | Through Hole, SKEDD | - | - | Polyamide (PA), Nylon | - | - | Tin Plated | - | - | - | - | - | - | Bulk | - | SDDC | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | Green | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | - | - | - | - | 16-24 AWG | 300V | - | - | 2 | 8A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 8 | - | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Board Lock | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1989874 Phoenix Contact | 37 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Nylon | Polyamide (PA), Nylon | 5.050014g | - | - | - | - | - | - | 250V | -40°C~85°C | Bulk | 2014 | COMBICON PTSA | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Green | 1 | - | PA, UL 94V-0 | 8536.69.40.40 | - | 0.098 2.50mm | - | - | - | 2A | - | - | - | - | 20-26 AWG | 300V | - | - | 1 | - | 26 AWG | 20 AWG | 20 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | 15 | 15 | UL | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | 15 | - | 0.5 mm2 | SPRING LOADED | - | 13.1mm | 12mm | - | - | - | RoHS Compliant | - | - | ||
![]() 0393800107 Molex | 32 |
| Datasheet | 12 Weeks | - | - | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | - | Copper Alloy - Tin Plated | Copper Alloy - Nickel Plated | Copper Alloy - Nickel Plated | - | - | - | 110°C | Bulk | - | Eurostyle 39380 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | Black | - | - | - | 8536.69.40.40 | - | 0.250 6.35mm | - | - | - | - | - | - | - | - | 10-30 AWG | 300V | - | - | 1 | 30A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 7 | - | - | - | Horizontal with Board | Screw | M3.5 | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 9994360000 Weidmüller | 39 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | - | - | Thermoplastic, Wemid | - | - | Copper Alloy - Tin Plated | - | - | - | - | - | -50°C~120°C | Bulk | 2008 | Omnimate LM | - | Active | Not Applicable | Screw | EAR99 | - | - | Black | 1 | - | STANDARD: UL 94V-0 | - | - | 0.200 5.08mm | - | - | - | - | - | - | 6 | - | 14-24 AWG | 300V | - | - | 1 | 15A | 24 AWG | 14 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 6 | UL; CSA | - | 45° (135°) Angle with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | - | - | - | 2.5 mm2 | - | Interlocking (Side) | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 1891108 Phoenix Contact | 48 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 1.970008g | - | - | - | - | - | - | 160V | - | Bulk | 2005 | COMBICON FK-MPT | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Green | 1 | - | PBT, 94V-0 | - | 160V | 0.138 3.50mm | Right Angle | 7mm | - | 4A | - | 3.5mm | - | - | 20-28 AWG | 300V | 160V | 4A | 1 | - | 28 AWG | 20 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 6 | UL | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | 6 | - | 0.5 mm2 | SPRING LOADED | - | - | 19.8mm | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2909413 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 7.679999g | - | - | - | - | - | - | - | - | Bulk | 2011 | COMBICON MKDSO | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | Red | - | - | - | - | - | 0.197 5.00mm | - | - | - | 24A | - | - | - | - | 12-30 AWG | 300V | - | - | 1 | 20A | 30 AWG | 12 AWG | - | - | - | STRIP TERMINAL BLOCK | 4 | - | UL; VDE; CSA | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | SOLDER | - | 19.95mm | 15.3mm | 21.25mm | - | - | RoHS Compliant | - | - |