- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Material - Insulation | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Panel Mount | Approvals | Component Type | Contact Materials | Current-IEC | Current-UL | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Itar Registered | Manufacturer Part Number | Mfr | Mounting Styles | Package | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Torque-Screw | Tradename | Unit Weight | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Wire Orientation | Wire Size | Operating Temperature | Series | Type | Number of Positions | Composition | Color | Number of Rows | Pitch | Orientation | Reach Compliance Code | Current Rating | Termination Style | Housing Color | Wire Gauge | Number of Levels | Number of Poles | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Positions Per Level | Number of Ways | Wire Gauge or Range - mm² | Mating Orientation | Wire Termination | Temperature Range | Screw Thread | Stripping Length | Connection Method | Disconnect Type | Product | Connection Type | Mounting Angle | Features | IP Rating | Height | Length | Height (Max) | Terminal Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 39544-3022 Molex | In Stock | - | - | - | - | - | - | - | - | No | - | One Piece | - | - | - | - | 80 | - | - | - | - | - | - | - | - | 0395443022 | - | Active | - | Details | - | - | Eurostyle | - | - | - | 300 V | 12 AWG | 22 AWG | - | Horizontal | - | - | 39544 | Euro Block | 22 Position | - | - | 1 | 5.08 mm | Vertical | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | Vertical | - | - | - | - | - | - | - | - | ||
![]() 30.614IA Altech Corporation | In Stock | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 AWG | 22 AWG | - | 45 Deg | - | - | - | - | 14 Position | - | - | - | 5 mm | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | Right | - | - | - | - | - | - | - | - | ||
![]() 39543-1220 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 234 | - | MOLEX LLC | - | - | 395431220 | - | - | - | 0395431220 | Active | - | 5.73 | Details | Yes | - | Eurostyle | - | - | - | 300 V | 14 AWG | 24 AWG | - | - | - | - | 39543 | - | 20 Position | - | - | - | 5 mm | - | unknown | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | 45Angle | - | - | - | - | - | - | - | - | ||
![]() 1082494 Phoenix Contact | 14 | - | - | Direct Mount | Polyamide | Polyamide (PA), Nylon | - | - | - | - | - | - | - | 57 A | 60 A | - | 10 | - | - | V0 | - | - | Phoenix Contact | DIN Rail | Bulk | - | - | Active | - | Details | - | - | - | - | 450 V | 600 V | 450 V | 6 AWG | 20 AWG | - | - | 22 → 6 AWG | -35°C ~ 85°C | CLIPLINE PTFIX | Middle | 6 Position | - | Red | - | - | - | - | 57 A | Push In, Spring | Red | - | 1 | - | - | 6-20 AWG | - | - | 6 | 0.5-16mm² | - | - | - | - | 12mm ~ 14mm | Push-In | - | Fixed Terminal Blocks | - | Straight | Block of 3 | IP20 | 26.1 mm | 22.2 mm | 1.028 (26.10mm) | 36.0mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1116741 Phoenix Contact | 54 | - | - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | Phoenix Contact | Feed-Through | Bulk | - | - | Active | - | Details | - | - | - | - | - | - | 1 kV | 8 AWG | 20 AWG | - | - | 16 → 8 AWG | - | CLIPLINE PTV | Ground, Earth | 1 Position | - | Green, Yellow | - | - | - | - | 41 A | Push In, Spring | - | - | 1 | - | - | 8-20 AWG | - | - | 4 | 0.5-10mm² | - | - | - | - | 10mm ~ 12mm | Push-In | - | Fixed Terminal Blocks | - | - | - | - | 57.6 mm | 84.7 mm | - | 8.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1709567 Phoenix Contact | 14 | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | PHOENIX CONTACT GMBH & CO KG | - | - | 1709567 | Phoenix Contact | - | Bulk | - | Active | Active | 2.31 | Details | Yes | - | - | 0.093476 oz | - | - | - | - | - | - | - | - | -40°C | COMBICON PTS | - | 3 Position | - | Black | - | 0.197 (5.00mm) | - | compliant | - | - | - | - | 1 | - | BARRIER STRIP TERMINAL BLOCK | - | - | 3 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | Push-In | - | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | - | - | ||
![]() 38.1112 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | - | - | - | - | - | UR | - | Copper Alloy | - | - | EAR99 | 50 | - | - | - | Unavailable | 38.1112 | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 130 V, 150 V | 20 AWG | 28 AWG | 28 AWG to 20 AWG | 45 deg | - | - | - | - | 12 Position | Polyamide | Gray (Light Gray) | - | 2.5 mm | - | - | 4 A, 9 A | Through Hole | - | - | 1 | 12 | - | - | - | - | - | - | - | - | -22 to 221 Degrees F | - | - | Spring | - | Fixed Terminal Blocks | - | Horizontal | - | - | 11.6 mm | 32 mm | - | - | - | UL 94 V-0 | ||
![]() 38.1224 Altech Corporation | 5 | - | - | PCB Mount | Polyamide (PA) | - | - | - | - | - | UR | - | Copper Alloy | - | - | EAR99 | 10 | - | - | - | Unavailable | 38.1224 | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 130 V, 150 V | 20 AWG | 28 AWG | 28 AWG to 20 AWG | 45 deg | - | - | - | - | 24 Position | Polyamide | Gray (Light Gray) | - | 2.5 mm | - | - | 4 A, 9 A | Through Hole | - | - | 1 | 24 | - | - | - | - | - | - | - | - | -22 to 221 Degrees F | - | - | Spring | - | Fixed Terminal Blocks | - | Horizontal | - | - | 15.5 mm | 62 mm | - | - | - | UL 94 V-0 | ||
![]() 38.2701 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | - | - | - | - | - | UR | - | Copper Alloy | - | - | EAR99 | 100 | - | - | - | Unavailable | 38.2701 | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 250 V, 300 V | 14 AWG | 28 AWG | - | 45 deg | - | - | - | - | 1 Position | Polyamide | Gray | - | 5 mm | - | - | 10 A, 16 A, 24 A | Through Hole | - | - | 1 | 1 | - | - | - | - | - | - | - | - | -22 to 221 Degrees F | - | - | Spring | - | Fixed Terminal Blocks | Spring Clamp | Horizontal | - | - | 20.8 mm | 7.2 mm | - | - | - | UL 94 V-0 | ||
![]() 38.2616 Altech Corporation | In Stock | - | - | PCB Mount | Polyamide (PA) | - | - | - | - | - | UR | - | Copper Alloy | - | - | EAR99 | 20 | - | - | - | Unavailable | 38.2616 | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 250 V, 300 V | 14 AWG | 28 AWG | - | 45 deg | - | - | - | - | 16 Position | Polyamide | Gray | - | 5 mm | - | - | 10 A, 16 A, 24 A | Through Hole | - | - | 1 | 16 | - | - | - | - | - | - | - | - | -22 to 221 Degrees F | - | - | Spring | - | Fixed Terminal Blocks | Spring Clamp | Horizontal | - | - | 19.8 mm | 82.2 mm | - | - | - | UL 94 V-0 | ||
![]() 38.2522 Altech Corporation | 22 | - | - | PCB Mount | Polyamide (PA) | - | - | - | - | - | UR | - | Copper Alloy | - | - | EAR99 | 10 | - | - | - | Unavailable | 38.2522 | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 250 V, 300 V | 14 AWG | 28 AWG | - | 45 deg | - | - | - | - | 22 Position | Polyamide | Gray | - | 5 mm | - | - | 10 A, 16 A, 24 A | Through Hole | - | - | 1 | 22 | - | - | - | - | - | - | - | - | -22 to 221 Degrees F | - | - | Spring | - | Fixed Terminal Blocks | Spring Clamp | Horizontal | - | - | 13.8 mm | 112.2 mm | - | - | - | UL 94 V-0 | ||
![]() 38.2710 Altech Corporation | 5 | - | - | PCB Mount | Polyamide (PA) | - | - | - | - | - | UR | - | Copper Alloy | - | - | EAR99 | 50 | - | - | - | Unavailable | 38.2710 | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 250 V, 300 V | 14 AWG | 28 AWG | - | 45 deg | - | - | - | - | 10 Position | Polyamide | Gray | - | 5 mm | - | - | 10 A, 16 A, 24 A | Through Hole | - | - | 1 | 10 | - | - | - | - | - | - | - | - | -22 to 221 Degrees F | - | - | Spring | - | Fixed Terminal Blocks | Spring Clamp | Horizontal | - | - | 20.8 mm | 52.2 mm | - | - | - | UL 94 V-0 | ||
![]() 38.5301 Altech Corporation | 22 | - | - | PCB Mount | Polyamide (PA) | - | - | - | - | - | UR | - | Copper Alloy | - | - | EAR99 | 100 | - | - | - | Unavailable | 38.5301 | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 300 V, 750 V | 14 AWG | 28 AWG | - | 45 deg | - | - | - | - | 1 Position | Polyamide | Gray (Light Gray) | - | 10 mm | - | - | 15 A, 24 A | Through Hole | - | - | 1 | 1 | - | - | - | - | - | - | - | - | -22 to 221 Degrees F | - | - | Spring | - | Fixed Terminal Blocks | Spring Clamp | Horizontal | - | - | 22.3 mm | 7.2 mm | - | - | - | UL 94 V-0 | ||
![]() 38.4206 Altech Corporation | 22 | - | - | PCB Mount | Polyamide (PA) | - | - | - | - | - | UR | - | Copper Alloy | - | - | EAR99 | 50 | - | - | - | Unavailable | 38.4206 | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 300 V, 750 V | 14 AWG | 28 AWG | - | 45 deg | - | - | - | - | 6 Position | Polyamide | Gray (Light Gray) | - | 7.5 mm | - | - | 10 A, 16 A, 24 A | Through Hole | - | - | 1 | 6 | - | - | - | - | - | - | - | - | -22 to 221 Degrees F | - | - | Spring | - | Fixed Terminal Blocks | Spring Clamp | Horizontal | - | - | 18.7 mm | 47.2 mm | - | - | - | UL 94 V-0 | ||
![]() 38.5123 Altech Corporation | 14 | - | - | PCB Mount | Polyamide (PA) | - | - | - | - | - | UR | - | Copper Alloy | - | - | EAR99 | 10 | - | - | - | Unavailable | 38.5123 | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 300 V, 1 kV | 14 AWG | 28 AWG | - | 45 deg | - | - | - | - | 23 Position | Polyamide | Gray (Light Gray) | - | 10 mm | - | - | 15 A, 24 A | Through Hole | - | - | 1 | 23 | - | - | - | - | - | - | - | - | -22 to 221 Degrees F | - | - | Spring | - | Fixed Terminal Blocks | Spring Clamp | Horizontal | - | - | 12.9 mm | 227.2 mm | - | - | - | UL 94 V-0 | ||
![]() 38.4112 Altech Corporation | 22 | - | - | PCB Mount | Polyamide (PA) | - | - | - | - | - | UR | - | Copper Alloy | - | - | EAR99 | 50 | - | - | - | Unavailable | 38.4112 | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 300 V, 750 V | 14 AWG | 28 AWG | - | 45 deg | - | - | - | - | 12 Position | Polyamide | Gray (Light Gray) | - | 7.5 mm | - | - | 10 A, 16 A, 24 A | Through Hole | - | - | 1 | 12 | - | - | - | - | - | - | - | - | -22 to 221 Degrees F | - | - | Spring | - | Fixed Terminal Blocks | Spring Clamp | Horizontal | - | - | 12.9 mm | 92.2 mm | - | - | - | UL 94 V-0 | ||
![]() 38.3104 Altech Corporation | 14 | - | - | PCB Mount | Polyamide (PA) | - | - | - | - | - | UR | - | Copper Alloy | - | - | EAR99 | 50 | - | - | - | Unavailable | 38.3104 | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 250 V, 300 V | 14 AWG | 28 AWG | - | 45 deg | - | - | - | - | 4 Position | Polyamide | Green | - | 5 mm | - | - | 10 A, 12 A, 16 A | Through Hole | - | - | 2 | 4 | - | - | - | - | - | - | - | - | -22 to 221 Degrees F | - | - | Spring | - | Fixed Terminal Blocks | Spring Clamp | Horizontal | - | - | 25.7 mm | 21.7 mm | - | - | - | UL 94 V-0 | ||
![]() 38.1120 Altech Corporation | 14 | - | - | PCB Mount | Polyamide (PA) | - | - | - | - | - | UR | - | Copper Alloy | - | - | EAR99 | 20 | - | - | - | Unavailable | 38.1120 | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 130 V, 150 V | 20 AWG | 28 AWG | 28 AWG to 20 AWG | 45 deg | - | - | - | - | 20 Position | Polyamide | Gray (Light Gray) | - | 2.5 mm | - | - | 4 A, 9 A | Through Hole | - | - | 1 | 20 | - | - | - | - | - | - | - | - | -22 to 221 Degrees F | - | - | Spring | - | Fixed Terminal Blocks | - | Horizontal | - | - | 11.6 mm | 52 mm | - | - | - | UL 94 V-0 | ||
![]() 38.1218 Altech Corporation | 14 | - | - | PCB Mount | Polyamide (PA) | - | - | - | - | - | UR | - | Copper Alloy | - | - | - | 20 | - | - | - | - | 38.1218 | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 130 V, 150 V | 20 AWG | 28 AWG | 28 AWG to 20 AWG | 45 deg | - | - | - | - | 18 Position | Polyamide | Gray (Light Gray) | - | 2.5 mm | - | - | 4 A, 9 A | Through Hole | - | - | 1 | 18 | - | - | - | - | - | - | - | - | -22 to 221 Degrees F | - | - | Spring | - | Fixed Terminal Blocks | - | Horizontal | - | - | 15.5 mm | 47 mm | - | - | - | UL 94 V-0 | ||
![]() 38.2702 Altech Corporation | 5 | - | - | PCB Mount | Polyamide (PA) | - | - | - | - | - | UR | - | Copper Alloy | - | - | - | 100 | - | - | - | - | 38.2702 | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 250 V, 300 V | 14 AWG | 28 AWG | - | 45 deg | - | - | - | - | 2 Position | Polyamide | Gray | - | 5 mm | - | - | 10 A, 16 A, 24 A | Through Hole | - | - | 1 | 2 | - | - | - | - | - | - | - | - | -22 to 221 Degrees F | - | - | Spring | - | Fixed Terminal Blocks | Spring Clamp | 45 deg | - | - | 20.8 mm | 12.2 mm | - | - | - | UL 94 V-0 |