- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Acting | Base/Housing Material | Body Orientation | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Connector Systemu2009 | Contact Materials | Continuous Drain Current Id | For Use With | Fuse Material | Insert Arrangement | Insertion Force Typeu2009 | Intensity | LED Material | Maximum Forward Current | Mounting | Mounting Orientation | Number of Loaded Positionsu2009 | Number of Positionsu2009 | Number of Rowsu2009 | PCB Connector Assembly Typeu2009 | PCB Mount Orientationu2009 | SAS Connector Typeu2009 | Sealableu2009 | Supplier Package | TE Internal # | TE Internal Description | Termination Method | Termination Method to Wire & Cableu2009 | Usage Level | Voltage, Rating | Wire Size | Operating Temperature | Temperature Coefficient | Type | Resistance | Color | Gender | Power Rating | Pitch | Resistor Type | Pin Count | Contact Gender | Housing Color | Plating | Viewing Angle | Family | Luminous Flux | Reverse Voltage | Screening Level | Channel Type | Resistance Tolerance | Peak Wavelength | Dominant Wavelength | Stud Size | Strain Relief | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1375799-2 TE Connectivity | In Stock | - | - | - | - | - | - | 2u2009mmu2009[u2009.079u2009inu2009] | - | - | - | - | Board-to-Board | - | - | - | - | - | - | - | - | - | - | - | 119 | 120 | - | - | - | - | No | - | 1375799-2 | ASSY, 120 POS PC104 PLUS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-2293382-4 TE Connectivity | In Stock | - | - | Gold | - | LCP (Liquid Crystal Polymer) | Straight | 5u2009mmu2009[u2009.197u2009inu2009] | - | - | Plug | Connector Assembly | Wire-to-Board | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 3-2293382-4 | AMP MONO-SHAPE TAB CONN 4P GW-V0 | Solder | - | - | - | - | -55 to 125 °C | - | - | - | - | Receptacle | - | 2.5400, 0.6400 mm | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 50.8 mm | - | ||
![]() 521210-5 TE Connectivity | 10 |
| - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | - | Receptacle | Housing | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | 521210-5 | HSG,RAST 5,POSI LOCK MKIII,8P | - | - | - | 200 V | - | - | ± 200ppm/°C | - | 2.7 Ohm | - | - | 2 W | - | High Power | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | 5 mm | 2.5 mm | ||
![]() 1735481-8 TE Connectivity | In Stock | - | - | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | - | - | - | - | Board-to-Board | - | - | - | - | - | - | - | - | - | - | - | - | 160 | - | PCB Mount Receptacle | Vertical | - | - | - | 1735481-8 | 0.8FH,R17H.5,160,08/Sn,TU,SC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2365068-2 TE Connectivity | In Stock | - | - | - | - | - | - | 2.5u2009mmu2009[u2009.098u2009inu2009] | - | - | Housing for Male Terminals | Connector Assembly | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 2365068-2 | NEW GI CONN2.5 HDR ASMBLY 2P BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1775333-8 TE Connectivity | 10000 | - | - | - | - | - | - | .5u2009mmu2009[u2009.02u2009inu2009] | - | - | - | - | Flex-to-Board | - | - | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | 8 | - | - | Right Angle | - | - | - | 1775333-8 | ZIF FPC 0.5, 2H, 8P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Economy Power (EP) II Wire-to-Board Connectors | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1775333-8 TE Connectivity | In Stock | - | - | - | - | - | - | .5u2009mmu2009[u2009.02u2009inu2009] | - | - | - | - | Flex-to-Board | - | - | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | 28 | - | - | Right Angle | - | - | - | 2-1775333-8 | ZIF FPC 0.5, 2H, 28P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1775333-4 TE Connectivity | In Stock | - | - | - | - | - | - | .5u2009mmu2009[u2009.02u2009inu2009] | - | - | - | - | Flex-to-Board | - | - | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | 14 | - | - | Right Angle | - | - | - | 1-1775333-4 | ZIF FPC 0.5, 2H, 14P | - | - | - | 300 V | - | - | ± 100ppm/°C | - | 910 Ohm | - | - | 5 W | - | High Power | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | 11 mm | 5 mm | ||
![]() 1376477-3 TE Connectivity | 1238 |
| - | - | - | - | - | 2.5u2009mmu2009[u2009.098u2009inu2009] | - | - | Plug | Housing | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | 1376477-3 | 2.5MM PITCH SIGNAL MATE CONN | - | - | - | - | 2 AWG | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | 6 mm | - | - | - | ||
![]() 7-1376492-4 TE Connectivity | In Stock | - | - | - | - | - | - | 2.5u2009mmu2009[u2009.098u2009inu2009] | - | - | - | - | Wire-to-Board | - | 39 | - | - | - | - | - | - | - | - | - | - | 4 | 1 | - | Vertical | - | - | - | 7-1376492-4 | 2.5 SMC HDR 4POS BLUE TAPE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual N | - | - | - | - | - | - | - | ||
![]() 2362786-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Receptacle | - | Board-to-Board | - | - | - | - | - | - | - | - | - | - | - | - | 68 | 2 | - | - | SAS | - | - | 2362786-2 | SAS/PCIE 4.0 (U.2/U.3) RECEPTACLE,68POS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1376477-6 TE Connectivity | In Stock | - | - | - | - | - | - | 2.5u2009mmu2009[u2009.098u2009inu2009] | - | - | Plug | Housing | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | 2-1376477-6 | 2.5MM PITCH SIGNAL MATE CONN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1241768-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | .2, .319 | 5.08, 8.1 | - | - | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | - | - | 18, 56 | - | - | Vertical | - | No | - | 1241768-3 | MPQ/MQS ST-STE40+2P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-440133-1 TE Connectivity | In Stock | - | - | - | - | - | - | 2.5u2009mmu2009[u2009.098u2009inu2009] | - | - | Receptacle | Housing | Wire-to-Wire | - | - | Cables | - | - | - | - | - | - | - | - | - | 11 | - | - | - | - | - | - | 1-440133-1 | 2.5MM,HSG,11POS | - | - | - | - | - | - | - | Tinel Lock Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1735447-3 TE Connectivity | In Stock |
| - | - | - | - | - | 2u2009mmu2009[u2009.079u2009inu2009] | - | - | Receptacle | Housing | Wire-to-Board | - | - | - | - | - | - | 900 mcd | ThinGaN | 50 mA | - | Top Mount | - | 3 | - | - | - | - | - | PLCC | 1735447-3 | HPI 2.0 RECEPTACLE HOUSING, 3P | - | - | Automotive grade | - | - | -40 to 110 °C | - | Chip LED | - | Blue | - | - | - | - | 4 | - | - | - | 120 ° | - | 2.42 lm | 5 V | Automotive | - | - | 464 nm | 470 nm | - | - | - | - | ||
![]() 1735447-4 TE Connectivity | 10800 |
| - | Gold | - | - | Straight | 2u2009mmu2009[u2009.079u2009inu2009] | - | - | Receptacle | Housing | Wire-to-Board | - | - | - | - | 18-35 | - | - | - | - | Cable Mount | - | - | 4 | - | - | - | - | - | - | 1735447-4 | HPI 2.0 RECEPTACLE HOUSING, 4P | Crimp | - | - | - | - | -65 to 200 °C | - | - | - | - | Plug | - | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | No | 23.82 mm | - | ||
![]() 6-1740533-3 TE Connectivity | In Stock | - | - | - | - | - | - | 5u2009mmu2009[u2009.196u2009inu2009] | - | - | - | - | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 1 | - | - | - | - | - | 6-1740533-3 | DUOPL POW FEM CON3P | - | Insulation Displacement (IDC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1717011-5 TE Connectivity | In Stock | - | - | - | Fast | - | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | - | - | Wire-to-Board | - | - | - | Ceramic | - | - | - | - | - | Surface Mount | - | - | 5 | 1 | - | Vertical | - | - | 0603 | 2-1717011-5 | EP CONN.HDR ASSY 5/6POS-W/O NO.5 | - | - | - | - | - | -55 to 125 °C | - | Class UL | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-5767032-9 TE Connectivity | In Stock | - | - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | - | - | Board-to-Board | - | - | - | - | - | - | - | - | - | - | - | - | 190 | - | PCB Mount Header | Vertical | - | - | - | 1-5767032-9 | MICT,788PLUG,190,ASSY,W VAC CAP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1375875-2 TE Connectivity | 100 |
| - | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | - | - | Plug | Housing | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | 1375875-2 | PLUG HSG,8 POS,0.8MM MICRO INT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial RJ45 Connectors | - | - | - | - | - | - | - | - | - | - | - |