- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Manufacturer Part Number | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Termination Method | Unit Weight | Voltage, Rating | Series | Type | Number of Positions | Pitch | Reach Compliance Code | Current Rating | Number of Contacts | Housing Color | Terminal and Terminal Block Type | Connection Method | Product | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1727197 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | Details | - | - | 1.291627 oz | - | - | - | 17 Position | 5 mm | - | - | - | - | - | Screw | Fixed Terminal Blocks | - | - | ||
![]() 1727058 Phoenix Contact | In Stock | - | - | Through Hole | - | - | - | - | Copper | 50 | - | - | - | - | - | Details | - | Screw | 0.864036 oz | 250 V | MKKDSN 1.5/11-5.08 | PCB Terminal Block | 11 Position | 5.08 mm | - | 13.5 A | 11 | - | - | Screw | Fixed Terminal Blocks | 22.6 mm | 18.3 mm | ||
![]() 1726033 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | Details | - | - | 0.159438 oz | - | - | - | - | 5.08 mm | - | - | - | - | - | Spring Cage | Fixed Terminal Blocks | - | - | ||
![]() 1727168 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | Details | - | - | 0.206811 oz | - | - | - | 3 Position | 5 mm | - | - | - | - | - | Screw | Fixed Terminal Blocks | - | - | ||
![]() 1726208 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | Details | - | - | 0.191467 oz | - | - | - | 16 Position | 3.5 mm | - | - | - | - | - | Push-In | Fixed Terminal Blocks | - | - | ||
![]() 1727100 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | Details | - | - | 0.219863 oz | - | - | - | 2 Position | 5 mm | - | - | - | - | - | Screw | Fixed Terminal Blocks | - | - | ||
![]() 1727498 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | - | - | - | 0.038660 oz | - | - | - | 2 Position | 3.5 mm | - | - | - | - | - | Push-In | Fixed Terminal Blocks | - | - | ||
![]() 1727362 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | Details | - | - | 0.073723 oz | - | - | - | 2 Position | 5.08 mm | - | - | - | - | - | Push-In | Fixed Terminal Blocks | - | - | ||
![]() 1727696 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | Details | - | - | 0.231044 oz | - | - | - | 3 Position | 6.35 mm | - | - | - | - | - | Screw | Fixed Terminal Blocks | - | - | ||
![]() 1729704 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | 50 | PHOENIX CONTACT GMBH & CO KG | - | 1729704 | Active | 5.73 | Details | Yes | - | 0.078308 oz | - | - | - | 2 Position | 5 mm | not_compliant | - | - | - | BARRIER STRIP TERMINAL BLOCK | Screw | Fixed Terminal Blocks | - | - | ||
![]() 1728837 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | Details | - | - | 2.610379 oz | - | - | - | 16 Position | 5.08 mm | - | - | - | - | - | Screw | Fixed Terminal Blocks | - | - | ||
![]() 1729108 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | Details | - | - | 2.849431 oz | - | - | - | 10 Position | 6.35 mm | - | - | - | - | - | Screw | Fixed Terminal Blocks | - | - | ||
![]() 1728099 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | Details | - | - | 0.623256 oz | - | - | - | 8 Position | 7.5 mm | - | - | - | - | - | Screw | Fixed Terminal Blocks | - | - | ||
![]() 1728268 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | Details | - | - | 0.134747 oz | - | - | - | 2 Position | 5 mm | - | - | - | - | - | Screw | Fixed Terminal Blocks | - | - | ||
![]() 1729577 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | Details | - | - | 0.270939 oz | - | - | - | - | 5.08 mm | - | - | - | Grey | - | Spring Cage | Fixed Terminal Blocks | - | - | ||
![]() 1727418 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | Details | - | - | 0.056791 oz | - | - | - | 2 Position | 5 mm | - | - | - | - | - | Screw | Fixed Terminal Blocks | - | - | ||
![]() 1730634 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | Details | - | - | 0.318559 oz | - | - | - | 6 Position | 7.5 mm | - | - | - | Grey | - | Screw | Fixed Terminal Blocks | - | - | ||
![]() 1730599 Phoenix Contact | In Stock | - | - | Through Hole | Polyamide | 0.14 - 2.5 | 0.14 - 0.75 | 0.14 - 2.5 | Copper | 1 | - | V0 | - | - | - | Details | - | Screw | 0.855041 oz | 250 V | MKDSD 2.5/11-5.08 | PCB Terminal Block | 11 Position | 5.08 mm | - | 24 A | 11 | Green | - | Screw | Fixed Terminal Blocks | 21.7 mm | 11.62 mm | ||
![]() 1731316 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | 250 | PHOENIX CONTACT GMBH & CO KG | - | 1731316 | Obsolete | 5.84 | Details | Yes | - | 0.161414 oz | - | - | - | 4 Position | 5 mm | not_compliant | - | - | Green | BARRIER STRIP TERMINAL BLOCK | Screw | Fixed Terminal Blocks | - | - | ||
![]() 1731413 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | Details | - | - | 0.065680 oz | - | - | - | 3 Position | 5 mm | - | - | - | Green | - | Push-In | Fixed Terminal Blocks | - | - |