- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Material Type | Approvals | AWG (min.) | AWG max. | Base/Housing Material | Body Orientation | Brand | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contact Materials | Contact Pitch (mm) | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | CS | Factory colour | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer Lifecycle Status | Manufacturer part # | Manufacturer Part Number | Mfr | Min. stripping length | Mounting | Mounting Styles | No. of rows | Nominal voltage | Number of Elements | Number of Contact Rows | Operating Temp Range | Operating Voltage (Max) | Overvoltage category | Package | Panel Cutout | Part Life Cycle Code | Pins per row | Pitch Spacing | Pollution degree | Product Depth (mm) | Product Status | Rad Hardened | Rated current In | Rated surge voltage | Risk Rank | RoHS | Rohs Code | Schedule B | Stripping length (max.) | Tail Length | Termination Method | Torque-Screw | Type of fastening | Unit Weight | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Orientation | Wire protection | Wire Size | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Number of Rows | Gender | Subcategory | Pitch | Max Power Dissipation | Orientation | Reach Compliance Code | Current Rating | Pin Count | Termination Style | Number of Contacts | Housing Color | Output Type | Brand Name | Wire Gauge | Number of Channels | Voltage | ELV | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Plating | Number of Levels | Nominal Supply Current | Current | Wire Gauge (Max) | Wire Gauge (Min) | Max Supply Current | Wire/Cable Gauge | Number of Poles | Propagation Delay | Quiescent Current | Sealable | Contact Current Rating | Response Time | Family | Terminal and Terminal Block Type | Common Mode Rejection Ratio | Positions Per Level | Input Offset Voltage (Vos) | Adhesive | Thread Size | Product Type | Connector System | Power Supply Rejection Ratio (PSRR) | Mating Orientation | Wire Termination | Temperature Range | Rated Current | Screw Thread | Number of Positions Per Level | Max Dual Supply Voltage | Min Dual Supply Voltage | Max Input Current | Input Bias Current | Current Rating (Max) | Legend | Connection Method | Rated Voltage | Hysteresis | Background Color | Text Color | Product | Language | Connection Type | Mounting Angle | Features | Product Category | Pin Length | Product Length | Product Length (mm) | Height | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 127951 Brady Corporation | In Stock | - | - | - | - | - | - | - | - | Polystyrene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brady | - | - | 127951 | Brady Corporation | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Safety Signs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Emergency Conveyor Stop | - | - | - | White | - | - | English | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 127954 Brady Corporation | In Stock | - | - | - | - | - | - | - | - | Polystyrene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brady | - | - | 127954 | Brady Corporation | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Safety Signs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Emergency Conveyor Stop | - | - | - | White | - | - | English | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 127961 Brady Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 127934 Brady Corporation | In Stock | - | - | - | - | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brady | - | - | 127934 | Brady Corporation | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Safety Signs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | This Equipment Operates From Remote Control | - | - | - | White | - | - | English | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 127931 Brady Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126921 Brady Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 106111 Brady Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brady Corporation | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109490 Brady Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brady | - | - | 109490 | Brady Corporation | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | Pipe & Valve Marking | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Natural Gas | - | - | - | Brown | White | - | English | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 105761 Brady Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brady Corporation | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2834019-4 TE Connectivity | 4810 |
| - | - | - | Tin | - | - | - | - | Polyamide 6/6 | - | - | - | - | - | - | - | Polyamide 66 | Right Angle | TE Connectivity | - | - | - | - | - | Copper Alloy | 3.5(mm) | - | - | - | - | - | - | - | 840 | - | - | - | TE Connectivity | - | - | - | - | - | Through Hole | Through Hole | - | - | - | 1 | -40C to 105C | 300VAC | - | - | Round | - | - | - | - | 12.5(mm) | - | No | - | - | - | Details | - | - | - | - | Solder | - | - | 0.043387 oz | 300 V | 16 AWG | 20 AWG | - | - | - | -40 to 105 °C | Box/Carton | MSC | - | - | Terminal Block | 4 Position | - | - | - | - | - | 1 | Receptacle | Terminal Blocks | 3.5000 mm | - | - | - | 6 A | 4 | Solder Pin | 4 POS | Green | - | - | 16-20(AWG) | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDC SSL Connectors | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | 6/Contact(A) | - | Push-In | - | - | - | - | Fixed Terminal Blocks | - | - | Vertical | - | Fixed Terminal Blocks | - | 14.9 mm | 14.9(mm) | - | - | - | 6.5(mm) | - | - | - | - | ||
![]() 796683-8 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 4 days ago) | Tin | Through Hole | - | - | - | Polyamide | - | - | - | - | - | - | - | Polyamide 66 | Straight | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 3.5 mm | Solder | - | - | - | 300 V | 12 AWG | 30 AWG | Side | - | 30 to 12, 30 AWG | -40 to 105 °C | Bulk | - | Screw | Receptacle | - | 8 | - | - | - | Green | - | 1 | - | Terminal Blocks | 5.0000 mm | - | Straight | - | 17.5 A | - | Solder Pin | 8 | Green | - | - | - | - | 300 V | Compliant | 8 | - | - | 17.5 A | Brass | 1 | - | 17.5 A | 30 AWG | 12 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M3 | Fixed Terminal Blocks | Wire-to-Board | - | - | - | - | - | - | 8 | - | - | - | - | - | - | Screw Clamp | - | - | - | - | Fixed Terminal Blocks | - | - | Horizontal | - | - | - | 40.5 mm | - | - | - | - | - | No | - | UL94 V-0 | Lead Free | ||
![]() 136144 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2834016-6 TE Connectivity | 15 |
| - | 15 Weeks | Production (Last Updated: 5 days ago) | Tin | - | - | 6 | - | Polyamide (PA) | - | - | - | - | UL | - | - | Polyamide 66 | Right Angle | TE Connectivity / P&B | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | 588 | TE CONNECTIVITY LTD | - | - | TE Connectivity | ACTIVE (Last Updated: 5 days ago) | - | 1-2834016-6 | - | - | Through Hole | PCB Mount | - | - | - | - | - | - | - | - | Round | Active | - | 2.54mm | - | - | - | - | - | - | 1.64 | Details | Yes | 8536695050 | - | - | Solder | - | - | 0.113582 oz | 150 V | 20 AWG | 26 AWG | - | - | - | -40 to 105 °C | Bulk | MSC | Through Hole | Connector, Receptacle | Terminal Block | 6 Position | - | - | - | Green | - | 1 | Receptacle | Terminal Blocks | 2.5400 mm | - | - | compliant | 6 A | 6 | Solder Pin | 6 POS | Green | - | TE Connectivity | - | - | - | - | 6 | - | - | 6 A | - | - | - | - | - | - | - | 20 AWG | - | - | - | No | 6 A | - | IDC SSL Connectors | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | Fixed Terminal Blocks | Wire-to-Board | - | - | - | - | 6A | - | - | - | - | - | - | - | - | Push-In | 150V | - | - | - | Fixed Terminal Blocks | - | - | Horizontal | - | Fixed Terminal Blocks | - | 18.24 mm | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 2626-3103 WAGO | 38 |
| - | - | - | - | - | PCB Mount | - | - | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | CSA;cURus | - | - | - | - | - | 0.25 - 6 | 0.2 - 10 | 0.2 - 10 | 0.2 - 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | Wago | - | - | 60364874 | WAGO Corporation | - | - | - | - | - | - | - | - | - | III | Box | - | - | - | - | 2 | - | Active | - | 41 | 8 | - | Yes | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | -60°C ~ 105°C | - | - | - | - | - | - | - | - | Polyamide | Gray | - | - | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | - | - | - | - | 8-24 AWG | - | 300 V | - | - | - | - | - | - | 1 | - | 38 A | - | - | - | - | 3 | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | -76 to 221 Degrees F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Clamp | - | - | - | 4 MilliMeters | - | - | 24.2 | - | - | - | - | - | - | - | ||
![]() 257-404/333-000 WAGO | 38 |
| - | - | - | - | - | PCB Mount | - | - | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | - | - | - | - | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | Wago | - | - | 51142610 | WAGO Corporation | - | - | - | - | - | - | - | - | - | III | Box | - | - | - | - | 2 | - | Active | - | 24 | 4 | - | Yes | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | -60°C ~ 105°C | - | - | - | - | - | - | - | - | Polyamide | Gray | - | - | - | - | 0.200 (5.08mm) | - | - | - | - | - | - | - | - | - | - | 12-28 AWG | - | 300 V | - | - | - | - | - | - | 1 | - | 15 A | - | - | - | - | 4 | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | Horizontal with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Clamp | - | Push Button Actuated | - | 4 MilliMeters | - | - | 22.9 | - | - | - | - | - | - | - | ||
![]() 255-604/333-000 WAGO | 46 |
| - | - | - | - | - | PCB Mount | - | - | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | UR | - | - | - | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | Wago | - | - | 51174260 | WAGO Corporation | - | - | - | - | - | - | - | - | - | III | Box | - | - | - | - | 2 | - | Active | - | 24 | 8 | - | Yes | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | -60°C ~ 105°C | - | - | - | - | - | - | - | - | Polyamide | Gray | - | - | - | - | 0.400 (10.16mm) | - | - | - | - | - | - | - | - | - | - | 12-28 AWG | - | 300 V | - | - | - | - | - | - | 1 | - | 15 A | - | - | - | - | 4 | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | Vertical with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Clamp | - | Push Button Actuated | - | 4 MilliMeters | - | - | 18.2 | - | - | - | - | - | - | - | ||
![]() 250-105/000-017 WAGO | 1000 |
| - | - | - | - | - | PCB Mount | - | - | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | CSA;UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wago | - | - | 51290394 | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | Active | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -60°C ~ 105°C | - | - | - | - | - | - | - | - | Polyamide | Light Green | - | - | - | - | 0.138 (3.50mm) | - | - | - | - | - | - | - | - | - | - | 16-24 AWG | - | 300 V | - | - | - | - | - | - | 1 | - | 5 A | - | - | - | - | 5 | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | 45° (135°) Angle with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Clamp | - | - | - | 3.6 MilliMeters | - | - | - | - | - | - | - | - | - | - | ||
![]() 250-1402/000-012 WAGO | 38 |
| - | - | - | - | - | PCB Mount | - | - | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Copper Alloy | - | - | CSA;UL | 24 | 20 | - | - | - | - | - | - | - | Spring-loaded terminal,Print | - | - | 720pc(s) | 0.50mm² | 0.20mm² | 0.50mm² | 0.14mm² | 2.54mm | Orange | - | - | Yes | - | Wago | - | 250-1402/000-012 | 51139969 | WAGO Corporation | 5mm | - | - | 1 | 160V | - | - | - | - | - | Box | - | - | 2 | - | - | - | Active | - | - | - | - | Yes | - | - | 6mm | - | - | - | - | - | - | - | - | - | Yes | - | -60°C ~ 105°C | - | 250 | - | - | 250-1402/000-012 | - | - | - | Polyamide | Orange | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | 20-24 AWG | - | 300 V | - | - | - | - | - | - | 1 | - | 5 A | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 45° (135°) Angle with Board | Screwless - Push Button Clamp | -76 to 221 Degrees F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Clamp | - | + CAGE CLAMP® | - | 3.6 MilliMeters | - | - | 12.00mm | 6.58mm | 16.70mm | - | - | - | - | - | ||
Tiny WHSL | 33 |
| - | - | - | - | - | PCB Mount | - | - | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | CSA;cURus | - | - | - | - | - | 0.25 - 6 | 0.2 - 10 | 0.2 - 10 | 0.2 - 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | Wago | - | - | 60361565 | WAGO Corporation | - | - | - | - | - | - | - | - | - | III | Box | - | - | - | - | 2 | - | Active | - | 41 | 8 | - | Yes | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | -60°C ~ 105°C | - | - | - | - | - | - | - | - | Polyamide | Gray | - | - | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | - | - | - | - | 8-24 AWG | - | 600 V | - | - | - | - | - | - | 1 | - | 31 A | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Clamp | - | Lever Actuated | - | 4 MilliMeters | - | - | 24 | - | - | - | - | - | - | - | ||
![]() 133-230 Mitutoyo | In Stock | - | - | - | Production (Last Updated: 3 weeks ago) | - | Surface Mount | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PRODUCTION (Last Updated: 3 weeks ago) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 8542390000/8542390000/8542390000/8542390000/8542390000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | 85 °C | -40 °C | - | - | - | - | - | - | - | 471 mW | - | - | - | - | - | - | - | TTL | - | - | 1 | - | - | - | 5.5 V | 2.5 V | - | - | - | 20 µA | - | - | - | 20 µA | - | - | 450 ns | 24 µA | - | - | 300 ns | - | - | 80 dB | - | 5 mV | - | - | - | - | 80 dB | - | - | - | - | - | - | 2.75 V | 1.25 V | 1 pA | 1 pA | - | - | - | - | 3 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | - | Lead Free |