- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Material | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Approvals | AWG (min.) | AWG max. | Brand | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contact Materials | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | CS | Degree of protection (IP), mounted | Factory colour | Factory Pack QuantityFactory Pack Quantity | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Mfr | Min. stripping length | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Package | Packaging type | Pins per row | Pitch Spacing | Pollution degree | Product Status | Rated current In | Rated surge voltage | RoHS | Stripping length (max.) | Torque-Screw | Type of fastening | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire protection | Operating Temperature | Series | Type | Number of Positions | Composition | Color | Gender | Subcategory | Pitch | Current Rating | Termination Style | Contact Style | Wire Gauge | Voltage | Number of Levels | Current | Number of Poles | Positions Per Level | Product Type | Mating Orientation | Wire Termination | Temperature Range | Rated Current | Screw Thread | Connection Method | Rated Voltage | Product | Connection Type | Mounting Angle | Features | Product Category | Pin Length | Height | Length | Width | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 218-508/000-012 WAGO | 38 |
| - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | CSA;UL | 28 | 20 | - | 0.25 - 0.25 | 0.08 - 0.5 | 0.08 - 0.5 | 0.08 - 0.5 | Spring-loaded terminal,Print | - | 220pc(s) | 0.50mm² | 0.08mm² | 0.50mm² | 0.08mm² | 2.54mm | - | Orange | - | Yes | V0 | Wago | 218-508/000-012 | 51150181 | WAGO Corporation | 6mm | - | 1 | - | - | 160V | III | Box | Other | 8 | - | 2 | Active | 6 | 2.5 | Yes | 6mm | - | Solder | - | - | - | Yes | -60°C ~ 105°C | 218 | 218-508/000-012 | - | Polyamide | Orange | - | - | 0.100 (2.54mm) | - | - | - | 20-28 AWG | 150 V | 1 | 4 A | 8 | 8 | - | 40° (130°) Angle with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | - | + CAGE CLAMP® | - | 2.8 MilliMeters | 13.00mm | 10.90mm | 21.82mm | - | - | ||
![]() 2086-3105 WAGO | 97 | - | - | - | Through Hole | - | Polyphthalamide (PPA), Glass Filled | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | 24 | 16 | - | 0.25 - 1.5 | 0.14 - 1.5 | 0.14 - 1.5 | 0.14 - 1.5 | Cage clamp connector | - | 1pc(s) | 1.50mm² | 0.14mm² | 1.50mm² | 0.14mm² | 5mm | - | Black | - | - | V0 | - | 2086-3105 | - | WAGO Corporation | 8mm | - | 1 | 17.5A | 17.5A | 630V | III | Tray | - | 5 | 5mm | 2 | Active | 17.5 | 4 | - | 9mm | - | Solder | - | - | - | - | -60°C ~ 105°C | 2086 | 2086-3105 | - | - | Black | - | - | 0.197 (5.00mm) | - | - | - | 16-24 AWG | 300 V | 1 | 10 A | - | 5 | - | Vertical with Board | Screwless - Push Button Clamp | - | 17.5A | - | - | 320V | - | - | - | Push Button Actuated | - | - | 13.6 | - | 24.2mm | - | - | ||
Tiny WHSL | 38 |
| - | - | Through Hole | - | Polyphthalamide (PPA), Glass Filled | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | 24 | 16 | - | 0.25 - 1.5 | 0.14 - 1.5 | 0.14 - 1.5 | 0.14 - 1.5 | Cage clamp connector | - | 1pc(s) | 1.50mm² | 0.14mm² | 1.50mm² | 0.14mm² | 5mm | - | Black | - | - | V0 | - | 2086-3105/300-000 | - | WAGO Corporation | 8mm | - | 1 | 17.5A | 17.5A | 630V | III | Tray | - | 5 | 5mm | 2 | Active | 17.5 | 4 | - | 9mm | - | Solder | - | - | - | - | -60°C ~ 105°C | 2086 | 2086-3105/300-000 | - | - | Black | - | - | 0.197 (5.00mm) | - | - | - | 16-24 AWG | 300 V | 1 | 10 A | - | 5 | - | Vertical with Board | Screwless - Push Button Clamp | - | 17.5A | - | - | 320V | - | - | - | Push Button Actuated | - | - | 15.1mm | - | 24.2mm | - | - | ||
Tiny WHSL | 46 |
| - | - | Through Hole | - | Polyphthalamide (PPA), Glass Filled | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | 24 | 16 | - | 0.25 - 1.5 | 0.14 - 1.5 | 0.14 - 1.5 | 0.14 - 1.5 | Cage clamp connector | - | 1pc(s) | 1.50mm² | 0.14mm² | 1.50mm² | 0.14mm² | 5mm | - | Black | - | - | V0 | - | 2086-3202/300-000 | - | WAGO Corporation | 8mm | - | 1 | 17.5A | 17.5A | 630V | III | Tray | - | 2 | 5mm | 2 | Active | 17.5 | 4 | Non-Compliant | 9mm | - | Solder | - | - | - | - | -60°C ~ 105°C | 2086 | 2086-3202/300-000 | - | - | Black | Female | - | 0.197 (5.00mm) | - | - | Socket | 16-24 AWG | 300 V | 1 | 10 A | - | 2 | - | Horizontal with Board | Screwless - Push Button Clamp | - | 17.5A | - | - | 320V | - | - | - | Push Button Actuated | - | - | 9.3mm | - | 9.2mm | - | - | ||
Tiny WHSL | 46 |
| - | - | Through Hole | - | Polyphthalamide (PPA), Glass Filled | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | 24 | 16 | - | 0.25 - 1.5 | 0.14 - 1.5 | 0.14 - 1.5 | 0.14 - 1.5 | Cage clamp connector | - | 1pc(s) | 1.50mm² | 0.14mm² | 1.50mm² | 0.14mm² | 3.50mm | - | Black | - | - | V0 | - | 2086-1226/300-000 | - | WAGO Corporation | 8mm | - | 1 | 17.5A | 17.5A | 630V | III | Tray | - | 6 | 3.5mm | 2 | Active | 17.5 | 4 | - | 9mm | - | Solder | - | - | - | - | -60°C ~ 105°C | 2086 | 2086-1226/300-000 | - | - | Black | - | - | 0.138 (3.50mm) | - | - | - | 16-24 AWG | 300 V | 1 | 10 A | - | 6 | - | Horizontal with Board | Screwless - Push Button Clamp | - | 17.5A | - | - | 320V | - | - | - | Push Button Actuated | - | - | 9.3mm | - | 21.7mm | - | - | ||
![]() 250-214/000-012 WAGO | 38 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Tin | Copper Alloy | - | - | - | - | - | 0.25 - 1 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | WAGO Corporation | - | - | - | - | - | - | III | Bulk | Other | - | - | 2 | Active | 8 | 2.5 | Non-Compliant | - | - | Solder | - | - | - | - | -60°C ~ 105°C | - | - | - | - | Orange | - | - | 0.138 (3.50mm) | - | - | - | 16-24 AWG | 300 V | 1 | 8 A | - | 14 | - | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | - | - | - | - | - | - | - | - | - | - | 13.1 | - | - | - | - | ||
![]() 2086-3126 WAGO | 131 | - | - | - | Through Hole | - | Polyphthalamide (PPA), Glass Filled | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | 24 | 16 | - | 0.25 - 1.5 | 0.14 - 1.5 | 0.14 - 1.5 | 0.14 - 1.5 | Cage clamp connector | - | 1pc(s) | 1.50mm² | 0.14mm² | 1.50mm² | 0.14mm² | 5mm | - | Black | - | - | V0 | - | 2086-3126 | - | WAGO Corporation | 8mm | - | 1 | 17.5A | 17.5A | 1000V | III | Tray | - | 6 | 5mm | 2 | Active | 17.5 | 6 | - | 9mm | - | Solder | - | - | - | - | -60°C ~ 105°C | 2086 | 2086-3126 | - | - | Black | - | - | 0.197 (5.00mm) | - | - | - | 16-24 AWG | 300 V | 1 | 10 A | - | 6 | - | Vertical with Board | Screwless - Push Button Clamp | - | 17.5A | - | - | 630V | - | - | - | Push Button Actuated | - | - | 16mm | - | 29.2mm | - | - | ||
![]() 236-894 WAGO | 38 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | - | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | WAGO Corporation | - | - | - | - | - | - | III | Bulk | Other | - | - | 2 | Active | 24 | 6 | Compliant | - | - | Solder | - | - | - | - | -60°C ~ 105°C | - | - | - | - | Violet | - | - | - | - | - | - | 12-28 AWG | 300 V | 1 | 15 A | - | 1 | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | - | - | - | - | 13 | - | - | - | Lead Free | ||
![]() 2624-3114 WAGO | 38 |
| - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | - | - | - | - | 0.25 - 2.5 | 0.2 - 6 | 0.2 - 6 | 0.2 - 6 | - | - | - | - | - | - | - | - | - | - | - | - | V0 | Wago | - | 60348987 | WAGO Corporation | - | - | - | - | - | - | III | Box | Carton (box) | - | - | 2 | Active | 41 | 4 | Yes | - | - | Solder | - | - | - | - | -60°C ~ 105°C | - | - | - | Polyamide | Gray | - | - | 0.197 (5.00mm) | - | - | - | 10-24 AWG | 300 V | 1 | 26 A | 14 | 14 | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | -76 to 221 Degrees F | - | - | - | - | - | Spring Clamp | - | - | - | 4 MilliMeters | 16.3 | - | - | - | - | ||
![]() 2606-1362 WAGO | 75 | - | - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | UL;CSA | - | - | - | 0.25 - 6 | 0.2 - 10 | 0.2 - 10 | 0.2 - 10 | - | - | - | - | - | - | - | - | - | - | - | - | V0 | Wago | - | 2606-1362 | WAGO Corporation | - | - | - | - | - | - | III | Box | - | - | 12.5mm | 2 | Active | 41 | 8 | Compliant | - | - | Solder | - | - | - | - | -60°C ~ 105°C | - | - | - | Polyamide | Gray | - | - | 0.492 (12.50mm) | - | - | - | 8-24 AWG | 600 V | 1 | 42 A | 12 | 12 | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | 41A | - | - | 1kV | - | - | - | Lever Actuated | - | - | 24 | - | - | - | - | ||
![]() 2606-3359 WAGO | 46 |
| - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Steel - Nickel Plated | - | UL;CSA | - | - | - | 0.25 - 6 | 0.2 - 10 | 0.2 - 10 | 0.2 - 10 | - | - | - | - | - | - | - | - | - | - | - | - | V0 | Wago | - | 2606-3359 | WAGO Corporation | - | - | - | - | - | - | III | Box | - | - | 12.5mm | 2 | Active | 41 | 8 | No | - | - | Solder | - | - | - | - | -60°C ~ 105°C | - | - | - | Polyamide | Gray | - | - | 0.492 (12.50mm) | - | - | - | 8-24 AWG | 600 V | 1 | 42 A | 19 | 9 | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | -76 to 221 Degrees F | 41A | - | - | 1kV | - | - | - | Lever Actuated | - | - | 27 | - | - | - | - | ||
![]() 2774560000 Weidmuller | 46 |
| - | Tin | - | - | Wemid | - | - | - | - | - | - | Weidmuller | 0.25 - 2.5 | 0.25 - 2.5 | - | 0.5 - 2.5 | - | Bronze | - | - | - | - | - | - | IP20 | - | 50 | - | V0 | Weidmuller | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 21 | 6 | - | - | - | Solder | 1 kV | 12 AWG | 24 AWG | - | - | - | - | 4 Position | - | Orange | - | Terminal Blocks | 7.5 mm | 24 A | Through Hole | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | Push-In | - | Fixed Terminal Blocks | - | Vertical | - | Weidmuller | - | 22.7 | - | - | UL 94 V-0 | - | ||
![]() 2878500000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2787740000 Weidmuller | 38 |
| - | Tin | - | - | Polyamide (PA) | - | - | - | - | - | - | Weidmuller | 0.2 - 1.5 | 0.2 - 2.5 | - | 0.2 - 2.5 | - | Copper Alloy | - | - | - | - | - | - | IP20 | - | 136 | - | V0 | Weidmuller | - | - | - | - | PCB Mount | - | - | - | - | II | - | - | - | - | 2 | - | 24 | 4 | - | - | - | Solder | 630 V | 14 AWG | 24 AWG | - | - | - | - | 4 Position | - | Black | - | Terminal Blocks | 7.5 mm | 24 A | Through Hole | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | Push-In | - | Fixed Terminal Blocks | - | Right | - | Weidmuller | - | 17.3 | - | - | UL 94 V-0 | - | ||
![]() 1766550000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 - 2.5 | 0.5 - 4 | 6 - 6 | 0.5 - 6 | - | - | - | - | - | - | - | - | IP20 | - | - | - | V2 | - | - | - | - | - | - | - | - | - | - | II | - | Carton | - | - | 2 | - | 32 | 6 | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.2 | - | - | - | - | ||
![]() 1934510000 Weidmuller | 38 |
| - | Tin | - | Nylon 6/6 | Wemid | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | 50 | - | - | Weidmuller | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 AWG | 26 AWG | - | - | - | - | 4 Position | - | Orange | - | Terminal Blocks | 5.08 mm | - | Through Hole | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | Screw Clamp | - | Fixed Terminal Blocks | - | Right | - | Weidmuller | - | - | - | - | UL 94 V-0 | - | ||
![]() 2874280000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1979210000 Weidmuller | 38 |
| - | - | - | - | - | - | - | - | - | - | - | Weidmuller | 0.5 - 2.5 | 0.5 - 4 | - | 0.5 - 6 | - | - | - | - | - | - | - | - | IP20 | - | 5 | - | V0 | Weidmuller | - | - | - | - | - | - | - | - | - | II | - | - | - | - | 2 | - | 27.5 | 4 | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | Fixed Terminal Blocks | - | 48.3 | - | - | - | - | ||
![]() 2787430000 Weidmuller | 37 |
| - | Tin | - | - | Polyamide (PA) | - | - | - | - | - | - | Weidmuller | 0.2 - 1.5 | 0.2 - 2.5 | - | 0.2 - 2.5 | - | Copper Alloy | - | - | - | - | - | - | IP20 | - | 68 | - | V0 | Weidmuller | - | - | - | - | PCB Mount | - | - | - | - | II | - | - | - | - | 2 | - | 24 | 4 | - | - | - | Solder | 630 V | 14 AWG | 24 AWG | - | - | - | - | 11 Position | - | Black | - | Terminal Blocks | 5 mm | 24 A | Through Hole | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | Push-In | - | Fixed Terminal Blocks | - | Right | - | Weidmuller | - | 17.3 | - | - | UL 94 V-0 | - | ||
![]() 2787840000 Weidmuller | 46 |
| - | Tin | - | - | Polyamide (PA) | - | - | - | - | - | - | Weidmuller | 0.2 - 1.5 | 0.2 - 2.5 | - | 0.2 - 2.5 | - | Copper Alloy | - | - | - | - | - | - | IP20 | - | 36 | - | V0 | Weidmuller | - | - | - | - | PCB Mount | - | - | - | - | II | - | - | - | - | 2 | - | 24 | 4 | - | - | - | Solder | 630 V | 14 AWG | 24 AWG | - | - | - | - | 14 Position | - | Black | - | Terminal Blocks | 7.5 mm | 24 A | Through Hole | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | Push-In | - | Fixed Terminal Blocks | - | Right | - | Weidmuller | - | 17.3 | - | - | UL 94 V-0 | - |