- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Panel Mount | Actuation direction | AWG (min.) | AWG max. | Component Type | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contact Materials | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | CS | Current-IEC | Factory colour | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Insulation Materials | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Mfr | Min. stripping length | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Package | Package Description | Packaging type | Part # Aliases | Part Life Cycle Code | Pins per row | Pollution degree | Product Status | Risk Rank | RoHS | Rohs Code | Stripping length (max.) | Termination Method | Torque-Screw | Tradename | Unit Weight | Voltage Rated | Voltage-IEC | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Wire Orientation | Wire protection | Wire Size | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Housing Color | Wire Gauge | Voltage | Contact Tail Length | Max Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Plating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Contact Mating Finish | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Halogen Free | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Mating Orientation | Wire Termination | Screw Thread | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Connection Method | Test Voltage | Product | Mounting Angle | Features | Height | Length | Width | Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1935174 Phoenix Contact | 1431 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 2.850006g | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | - | Bulk | 2003 | COMBICON PT | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | Green | 1 | - | PA, 94V-0 | - | 320V | 0.197 5.00mm | Straight | - | 9mm | - | - | 17.5A | - | - | CB, UL, VDE | - | 3 | - | 12-26 AWG | 300V | - | 250V | - | 16A | - | 1 | 18A | 26 AWG | 12 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | - | - | 3 | UL | - | - | - | - | Horizontal with Board | Screw | M2.6 | - | - | 5mm | - | - | - | - | - | - | Interlocking (Side) | 11.3mm | 9mm | 15mm | 10mm | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1773976 Phoenix Contact | 84 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 15.331989g | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | COMBICON MKDSP | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | 690V | 0.400 10.16mm | Right Angle | - | - | - | - | 76A | - | 1kV | CSA, UL | 10.16mm | 2 | - | 6-20 AWG | 600V | - | - | - | 76A | - | 1 | 60A | 20 AWG | 20 AWG | 6 AWG | - | 1 | STRIP TERMINAL BLOCK | - | - | - | 2 | CB; CCA; CUL; GOST; UL; VDE | - | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M4 | - | - | - | - | - | - | - | - | - | Interlocking (Side) | 34.3mm | 18.4mm | 34.3mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1704949 Phoenix Contact | In Stock |
| - | - | - | - | - | - | - | - | - | - | - | - | Perpendicular (to the PCB) | 24 | 10 | - | - | 0.2 - 4 | 0.2 - 1.5 | 0.2 - 6 | Screw terminal,Print | Copper | 50pc(s) | 4.00mm² | 0.20mm² | 4.00mm² | 0.20mm² | 7.62mm | - | Green | 50 | - | Yes | V0 | - | 1704949 | - | - | - | 8mm | - | 1 | 32A | 32A | 630V | - | - | Carton (box) | - | - | 5 | - | - | - | Details | - | 8mm | - | - | - | 0.514294 oz | - | - | 500 V | - | - | - | - | Yes | - | - | - | - | MKDS | - | - | - | - | - | - | MKDS 5/ 5-7,62 | 5 Position | - | - | - | - | - | - | - | - | 7.62 mm | - | - | - | - | - | 32 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | Fixed Terminal Blocks | - | + extractor sleeve,Stackable | 26.6 mm | 12.5 mm | 38.10mm | - | - | - | - | - | - | - | ||
![]() 1729186 Phoenix Contact | 162 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 7.660013g | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | - | Bulk | 2001 | COMBICON MKDSN | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | 100°C | -40°C | Green | 1 | - | PA, 94V-0 | - | - | 0.200 5.08mm | Straight | - | 8.1mm | - | - | 13.5A | - | 250V | CB, CSA, UL, cULus | 5.08mm | 8 | - | 14-30 AWG | 300V | - | 250V | - | 13.5A | - | 1 | 10A | 26 AWG | 26 AWG | 26 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | - | - | 8 | UL | - | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | 6mm | - | - | - | 4kV | - | - | Interlocking (Side) | 13.5mm | 40.64mm | 40.64mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1751138 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 3.694992g | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | - | - | - | - | Bulk | 2010 | COMBICON SMKDS | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | 6 | - | -40°C | Green | 1 | - | PA, 94V-0 | - | - | 0.138 3.50mm | - | - | 10mm | - | not_compliant | 10A | - | - | - | - | - | - | 16-30 AWG | 300V | - | 160V | - | 12A | - | 1 | - | 30 AWG | 26 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | - | - | 6 | UL | - | - | - | - | 55° (125°) Angle with Board | Screw - Rising Cage Clamp | M2 | - | - | - | - | - | - | - | - | - | - | 9.65mm | 21.5mm | 21.5mm | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 39890-4310 Molex | In Stock | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 | MOLEX LLC | - | - | - | - | 398904310 | 39890 | - | - | PCB Mount | - | - | - | - | - | ROHS COMPLIANT | - | 0398904310 398904310 | Active | - | - | - | 5.67 | Details | - | - | - | - | Eurostyle | - | - | - | 300 V | - | - | - | - | - | - | - | - | - | 39890 | - | - | - | - | EAR99 | - | - | 10 Position | - | - | Green | 1 | - | - | 8536.69.40.40 | - | 5 mm | - | - | - | - | unknown | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | STRIP TERMINAL BLOCK | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | SCREW | Screw | - | Fixed Terminal Blocks | Horizontal | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 39880-0520 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | One Piece | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 126 | MOLEX LLC | - | - | - | - | 398800520 | - | - | - | PCB Mount | - | - | - | - | - | - | - | 0398800520 | Active | - | - | Active | 5.73 | Details | Yes | - | - | - | Eurostyle | 0.841064 oz | - | - | 300 V | 16 AWG | 30 AWG | 30 AWG to 16 AWG | Horizontal | - | - | - | - | - | 39880 | - | - | - | - | - | - | Euro Block | 20 Position | - | - | Black | 2 | - | - | - | - | 5.08 mm | Vertical | - | - | - | unknown | 13.5 A | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | Fixed Terminal Blocks | Horizontal | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 1713242 Phoenix Contact | 22 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 - 95 | 35 - 95 | 16 - 35 | 25 - 95 | - | - | - | - | - | - | - | - | - | - | 10 | - | - | V0 | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | - | - | 1 kV | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | 1 Position | - | - | Gray | - | - | - | - | - | 25 mm | - | - | - | - | - | 232 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3069658 Phoenix Contact | 2722 |
| - | - | - | - | Wall Mount | Polyamide | - | - | - | - | - | - | - | - | - | - | 0.25 - 6 | 0.2 - 10 | 0.2 - 2.5 | 0.2 - 10 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | V0 | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | Screw | - | - | 3.527043 oz | - | - | 400 V | - | - | - | - | - | 24 → 8 AWG | - | - | - | UTWE | - | - | - | - | - | - | - | 10 Position | - | - | Gray | - | Female | - | - | - | 8.2 mm | - | - | - | - | - | 30A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | Fixed Terminal Blocks | - | - | 56.5 mm | 81 mm | - | - | - | - | - | - | - | - | ||
![]() 0395430613 Molex | 31 |
| Datasheet | 17 Weeks | Brass, Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | - | - | - | - | - | - | - | - | - | - | Brass, Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | Black | 1 | - | LOW PROFILE | 8536.69.40.40 | - | 0.197 5.00mm | Vertical | - | 7.6mm | - | - | - | - | - | - | - | 13 | - | 14-22 AWG | - | - | 300V | - | - | Brass, Steel | 1 | 10A | 22 AWG | 14 AWG | 14 AWG | - | 1 | STRIP TERMINAL BLOCK | - | - | 13 | 13 | - | - | - | - | - | Horizontal with Board | Screw - Leaf Spring, Wire Guard | - | - | - | - | 2.08 mm2 | - | - | - | - | - | - | - | 65mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 39357-0010 Molex | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | - | - | - | - | Bulk | 2007 | - | yes | Active | - | Screw | EAR99 | - | - | - | 105°C | -40°C | Black | 1 | Male | PA66 | 8536.69.40.40 | - | 3.5mm | Vertical | - | - | - | - | 17.5A | - | - | - | - | 10 | - | - | 300V | - | - | 300V | - | - | - | 12A | 28 AWG | 16 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | Low Halogen | - | 10 | UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.51mm | 31.5mm | 7.29mm | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3048658 Phoenix Contact | In Stock |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 4 | 0.2 - 1 | 0.2 - 6 | - | - | - | - | - | - | - | - | - | - | 50 | - | - | V2 | - | - | - | - | Phoenix Contact | - | DIN Rail | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | 0.535318 oz | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | 1 Position | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | 32 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | Fixed Terminal Blocks | - | - | - | 63.5 mm | - | - | - | - | - | - | - | - | ||
![]() 1704736 Phoenix Contact | 19 |
| - | - | - | - | Through Hole | - | Polyamide (PA), Nylon | - | Copper Alloy - Tin Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | PHOENIX CONTACT GMBH & CO KG | - | - | - | - | 1704736 | - | Phoenix Contact | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | Active | 5.44 | Details | Yes | - | - | - | - | 0.097709 oz | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C | - | - | COMBICON SPT | - | - | - | - | - | - | - | 2 Position | - | - | Black | - | - | - | - | - | 5 mm | - | - | - | - | compliant | - | - | - | - | - | - | - | 12-24 AWG | 300 V | - | - | - | - | - | 1 | 20 A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | 2 | - | - | - | - | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Push-In | - | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0393570013 Molex | 58 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | Copper Alloy - Tin Plated | Copper Alloy - Nickel Plated | Copper Alloy - Nickel Plated | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle 39357 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | Black | 1 | - | UL 94V-0, SHROUDED | 8536.69.40.40 | - | 0.138 3.50mm | Vertical | - | - | - | - | 17.5A | - | - | - | - | - | - | 16-28 AWG | - | - | - | 300V | - | - | 1 | 12A | 28 AWG | 16 AWG | - | - | 1 | STRIP TERMINAL BLOCK | - | Low Halogen | - | 13 | UL | - | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | 13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 1904215 Phoenix Contact | 31 |
| - | - | - | - | Through Hole | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | 20 | PHOENIX CONTACT GMBH & CO KG | - | - | - | - | 1904215 | - | Phoenix Contact | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | Active | 5.72 | Details | Yes | - | Screw | - | - | 0.380959 oz | - | - | 250 V | - | - | - | - | - | - | - | - | - | FRONT | - | - | - | - | - | - | PCB Terminal Block | 3 Position | - | - | - | - | - | - | - | - | 5 mm | - | - | - | - | compliant | 24 A | - | - | - | - | 3 | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | Fixed Terminal Blocks | - | - | 22 mm | 19.5 mm | - | - | - | - | - | - | - | - | ||
![]() 0714066 Phoenix Contact | 27 |
| - | - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | 0.5 - 10 | 0.5 - 10 | 0.5 - 4 | 0.5 - 16 | - | Copper | - | - | - | - | - | - | - | - | 50 | PHOENIX CONTACT GMBH & CO KG | - | V0 | - | - | 0714066 | - | - | - | Feed-Through | - | - | - | - | - | - | - | - | Active | - | - | - | 5.71 | Details | Yes | - | Screw | - | - | 0.896241 oz | - | - | 1 kV | - | - | - | - | - | - | - | - | - | HDFKV10-HV/Z | - | - | - | - | - | - | Terminal Block | 1 Position | - | - | Gray | 1 | Female | - | - | - | 10.1 mm | - | - | - | - | not_compliant | 57 A | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | Fixed Terminal Blocks | - | - | 40.3 mm | 66.6 mm | 10.1mm | - | - | - | - | - | - | - | ||
![]() 2203312 Phoenix Contact | 50 |
| - | - | - | - | Through Hole | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | 8A | - | 50 | - | - | Other | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | Bulk | - | - | - | - | - | 2 | Active | - | Details | - | - | - | - | - | 0.051782 oz | - | 160 V | - | - | - | - | - | - | - | -40°C ~ 105°C | - | - | MCO | - | - | - | - | - | - | Header, Male Pins, Shrouded (2 Side) | 3 Position | - | - | Black | - | - | - | - | - | 3.5 mm | - | - | - | 0.465 (11.80mm) | - | - | Solder | - | - | - | - | Black | - | - | 0.138 (3.50mm) | - | - | - | - | 1 | - | - | - | - | Tin | - | - | - | - | 3 | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | - | UL94 V-0 | - | - | - | - | - | ||
![]() 1829234 Phoenix Contact | In Stock |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.348119 oz | - | - | - | - | - | - | - | - | - | - | - | - | MK3DS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1714955 Phoenix Contact | 1103 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 5.599995g | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 630V | - | - | - | - | - | - | - | - | - | Bulk | 2001 | COMBICON MKDS | yes | Active | 1 (Unlimited) | Screw | EAR99 | PCB, Terminal Block | - | - | - | - | Green | 1 | Male | PA, UL 94V-0 | 8536.90.40.00 | - | 0.250 6.35mm | Straight | - | 12.5mm | - | - | 32A | - | 500V | CSA, UL, cULus | 6.35mm | 2 | - | 10-30 AWG | 300V | - | 500V | - | 32A | - | 1 | 30A | 24 AWG | 10 AWG | 10 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | - | - | 2 | UL | - | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | 8mm | - | - | - | - | - | - | Interlocking (Side) | 26.6mm | 12.7mm | 26.6mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1700765 Phoenix Contact | 47 |
| - | - | - | - | Through Hole | Polyamide | Polyamide (PA), Nylon | - | Copper Alloy - Tin Plated | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | Details | - | - | Screw | 0.4-0.5 Nm (3.5-4.4 Lb-In) | - | 1.269863 oz | - | - | 250 V | - | - | - | - | - | - | -40°C ~ 100°C | - | - | FRONT | - | - | - | - | - | - | PCB Terminal Block | 10 Position | - | - | Green | - | - | - | - | - | 5 mm | - | - | - | - | - | 24 A | - | - | - | - | 10 | - | 12-30 AWG | 300 V | - | - | - | - | - | 1 | 10 A | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | Vertical with Board | Screw | - | - | - | - | - | - | Screw | - | Fixed Terminal Blocks | - | - | 23.18 mm | 18.5 mm | - | - | - | - | - | - | - | - |