- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Backplane Architectureu2009 | Centerline (Pitch)u2009 | Connector Systemu2009 | Data Rateu2009(Gb/s) | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mounting | Number of Columnsu2009 | Number of Positionsu2009 | Number of Rowsu2009 | PCB Connector Assembly Typeu2009 | PCB Mount Orientationu2009 | Qualification | Row-to-Row Spacingu2009 | Sealableu2009 | Supplier Package | Switching Regulator | TE Internal # | TE Internal Description | Operating Temperature | Temperature Coefficient | Type | Resistance | Power Rating | Resistor Type | Pin Count | Number of Outputs | Output Voltage | Output Current | Inductance Tolerance | Resistance Tolerance | Input Voltage | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2392595-1 TE Connectivity | In Stock | - | - | Mezzanine | - | - | ≤1 | - | - | - | 22 | - | 5 | PCB Mount Receptacle | - | - | - | - | - | - | 2392595-1 | Z-PACK/B22 RAF 110P EON | - | 50.0000 ppm/°C | - | 178 kOhm | 0.25 W | Industrial | - | - | - | - | - | 1 | - | 3.81 | - | ||
![]() 2MM-R-S16-VTR-02-T-TB TE Connectivity | In Stock | - | - | - | - | Board-to-Board | - | - | - | - | - | 16 | 1 | PCB Mount Receptacle | Vertical | - | - | - | - | - | 1-2314907-6 | 16P,2MM,B-B,REC,SRVT,OTR,2.8,SN,TB | - | - | - | - | 125 mW | High Reliability, MIL-PRF-55182 | - | - | - | - | - | 0.1 | - | - | - | ||
![]() 2007704-1 TE Connectivity | In Stock | - | - | - | - | Board-to-Board | - | Keyed | With | - | - | 90 | - | - | - | AEC-Q200 | 1.35u2009mmu2009[u2009.053u2009inu2009] | - | - | - | 2007704-1 | IMP100S,R,RA3P10C,RG,39 | - | 100 ppm/K | - | 80.6 Ohm | 1 W | General Purpose | - | - | - | - | - | 1 | - | 6.3 mm | 3.15 mm | ||
![]() 2MM-R-S15-VTR-02-T-TRP TE Connectivity | In Stock | - | - | - | - | Board-to-Board | - | - | - | - | - | 15 | 1 | PCB Mount Receptacle | Vertical | AEC-Q200 | - | - | - | - | 1-2307833-5 | 15P,2MM,B-B,REC,SRVT,OTR,2.8,SN,TR,W/CP | - | 100 ppm/K | - | 4.64 kOhm | 0.0625 W | General Purpose | - | - | - | - | - | 1 | - | 1 mm | 0.5 mm | ||
![]() 2MM-HSP-D06-VT-01-T-TBP TE Connectivity | 18 |
| - | - | 2u2009mmu2009[u2009.079u2009inu2009] | Board-to-Board, Wire-to-Board | - | - | - | - | - | 12 | - | - | Vertical | - | - | No | - | - | 1-2823932-2 | 12P,2MM,PL HDR,DRVT,2.2,SN,TB W/CAP | - | 100 ppm/K | - | 390 Ohm | 0.125 W | General Purpose | - | - | - | - | - | 1 | - | - | - | ||
![]() 2007796-2 TE Connectivity | In Stock | - | - | - | - | Board-to-Board | - | Keyed | With | Through Hole | - | 144 | - | - | - | - | 1.35u2009mmu2009[u2009.053u2009inu2009] | - | SIL | Yes | 2007796-2 | IMP100S,H,V3P16C,RG,OEW46,4.9 | 0 to 70 °C | - | Non-Inverting/Inverting/Step Up/Step Down | - | - | - | 11 | 1 | 0.6 to 5 V | 40 A | - | - | 4.5 to 13.8 V | - | - | ||
![]() 2MM-R-S07-VTR-03-T-TB TE Connectivity | In Stock | - | - | - | - | Board-to-Board | - | - | - | - | - | 7 | 1 | PCB Mount Receptacle | Vertical | AEC-Q200 | - | - | - | - | 2307834-7 | 7P,2MM,B-B,REC,SRVT,OTR,3.4,SN,TUBE | - | 100 ppm/K | - | 1 Ohm | 1 W | General Purpose | - | - | - | - | - | 1 | - | 6.3 mm | 3.15 mm | ||
![]() 2MM-HSP-D03-VT-01-M-TBP TE Connectivity | In Stock | - | - | - | 2u2009mmu2009[u2009.079u2009inu2009] | Board-to-Board, Wire-to-Board | - | - | - | - | - | 6 | - | - | Vertical | - | - | No | - | - | 2823933-6 | 6P,2MM,PL HDR,DRVT,2.2,0.38AU,TB W/CAP | - | 100 ppm/K | - | 35.7 Ohm | 0.1 W | General Purpose | - | - | - | - | - | 1 | - | - | - | ||
![]() 2MM-R-S17-VTR-01-F-TRP TE Connectivity | In Stock | - | - | - | - | Board-to-Board | - | - | - | - | - | 17 | 1 | PCB Mount Receptacle | Vertical | AEC-Q200 | - | - | - | - | 1-2307835-7 | 17P,2MM,BB,REC,SRVT,OTR,2.3,AU.1,TR,W/CP | - | 200 ppm/K | - | 1.2 kOhm | 0.5 W | General Purpose | - | - | - | - | - | 5 | - | 3.2 mm | 2.5 mm | ||
![]() 2MM-HSP-D04-VT-01-H-TRP TE Connectivity | 18 |
| - | - | 2u2009mmu2009[u2009.079u2009inu2009] | Board-to-Board, Wire-to-Board | - | - | - | - | - | 8 | - | - | Vertical | AEC-Q200 | - | No | - | - | 2823537-8 | 8P,2MM,PL HDR,DRVT,2.2,0.76AU,TR W/CAP | - | 100 ppm/K | - | 1.74 MOhm | 0.25 W | General Purpose | - | - | - | - | - | 1 | - | 3.2 mm | 1.6 mm | ||
![]() 2MM-R-S11-VTR-01-F-TBP TE Connectivity | In Stock | - | - | - | - | Board-to-Board | - | - | - | - | - | 11 | 1 | PCB Mount Receptacle | Vertical | - | - | - | - | - | 1-2314900-1 | 11P,2MM,BB,REC,SRVT,OTR,2.3,AU.1,TB,W/CP | - | - | - | - | - | - | - | - | - | - | 10 | - | - | 1.75 | 0.95 | ||
![]() 2MM-R-S22-VTR-02-F-TB TE Connectivity | In Stock | - | - | - | - | Board-to-Board | - | - | - | - | - | 22 | 1 | PCB Mount Receptacle | Vertical | AEC-Q200 | - | - | - | - | 2-2314908-2 | 22P,2MM,B-B,REC,SRVT,OTR,2.8,0.1AU,TB | - | 100 ppm/K | - | 499 kOhm | 0.5 W | General Purpose | - | - | - | - | - | 1 | - | 3.2 mm | 2.5 mm | ||
![]() 2MM-HSP-D10-VT-01-T-BX TE Connectivity | In Stock | - | - | - | 2u2009mmu2009[u2009.079u2009inu2009] | Board-to-Board, Wire-to-Board | - | - | - | - | - | 20 | - | - | Vertical | - | - | No | - | - | 2-2823935-0 | 20P,2MM,PL HDR,DRVT,2.2,SN,BOX | - | 100.0000 ppm/°C | - | 953 Ohm | 0.5 W | High Reliability, MIL-PRF-39017 | - | - | - | - | - | 1 | - | 11.43 | - | ||
![]() 2MM-R-S09-VTR-02-F-TRP TE Connectivity | In Stock | - | - | - | - | Board-to-Board | - | - | - | - | - | 9 | 1 | PCB Mount Receptacle | Vertical | - | - | - | - | - | 2307836-9 | 9P,2MM,BB,REC,SRVT,OTR,2.8,AU.1,TR,W/CP | - | 25 ppm/°C | - | 261 Ohm | 0.25 W | High Reliability | - | - | - | - | - | 1 | - | 3.2 | 1.6 | ||
![]() 2MM-R-S23-VTR-02-F-TB TE Connectivity | In Stock | - | - | - | - | Board-to-Board | - | - | - | - | - | 23 | 1 | PCB Mount Receptacle | Vertical | - | - | - | - | - | 2-2314908-3 | 23P,2MM,B-B,REC,SRVT,OTR,2.8,0.1AU,TB | - | 100 ppm/K | - | 3 Ohm | 1 W | General Purpose | - | - | - | - | - | 1 | - | 6.3 | 3.15 | ||
![]() 2MM-HSP-D08-VT-01-H-BX TE Connectivity | In Stock | - | - | - | 2u2009mmu2009[u2009.079u2009inu2009] | Board-to-Board, Wire-to-Board | - | - | - | - | - | 16 | - | - | Vertical | - | - | No | - | - | 1-2823937-6 | 16P,2MM,PL HDR,DRVT,2.2,0.76AU,BOX | - | 50.0000 ppm/°C | - | 10 kOhm | 0.1 W | High Reliability, MIL-PRF-55182 | - | - | - | - | - | 1 | - | 4.75 | - | ||
![]() 2MM-HSP-D03-VT-01-M-BX TE Connectivity | In Stock | - | - | - | 2u2009mmu2009[u2009.079u2009inu2009] | Board-to-Board, Wire-to-Board | - | - | - | - | - | 6 | - | - | Vertical | - | - | No | - | - | 2823936-6 | 6P,2MM,PL HDR,DRVT,2.2,0.38AU,BOX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2MM-R-S14-VTR-02-F-TRP TE Connectivity | In Stock | - | - | - | - | Board-to-Board | - | - | - | - | - | 14 | 1 | PCB Mount Receptacle | Vertical | - | - | - | - | - | 1-2307836-4 | 14P,2MM,BB,REC,SRVT,OTR,2.8,AU.1,TR,W/CP | - | 25 ppm/°C | - | 2.49 kOhm | 0.25 W | High Reliability | - | - | - | - | - | 0.1 | - | 3.2 | 1.6 | ||
![]() 2MM-R-S20-VTR-02-F-TBP TE Connectivity | In Stock | - | - | - | - | Board-to-Board | - | - | - | - | - | 20 | 1 | PCB Mount Receptacle | Vertical | - | - | - | - | - | 2-2314912-0 | 20P,2MM,BB,REC,SRVT,OTR,2.8,AU.1,TB,W/CP | - | 100.0000 ppm/°C | - | 1.5 kOhm | 1.0000 W | High Reliability, MIL-PRF-39017 | - | - | - | - | - | 2 | - | 15.87 | - | ||
![]() 2MM-HSP-D09-VT-02-T-TB TE Connectivity | In Stock | - | - | - | 2u2009mmu2009[u2009.079u2009inu2009] | Board-to-Board, Wire-to-Board | - | - | - | - | - | 18 | - | - | Vertical | MIL-PRF-39009 | - | No | - | - | 1-2823406-8 | 18P,2MM,PL HDR,DRVT,2.8,SN,TB | - | ± 50ppm/°C | - | 15 Ohm | 30 W | - | - | - | - | - | - | ± 1% | - | 49.99 mm | 28.96 mm |